Altech Corp. Angular Feed-Through Spring Clamp Terminal Blocks AS6

Description
Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications. Features: Compact, space saving Tubular screw clamp Free float or panel mount Temperature range: -40°C (-40°F) to 600°C (1112°F) Standard color: white
Request a Quote Datasheet
Description
Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications. Features: Compact, space saving Tubular screw clamp Free float or panel mount Temperature range: -40°C (-40°F) to 600°C (1112°F) Standard color: white
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angular Feed-Through Spring Clamp Terminal Blocks - AS6 - Altech Corp.
Flemington, NJ, USA
Angular Feed-Through Spring Clamp Terminal Blocks
AS6
Angular Feed-Through Spring Clamp Terminal Blocks AS6
Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications. Features: Compact, space saving Tubular screw clamp Free float or panel mount Temperature range: -40°C (-40°F) to 600°C (1112°F) Standard color: white

Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications.

Features:

  • Compact, space saving
  • Tubular screw clamp
  • Free float or panel mount
  • Temperature range: -40°C (-40°F) to 600°C (1112°F)
  • Standard color: white
Buy Now Datasheet
Terminal Blocks - AS6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
AS6
Terminal Blocks AS6
DIN Term Blk, Spring, Feed-Thru

DIN Term Blk, Spring, Feed-Thru

Buy Now
Terminal Blocks - Din Rail, Channel - 1920-1906-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
1920-1906-ND
Terminal Blocks - Din Rail, Channel 1920-1906-ND
SPRING CLAMP 50A600V22-8AWG 8MM

SPRING CLAMP 50A600V22-8AWG 8MM

Buy Now Datasheet
DIN Rail Terminal Blocks - AS6 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
AS6
DIN Rail Terminal Blocks AS6
DIN Rail Terminal Blocks Angular Spring Clamp

DIN Rail Terminal Blocks Angular Spring Clamp

Buy Now Datasheet

Technical Specifications

  Altech Corp. Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number AS6 AS6 1920-1906-ND AS6
Product Name Angular Feed-Through Spring Clamp Terminal Blocks Terminal Blocks Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks
Mounting Options 35 mm DIN Rail
Termination Options Spring Clamp Spring Clamp
Approvals UL Listing Mark; RoHS
Terminal Block Type Terminal Block Single Feed Through Single Feed Through DIN Rail Terminal Blocks
Orientation 180°
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2206.0/100 - Powell Electronics, Inc.
Specs
North American 14 AWG
View Details
Terminal Blocks - 29.914 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers