3M Terminals BFV10-8Q

Description
3M Highland Vinyl Insulated Block Fork
Request a Quote
Description
3M Highland Vinyl Insulated Block Fork
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Terminals - BFV10-8Q - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminals
BFV10-8Q
Terminals BFV10-8Q
3M Highland Vinyl Insulated Block Fork

3M Highland Vinyl Insulated Block Fork

Buy Now
Terminal Blk/Strip Wiring Dev - 39209441 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
39209441
Terminal Blk/Strip Wiring Dev 39209441
(PRICE/PK OF 25), TERMINAL, FORK, STUD 8, 12-10AWG, CRIMP; PRODUCT RANGE:HIGHLAND SERIES; WIRE SIZE AWG MIN:12AWG; WIRE SIZE AWG MAX:10AWG; CONDUCTOR AREA CSA:-; STUD SIZE - METRIC:M4; STUD SIZE - IMPERIAL:#8; INSULATOR MATERIAL:VINYL ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

(PRICE/PK OF 25), TERMINAL, FORK, STUD 8, 12-10AWG, CRIMP; PRODUCT RANGE:HIGHLAND SERIES; WIRE SIZE AWG MIN:12AWG; WIRE SIZE AWG MAX:10AWG; CONDUCTOR AREA CSA:-; STUD SIZE - METRIC:M4; STUD SIZE - IMPERIAL:#8; INSULATOR MATERIAL:VINYL ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Radwell International
Product Category Terminal Blocks Terminal Blocks
Product Number BFV10-8Q 39209441
Product Name Terminals Terminal Blk/Strip Wiring Dev
Unlock Full Specs
to access all available technical data

Similar Products

ESI Junction & Terminal boxes - high quality stainless steel distribution boxes - BARTEC
Specs
Operating Temperature -40 to 27 C (-40 to 80 F)
Body Material 1.4404, AISI 316 L high quality stainless steel or 1.4301, AISI 304 high quality stainless steelSurface: painted, electro polished or acid treated
View Details
Terminal Blk/Strip Wiring Dev - 98120764 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Termination Options Tab Connection
View Details
Terminal Block, Din Rail, 1 Position, 12-10Awg; No. Of Positions Entrelec Te Connectivity - 26H3428 - Newark, An Avnet Company
Specs
North American 22 to 10 AWG
Voltage Rating 800 volts
Current Rating 32 amps
View Details