C&K Components Toggle Switches 7103K2ZQE

Description
Toggle Switch SPDT Panel Mount
Request a Quote Datasheet
Description
Toggle Switch SPDT Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - CKN1151-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
CKN1151-ND
Toggle Switches CKN1151-ND
Toggle Switch SPDT Panel Mount

Toggle Switch SPDT Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Toggle Switches
7103K2ZQE
Toggle Switches 7103K2ZQE
Toggle Switches ON-OFF-ON SPDT SLDR

Toggle Switches ON-OFF-ON SPDT SLDR

Buy Now Datasheet
Switches - Toggle Switches - 7103K2ZQE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Toggle Switches
7103K2ZQE
Switches - Toggle Switches 7103K2ZQE
SWITCH TOGGLE SPDT 5A 120V

SWITCH TOGGLE SPDT 5A 120V

Supplier's Site
Switch, LOCKING Toggle, SPDT, ON-OFF-ON, PNL-MNTED, 5A@120VAC OR 28VDC - 70128538 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, LOCKING Toggle, SPDT, ON-OFF-ON, PNL-MNTED, 5A@120VAC OR 28VDC
70128538
Switch, LOCKING Toggle, SPDT, ON-OFF-ON, PNL-MNTED, 5A@120VAC OR 28VDC 70128538
C & K 7000 Series, Miniature Toggle Switches, SPDT, Panel Mount, 1000 VRMS Dielectric Strength Contact Rating: 5 A @ 120 VAC or 28 VDC; 2 A @ 250 VAC. Operating Temperature: –30°C to 85°C. Toggles: Brass, chrome plate. Bushings: Brass, nickel plated. End Contact: Coin silver, silver plated. Center Contact and Terminals: Brass, silver plated. Case: Red diallyl phthalate. Included Hardware: 2 nuts, locking ring, and lockwasher. Epoxy sealed terminals prevent contamination during soldering.

C & K 7000 Series, Miniature Toggle Switches, SPDT, Panel Mount, 1000 VRMS Dielectric Strength
Contact Rating: 5 A @ 120 VAC or 28 VDC; 2 A @ 250 VAC. Operating Temperature: –30°C to 85°C. Toggles: Brass, chrome plate. Bushings: Brass, nickel plated. End Contact: Coin silver, silver plated. Center Contact and Terminals: Brass, silver plated. Case: Red diallyl phthalate. Included Hardware: 2 nuts, locking ring, and lockwasher.
Epoxy sealed terminals prevent contamination during soldering.

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number CKN1151-ND 7103K2ZQE 7103K2ZQE 70128538
Product Name Toggle Switches Toggle Switches Switches - Toggle Switches Switch, LOCKING Toggle, SPDT, ON-OFF-ON, PNL-MNTED, 5A@120VAC OR 28VDC
Switch Type Toggle Toggle Toggle Toggle
Toggle Actuator Locking Lever Locking Lever
Switch Function Maintained
Maintained Contact Switch Function Three Position (Center OFF) ON/OFF
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw; SPDT Single Pole, Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

T9 MIL-Qualified and Commercial Toggle Switches - T9 - OTTO Controls
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle; Lever lockout
Features Dustproof; Weather resistant or waterproof
View Details
Toggle Switch - 902913 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
15 Amp 3 Way Self-Grounding Toggle Switch, Residential Grade - 1002S - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details