ElectroSwitch Corp. Toggle Switches 7102D

Description
Toggle Switch SPDT Panel Mount
Request a Quote Datasheet
Description
Toggle Switch SPDT Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 451-1164-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
451-1164-ND
Toggle Switches 451-1164-ND
Toggle Switch SPDT Panel Mount

Toggle Switch SPDT Panel Mount

Buy Now Datasheet
Switches - Toggle Switches - 7102D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Toggle Switches
7102D
Switches - Toggle Switches 7102D
SWITCH TOGGLE SPDT 6A 125V

SWITCH TOGGLE SPDT 6A 125V

Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
7102D
Toggle Switches 7102D
Toggle Switches Full Size Power Toggle Switch 6A - 125VAC SPDT ON-OFF-ON, Solder Lug, Slow Make/Slow Break Butt Contacts, UL & CSA Certified

Toggle Switches Full Size Power Toggle Switch 6A - 125VAC SPDT ON-OFF-ON, Solder Lug, Slow Make/Slow Break Butt Contacts, UL & CSA Certified

Buy Now Datasheet
Toggle Switch, Spdt, 6A, 125V; Switch Operation Electroswitch - 48T6997 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, Spdt, 6A, 125V; Switch Operation Electroswitch
48T6997
Toggle Switch, Spdt, 6A, 125V; Switch Operation Electroswitch 48T6997
TOGGLE SWITCH, SPDT, 6A, 125V; Switch Operation:On-Off-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:6A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes

TOGGLE SWITCH, SPDT, 6A, 125V; Switch Operation:On-Off-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:6A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 451-1164-ND 7102D 7102D 48T6997
Product Name Toggle Switches Switches - Toggle Switches Toggle Switches Toggle Switch, Spdt, 6A, 125V; Switch Operation Electroswitch
Switch Type Toggle Toggle Toggle Toggle
Toggle Actuator Standard Toggle Handle Standard Round
Switch Function Maintained
Maintained Contact Switch Function Three Position (Center OFF) ON/OFF Three Position (Center OFF)
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp 4 Way Toggle Switch, Residential Grade - 1003 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Specs
Switch Type Toggle
Toggle Actuator Standard Round
Momentary Contact Switch Function On-On
View Details
Process Sealed Subminiature Toggle - A12HW - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers