C&K Components Toggle Switches 7103MDZ3QE

Description
Toggle Switches Miniature Toggle Switch
Datasheet
Description
Toggle Switches Miniature Toggle Switch
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Toggle Switches
7103MDZ3QE
Toggle Switches 7103MDZ3QE
Toggle Switches Miniature Toggle Switch

Toggle Switches Miniature Toggle Switch

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
7103MDZ3QE
Switches - Toggle Switches 7103MDZ3QE
SWITCH TOGGLE SPDT 5A 120V

SWITCH TOGGLE SPDT 5A 120V

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Toggle Switches Toggle Switches
Product Number 7103MDZ3QE 7103MDZ3QE
Product Name Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle
Terminal Type Screw Terminals Quick Connect - 0.062\" (1.5mm)
Operating Temperature -22 to 185 F (-30 to 85 C) -22 to 185 F (-30 to 85 C)
Current Rating 5 amps 5 amps
Toggle Actuator Standard Round
Unlock Full Specs
to access all available technical data

Similar Products

Combination 20A Tamper Resistant Duplex Outlet & Pilot Light - 71400 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details
Toggle Switches - 450-1477-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
View Details
2 suppliers
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Manual Starting Sw,Toggle Lever,1 Phase - 609T-XOX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details