Switchcraft, Inc. European Line Voltage Selector Switch EPS2PC1

Description
Datasheet
Description
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Supplier's Site
European Line Voltage Selector Switch - EPS2PC1 - Conxall Corporation
Villa Park, IL, USA
European Line Voltage Selector Switch
EPS2PC1
European Line Voltage Selector Switch EPS2PC1
European Line Voltage Selector Switch, EPS2 Series Straight PC, B dimension 0.730" (18.54mm) European Power Selector Switches are designed for quick, easy programming/selectio n of 115V-230V primary power. These switches provide engineers with an excellent selection of PC and solder lug terminals and ratings up to 10A, 125V AC rating for electrical/electroni c equipment and systems headed for the international marketplace.

European Line Voltage Selector Switch, EPS2 Series Straight PC, B dimension 0.730" (18.54mm)
European Power Selector Switches are designed for quick, easy programming/selection of 115V-230V primary power. These switches provide engineers with an excellent selection of PC and solder lug terminals and ratings up to 10A, 125V AC rating for electrical/electronic equipment and systems headed for the international marketplace.

Supplier's Site
Sheung Wan, Hong Kong
Slide Switches
EPS2PC1
Slide Switches EPS2PC1
Slide Switches EUROPOWER SELECTOR

Slide Switches EUROPOWER SELECTOR

Buy Now Datasheet
Shenzhen, China
Switches - Slide Switches
EPS2PC1
Switches - Slide Switches EPS2PC1
SWITCH SLIDE DPDT 4A 125V

SWITCH SLIDE DPDT 4A 125V

Supplier's Site

Technical Specifications

  Switchcraft, Inc. Conxall Corporation VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Slide Switches Slide Switches Slide Switches Slide Switches
Product Number EPS2PC1 EPS2PC1 EPS2PC1 EPS2PC1
Product Name European Line Voltage Selector Switch Slide Switches Switches - Slide Switches
Actuator Type Flush Handle
Terminal Type Straight PC Pins Solder Terminals; Straight PC Pins
Agency Approvals CSA Certified; UL Listed
Operating Temp -4 to 158 F (-20 to 70 C) -4 to 158 F (-20 to 70 C)
Maintained Switch Function Maintained; ON / ON (Low / High) ON / ON (Low / High)
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
Maintained Switch Function ON / ON (Low / High)
Momentary Switch Function Other Momentary Contact; On-On
View Details
Slide Switches - 7347280 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Through hole
Pole & Throw Specifications Double Pole, Double Throw (DPDT); Double pole double throw (dpdt)
Actuator Material Plastic
View Details
Subminiature Slide - AS22AV - NKK Switches
Specs
Terminal Type PC Pin
Current Rating 0.4000 amps
AC Voltage Rating 28 volts
View Details
5 suppliers