Conxall Corporation European Line Voltage Selector Switch EPS4PC1

Description
European Line Voltage Selector Switch, EPS4 Series Straight PC, B dimension 0.730" (18.54mm) European Power Selector Switches are designed for quick, easy programming/selectio n of 115V-230V primary power. These switches provide engineers with an excellent selection of PC and solder lug terminals and ratings up to 10A, 125V AC rating for electrical/electroni c equipment and systems headed for the international marketplace.
Datasheet
Description
European Line Voltage Selector Switch, EPS4 Series Straight PC, B dimension 0.730" (18.54mm) European Power Selector Switches are designed for quick, easy programming/selectio n of 115V-230V primary power. These switches provide engineers with an excellent selection of PC and solder lug terminals and ratings up to 10A, 125V AC rating for electrical/electroni c equipment and systems headed for the international marketplace.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
European Line Voltage Selector Switch - EPS4PC1 - Conxall Corporation
Villa Park, IL, USA
European Line Voltage Selector Switch
EPS4PC1
European Line Voltage Selector Switch EPS4PC1
European Line Voltage Selector Switch, EPS4 Series Straight PC, B dimension 0.730" (18.54mm) European Power Selector Switches are designed for quick, easy programming/selectio n of 115V-230V primary power. These switches provide engineers with an excellent selection of PC and solder lug terminals and ratings up to 10A, 125V AC rating for electrical/electroni c equipment and systems headed for the international marketplace.

European Line Voltage Selector Switch, EPS4 Series Straight PC, B dimension 0.730" (18.54mm)
European Power Selector Switches are designed for quick, easy programming/selection of 115V-230V primary power. These switches provide engineers with an excellent selection of PC and solder lug terminals and ratings up to 10A, 125V AC rating for electrical/electronic equipment and systems headed for the international marketplace.

Supplier's Site
Supplier's Site
Sheung Wan, Hong Kong
Slide Switches
EPS4PC1
Slide Switches EPS4PC1
Slide Switches SLIDE SWITCH

Slide Switches SLIDE SWITCH

Buy Now Datasheet
Shenzhen, China
Switches - Slide Switches
EPS4PC1
Switches - Slide Switches EPS4PC1
SWITCH SLIDE DPDT 10A 125V

SWITCH SLIDE DPDT 10A 125V

Supplier's Site

Technical Specifications

  Conxall Corporation Switchcraft, Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Slide Switches Slide Switches Slide Switches Slide Switches
Product Number EPS4PC1 EPS4PC1 EPS4PC1 EPS4PC1
Product Name European Line Voltage Selector Switch Slide Switches Switches - Slide Switches
Terminal Type Solder Terminals; Straight PC Pins Straight PC Pins
Actuator Type Flush Handle
Agency Approvals CSA Certified; UL Listed
Operating Temp -4 to 158 F (-20 to 70 C) -4 to 158 F (-20 to 70 C)
Maintained Switch Function Maintained; ON / ON (Low / High) ON / ON (Low / High)
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switches - 7347359 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Through hole
Pole & Throw Specifications Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
Actuator Material Plastic
View Details
Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details
Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Slide Switches - 2300-MS20BSG40 - New Yorker Electronics Co., Inc.
Specs
Size Miniature
View Details
3 suppliers