Conxall Corporation European Line Voltage Selector Switch EPS2PC3

Description
European Line Voltage Selector Switch, EPS2 Series Right Angle PC European Power Selector Switches are designed for quick, easy programming/selectio n of 115V-230V primary power. These switches provide engineers with an excellent selection of PC and solder lug terminals and ratings up to 10A, 125V AC rating for electrical/electroni c equipment and systems headed for the international marketplace.
Datasheet
Description
European Line Voltage Selector Switch, EPS2 Series Right Angle PC European Power Selector Switches are designed for quick, easy programming/selectio n of 115V-230V primary power. These switches provide engineers with an excellent selection of PC and solder lug terminals and ratings up to 10A, 125V AC rating for electrical/electroni c equipment and systems headed for the international marketplace.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
European Line Voltage Selector Switch - EPS2PC3 - Conxall Corporation
Villa Park, IL, USA
European Line Voltage Selector Switch
EPS2PC3
European Line Voltage Selector Switch EPS2PC3
European Line Voltage Selector Switch, EPS2 Series Right Angle PC European Power Selector Switches are designed for quick, easy programming/selectio n of 115V-230V primary power. These switches provide engineers with an excellent selection of PC and solder lug terminals and ratings up to 10A, 125V AC rating for electrical/electroni c equipment and systems headed for the international marketplace.

European Line Voltage Selector Switch, EPS2 Series Right Angle PC
European Power Selector Switches are designed for quick, easy programming/selection of 115V-230V primary power. These switches provide engineers with an excellent selection of PC and solder lug terminals and ratings up to 10A, 125V AC rating for electrical/electronic equipment and systems headed for the international marketplace.

Supplier's Site
Supplier's Site
Shenzhen, China
Switches - Slide Switches
EPS2PC3
Switches - Slide Switches EPS2PC3
SWITCH SLIDE DPDT 4A 125V

SWITCH SLIDE DPDT 4A 125V

Supplier's Site
Sheung Wan, Hong Kong
Slide Switches
EPS2PC3
Slide Switches EPS2PC3
Slide Switches RA PC VOLT-SELECT

Slide Switches RA PC VOLT-SELECT

Buy Now Datasheet

Technical Specifications

  Conxall Corporation Switchcraft, Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Slide Switches Slide Switches Slide Switches Slide Switches
Product Number EPS2PC3 EPS2PC3 EPS2PC3 EPS2PC3
Product Name European Line Voltage Selector Switch Switches - Slide Switches Slide Switches
Terminal Type Solder Terminals; Right Angle PC Pins Straight PC Pins
Actuator Type Flush Handle
Agency Approvals CSA Certified; UL Listed
Operating Temp -4 to 158 F (-20 to 70 C) -4 to 158 F (-20 to 70 C)
Maintained Switch Function Maintained; ON / ON (Low / High) ON / ON (Low / High)
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details
DIP Switches - ADE03 - ODG (Origin Data Global)
TE Connectivity
Specs
Terminal Type PC Pin
Operating Temp -22 to 185 F (-30 to 85 C)
Pole & Throw Specifications SPST
View Details
Slide Switches - MS13LNW03C-ND - DigiKey
Specs
Terminal Type Straight PC Pins
Features Illuminated Switch
Operating Temp -22 to 185 F (-30 to 85 C)
View Details
3 suppliers