Conxall Corporation European Line Voltage Selector Switch EPS3PC1

Description
European Line Voltage Selector Switch, EPS3 Series Straight PC, B dimension 0.681" (17.30mm) European Power Selector Switches are designed for quick, easy programming/selectio n of 115V-230V primary power. These switches provide engineers with an excellent selection of PC and solder lug terminals and ratings up to 10A, 125V AC rating for electrical/electroni c equipment and systems headed for the international marketplace.
Datasheet
Description
European Line Voltage Selector Switch, EPS3 Series Straight PC, B dimension 0.681" (17.30mm) European Power Selector Switches are designed for quick, easy programming/selectio n of 115V-230V primary power. These switches provide engineers with an excellent selection of PC and solder lug terminals and ratings up to 10A, 125V AC rating for electrical/electroni c equipment and systems headed for the international marketplace.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
European Line Voltage Selector Switch - EPS3PC1 - Conxall Corporation
Villa Park, IL, USA
European Line Voltage Selector Switch
EPS3PC1
European Line Voltage Selector Switch EPS3PC1
European Line Voltage Selector Switch, EPS3 Series Straight PC, B dimension 0.681" (17.30mm) European Power Selector Switches are designed for quick, easy programming/selectio n of 115V-230V primary power. These switches provide engineers with an excellent selection of PC and solder lug terminals and ratings up to 10A, 125V AC rating for electrical/electroni c equipment and systems headed for the international marketplace.

European Line Voltage Selector Switch, EPS3 Series Straight PC, B dimension 0.681" (17.30mm)
European Power Selector Switches are designed for quick, easy programming/selection of 115V-230V primary power. These switches provide engineers with an excellent selection of PC and solder lug terminals and ratings up to 10A, 125V AC rating for electrical/electronic equipment and systems headed for the international marketplace.

Supplier's Site
Shenzhen, China
Switches - Slide Switches
EPS3PC1
Switches - Slide Switches EPS3PC1
SWITCH SLIDE DPDT 10A 125V

SWITCH SLIDE DPDT 10A 125V

Supplier's Site
Sheung Wan, Hong Kong
Slide Switches
EPS3PC1
Slide Switches EPS3PC1
Slide Switches EURO LINE VOLT

Slide Switches EURO LINE VOLT

Buy Now Datasheet

Technical Specifications

  Conxall Corporation Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Slide Switches Slide Switches Slide Switches
Product Number EPS3PC1 EPS3PC1 EPS3PC1
Product Name European Line Voltage Selector Switch Switches - Slide Switches Slide Switches
Terminal Type Solder Terminals; Straight PC Pins
Operating Temp -4 to 158 F (-20 to 70 C)
Maintained Switch Function ON / ON (Low / High)
Momentary Switch Function Other Momentary Contact; On-On (Line Voltage Selector)
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Slide Switches - 2-1437579-1 - TE Connectivity
Specs
Agency Approvals UL Listed
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 0.4000 amps
View Details
Slide Switches - 698111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Insulated Wire
Pole & Throw Specifications Single Pole, Single Throw (SPST); SPST
View Details