Conxall Corporation European Line Voltage Selector Switch EPS4PC3

Description
European Line Voltage Selector Switch, EPS4 Series Right Angle PC European Power Selector Switches are designed for quick, easy programming/selectio n of 115V-230V primary power. These switches provide engineers with an excellent selection of PC and solder lug terminals and ratings up to 10A, 125V AC rating for electrical/electroni c equipment and systems headed for the international marketplace.
Datasheet
Description
European Line Voltage Selector Switch, EPS4 Series Right Angle PC European Power Selector Switches are designed for quick, easy programming/selectio n of 115V-230V primary power. These switches provide engineers with an excellent selection of PC and solder lug terminals and ratings up to 10A, 125V AC rating for electrical/electroni c equipment and systems headed for the international marketplace.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
European Line Voltage Selector Switch - EPS4PC3 - Conxall Corporation
Villa Park, IL, USA
European Line Voltage Selector Switch
EPS4PC3
European Line Voltage Selector Switch EPS4PC3
European Line Voltage Selector Switch, EPS4 Series Right Angle PC European Power Selector Switches are designed for quick, easy programming/selectio n of 115V-230V primary power. These switches provide engineers with an excellent selection of PC and solder lug terminals and ratings up to 10A, 125V AC rating for electrical/electroni c equipment and systems headed for the international marketplace.

European Line Voltage Selector Switch, EPS4 Series Right Angle PC
European Power Selector Switches are designed for quick, easy programming/selection of 115V-230V primary power. These switches provide engineers with an excellent selection of PC and solder lug terminals and ratings up to 10A, 125V AC rating for electrical/electronic equipment and systems headed for the international marketplace.

Supplier's Site
Shenzhen, China
Switches - Slide Switches
EPS4PC3
Switches - Slide Switches EPS4PC3
SWITCH SLIDE DPDT 10A 125V

SWITCH SLIDE DPDT 10A 125V

Supplier's Site
Sheung Wan, Hong Kong
Slide Switches
EPS4PC3
Slide Switches EPS4PC3
Slide Switches SLIDE SWITCH

Slide Switches SLIDE SWITCH

Buy Now Datasheet

Technical Specifications

  Conxall Corporation Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Slide Switches Slide Switches Slide Switches
Product Number EPS4PC3 EPS4PC3 EPS4PC3
Product Name European Line Voltage Selector Switch Switches - Slide Switches Slide Switches
Terminal Type Solder Terminals; Right Angle PC Pins
Operating Temp -4 to 158 F (-20 to 70 C)
Maintained Switch Function ON / ON (Low / High)
Momentary Switch Function Other Momentary Contact; On-On (Line Voltage Selector)
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Slide Switches - MSS2250-ND - DigiKey
Specs
Terminal Type Straight PC Pins
Features Illuminated Switch
Operating Temp -4 to 185 F (-20 to 85 C)
View Details
Slide Switches - 7347356 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Through hole
Pole & Throw Specifications Double Pole, Double Throw (DPDT); Double pole double throw (dpdt)
Actuator Material Plastic
View Details
Slide Switches - 2300-MS23ASG30 - New Yorker Electronics Co., Inc.
Specs
Size Miniature
View Details
3 suppliers