46200 Series Slide Switches, 2 Position, 1 Pole, 2 Pole
R Series, SPDT, Locking
. 46200 Series are 2 Position, 1 Pole, 2 Pole
Slide Switches SLIDE SWITCH RoHS
SWITCH SLIDE SPDT 3A 125V
| Conxall Corporation | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches |
| Product Number | 46203LRX | 46203LRX | 46203LRX |
| Product Name | 46200 Series Slide Switches, 2 Position, 1 Pol... | Slide Switches | Switches - Slide Switches |
| Features | Locking Switch | ||
| Terminal Type | Solder Terminals | ||
| Operating Temp | -4 to 158 F (-20 to 70 C) | ||
| Maintained Switch Function | ON / ON (Low / High) | ||
| Momentary Switch Function | Other Momentary Contact; On-On |