Conxall Corporation 62200 Series Mini Slide Switches, 2 Position, ... 62206LX

Description
62200 Series Mini Slide Switches, 2 Position, 2 Pole, Right Angle DPDT, with mounting ears, Locking Miniature Slide Switch 2-position locking action with side knob actuator. Side knob provides low profile, saving space on PC boards.
Description
62200 Series Mini Slide Switches, 2 Position, 2 Pole, Right Angle DPDT, with mounting ears, Locking Miniature Slide Switch 2-position locking action with side knob actuator. Side knob provides low profile, saving space on PC boards.

Suppliers

Company
Product
Description
Supplier Links
62200 Series Mini Slide Switches, 2 Position, ... - 62206LX - Conxall Corporation
Villa Park, IL, USA
62200 Series Mini Slide Switches, 2 Position, ...
62206LX
62200 Series Mini Slide Switches, 2 Position, ... 62206LX
62200 Series Mini Slide Switches, 2 Position, 2 Pole, Right Angle DPDT, with mounting ears, Locking Miniature Slide Switch 2-position locking action with side knob actuator. Side knob provides low profile, saving space on PC boards.

62200 Series Mini Slide Switches, 2 Position, 2 Pole, Right Angle
DPDT, with mounting ears, Locking
Miniature Slide Switch 2-position locking action with side knob actuator. Side knob provides low profile, saving space on PC boards.

Supplier's Site

Technical Specifications

  Conxall Corporation
Product Category Slide Switches
Product Number 62206LX
Product Name 62200 Series Mini Slide Switches, 2 Position, ...
Features Locking Switch
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details
Slide Switches - 6-1825011-2 - TE Connectivity
Specs
Agency Approvals UL Listed
Current Rating 0.4000 amps
Base Material Metal
View Details
3 suppliers
Slide Switches - 360-3264-ND - DigiKey
Specs
Terminal Type Solder Terminals
Features Illuminated Switch
Operating Temp -22 to 185 F (-30 to 85 C)
View Details
4 suppliers