Switchcraft, Inc. 46200 Series Slide Switches, 2 Position, 1 Pol... C46206LRX

Description
46200 Series Slide Switches, 2 Position, 1 Pole, 2 Pole R Series, DPDT, Locking, .078 inch (1.98) PC terminals, no mounting ears . 46200 Series are 2 Position, 1 Pole, 2 Pole
Request a Quote Datasheet
Description
46200 Series Slide Switches, 2 Position, 1 Pole, 2 Pole R Series, DPDT, Locking, .078 inch (1.98) PC terminals, no mounting ears . 46200 Series are 2 Position, 1 Pole, 2 Pole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
46200 Series Slide Switches, 2 Position, 1 Pol... - C46206LRX - Conxall Corporation
Villa Park, IL, USA
46200 Series Slide Switches, 2 Position, 1 Pol...
C46206LRX
46200 Series Slide Switches, 2 Position, 1 Pol... C46206LRX
46200 Series Slide Switches, 2 Position, 1 Pole, 2 Pole R Series, DPDT, Locking, .078 inch (1.98) PC terminals, no mounting ears . 46200 Series are 2 Position, 1 Pole, 2 Pole

46200 Series Slide Switches, 2 Position, 1 Pole, 2 Pole
R Series, DPDT, Locking, .078 inch (1.98) PC terminals, no mounting ears
. 46200 Series are 2 Position, 1 Pole, 2 Pole

Supplier's Site
Slide Switches - SC2451-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
SC2451-ND
Slide Switches SC2451-ND
Slide Switch DPDT Through Hole

Slide Switch DPDT Through Hole

Buy Now Datasheet
Switches - Slide Switches C46206LRX
SWITCH SLIDE DPDT 3A 125V

SWITCH SLIDE DPDT 3A 125V

Supplier's Site
Sheung Wan, Hong Kong
Slide Switches
C46206LRX
Slide Switches C46206LRX
Slide Switches 2POS DPDT PC SWITCH

Slide Switches 2POS DPDT PC SWITCH

Buy Now Datasheet

Technical Specifications

  Conxall Corporation DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Slide Switches Slide Switches Slide Switches Slide Switches
Product Number C46206LRX SC2451-ND C46206LRX C46206LRX
Product Name 46200 Series Slide Switches, 2 Position, 1 Pol... Slide Switches Switches - Slide Switches Slide Switches
Features Locking Switch
Pole & Throw Specifications Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT
Terminal Type Straight PC Pins
Operating Temp -4 to 158 F (-20 to 70 C) -4 to 158 F (-20 to 70 C)
Maintained Switch Function Maintained; ON / ON (Low / High) ON / ON (Low / High)
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
Maintained Switch Function ON / ON (Low / High)
Momentary Switch Function Other Momentary Contact; On-On
View Details
Specs
Operating Temp -13 to 185 F (-25 to 85 C)
Maintained Switch Function ON / ON (Low / High)
Momentary Switch Function Other Momentary Contact; On-On
View Details
2 suppliers