Conxall Corporation 46200 Series Slide Switches, 2 Position, 1 Pol... C46201MRX

Description
46200 Series Slide Switches, 2 Position, 1 Pole, 2 Pole R Series, SPST NO, Momentary, 0.078 inch (1.98 mm) PC terminals, no mounting ears . 46200 Series are 2 Position, 1 Pole, 2 Pole
Description
46200 Series Slide Switches, 2 Position, 1 Pole, 2 Pole R Series, SPST NO, Momentary, 0.078 inch (1.98 mm) PC terminals, no mounting ears . 46200 Series are 2 Position, 1 Pole, 2 Pole

Suppliers

Company
Product
Description
Supplier Links
46200 Series Slide Switches, 2 Position, 1 Pol... - C46201MRX - Conxall Corporation
Villa Park, IL, USA
46200 Series Slide Switches, 2 Position, 1 Pol...
C46201MRX
46200 Series Slide Switches, 2 Position, 1 Pol... C46201MRX
46200 Series Slide Switches, 2 Position, 1 Pole, 2 Pole R Series, SPST NO, Momentary, 0.078 inch (1.98 mm) PC terminals, no mounting ears . 46200 Series are 2 Position, 1 Pole, 2 Pole

46200 Series Slide Switches, 2 Position, 1 Pole, 2 Pole
R Series, SPST NO, Momentary, 0.078 inch (1.98 mm) PC terminals, no mounting ears
. 46200 Series are 2 Position, 1 Pole, 2 Pole

Supplier's Site

Technical Specifications

  Conxall Corporation
Product Category Slide Switches
Product Number C46201MRX
Product Name 46200 Series Slide Switches, 2 Position, 1 Pol...
Momentary Switch Function Momentary
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
Maintained Switch Function ON / ON (Low / High)
Momentary Switch Function Other Momentary Contact; On-On
View Details
Slide Switches - 360-MSN22BSW40-ND - DigiKey
Specs
Terminal Type Straight PC Pins
Operating Temp -22 to 185 F (-30 to 85 C)
Maintained Switch Function Maintained; ON / ON (Low / High)
View Details
2 suppliers