The U0111 is a temperature data logger designed to record temperature from an external Pt1000 probe. It features a measuring range of -90 to +260 °C with an accuracy of ±0.2°C and a resolution of 0.1 °C. The device can store up to 500,000 values in noncyclic logging mode and 350,000 values in cyclic record mode, with an adjustable recording interval from 1 second to 24 hours. Data is stored in non-volatile electronic memory and can be transferred to a PC via USB-C. The logger includes alarms indicated by LED, LCD, and an acoustic beeper when set limits are exceeded. It operates within a temperature range of -30 to +70 °C and is powered by a 3.6 V lithium battery. The device has an IP67 protection class, ensuring it is dust-tight and can withstand immersion in water. It measures 61 x 93 x 32 mm and weighs approximately 130 g, with a warranty period of 3 years. A traceable calibration certificate is included, adhering to EN ISO/IEC 17025 standards.
Temperature Controller 3.6VDC
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Universal Process Controllers |
| Product Number | U0111 |
| Product Name | Controllers - Process, Temperature |
| Controller Type | Temperature |