The TZ4W-A4C is a dual PID temperature controller designed for precise temperature management in various applications. It supports multiple input types, including RTD and thermocouples (types E, J, K, N, R, S, T, W), allowing for versatile integration into existing systems. The controller features a high display accuracy of ±0.3% and offers a dual PID auto-tuning function that optimizes response speed while minimizing overshoot. This model includes a comprehensive device management program, DAQMaster, for easy parameter management and monitoring of multiple devices. It provides various output options, including relay and SSR drive outputs, as well as alarm outputs and communication capabilities via RS485. The unit operates on a power supply of 100-240VAC and is suitable for ambient temperatures ranging from -10 to 50°C. With a robust design and extensive features, the TZ4W-A4C is suitable for engineers seeking reliable temperature control solutions in their projects.
Temperature Controller (RTD, Type E, J, K, N, R, S, T, W) 100 ~ 240VAC Panel Mount
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Universal Process Controllers |
| Product Number | TZ4W-A4C |
| Product Name | Controllers - Process, Temperature |
| Controller Type | Temperature |