The TX4L-24S is a PID temperature controller designed for panel mounting, operating on a power supply of 100-240VAC at 50/60Hz. It features a high-speed sampling rate of 50ms and an LCD display for improved visibility. The controller supports various input types, including RTD and thermocouples (Types J, K, L, R, S, T), and offers multiple control methods such as ON/OFF, P, PI, PD, and PID control. Communication capabilities include RS485 with Modbus RTU protocol, allowing for convenient parameter setting and monitoring via USB or RS485. The device is compact, with a reduced depth of approximately 30% compared to similar models, facilitating space-saving installations. It also includes selectable SSR drive output or current output options, along with alarm outputs and a comprehensive device management program (DAQMaster) for enhanced functionality. The TX4L-24S is suitable for a wide range of applications, operating effectively in ambient temperatures from -10 to 50°C and with a humidity range of 35 to 85% RH. Its robust design includes features such as dielectric strength of 3,000VAC and a memory retention of approximately 10 years, making it a reliable choice for temperature control tasks.
Temperature Controller (RTD, Type J, K, L, R, S, T) 100 ~ 240VAC Panel Mount
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Universal Process Controllers |
| Product Number | TX4L-24S |
| Product Name | Controllers - Process, Temperature |
| Controller Type | Temperature |