Autonics USA, Inc. Controllers - Process, Temperature TZ4L-T4S

Description
Temperature Controller (RTD, Type E, J, K, N, R, S, T, W) 100 ~ 240VAC Panel Mount
Description
Temperature Controller (RTD, Type E, J, K, N, R, S, T, W) 100 ~ 240VAC Panel Mount
Datasheet
Datasheet Summary
Powered by GS/AI

The TZ4L-T4S is a dual PID temperature controller designed for precise temperature management in various applications. It supports multiple input types, including RTD and thermocouples (types E, J, K, N, R, S, T, W), allowing for versatile integration into existing systems. The controller operates on a power supply of 100-240VAC and features a high display accuracy of ±0.3% of full scale. Key functionalities include a dual PID auto-tuning feature that optimizes response speed and minimizes overshoot, as well as a comprehensive device management program called DAQMaster for parameter management and data monitoring. The TZ4L-T4S also offers various output options, including relay, SSR drive, and current output (DC4-20mA), along with alarm outputs and RS485 communication capabilities. The device is built to withstand environmental conditions with an operating temperature range of -10 to 50°C and a humidity range of 35 to 85% RH. It is suitable for panel mounting and has a compact design, making it a practical choice for engineers seeking reliable temperature control solutions.

Datasheet Summary
Powered by GS/AI

The TZ4L-T4S is a dual PID temperature controller designed for precise temperature management in various applications. It supports multiple input types, including RTD and thermocouples (types E, J, K, N, R, S, T, W), allowing for versatile integration into existing systems. The controller operates on a power supply of 100-240VAC and features a high display accuracy of ±0.3% of full scale. Key functionalities include a dual PID auto-tuning feature that optimizes response speed and minimizes overshoot, as well as a comprehensive device management program called DAQMaster for parameter management and data monitoring. The TZ4L-T4S also offers various output options, including relay, SSR drive, and current output (DC4-20mA), along with alarm outputs and RS485 communication capabilities. The device is built to withstand environmental conditions with an operating temperature range of -10 to 50°C and a humidity range of 35 to 85% RH. It is suitable for panel mounting and has a compact design, making it a practical choice for engineers seeking reliable temperature control solutions.

Suppliers

Company
Product
Description
Supplier Links
Controllers - Process, Temperature - TZ4L-T4S - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Process, Temperature
TZ4L-T4S
Controllers - Process, Temperature TZ4L-T4S
Temperature Controller (RTD, Type E, J, K, N, R, S, T, W) 100 ~ 240VAC Panel Mount

Temperature Controller (RTD, Type E, J, K, N, R, S, T, W) 100 ~ 240VAC Panel Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Universal Process Controllers
Product Number TZ4L-T4S
Product Name Controllers - Process, Temperature
Controller Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products