The TX4S-24S is a PID temperature controller designed for panel mounting, operating on a power supply of 100-240VAC at 50/60Hz. It features a high-speed sampling rate of 50ms and an LCD display that enhances visibility. The controller supports multiple input types, including RTD and thermocouples (Types J, K, L, R, S, T), and offers various control methods such as ON/OFF, P, PI, PD, and PID control. The TX4S-24S includes selectable SSR drive output or current output, with a maximum relay output of 250VAC at 3A. It also provides alarm outputs and RS485 communication capabilities using the Modbus RTU protocol, allowing for parameter setting and monitoring via external devices. The compact design saves mounting space, being approximately 30% shallower than similar models, with a panel back length of 60mm. With an operating temperature range of -10 to 50°C and a humidity range of 35 to 85% RH, the TX4S-24S is suitable for various industrial applications. It has a dielectric strength of 3,000VAC and a mechanical relay life cycle rated for a minimum of 5,000,000 operations. The device is designed for easy integration into existing systems, making it a practical choice for engineers seeking reliable temperature control solutions.
Temperature Controller (RTD, Type J, K, L, R, S, T) 100 ~ 240VAC Panel Mount
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Universal Process Controllers |
| Product Number | TX4S-24S |
| Product Name | Controllers - Process, Temperature |
| Controller Type | Temperature |