The TZ4M-24R is a dual PID temperature controller designed for precise temperature management in various applications. It supports multiple input types, including RTD and thermocouples (K, J, R, S, T, N, W), and offers a high display accuracy of ±0.3% of full scale. The controller features a dual PID auto-tuning function that optimizes response speed and minimizes overshoot, making it suitable for dynamic processes. This model includes a comprehensive device management program, DAQMaster, for parameter management and data monitoring. It provides various output options, including relay and SSR drive outputs, as well as alarm outputs and communication capabilities via RS485. The power supply operates within a range of 100-240VAC at 50/60Hz, with a maximum power consumption of 6VA. The TZ4M-24R is built to withstand environmental conditions with an operating temperature range of -10 to 50°C and a humidity range of 35 to 85% RH. It is designed for panel mounting and has a compact size, making it suitable for integration into various systems. This product is ideal for engineers seeking a reliable and versatile temperature control solution.
Temperature Controller (RTD, Type E, J, K, L, N, R, S, T, W) 100 ~ 240VAC Panel Mount
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Universal Process Controllers |
| Product Number | TZ4M-24R |
| Product Name | Controllers - Process, Temperature |
| Controller Type | Temperature |