Autonics USA, Inc. Controllers - Process, Temperature TX4M-14R

Description
Temperature Controller (RTD, Type J, K, L, R, S, T) 100 ~ 240VAC Panel Mount
Description
Temperature Controller (RTD, Type J, K, L, R, S, T) 100 ~ 240VAC Panel Mount
Datasheet
Datasheet Summary
Powered by GS/AI

The TX4M-14R is a PID temperature controller designed for panel mounting, operating on a power supply of 100-240VAC at 50/60Hz. It features a high-speed sampling rate of 50ms and an LCD display that enhances visibility. The controller supports multiple input types, including RTD and thermocouples (Types J, K, L, R, S, T), and offers various control methods such as ON/OFF, P, PI, PD, and PID control. Communication capabilities include RS485 with Modbus RTU protocol, allowing for convenient parameter setting and monitoring via USB or RS485. The TX4M-14R is compact, with a reduced depth of approximately 30% compared to similar models, facilitating space-saving installations. It also includes selectable SSR drive output or current output options, along with alarm outputs and a comprehensive device management program for enhanced functionality. The controller is rated for operation in ambient temperatures from -10 to 50°C and has a protection structure of IP50 for the front panel. With a robust design, it is suitable for various industrial applications requiring precise temperature control.

Datasheet Summary
Powered by GS/AI

The TX4M-14R is a PID temperature controller designed for panel mounting, operating on a power supply of 100-240VAC at 50/60Hz. It features a high-speed sampling rate of 50ms and an LCD display that enhances visibility. The controller supports multiple input types, including RTD and thermocouples (Types J, K, L, R, S, T), and offers various control methods such as ON/OFF, P, PI, PD, and PID control. Communication capabilities include RS485 with Modbus RTU protocol, allowing for convenient parameter setting and monitoring via USB or RS485. The TX4M-14R is compact, with a reduced depth of approximately 30% compared to similar models, facilitating space-saving installations. It also includes selectable SSR drive output or current output options, along with alarm outputs and a comprehensive device management program for enhanced functionality. The controller is rated for operation in ambient temperatures from -10 to 50°C and has a protection structure of IP50 for the front panel. With a robust design, it is suitable for various industrial applications requiring precise temperature control.

Suppliers

Company
Product
Description
Supplier Links
Controllers - Process, Temperature - TX4M-14R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Process, Temperature
TX4M-14R
Controllers - Process, Temperature TX4M-14R
Temperature Controller (RTD, Type J, K, L, R, S, T) 100 ~ 240VAC Panel Mount

Temperature Controller (RTD, Type J, K, L, R, S, T) 100 ~ 240VAC Panel Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Universal Process Controllers
Product Number TX4M-14R
Product Name Controllers - Process, Temperature
Controller Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Web Controller -  - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Features Datalogger; PC-Based
Interface Computer Programmable; Network; Web
Communication / Port Type RS-232
View Details
AERZENWebView -  - Aerzen USA Corp.
Aerzen USA Corp.
Specs
Form Factor Remote access via internet compatible devices
Interface Web
Media Other; Oil Levels, System Pressure
View Details
Sample Gas Feed Unit - SCC-F - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Controller Type Sample Gas Cooler
Form Factor Rack
Media Gas
View Details