The TX4S-A4C is a PID temperature controller designed for panel mounting, operating on a power supply of 100-240VAC at 50/60Hz. It features a high-speed sampling rate of 50ms and supports various input types including RTD and thermocouples (Types J, K, L, R, S, T). The controller is equipped with an LCD display for improved visibility and offers communication capabilities via RS485 using the Modbus RTU protocol, allowing for convenient parameter setting and monitoring through USB or RS485 connections. The TX4S-A4C provides selectable control outputs, including relay and SSR drive outputs, and features a compact design that saves mounting space. It includes alarm outputs and supports various control methods such as ON/OFF, P, PI, PD, and PID control. The device is rated for operation in ambient temperatures from -10 to 50°C and has a protection structure of IP50 for the front panel. With a memory retention of approximately 10 years and robust dielectric strength, this controller is suitable for a range of industrial applications.
Temperature Controller (RTD, Type J, K, L, R, S, T) 100 ~ 240VAC Panel Mount
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Universal Process Controllers |
| Product Number | TX4S-A4C |
| Product Name | Controllers - Process, Temperature |
| Controller Type | Temperature |