Data Connect Enterprise, Inc. Datasheets for Network Test Equipment
Network test equipment is used to test, probe, and analyze telecommunication, network and telephone systems.
Network Test Equipment: Learn more
Product Name | Notes |
---|---|
FEATURES The LBT is a Bit Error Rate Tester for testing synchronous or asynchronous modems and other DCEs. Testing can be conducted over full duplex or half duplex links. The... | |
FEATURES HBT is a Bit Error Rate Tester for testing synchronous modems and other DCEs. HBT operates at data rates from 32 kbps to 2.048 Mbps, including 1.544 Mbps, and... | |
The Model 50-9 has 7 dual color LEDs that monitor leads 2, 3, 4, 5, 6, 8 and 20, plus over 50 sockets for jumpering RS-232 signals. Data bias can... | |
This tester monitors the seven most important async EIA-574 (RS-232 on a DB-25) data and control lines. The model 50 uses seven tri-state LEDs to indicate the presence of the... | |
When the BERT is testing a synchronous device, a CCITT 511 pattern is transmitted. The BERT receiver verifies that the returning data is error-free, at which point the LED is... |