Data Connect Enterprise, Inc. Datasheets for Network Gateways
Network gateways interconnect networks with different, incompatible communication protocols. They perform a Layer-7 protocol-conversion to translate one set of protocols into another (for example, from TCP/IP to SNA or from TCP/IP to X.25).
Network Gateways: Learn more
Product Name | Notes |
---|---|
FEATURES Supports both legacy and advanced Ethernet services Maintains revenues from legacy services Carries LAN traffic over the Ethernet access segment Defines a demarcation point for secure transmissions and end-to-end... | |
FEATURES IPmux-1 and IPmux-1E are TDMoIP gateways enabling E1/T1, ISDN-BRI, and FXS communication over asynchronous IP and Ethernet networks Ethernet network port supports either copper UTP or fiber options Optional... | |
FEATURES IPmux-16 is a carrier class TDMoIP gateway enabling E1/T1 circuit extension over IP networks Supports synchronous TDM-based services over IP and Ethernet networks Multiplexes up to 16 E1/T1 circuits... | |
FEATURES IPmux-4 is a TDMoIP gateway enabling E1/T1 extension over IP networks Supports synchronous TDM-based services over IP and Ethernet networks Multiplexes up to 4 E1/T1 circuits Supports CAS signaling... | |
FEATURES Supports bandwidth efficient transmission of one E1, T1 or (4) FXS ports over IP or a single fractional TDM link. Simultaneous transmission over IP and TDM networks Unique TDMoIP... | |
Features 16 to 64 x T1/E1/J1, 1 to 3 DS3, or 1 OC3/STM-1 in a 2U chassis—Highest system density in the market means the lowest cost per port; up... | |
Features Flexible ISDN BRI and FXS/FXO Port Combinations—Connect analog phone/fax, answering machines, intercom stations, and ISDN-PBX systems with combinations of 4 to 8 FXS, up to 4 FXO, and... | |
Adtran NetVanta 6355 - VoIP SIP Access gateway with PoE switch Formerly Netvanta 1355. Up to 3 T1 interfaces, 24 10/100 Eth PoE switchports, two combo 1000Base-T/SFP Gigabit Uplink, 2... | |
Connect with confidence using the SmartNode 4520 VoIP Gateway Router. Integrating a complete enterprise router with a full-featured Voice-over-IP Media Gateway offers the new standard in toll-bypass, remote/branch office connectivity,... | |
Providing a high-density seamless link between the circuit-switched telephone network and voice-over-IP, the SN4960 is ideal for PBX business trunking or corporate VoIP access. Offering up to four software configurable... | |
RAD VMUX-2100 is a modular voice trunking gateway that compresses and transports up to 16 E1/T1 voice trunks over E1, T1 or IP links. RAD VMUX-2100 employs G.723.1, G.729 Annex... | |
The business-class SmartNode 4110 VoIP Media Gateway supports up to eight transparent phone calls and leverages VoIP for carrier and corporate access. Connecting to any analog phone, fax, or PBX,... | |
The Model 2603 T1/E1 Router is the ideal solution for connecting any small to medium enterprise or remote office to an IP/Internet network using a standard T1/E1 interface. Combining ease-of-use... | |
The Models 2603, 2621, and 2635 Gateway Routers are the ideal solution for connecting any small to medium enterprise or remote office to an IP/Internet network using standard telco and... | |
The SmartNode 4400 Series IpChannel Bank is the perfect business solution for applications requiring 12 to 32 concurrent analog voice/fax calls. The IpChannel Bank transforms any PBX system, analog call-center... | |
The SmartNode 4630 series are the multi-port ISDN BRI models of the proven market-leading SmartNode VoIP product family. The available 3 and 5 BRI/So port configurations fit the requirements of... | |
The SmartNode 4650 series is the CPE of choice for business broadband access providers that want to generate new revenue and acquire new customers through voice-over-IP. Part of the proven... | |
The SmartNode 4900 Series IpChannel Bank is the perfect business solution for applications requiring 12 to 32 concurrent analog voice/fax calls. The IpChannel Bank transforms any PBX system, analog call-center... | |
The SmartNode 4960 is the ideal CPE for ISDN PRI business trunking or corporate VoIP access. Part of the proven market-leading SmartNode VoIP product family, the 4960 Series features models... | |
The SmartNode™ 4830 Series Analog VoIP IADs let you add packet voice while providing access routing with native V.35/X.21 synchronous serial connection. Add up to 8 phone lines and combine... |