Imao-Fixtureworks Datasheets for Quarter Turn Fasteners
Quarter turn fasteners are fasteners which must be subjected to a quarter turn motion to properly assemble.
Quarter Turn Fasteners: Learn more
| Product Name | Notes |
|---|---|
| " Heavy duty quarter-turn fasteners with locating function & high clamping force. Can change and locate various attachments and small/big fixtures by one-touch quarter-turn lever operation. Retractable shaft allows the... | |
| Cam receptacles for QCSJ Material: SCM440 Steel (Quenched and tempered, Electroless nickel plated) | |
| Clamping Pins for QCBA / QCBAS Material S45C steel (electroless nickel plated, quenched and tempered) | |
| Clamping Pins for QCPC / QCOW / QCOWS Material: SUS630 Stainless Steel (Precipitation hardened) | |
| Clamping Receptacles for QCTH / QCTHL /QCTHH / QCTHA Materials: Body : SCM440 Steel Electroless nickel plated / SCS24 stainless steel (Equivalent to SUS630) Nut : Stainless Steel | |
| Clamping Receptacles for QCWE / QCBU Materials: S45C Steel (Electroless nickel plated) or SUS630 stainless steel (Hardened) | |
| Compact & safety mechanical locking. Safety lock type is available. Clamping force: 7 / 15N Shear Strength: 1800N Tensile Strength (at active safety lock): 1800N | |
| High clamping force of 400N. Positive clamping by cam locking. “ON / OFF” indicator makes clamping / unclamping conditions visible. Clamping force: 400 N | |
| High holding capacity by wedge. Suitable for space-saving application. “ON / OFF” indicator makes locked/unlocked conditions visible. Stainless steel type is also available for food, medical industries. Clamping force: 7... | |
| Multipurpose coupling element. Easy clamping / unclamping by quarter turn. Reduce your setup time in packaging / printing food processing machines or assembly / checking fixtures. Clamping force: 90N Shear... | |
| Pneumatic shaft locking system. Clamping by spring, unclamping by air. Available for 10, 12, 14, 15, 16 and 20mm diameter shaft. Pneumatic Actuation: 0.5 - 0.7 MPa | |
| Precision quarter-turn fasteners with locating function & high clamping force. Can change and locate various attachments and small/big fixtures by one-touch quarter-turn lever operation. Locating repeatability : 0.003mm Clamping force... | |
| Quick & easy snap-in operation. High holding capacity by wedge. Suitable for space-saving application. All in stainless steel for food, medical industries. Clamping force: 6 N Shear Strength 1100N Tensile... | |
| Quick & secure sliding locks for slotted hole. The knob clicks when it is locked/unlocked. Actuated by a quarter-turn of the knob. Secure locking by wedge mechanism. | |
| Quick & secure shaft locking system. Just turning the handle provides secure clamping. Compact body for limited space use. Available for 10, 12, 14, 15, 16 and 20mm diameter shaft. | |
| Quick & secure sliding locks for square bar. The knob clicks when it is locked/unlocked. Actuated by a quarter-turn of the knob. Secure locking by wedge mechanism. | |
| Quick and easy mechanical lock for linear rail. Just turning the cam handle provides secure locking. Can be operated in tight areas due to no need of space for handle... | |
| Quick and secure locking for shaft. Click of the knob indicates the shaft is locked. Locking condition is visible by the knob position. Available for 8, 10, 12, 14, 15,... | |
| Retractable shank is suitable for sliding application. High clamping force of 400N. Positive clamping by cam locking. “ON / OFF” indicator makes clamping / unclamping conditions visible. Clamping force: 400... | |
| Retractable shank is suitable for sliding application. Positive clamping by cam locking. “ON / OFF” indicator makes clamping / unclamping conditions visible. Stainless steel type is also available for food,... | |
| Secure clamping by ball locking mechanism. High holding capacity by wedge. Stainless steel type is also available for food, medical industries. Clamping force: 30/ 50N | |
| Secure clamping by ball locking. High holding capacity by wedge. “ON / OFF” indicator makes locked/unlocked conditions visible. Stainless steel type is also available for food, medical industries. Clamping force:... | |
| Secure clamping by cam locking. “ON / OFF” indicator makes clamping / unclamping conditions visible. Stainless steel type is also available for food, medical industries. Clamping force: 60 / 90N... | |
| Bushing for ONE-TOUCH INDEXING CLAMPS | |
| Designed to be used with the heavy duty fasteners referenced on the table. Receptacle is mounted with three low head cap screws (M3x0.5 - 6 mm long, included). Body made... | |
| Designed to be used with the QCFC flat-profile fasteners. Mounted with four recessed countersunk head screws that are included (M2.5x0.45 - 5 mm long). Mounts on plate thicknesses 6 mm... | |
| One-Touch Indexing Clamps are quick fasteners with precise locating for position adjustment by sliding or rotation. Tapered surface contact provides +/- 0.05 repeatability and ON/OFF marking and click eliminate human... | |
| Provide positive locking in quick change applications where there is frequent insertion and removal of a fastener. They allow for consistent fastening force, eliminating the chance for under or over... | |
| These fasteners provide positive locking in quick change applications where there is frequent insertion and removal of a fixture. The retractable pin feature allows the fastener to safely slide off... | |
| These push lock clamps provide easy, tool-less locking with a 90-degree turn of the handle for slide and angle adjustment. They are versatile enough to clamp on various objects such... | |
| This push lock clamp provides easy, tool-less locking with a 90-degree turn of the handle for slide and angle adjustment. Securely clamp on round shafts with this pre-assembled unit, eliminating... | |
| Used with the ball-locking fasteners referenced on the table, these full stainless receptacles are useful where there is only a rough hole spacing for mounting. They feature a floating slider... | |
| Used with various quarter-turn fasteners, these full stainless receptacles are useful where there is only a rough hole spacing for mounting. They feature a floating slider which extends the tolerance... |