Sensata Technologies Datasheets for Uncategorized Products
Uncategorized products is an area on Engineering360 used to provide representation for products that are not elsewhere classified.
Uncategorized Products: Learn more
| Product Name | Notes |
|---|---|
| HS103DR-Dxx90 | |
| HSP-1/HSP-3 | |
| Parameters | |
| Appropriate tether pin kit is provided with the tether arm specified or can be ordered separately as a repair or maintenance item using the ordering codes above. | |
| Compact reducing sleeve used with LP series hollow shaft style encoder. It is specified within the model number as C20P, C6EP, C4EP, etc. | |
| Long Tether Arm kit, designed to fit with 56C face mount. It has an extra slot to mount to larger diameters or other structures. Ordered separately unless specified T2 in... | |
| Reducing sleeve used with LP series hollow shaft style encoder. | |
| Short Tether Arm kit, designed to fit with 56C face mount. Ordered separately unless specified T3 in Model Number. | |
| This tool is used in conjunction with one of the programmable versions (either absolute or incremental) of the LP series encoders. It allows the user to set the resolution, index... | |
| Easy-to-use thermal interface Material designed for use with Standard single-phase and three-phase solid-state relays. Excellent alternative to thermal grease. Adhesive on one side. | |
| Easy-to-use thermal interface Material designed for use with Standard single-phase and three-phase solid-state relays. Excellent alternative to thermal grease. Shipped in packs of 25. | |
| Thermal Pad suitable for NOVA22 Panel Mount SSRs Easy to use thermal interface material Excellent alternative to thermal grease |