Sensata Technologies Sensors Transducers 67F040

Description
Manufacturer: Sensata Technologies/Airpax Win Source Part Number: 051347-67F040 Category: Sensors Transducers Family: Temperature Regulators (Mechanical) Series: 6700 Termination Style: PC Pins Mounting Style: Through Hole Package: TO-220-2 Standard Package: 50 Catalog: 6700 Series Tolerance: ±9°F (±5°C) Circuit: SPST-NO Switching Temperature: 105°F (40°C) Reset Temperature: 68°F (20°C) Switching Cycles: 20K Current Rating - DC: 0.5A (48V) Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Sensata Technologies/Airpax Win Source Part Number: 051347-67F040 Category: Sensors Transducers Family: Temperature Regulators (Mechanical) Series: 6700 Termination Style: PC Pins Mounting Style: Through Hole Package: TO-220-2 Standard Package: 50 Catalog: 6700 Series Tolerance: ±9°F (±5°C) Circuit: SPST-NO Switching Temperature: 105°F (40°C) Reset Temperature: 68°F (20°C) Switching Cycles: 20K Current Rating - DC: 0.5A (48V) Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Sensors Transducers - 051347-67F040 - Win Source Electronics
Laguna Hills, CA, United States
Sensors Transducers
051347-67F040
Sensors Transducers 051347-67F040
Manufacturer: Sensata Technologies/Airpax Win Source Part Number: 051347-67F040 Category: Sensors Transducers Family: Temperature Regulators (Mechanical) Series: 6700 Termination Style: PC Pins Mounting Style: Through Hole Package: TO-220-2 Standard Package: 50 Catalog: 6700 Series Tolerance: ±9°F (±5°C) Circuit: SPST-NO Switching Temperature: 105°F (40°C) Reset Temperature: 68°F (20°C) Switching Cycles: 20K Current Rating - DC: 0.5A (48V) Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Sensata Technologies/Airpax
Win Source Part Number: 051347-67F040
Category: Sensors Transducers
Family: Temperature Regulators (Mechanical)
Series: 6700
Termination Style: PC Pins
Mounting Style: Through Hole
Package: TO-220-2
Standard Package: 50
Catalog: 6700 Series
Tolerance: ±9°F (±5°C)
Circuit: SPST-NO
Switching Temperature: 105°F (40°C)
Reset Temperature: 68°F (20°C)
Switching Cycles: 20K
Current Rating - DC: 0.5A (48V)
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 051347-67F040
Product Name Sensors Transducers
Unlock Full Specs
to access all available technical data