Sensata Technologies OEM Parts - OEM Parts (0 - 9) - 67L040 67L040

Description
Manufacturer: Sensata Technologies/Airpax Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1021116-67L040 Type: Mechanical Color: Black Termination: PC Pins Mounting: SMD (SMT) Switching Temperature: 40 °C Number of Pins: 2 Categories: OEM Parts(0-9) Case / Package: TO-220-2 Alternative Parts (Cross-Reference): 67L04067L040.; Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant REACH SVHC: No SVHC Throw Configuration: SPST
Request a Quote
Description
Manufacturer: Sensata Technologies/Airpax Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1021116-67L040 Type: Mechanical Color: Black Termination: PC Pins Mounting: SMD (SMT) Switching Temperature: 40 °C Number of Pins: 2 Categories: OEM Parts(0-9) Case / Package: TO-220-2 Alternative Parts (Cross-Reference): 67L04067L040.; Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant REACH SVHC: No SVHC Throw Configuration: SPST
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (0 - 9) - 67L040 - 1021116-67L040 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (0 - 9) - 67L040
1021116-67L040
OEM Parts - OEM Parts (0 - 9) - 67L040 1021116-67L040
Manufacturer: Sensata Technologies/Airpax Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1021116-67L040 Type: Mechanical Color: Black Termination: PC Pins Mounting: SMD (SMT) Switching Temperature: 40 °C Number of Pins: 2 Categories: OEM Parts(0-9) Case / Package: TO-220-2 Alternative Parts (Cross-Reference): 67L04067L040.; Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant REACH SVHC: No SVHC Throw Configuration: SPST

Manufacturer: Sensata Technologies/Airpax
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1021116-67L040
Type: Mechanical
Color: Black
Termination: PC Pins
Mounting: SMD (SMT)
Switching Temperature: 40 °C
Number of Pins: 2
Categories: OEM Parts(0-9)
Case / Package: TO-220-2
Alternative Parts (Cross-Reference): 67L04067L040.;
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
Mount: Through Hole
RoHS: Compliant
REACH SVHC: No SVHC
Throw Configuration: SPST

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1021116-67L040
Product Name OEM Parts - OEM Parts (0 - 9) - 67L040
Unlock Full Specs
to access all available technical data

Similar Products