Sensata Technologies Sensors Transducers 67F100

Description
Manufacturer: Sensata Technologies/Airpax Win Source Part Number: 090849-67F100 Category: Sensors Transducers Family: Temperature Regulators (Mechanical) Series: 6700 Termination Style: PC Pins Mounting Style: Through Hole Package: TO-220-2 Standard Package: 50 Catalog: 6700 Series Tolerance: ±9°F (±5°C) Circuit: SPST-NO Switching Temperature: 212°F (100°C) Reset Temperature: 158°F (70°C) Switching Cycles: 20K Current Rating - DC: 0.5A (48V) Family Name: 67F100 Introduction Date: December 15, 2005 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Sensata Technologies/Airpax Win Source Part Number: 090849-67F100 Category: Sensors Transducers Family: Temperature Regulators (Mechanical) Series: 6700 Termination Style: PC Pins Mounting Style: Through Hole Package: TO-220-2 Standard Package: 50 Catalog: 6700 Series Tolerance: ±9°F (±5°C) Circuit: SPST-NO Switching Temperature: 212°F (100°C) Reset Temperature: 158°F (70°C) Switching Cycles: 20K Current Rating - DC: 0.5A (48V) Family Name: 67F100 Introduction Date: December 15, 2005 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Sensors Transducers - 090849-67F100 - Win Source Electronics
Laguna Hills, CA, United States
Sensors Transducers
090849-67F100
Sensors Transducers 090849-67F100
Manufacturer: Sensata Technologies/Airpax Win Source Part Number: 090849-67F100 Category: Sensors Transducers Family: Temperature Regulators (Mechanical) Series: 6700 Termination Style: PC Pins Mounting Style: Through Hole Package: TO-220-2 Standard Package: 50 Catalog: 6700 Series Tolerance: ±9°F (±5°C) Circuit: SPST-NO Switching Temperature: 212°F (100°C) Reset Temperature: 158°F (70°C) Switching Cycles: 20K Current Rating - DC: 0.5A (48V) Family Name: 67F100 Introduction Date: December 15, 2005 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Sensata Technologies/Airpax
Win Source Part Number: 090849-67F100
Category: Sensors Transducers
Family: Temperature Regulators (Mechanical)
Series: 6700
Termination Style: PC Pins
Mounting Style: Through Hole
Package: TO-220-2
Standard Package: 50
Catalog: 6700 Series
Tolerance: ±9°F (±5°C)
Circuit: SPST-NO
Switching Temperature: 212°F (100°C)
Reset Temperature: 158°F (70°C)
Switching Cycles: 20K
Current Rating - DC: 0.5A (48V)
Family Name: 67F100
Introduction Date: December 15, 2005
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 090849-67F100
Product Name Sensors Transducers
Unlock Full Specs
to access all available technical data