ROHM Semiconductor USA, LLC Datasheets for Uncategorized Products

Uncategorized products is an area on Engineering360 used to provide representation for products that are not elsewhere classified.
Uncategorized Products: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11
Product Name Notes
KR2002-D06N10A has equivalent printing speed which driven by 2 cell Li-ion battery even driven by only 1cell Li-ion battery. It’s because of improving energy efficiency by optimizing glaze design which...
The KMX61 is a 6-axis E-compass device with auto-calibration software. The KMX61 delivers high sensitivity (0.05 µT/count) with stability over temperature (± 0.05 %/ºC) and is well-suited for a range...
The KMX61G is a high-performance, low-power, magnetometer-acceler ometer device enhanced with integrated sensor fusion software and auto-calibration algorithms to deliver the industry’s first highly accurate gyro emulation. Optimized for mobile...
The KMX62 is a 6 Degrees-of-Freedom inertial sensor system that features 14-bit digital outputs accessed through I2C communication. The KMX62 sensor consists of a tri-axial magnetometer plus a tri-axial accelerometer...
The KMX62G is a high-performance, low-power, magnetometer-acceler ometer device that is coupled with sensor fusion software and auto-calibration algorithms to additionally deliver the industry’s first highly accurate gyro emulation providing...

<< Prev Next >>