ROHM Semiconductor USA, LLC OEM Parts - OEM Parts (J - L) - KDZTFTR33B KDZTFTR33B

Description
Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 963674-KDZTFTR33B Packaging: Cut Tape Zener Voltage: 33 V Number of Pins: 2 Categories: OEM Parts(J-L) Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant REACH SVHC: Unknown Max Power Dissipation: 1 W Max Operating Temperature: 150 °C
Request a Quote
Description
Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 963674-KDZTFTR33B Packaging: Cut Tape Zener Voltage: 33 V Number of Pins: 2 Categories: OEM Parts(J-L) Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant REACH SVHC: Unknown Max Power Dissipation: 1 W Max Operating Temperature: 150 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (J - L) - KDZTFTR33B - 963674-KDZTFTR33B - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (J - L) - KDZTFTR33B
963674-KDZTFTR33B
OEM Parts - OEM Parts (J - L) - KDZTFTR33B 963674-KDZTFTR33B
Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 963674-KDZTFTR33B Packaging: Cut Tape Zener Voltage: 33 V Number of Pins: 2 Categories: OEM Parts(J-L) Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant REACH SVHC: Unknown Max Power Dissipation: 1 W Max Operating Temperature: 150 °C

Manufacturer: Rohm Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 963674-KDZTFTR33B
Packaging: Cut Tape
Zener Voltage: 33 V
Number of Pins: 2
Categories: OEM Parts(J-L)
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
REACH SVHC: Unknown
Max Power Dissipation: 1 W
Max Operating Temperature: 150 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 963674-KDZTFTR33B
Product Name OEM Parts - OEM Parts (J - L) - KDZTFTR33B
Unlock Full Specs
to access all available technical data