Manufacturer: Rohm Semiconductor
Win Source Part Number: 1194781-LA-301VL
Packaging: Bulk
Color: Red
Package: 10-DIP (0.209", 5.30mm)
Millicandela Rating: 10mcd
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 10mA
Wavelength - Peak: 650nm
Size: 0.433" H x 0.276" W x 0.197" D (11.00mm x 7.00mm x 5.00mm)
Display Type: 7-Segment
Number of Characters: 1
Digit/Alpha Size: 0.31" (8.00mm)
Common Pin: Common Cathode
Family Name: LA-301VL
Categories: Optoelectronics
Manufacturer Homepage: www.rohm.com
Power Dissipation (Maximum): 40mW
Alternative Parts (Cross-Reference): TLR336T; LSHD-7503; LTS-2301AC;
Introduction Date: January 28, 2004
ECCN: EAR99
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 160
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1194781-LA-301VL |
| Product Name | Electronic Surplus - LA-301VL |