Manufacturer: Rohm Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 977645-KDZTFTR15B
Packaging: Cut Tape
Zener Voltage: 15 V
Number of Pins: 2
Categories: OEM Parts(J-L)
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
REACH SVHC: Unknown
Max Power Dissipation: 1 W
Max Operating Temperature: 150 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 977645-KDZTFTR15B |
| Product Name | OEM Parts - OEM Parts (J - L) - KDZTFTR15B |