Manufacturer: Rohm Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1115518-MCR006YLPJ47
Resistance: 470 Ω
Power Rating: 50 mW
Categories: Custom Parts
Case / Package: 0201
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Voltage Rating (DC): 25 V
Case Code (Metric): 0603
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1115518-MCR006YLPJ471 |
| Product Name | Custom Parts - Custom Parts (J - M) - MCR006YLPJ471 |