ROHM Semiconductor USA, LLC Datasheets for Uncategorized Products

Uncategorized products is an area on Engineering360 used to provide representation for products that are not elsewhere classified.
Uncategorized Products: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11
Product Name Notes
BU21026MUV is a low power 4-wire resistive touch screen controller. BU21026MUV measures coordinates and touch pressures with a 12bit A/D converter. BU21026MUV has a digital filter for noise reduction.
BU21077MUV is a capacitive switch controller for switch operation. BU21077MUV has programmable MPU and it control the sensing sequence and how to use value of sensor. It is possible to...
BU21078FV is a capacitive sensor controller for switch operation. In addition to a regular simple switch, support matrix switches which are arranged in the matrix sensors. If external noise and temperature drift are detected,...
BU21079F is a capacitive switch controller used for operating switches. Low power consumption is achieved using the intermittent operation mode. In addition to a regular simple switch, it supports matrix...
BU21170MUV is a capacitive sensor controller for switch operation. BU21170MUV has five sensors and provides the simple switch function by each sensor. If external noise and temperature drift are detected,...
Unlike most resistive touch screen controllers, the BU21028FV-M 4-wire resistive touch-screen controller can generate data that enables dual touch detection. The Host processor can use this data to detect single...

<< Prev Next >>