Manufacturer: Rohm Semiconductor
Win Source Part Number: 1241762-R6006ANX
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-220-2 Full Pack
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 6A (Tc)
Family Name: R6006ANX
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Homepage: www.rohm.com
Manufacturer Package: TO-220FM
Channel Type Type: N
Drain Source Voltage: 600V
Vgs(th) (Maximum) @ Id: 4.5V @ 1mA
Gate Charge (Qg) (Maximum) @ Vgs: 15nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 520pF @ 25V
Vgs (Maximum): ±30V
Power Dissipation (Maximum): 40W (Tc)
Rds On (Maximum) @ Id, Vgs: 1.2 Ohm @ 3A, 10V
Alternative Parts (Cross-Reference): STP6NC60FP; 2SK3562; 2SK3562(Q);
Introduction Date: January 26, 2009
ECCN: EAR99
Estimated EOL Date: 2019
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1241762-R6006ANX |
| Product Name | Electrical Parts - R6006ANX |