Manufacturer: Rohm Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 975264-KDZTFTR36B
Packaging: Cut Tape
Mounting: SMD (SMT)
Zener Voltage: 36 V
Number of Pins: 2
Categories: OEM Parts(J-L)
Case / Package: SOD
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Non-Compliant
REACH SVHC: Unknown
Max Power Dissipation: 1 W
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 975264-KDZTFTR36B |
| Product Name | OEM Parts - OEM Parts (J - L) - KDZTFTR36B |