Manufacturer: Rohm Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1117767-MMST918T146
Polarity: NPN
Gain Bandwidth Product: 600 MHz
Categories: Custom Parts
Case / Package: SC
Alternative Parts (Cross-Reference): MMST918-T146;
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Element Configuration: Single
Max Power Dissipation: 200 mW
Max Operating Temperature: 150 °C
Collector Base Voltage (VCBO): 30 V
Collector Emitter Voltage (VCEO): 15 V
Emitter Base Voltage (VEBO): 3 V
hFE Min: 20
Max Collector Current: 50 A
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1117767-MMST918T146 |
| Product Name | Custom Parts - Custom Parts (J - M) - MMST918T146 |