Manufacturer: Rohm Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1135185-MCH155C102KK
Voltage Rating: 50 V
Capacitance: 1 nF
Tolerance: 10 %
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1135185-MCH155C102KK |
| Product Name | Custom Parts - Custom Parts (J - M) - MCH155C102KK |