Accuris Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
Page:
1
300
350
400
450
500
550
590
600
610
620
630
640
650
651
652
653
654
655
656
657
658
659
660
661
662
670
680
690
700
710
720
750
800
850
900
950
1000
1500
1620
| Product Name | Notes |
|---|---|
| Active implantable medical devices - Part 2-1: Particular requirements for active implantable medical devices intended to treat bradyarrhythmia (Cardiac pacemakers) | |
| Active implantable medical devices - Part 2-2: Particular requirements for active implantable medical devices intended to treat tachyarrhythmia (includes implantable defibrillators) | |
| Active implantable medical devices - Part 2-3: Particular requirements for cochlear and auditory brainstem implant systems | |
| Active implantable medical devices \x96 Part 1: General requirements for safety, marking and information to be provided by the manufacturer | |
| Aerospace series - Aircraft internal air quality standards, criteria and determination methods | |
| Aerospace series - Aluminium alloy AL-P6013-T6 - Sheet and strip - 0,5 mm <= a <= 6 mm | |
| Aerospace series - Aluminium alloy AL-P7050 - T76 - Sheet - 0,8 mm <= a <= 6 mm | |
| Aerospace series - Aluminium alloy AL-P7050-T762 - Sheet - 0,8 mm <= a <= 6 mm | |
| Aerospace series - Aluminium alloy AL-W42201 - Filler metal for welding - Rod | |
| Aerospace series - Aluminium alloy AL-W46431 - Filler metal for welding - Wire and rod | |
| Aerospace series - Bearings, spherical plain, in corrosion resisting steel with self-lubricating liner elevated load under low oscillations - Narrow series - Dimensions and loads - Part 003: Inch series... | |
| Aerospace series - Bearings, spherical plain, in corrosion resisting steel with self-lubricating liner elevated load under low oscillations - Narrow series - Dimensions and loads - Part 2: Inch series... | |
| Aerospace series - Bearings, spherical plain, in corrosion resisting steel with self-lubricating liner elevated load under low oscillations - Technical specification | |
| Aerospace series - Bearings, spherical plain, in corrosion resisting steel with self-lubricating liner elevated load under low oscillations - Wide series - Dimensions and loads - Part 003: Inch series... | |
| Aerospace series - Blast media - Brown corundum, without iron | |
| Aerospace series - Blast media - White corundum | |
| Aerospace series - Bolts, double hexagon head with lockwire holes, relieved shank, long thread, in heat resisting nickel base alloy NI-PH2601 (Inconel 718), MoS2 coated - Classification: 1550 MPa (at... | |
| Aerospace series - Bolts, double hexagon head with lockwire holes, relieved shank, long thread, in heat resisting nickel base alloy NI-PH2601 (Inconel 718), silver plated - Classification: 1550 MPa (at... | |
| Aerospace series - Bolts, double hexagon head with lockwire holes, relieved shank, long thread, in titanium alloy TI-P64001, anodized, MoS2 coated - Strength class: 1100 MPa (at ambient temperature) | |
| Aerospace series - Bolts, large bihexagonal head, close tolerance normal shank, medium length thread, in heat resisting nickel base alloy, passivated, with aluminium pigmented coating - Classification: 1 550 MPa... | |
| Aerospace series - Bolts, normal hexagonal head, close tolerance normal shank, short thread, in titanium alloy, anodized, with aluminium pigmented coating, metric series - Classification: 1 100 MPa (at ambient... | |
| Aerospace series - Bushes, flanged in corrosion-resisting steel with self-lubricating liner, elevated load - Part 2: Dimensions and loads - Inch series | |
| Aerospace series - Bushes, plain in corrosion resisting steel with self-lubricating liner, elevated load - Part 2: Dimensions and loads - Inch series | |
| Aerospace series - Cable, electrical, fire resistant - Single and twisted multicore assembly, screened (braided) and jacketed - Operating temperatures between - 65 \xb0C and 260 \xb0C - Part 004:... | |
| Aerospace series - Cable, electrical, fire resistant - Single and twisted multicore assembly, screened (braided) and jacketed - Operating temperatures between -65 \xb0C and 260 \xb0C - Part 002: General... | |
| Aerospace series - Cable, electrical, fire resistant - Single and twisted multicore assembly, screened (braided) and jacketed - Operating temperatures between -65 \xb0C and 260 \xb0C - Part 003: DN... | |
| Aerospace series - Cable, electrical, fire resistant - Single and twisted multicore assembly, screened (braided) and jacketed - Operating temperatures between -65 \xb0C and 260 \xb0C - Part 005: DW... | |
| Aerospace series - Cable, electrical, for signal transmission - Part 002 : General | |
| Aerospace series - Cable, electrical, for signal transmission - Part 004: Cable, microcoaxial, high immunity, 50 Ohms, 200 \xb0C, type WS - Product standard | |
| Aerospace series - Cable, electrical, for signal transmission - Part 005: Cable, coaxial, 75 ohmx, 200 \xb0C, type WL - Product standard | |
| Aerospace series - Cables, electrical, for general purpose, single and multicore assembly - XLETFE Family - Jacketed or screened and jacketed - Part 013: SX, TC and UC - Nickel... | |
| Aerospace series - Cables, electrical, for general purpose, single and multicore assembly - XLETFE Family - Part 008: BP - Nickel plated copper - Operating temperatures, between -65 \xb0C and... | |
| Aerospace series - Cables, electrical, for general purpose, single and multicore assembly - XLETFE Family - Part 009: BJ - Nickel plated copper - Operating temperatures, between -65 \xb0C and... | |
| Aerospace series - Cables, electrical, for general purpose, single and multicore assembly XLETFE Family jacketed or screened and jacketed - Part 007: Silver plated copper - Operating temperatures, between -... | |
| Aerospace series - Cables, optical 125 \xb5m diameter cladding - Part 100: Tight structure 62,5/125 \xb5m core GI fibre 1,8 mm outside diameter - Product standard | |
| Aerospace series - Cables, optical 125 \xb5m diameter cladding - Part 101: Tight structure 62,5 \xb5m core GI fibre 0,9 mm outside diameter - Product standard | |
| Aerospace series - Cables, optical 125 \xb5m diameter cladding - Part 104: Semi-loose, ruggedized duplex construction 62,5/125 \xb5m GI fibre nominal, 4,95 mm outside diameter - Product standard | |
| Aerospace series - Cables, optical 125 \xb5m diameter cladding - Part 105: Semi-loose, ruggedized quadraxial construction 62,5/125 \xb5m GI fibre nominal, 5,72 mm outside diameter - Product standard | |
| Aerospace series - Cables, optical, single core 200 \xb5m/280 \xb5m fibre, 2,5 mm outer jacket - Technical specification | |
| Aerospace series - Clips, spring tension - Technical specification | |
| Aerospace series - Clips, spring tension, in alloy steel FE-PA3903 | |
| Aerospace series - Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 \xb0C (or 125 \xb0C) continuous - Part 001: Technical specification | |
| Aerospace series - Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 \xb0C (or 125 \xb0C) continuous - Part 011: Plug, size 1, without mounting holes, class A,... | |
| Aerospace series - Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 \xb0C (or 125 \xb0C) continuous - Part 012: Receptacle, size 1, class A, C and E... | |
| Aerospace series - Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 \xb0C (or 125 \xb0C) continuous - Part 013: Plug, size 1, with ground block, without mounting... | |
| Aerospace series - Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 \xb0C (or 125 \xb0C) continuous - Part 014: Receptacle, size 1, with ground block, class B... | |
| Aerospace series - Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 \xb0C (or 125 \xb0C) continuous - Part 021: Plug, size 2, without mounting holes, class A,... | |
| Aerospace series - Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 \xb0C (or 125 \xb0C) continuous - Part 022: Plug, size 2, with mounting holes, class A,... | |
| Aerospace series - Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 \xb0C (or 125 \xb0C) continuous - Part 023: Plug, size 2, with ground block, class B... | |
| Aerospace series - Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 \xb0C (or 125 \xb0C) continuous - Part 024: Receptacle size 2, class A, C and E... | |
| Aerospace series - Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 \xb0C (or 125 \xb0C) continuous - Part 025: Receptacle, size 2, with flange, class A, C... | |
| Aerospace series - Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 \xb0C (or 125 \xb0C) continuous - Part 026: Receptacle size 2 with ground block, class B... | |
| Aerospace series - Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 \xb0C (or 125 \xb0C) continuous - Part 131: Size 3 plug for rack and panel applications,... | |
| Aerospace series - Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 \xb0C (or 125 \xb0C) continuous - Part 133: Size 3 receptacle for rack and panel application,... | |
| Aerospace series - Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 \xb0C (or 125 \xb0C) continuous - Part 141: Size 4 plug for rack and panel applications,... | |
| Aerospace series - Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 \xb0C (or 125 \xb0C) continuous - Part 201: Locking and polarizing hardware - Product standard | |
| Aerospace series - Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 \xb0C continuous - Part 003: Rectangular inserts - Product standard | |
| Aerospace series - Connectors, coaxial, radio frequency - Part 001: Technical specification | |
| Aerospace series - Connectors, coaxial, radio frequency - Part 110: Type 1, BNC interface - Clamp nut assembly version - Straight plug - Product standard | |
| Aerospace series - Connectors, coaxial, radio frequency - Part 111: Type 1, BNC interface - Clamp nut assembly version - Right angle plug - Product standard | |
| Aerospace series - Connectors, coaxial, radio frequency - Part 112: Type 1, BNC interface - Clamp nut assembly version - Square flange receptacle - Product standard | |
| Aerospace series - Connectors, coaxial, radio frequency - Part 113: Type 1, BNC interface - Clamp nut assembly version - Bulkhead receptacle - Product standard | |
| Aerospace series - Connectors, coaxial, radio frequency - Part 210: Type 2, TNC interface - Clamp nut assembly version - Straight plug - Product standard | |
| Aerospace series - Connectors, coaxial, radio frequency - Part 211: Type 2, TNC interface - Clamp nut assembly version - Right angle plug - Product standard | |
| Aerospace series - Connectors, coaxial, radio frequency - Part 212: Type 2, TNC interface - Clamp nut assembly version - Square flange receptacle - Product standard | |
| Aerospace series - Connectors, coaxial, radio frequency - Part 213: Type 2, TNC interface - Clamp nut assembly version - Bulkhead receptacle - Product standard | |
| Aerospace series - Connectors, coaxial, radio frequency - Part 310: Type 3, N interface - Clamp nut assembly version - Straight plug - Product standard | |
| Aerospace series - Connectors, coaxial, radio frequency - Part 311: Type 3, N interface - Clamp nut assembly version - Right angle plug - Product standard | |
| Aerospace series - Connectors, coaxial, radio frequency - Part 312: Type 3, N interface - Clamp nut assembly version - Square flange receptacle - Product standard | |
| Aerospace series - Connectors, coaxial, radio frequency - Part 313: Type 3, N interface - Clamp nut assembly version - Bulkhead receptacle - Product standard | |
| Aerospace series - Connectors, coaxial, radio frequency - Part 410: Type 4, C interface - Clamp nut assembly version - Straight plug - Product standard | |
| Aerospace series - Connectors, coaxial, radio frequency - Part 411: Type 4, C interface - Clamp nut assembly version - Right angle plug - Product standard | |
| Aerospace series - Connectors, coaxial, radio frequency - Part 412: Type 4, C interface - Clamp nut assembly version - Square flange receptacle - Product standard | |
| Aerospace series - Connectors, coaxial, radio frequency - Part 413: Type 4, C interface - Clamp nut assembly version - Bulkhead receptacle - Product standard | |
| Aerospace series - Connectors, optical, circular, single and multipin, coupled by threaded ring, self-locking 1,25 mm diameter ferrule with removable alignment sleeve holder - Part 001: Technical specification | |
| Aerospace series - Connectors, optical, circular, single and multipin, coupled by threaded ring, self-locking 1,25 mm diameter ferrule with removable alignment sleeve holder - Part 002: Specification of performance and... | |
| Aerospace series - Connectors, optical, circular, single and multipin, coupled by threaded ring, self-locking 1,25 mm diameter ferrule with removable alignment sleeve holder - Part 003: Square flange receptacle -... | |
| Aerospace series - Connectors, optical, circular, single and multipin, coupled by threaded ring, self-locking 1,25 mm diameter ferrule with removable alignment sleeve holder - Part 004: Jam nut receptacle -... | |
| Aerospace series - Connectors, optical, circular, single and multipin, coupled by threaded ring, self-locking 1,25 mm diameter ferrule with removable alignment sleeve holder - Part 005: Plug - Product standard... | |
| Aerospace series - Connectors, optical, circular, single and multipin, coupled by triple start threaded ring - Flush contacts - Part 002: Specification of performance and contact arrangements | |
| Aerospace series - Connectors, optical, circular, single and multipin, coupled by triple start threaded ring - Flush contacts - Part 003: Square flange receptacle - Product standard | |
| Aerospace series - Connectors, optical, circular, single and multipin, coupled by triple start threaded ring - Flush contacts - Part 004: Jam nut receptacle - Product standard | |
| Aerospace series - Connectors, optical, circular, single and multipin, coupled by triple start threaded ring - Flush contacts - Part 005: Plug - Product standard | |
| Aerospace series - Connectors, optical, circular, single and multipin, coupled by triple start threaded ring - Flush contacts - Part 101: Optical contact for EN 4641 multimode cable -55 \xb0C... | |
| Aerospace series - Connectors, optical, circular, single and multipin, coupled by triple start threaded ring - Flush contacts - Part 901: Filler plugs - Product standard | |
| Aerospace series - Connectors, optical, circular, single and multipin, coupled by triple start threades ring - Flush contacts - Part 201: Optical contact for EN 4641 singlemode cable -55 \xb0C... | |
| Aerospace series - Connectors, optical, rectangular, modular, multicontact, 1,25 diameter ferrule, with removable alignment sleeve holder - Part 001: Technical specification | |
| Aerospace series - Connectors, optical, rectangular, modular, multicontact, 1,25 diameter ferrule, with removable alignment sleeve holder - Part 002: List of product standards | |
| Aerospace series - Connectors, optical, rectangular, modular, multicontact, 1,25 diameter ferrule, with removable alignment sleeve holder - Part 003: Male optical module - Product standard | |
| Aerospace series - Connectors, optical, rectangular, modular, multicontact, 1,25 diameter ferrule, with removable alignment sleeve holder - Part 004: Female optical module - Product standard | |
| Aerospace series - Connectors, optical, rectangular, modular, multicontact, 1,25 diameter ferrule, with removable alignment sleeve holder - Part 005: Removable alignment sleeve holder - Product standard | |
| Aerospace series - Connectors, optical, rectangular, modular, multicontact, 1,25 diameter ferrule, with removable alignment sleeve holder - Part 101: Optical contact for cable EN 4641-100 - Operating temperatures between -... | |
| Aerospace series - Connectors, optical, rectangular, multicontact, rack and panel, Quadrax cavity, 2,5 mm diameter ferrule - Operating temperatures - 65 \xb0C to 125 \xb0C (cable dependent) - Flush contacts... | |
| Aerospace series - Connectors, optical, rectangular, rack and panel, multicontact, 1,25 diameter ferrule, with removable alignment sleeve holder - Part 001: Technical specification | |
| Aerospace series - Connectors, optical, rectangular, rack and panel, multicontact, 1,25 diameter ferrule, with removable alignment sleeve holder - Part 002: List of product standards | |
| Aerospace series - Connectors, optical, rectangular, rack and panel, multicontact, 1,25 diameter ferrule, with removable alignment sleeve holder - Part 003: Plug optical connector - Product standard | |
| Aerospace series - Connectors, optical, rectangular, rack and panel, multicontact, 1,25 diameter ferrule, with removable alignment sleeve holder - Part 004: Receptacle optical connector - Product standard | |
| Aerospace series - Copper or copper alloy lightweight conductors for electrical cables - Product standard (Normal and tight tolerances) | |
| Aerospace series - Copper-clad aluminium alloy conductors for electrical cables - Product standard | |
| Aerospace series - Electrical cables, installation - Self-wrapping shielding (EMI) protective sleeve - Part 002: General and list of product standard | |
| Aerospace series - Elements of electrical and optical connection - Sealing plugs - Part 001: Technical specification | |
| Aerospace series - Elements of electrical and optical connection - Sealing plugs - Part 003: Class T - Product standard | |
| Aerospace series - Fibre optic systems - Handbook - Part 001: Termination methods and tools | |
| Aerospace series - Handheld fire extinguishers with synthesis gases, for aircraft use - Technical specification and qualification conditions | |
| Aerospace series - Heat resisting alloy CO-WH1401 (CoCr26Ni11W8) - Filler metal for welding - Wire and rod | |
| Aerospace series - Heat resisting alloy CO-WH4001 (CoCr29W9) - Filler metal for welding - Wire and rod | |
| Aerospace series - Heat resisting alloy CO-WH4102 (CoCr28W20Ni5V1) - Filler metal for welding - Wire and rod | |
| Aerospace series - Heat resisting alloy FE-PA2601 (X6NiCrTiMoV26-15) - Non heat treated, forging stock a or D <= 200 mm | |
| Aerospace series - Heat resisting alloy FE-PA2601 (X6NiCrTiMoV26-15) - Solution treated and precipitation treated, bar and section a or D <= 100 mm, Rm >= 900 MPa | |
| Aerospace series - Heat resisting alloy FE-PA2601 (X6NiCrTiMoV26-15) - Solution treated and precipitation treated, bar and section De <= 100 mm, Rm >= 960 MPa | |
| Aerospace series - Heat resisting alloy FE-PA2602 (X4NiCrTiMoV26-15) - Non heat treated, forging stock a or D <= 250 mm | |
| Aerospace series - Heat resisting alloy NI-CH1303 (NiCo20Cr20Mo5Ti2Al) - Non heat treated - Remelting stock | |
| Aerospace series - Heat resisting alloy NI-CH2601 (NiCr19Fe19Nb5Mo3) - Non heat treated - Remelting stock | |
| Aerospace series - Heat resisting alloy NI-PD9001 (NiCu31) - Annealed, seamless tube D <= 75 mm, a <= 3 mm | |
| Aerospace series - Heat resisting alloy NI-PH3601 (NiCr22Mo9Nb) - Solution treated - Seamless tubes - For hydraulic application - D <= 50 mm, a <= 3 mm | |
| Aerospace series - Heat resisting alloy NI-PH3601 (NiCr22Mo9Nb) - Solution treated, forging De <= 200 mm | |
| Aerospace series - Heat resisting alloy NI-WH0001 (NiCr20) - Filler metal for welding - Wire and rod | |
| Aerospace series - Heat resisting alloy NI-WH1302 (NiCr20Co13Mo4Ti3AI) - Filler metal for welding - Wire and rod | |
| Aerospace series - Heat resisting alloy NI-WH3902 (NiCr25Mo10C) - Filler metal for welding - Wire and rod | |
| Aerospace series - Heat resisting alloy NI-WH8901 (NiCr16Ti3Mn2) - Filler metal for welding - Wire and rod | |
| Aerospace series - Heat resisting alloy NiCr19Fe19Nb5Mo3 (2.4668) - Non heat treated - Forging stock - a or D = 300 mm | |
| Aerospace series - Heat resisting alloy NiCr19Fe19Nb5Mo3 (2.4668) solution treated and precipitation treated - Bar and section, De = 200 mm | |
| Aerospace series - Heat resisting nickel alloy with copper NI-PD9001 (NiCu31) - Wire for solid rivets - D <= 10 mm | |
| Aerospace series - Inserts, MJ threads, self-locking, self-broaching keys - Technical specification | |
| Aerospace series - Inserts, MJ threads, self-locking, with self-broaching keys - Design standard | |
| Aerospace series - Inserts, MJ threads, self-locking, with self-broaching keys - Installation and removal procedure | |
| Aerospace series - Inserts, MJ threads, self-locking, with self-broaching keys, in heat resisting nickel base alloy NI-PH1302 (Waspaloy), silver plate | |
| Aerospace series - Inserts, MJ threads, self-locking, with self-broaching keys, in heat resisting nickel base alloy NI-PH2601 (Inconel 718), silver plated | |
| Aerospace series - Inserts, MJ threads, self-locking, with self-broaching keys, in heat resisting steel FE-PA2601 (A286), MoS2 coated | |
| Aerospace series - Inserts, screw thread, helical coil, self-locking, in heat resisting nickel base alloy NI-PH1801 (NI-P96HT, Nimonic 90), silver plated | |
| Aerospace series - Inserts, UNJ threads, self-locking, with self-broaching keys - Part 001: Installation and removal procedure | |
| Aerospace series - Inserts, UNJ threads, self-locking, with self-broaching keys - Part 002: Design standard | |
| Aerospace series - Inserts, UNJ threads, self-locking, with self-broaching keys - Part 003: Technical specification | |
| Aerospace series - Inserts, UNJ threads, self-locking, with self-broaching keys - Part 004: In heat resisting nickel base alloy NI-P100HT (Inconel 718), silver plating | |
| Aerospace series - Inserts, UNJ threads, self-locking, with self-broaching keys - Part 005: In heat resisting nickel base alloy NI-P101HT (WASPALOY), silver plating | |
| Aerospace series - Inserts, UNJ threads, self-locking, with self-broaching keys - Part 006: In heat resisting steel FE-PA2601 (A286), MoS2 coated | |
| Aerospace series - Lockbolts, 100\xb0 countersunk normal head, sheartype, close tolerance, in titanium alloy TI-P64001, with aluminium pigmented coating, metric series - Classification: 1 100 MPa (at ambient temperature) /... | |
| Aerospace series - Lockbolts, protruding head, sheartype, close tolerance, in titanium alloy TI-P64001, with aluminium pigmented coating, metric series - Classification: 1 100 MPa (at ambient temperature) / 315 \xb0C... | |
| Aerospace series - Magnesium alloy MG-C18002 - T4 - Chill casting | |
| Aerospace series - Magnesium alloy MG-C18002 - T4 - Sand casting | |
| Aerospace series - Magnesium alloy MG-W68001 - Filler metal for welding - Wire and rod | |
| Aerospace series - Metallic materials - Test methods - Sharp edge-notch tensile testing for sheet and strip | |
| Aerospace series - Modular and Open Avionics Architectures - Part 001: Architecture | |
| Aerospace series - Modular and Open Avionics Architectures - Part 002: Common Functional Modules | |
| Aerospace series - Non-metallic materials - Anaerobic polymerisable compounds - Threadlocking - Torque strength 16 Nm | |
| Aerospace series - Non-metallic materials - Anaerobic polymerisable compounds - Threadlocking - Torque strength 19 Nm | |
| Aerospace series - Non-metallic materials - Anaerobic polymerisable compounds - Threadlocking - Torque strength 2 Nm | |
| Aerospace series - Non-metallic materials - Textiles - Narrow woven fabrics - Technical specification | |
| Aerospace series - Non-metallic materials - Textiles - Test method - Determination of dimensional stability | |
| Aerospace series - Non-metallic materials - Textiles - Test method - Determination of water extractable matter | |
| Aerospace series - Non-metallic materials - Textiles - Test method - Determination of water soluble chloride and sulfate of aqueous extracts | |
| Aerospace series - Non-metallic materials - Textiles - Wide woven fabrics - Technical specification | |
| Aerospace series - Non-metallic materials, Textiles - Test method - Determination of flexibility of narrow fabrics | |
| Aerospace series - Nuts, barrel, self-locking, floating, self-aligning, in heat resisting nickel base alloy, MoS2 lubricated - Classification: 1 550 MPa (at ambient temperature) / 315 \xb0C | |
| Aerospace series - Nuts, elliptical clinch, self-locking, MJ threads, in heat resisting steel FE-PA2601 (A286), MoS2 coated, Classification: 900 MPa (at ambient temperature)/ 425 \xb0C | |
| Aerospace series - Paints and varnishes - Determination of solar absorptance | |
| Aerospace series - Paints and varnishes - Test method for anti slip coatings - Determination of the sliding friction behaviour | |
| Aerospace series - Paints and varnishes - Test method for determination of infrared reflectance | |
| Aerospace series - Paints and varnishes - Two component cold curing polyurethane coating - Abrasion resistant | |
| Aerospace series - Paints and varnishes - Two component cold curing polyurethane finish - Subsonic erosion resistance | |
| Aerospace series - Paints and varnishes - Two component cold curing polyurethane finish - Supersonic erosion resistance | |
| Aerospace series - Paints and varnishes - Two component, cold curing polyurethane paint, anti slip | |
| Aerospace series - Pipe coupling 37\xb0, in heat resisting steel - Swivel nuts - Inch series | |
| Aerospace series - Pipe coupling 37\xb0, spherical up to 21 000 kPa - Inch series - Technical specification | |
| Aerospace series - Pipe coupling 37\xb0, spherical, in heat resisting steel - Straight nipples, welded end - Inch series | |
| Aerospace series - Pipe coupling 37\xb0, spherical, in heat resisting steel - Straight unions, threaded - Inch series | |
| Aerospace series - Pipe coupling 8\xb0 30' in titanium alloy - Elbows 45\xb0, with thrust wire nut | |
| Aerospace series - Pipe coupling, 37\xb0 - Design configuration - Inch series - Part 1: Male sealing ends, spherical | |
| Aerospace series - Pipe coupling, 37\xb0 - Design configuration - Inch series - Part 2: Port ends | |
| Aerospace series - Pipe coupling, 37\xb0 - Design configuration - Inch series - Part 3: Port connections | |
| Aerospace series - Pipe coupling, 37\xb0 - Design configuration - Inch series - Part 4: Female sealing ends | |
| Aerospace series - Pipe coupling, 37\xb0, in heat resisting steel - Cap assemblies - Inch series | |
| Aerospace series - Pipe coupling, 37\xb0, in heat resisting steel - Ferrules, welded - Inch series | |
| Aerospace series - Pipe coupling, 37\xb0, spherical, in heat resisting steel - Elbow 90\xb0 nippels, welded end - Inch series | |
| Aerospace series - Pipe coupling, 37\xb0, spherical, in heat resisting steel - Tees nipples, welded - Inch series | |
| Aerospace series - Pipe coupling, in heat resisting steel or in heat resisting nickel alloy - Coupling end, welded - Design configuration - Inch series | |
| Aerospace series - Pipe coupling, welded, in heat resisting steel - Elbow 90\xb0 - Inch series | |
| Aerospace series - Pipe coupling, welded, in heat resisting steel - Reductors - Inch series | |
| Aerospace series - Pipe coupling, welded, in heat resisting steel - Tees - Inch series | |
| Aerospace series - Recommended practices for standardising company standards | |
| Aerospace series - Retainers, spring, sheet metal, for self-locking barrel nuts, in corrosion resisting steel, passivated | |
| Aerospace series - Rings, split, in stainless steel | |
| Aerospace series - Rings, threaded, self-locking, in heat resisting steel FE-PA92HT (A286), silver plated | |
| Aerospace series - Rod-ends, adjustable, single fork and threaded shank with engagement: 1,5 x thread diameter in titanium alloys - Dimensions and loads | |
| Aerospace series - Screws, 100 countersunk normal head, offset cruciform recess, threaded to head, in titanium alloy, anodized, with aluminium pigmented coating, metric series - Classification: 1 100 MPa (at... | |
| Aerospace series - Screws, 100\xb0 countersunk head, six lobe recess, short thread, in heat resisting steel FE-PA2601 (A286), passivated - Classification: 900 MPa (at ambient temperature) / 650 \xb0C | |
| Aerospace series - Screws, 100\xb0 countersunk head, six lobe recess, short thread, in titanium alloy TI-P64001, with aluminium pigmented coating - Classification: 1 100 MPa (at ambient temperature) / 315... | |
| Aerospace series - Screws, 100\xb0 countersunk head, six lobe recess, threaded to head, in titanium alloy TI-P64001, anodized, MoS2 coated - Classification: 900 MPa (at ambient temperature)/350 \xb0C | |
| Aerospace series - Screws, 100\xb0 countersunk head, six lobes recess, short thread, in heat resisting nickel base alloy NI-PH2601 (Inconel 718) - Classification: 1 270 MPa (at ambient temperature) /... | |
| Aerospace series - Screws, 100\xb0 countersunk normal head, offset cruciform recess, close tolerance normal shank, short thread, in titanium alloy, anodized, with aluminium pigmented coating - Classification: 1 100 MPa... | |
| Aerospace series - Screws, 100\xb0 countersunk reduced head, offset cruciform recess, close tolerance normal shank, short thread, in titanium alloy, anodized, with aluminium pigmented coating - Classification: 1 100 MPa... | |
| Aerospace series - Screws, pan head, offset cruciform recess, close tolerance normal shank, short thread, in titanium alloy, anodized, with aluminium pigmented coating - Classification: 1 100 MPa (at ambient... | |
| Aerospace series - Sealing sleeves used in elements of connection - Part 001: Technical specification | |
| Aerospace series - Sealing sleeves used in elements of connection - Part 002: List and utilization of sealing sleeves | |
| Aerospace series - Sealing sleeves used in elements of connection - Part 005: Sealing sleeves for external diameter cable 3 mm to 4,1 mm - Product standard | |
| Aerospace series - Sealing sleeves used in elements of connection - Part 006: Sealing sleeves for external diameter cable 4,68 mm to 5,05 mm - Product standard | |
| Aerospace series - Shaft-nuts, self-locking, in heat resisting steel FE-PA92HT (A286), silver plated | |
| Aerospace series - Six lobe recess - Drivers - Technical specification | |
| Aerospace series - Six lobe recess - Drivers, double ended, 90\xb0 | |
| Aerospace series - Six lobe recess - Drivers, handle | |
| Aerospace series - Six lobe recess - Drivers, relieved | |
| Aerospace series - Six lobe recess - Drivers, short | |
| Aerospace series - Six lobe recess - Drivers, socket | |
| Aerospace series - Sleeves, tubular, for shear screws with flush head, in corrosion resisting steel, passivated, (0,50 mm wall thickness) | |
| Aerospace series - Steel FE-PA3903 (X10CrNi18-8) - Cold rolled - Strip for springs - a <= 3 mm - 1 250 MPa <= Rm <= 1 640 MPa | |
| Aerospace series - Steel FE-PM 3504 (X4CrNiMo16-5-1) - Air melted - Hardened and tempered - Sheet and plate - 0,6 mm <= a <= 50 mm - 900 MPa <=... | |
| Aerospace series - Steel FE-PM1504 (X1CrNiMoAlTi12-10-2 ) - Vacuum induction melted and consumable electrode remelted - Softened - Forging stock - a or D <= 300 mm | |
| Aerospace series - Steel FE-PM1505 (X1CrNiMoAlTi12-9-2) - Vacuum induction melted and consumable electrode remelted - Solution treated and precipitation treated - Bar - a or D <= 150 mm -... | |
| Aerospace series - Steel FE-PM1505 (X1CrNiMoAlTi12-9-2) - Vacuum induction melted and consumable electrode remelted - Solution treated and precipitation treated - Forgings - a or D <= 150 mm -... | |
| Aerospace series - Steel FE-PM1505 (X1CrNiMoAlTi12-9-2) - Vacuum induction melted and consumable electrode remelted, softended, forging stock a or D <= 300 mm | |
| Aerospace series - Steel FE-PM1506 (X1CrNiMoAlTi12-10-2 ) - Vacuum induction melted and consumable electrode remelted - Solution treated and precipitation treated - Bars - a or D <= 200 mm... | |
| Aerospace series - Steel FE-PM1506 (X1CrNiMoAlTi12-10-2 ) - Vacuum induction melted and consumable electrode remelted - Solution treated and precipitation treated - Forgings - a or D <= 200 mm... | |
| Aerospace series - Steel FE-PM1506 (X3CrNiMoAl13-8-2) - Vacuum induction melted and consumable electrode remelted, softened, forging stock a or D <= 300 mm | |
| Aerospace series - Steel FE-PM1506 (X5CrNiMoAl13-8-2) - Vacuum induction melted and consumable electrode remelted - Solution treated and precipitation treated - Bar - a or D <= 150 mm -... | |
| Aerospace series - Steel FE-PM1506 (X5CrNiMoAl13-8-2) - Vacuum induction melted and consumable electrode remelted - Solution treated and precipitation treated - Forgings - a or D <= 150 mm -... | |
| Aerospace series - Steel FE-PM1507 (X1CrNiMoAlTi12-11-2 ) - Vacuum induction melted and consumable electrode remelted - Softened - Forging stock - a or D <= 300 mm | |
| Aerospace series - Steel FE-PM1507 (X1CrNiMoAlTi12-11-2 ) - Vacuum induction melted and consumable electrode remelted - Solution treated and precipitation remelted - Bars - a or D < 200 mm... | |
| Aerospace series - Steel FE-PM1507 (X1CrNiMoAlTi12-11-2 ) - Vacuum induction melted and consumable electrode remelted - Solution treated and precipitation treated - Bars - a or D <= 200 mm... | |
| Aerospace series - Steel FE-PM1507 (X1CrNiMoAlTi12-11-2 ) - Vacuum induction melted and consumable electrode remelted - Solution treated and precipitation treated - Forgings - a or D <= 200 mm... | |
| Aerospace series - Steel FE-WA2602 (X4NiCrTiMoV26-15) - Filler metal for welding - Wire and rod | |
| Aerospace series - Steel FE-WA3801 (X4CrNiMn20-10-2) - Filler metal for welding - Wire and rod | |
| Aerospace series - Steel FE-WA4802 (X8CrNiMn27-22-2) - Filler metal for welding - Wire and rod | |
| Aerospace series - Steel FE-WL1804 (25CrMnMo4-2-2) - Filler metal for welding - Wire and rod | |
| Aerospace series - Steel FE-WL1805 (8CrMnMo12-4-9) - Filler metal for welding - Wire and rod | |
| Aerospace series - Steel FE-WL1806 (15CrMnMoV5-4-9-3) - Filler metal for welding - Wire and rod | |
| Aerospace series - Steel FE-WM 3504 (X4CrNiMo16-5-1) - Air melted - Filler metal for welding - Wire and rod | |
| Aerospace series - Steel FE-WM1001 (X13Cr12) - Filler metal for welding - Wire and rod | |
| Aerospace series - Steel FE-WM1002 (X13Cr13) - Filler metal for welding - Wire and rod | |
| Aerospace series - Steel X4CrNiMo16-5-1 (1.4418) - Air melted - Hardened and tempered - Bar - De <= 200 mm - 900 MPa <= Rm <= 1 050 MPa | |
| Aerospace series - Steel X4CrNiMo16-5-1 (1.4418) - Air melted - Softened - Forging stock - De <= 300 mm | |
| Aerospace series - Studs, coarse tolerance reduced shank, medium length thread, in heat and corrosion resisting steel, with aluminium pigmented coating - Classification: 1 100 MPa (at ambient temperature) /... | |
| Aerospace series - Studs, coarse tolerance reduced shank, medium length threads, in heat and corrosion resisting steel, MoS2 lubricated - Classification : 1 100 MPa (at ambient temperature)/315 \xb0C | |
| Aerospace series - Studs, in titanium alloy TI-P64001, MoS2 coated, with serrated locking ring in corrosion resisting steel - Strength class: 1 100 MPa (at ambient temperature) | |
| Aerospace series - Studs, in titanium alloy TI-P64001, with serrated locking ring in corrosion resisting steel - Design standard | |
| Aerospace series - Studs, in titanium alloy TI-P64001, with serrated locking ring in corrosion resisting steel - Installation and removal procedure | |
| Aerospace series - Studs, MJ threads, in titanium alloy TI-P64001, MoS2 coated, with serrated locking ring in corrosion resisting steel - Strength class: 1 100 MPa (at ambient temperature) -... | |
| Aerospace series - Technical drawings - Representation of parts made of composite materials - Part 1: General rules | |
| Aerospace series - Technical drawings - Representation of parts made of composite materials - Part 2: Laminated parts | |
| Aerospace series - Technical drawings - Representation of parts made of composite materials - Part 3: Parts including core materials | |
| Aerospace series - Technical drawings - Representation of parts made of composite materials - Part 4: Items obtained by winding | |
| Aerospace series - Technical drawings - Representation of parts made of composite materials - Part 5: Seams | |
| Aerospace series - Technical drawings - Representation of parts made of composite materials - Part 6: Preforms | |
| Aerospace series - Test specification for vibration control components | |
| Aerospace series - Textiles - Testing of narrow woven fabrics - Determination of warp bow | |
| Aerospace series - Titanium Ti-P63002 (Ti5Al5Mo5V3Cr0.4Fe) - Rm + 1 300 MPa - Bars - De < 110 mm | |
| Aerospace series - Titanium TI-W99001 - Filler metal for welding - Wire and rod | |
| Aerospace series - Titanium Ti10V2Fe3Al - Bars - D < 110 mm - Rm + 1 240 MPa | |
| Aerospace series - Washers, tab in corrosion resisting steel for flight control rods - Dimensions | |
| Aerospace series - Weldability and brazeability of materials in aerospace constructions - Part 003: Welding and brazing of homogeneous assemblies of unalloyed and low alloy steels | |
| Aerospace series - Weldability and brazeability of materials in aerospace constructions - Part 004: Welding and brazing of homogeneous assemblies of high alloyed steels | |
| Aerospace series - Weldability and brazeability of materials in aerospace constructions - Part 005: Homogeneous assemblies of heat resisting Ni or Co base alloys | |
| Aerospace series - Weldability and brazeability of materials in aerospace constructions - Part 006: Homogeneous assemblies of titanium alloys | |
| Aerospace series - Welded and brazed assemblies for aerospace construction - Joints of metallic materials by electron beam welding - Part 001: Quality of welded assemblies | |
| Aerospace series - Welded and brazed assemblies for aerospace constructions - Weldability and brazeability of materials - Part 001: General requirements | |
| Aerospace series - Welded and brazed assemblies for aerospace constructions - Weldability and brazeability of materials - Part 002: Homogeneous assemblies aluminium and aluminium alloys | |
| Aerospace series - Weldments and brazements for aerospace structures - Joints of metallic materials by laser beam welding - Quality of weldments | |
| Aerospace series -Steel FE-WA4902 (X5CrNiCoMoWMn21-20- 20-3-3-2) - Filler metal for welding - Wire and rod | |
| Aerospace series \x96 Aluminium and aluminium- and magnesium- alloys \x96 Technical specification \x96 Part 1: Aluminium and aluminium alloy plate | |
| Aerospace series \x96 Aluminium and aluminium- and magnesium- alloys \x96 Technical specification \x96 Part 2: Aluminium and aluminium alloy sheet and strip | |
| Aerospace series \x96 Aluminium and aluminium- and magnesium- alloys \x96 Technical specification \x96 Part 3: Aluminium and aluminium alloy bar and section | |
| Aerospace series \x96 Aluminium and aluminiumand magnesium- alloys \x96 Technical specification \x96 Part 6: Aluminium alloy forging stock | |
| Aerospace series \x96 Aluminium pigmented coatings \x96 Coating methods | |
| Aerospace series \x96 Aluminium pigmented coatings for fasteners \x96 Technical specification | |
| Aerospace series \x96 Bearing, spherical, plain, in corrosion resisting steel with self-lubricating liner \x96 Elevated load under low oscillations \x96 Wide series \x96 Dimensions and loads \x96 Part 2: Inch... | |
| Aerospace series \x96 Bushes, flanged in aluminium alloy with self-lubricating liner, elevated load \x96 Part 2: Dimensions and loads \x96 Inch series | |
| Aerospace series \x96 Bushes, plain in aluminium alloy with self-lubricating liner, elevated load \x96 Part 2: Dimensions and loads \x96 Inch series | |
| Aerospace series \x96 Cable, electrical, fire resistant \x96 Single and twisted multicore assembly, screened (braided) and jacketed \x96 Operating temperatures between -65 \xb0C and 260 \xb0C \x96 Part 001: Technical... | |
| Aerospace series \x96 Cable, electrical, for signal transmission \x96 Part 001: Technical specification | |
| Aerospace series \x96 Cable, electrical, for signal transmission \x96 Part 003: Cable, coaxial, 50 ohms, 200 \xb0C, type WZ \x96 Product standard | |
| Aerospace series \x96 Cable, electrical, for signal transmission \x96 Part 006: Cable, coaxial, 50 ohms, 200 \xb0C, type WM \x96 Product standard | |
| Aerospace series \x96 Cable, electrical, for signal transmission \x96 Part 007: Cable, coaxial 50 ohm 200 \xb0C, type WN \x96 Product standard | |
| Aerospace series \x96 Cable, electrical, for signal transmission \x96 Part 007: Cable, coaxial, 50 ohms, 200 \xb0C, type WN \x96 Product standard | |
| Aerospace series \x96 Cable, electrical, for signal transmission \x96 Part 008: Cable, coaxial, 50 ohms, 200 \xb0C, Type WD \x96 Product standard | |
| Aerospace series \x96 Cable, electrical, for signal transmission \x96 Part 009: Cable, coaxial, light weight, 50 ohms, 180 \xb0C, type KW (light WN) \x96 Product standard | |
| Aerospace series \x96 Cable, electrical, for signal transmission \x96 Part 010: Cable, coaxial, light weight, 50 Ohms, 200 \xb0C, type KX (light WD) \x96 Product standard | |
| Aerospace series \x96 Cables, electric, general purpose, with conductors in aluminium or copper-clad aluminium \x96 Part 001: Technical specification | |
| Aerospace series \x96 Cables, electric, general purpose, with conductors in aluminium or copper-clad aluminium \x96 Part 002: General | |
| Aerospace series \x96 Cables, electric, general purpose, with conductors in aluminium or copper-clad aluminium \x96 Part 003: AD family, single, UV laser printable \x96 Product standard | |
| Aerospace series \x96 Cables, electric, general purpose, with conductors in aluminium or copper-clad aluminium \x96 Part 004: ADA family, single and multicore assembly \x96 Product standard | |
| Aerospace series \x96 Cables, electric, general purpose, with conductors in aluminium or copper-clad aluminium \x96 Part 005: AZ family, single, for use in low pressure atmosphere \x96 Product standard | |
| Aerospace series \x96 Cables, electric, general purpose, with conductors in aluminium or copper-clad aluminium \x96 Part 006: AZA family, single and mulicore assembly, for use in low pressure atmosphere \x96... | |
| Aerospace series \x96 Cables, electrical, for general Cables, electrical, for general purpose, single and multicore assembly \x96 XLETFE Family \x96 Jacketed or screened and jacketed \x96 Part 010: Silver plated... | |
| Aerospace series \x96 Cables, electrical, for general purpose, single and multicore assembly \x96 XLETFE Family \x96 Jacketed or screened and jacketed \x96 Part 002: General | |
| Aerospace series \x96 Cables, electrical, for general purpose, single and multicore assembly \x96 XLETFE Family \x96 Jacketed or screened and jacketed \x96 Part 003: Tin plated copper \x96 Operating temperatures,... | |
| Aerospace series \x96 Cables, electrical, for general purpose, single and multicore assembly \x96 XLETFE Family \x96 Jacketed or screened and jacketed \x96 Part 004: Tin plated copper \x96 Operating temperatures,... | |
| Aerospace series \x96 Cables, electrical, for general purpose, single and multicore assembly \x96 XLETFE Family \x96 Jacketed or screened and jacketed \x96 Part 005: Tin plated copper \x96 Operating temperatures,... | |
| Aerospace series \x96 Cables, electrical, for general purpose, single and multicore assembly \x96 XLETFE Family \x96 Jacketed or screened and jacketed \x96 Part 006: Tin plated copper \x96 Operating temperatures,... | |
| Aerospace series \x96 Cables, electrical, for general purpose, single and multicore assembly \x96 XLETFE Family \x96 Jacketed or screened and jacketed \x96 Part 007: Silver plated copper \x96 Operating temperatures,... | |
| Aerospace series \x96 Cables, electrical, for general purpose, single and multicore assembly \x96 XLETFE Family \x96 Jacketed or screened and jacketed \x96 Part 009: Silver plated copper \x96 Operating temperatures,... | |
| Aerospace series \x96 Cables, electrical, for general purpose, single and multicore assembly \x96 XLETFE Family \x96 Jacketed or screened and jacketed \x96 Part 011: Nickel plated copper \x96 Operating temperatures,... | |
| Aerospace series \x96 Cables, electrical, for general purpose, single and multicore assembly \x96 XLETFE Family \x96 Jacketed or screened and jacketed \x96 Part 012: Nickel plated copper \x96 Operating temperatures,... | |
| Aerospace series \x96 Cables, electrical, for general purpose, single and multicore assembly \x96 XLETFE Family \x96 Part 002: General | |
| Aerospace series \x96 Cables, electrical, for general purpose, single and multicore assembly \x96 XLETFE Family \x96 Part 003: Tin plated copper \x96 Operating temperatures, between -65 \xb0C and 135 \xb0C... | |
| Aerospace series \x96 Cables, electrical, for general purpose, single and multicore assembly \x96 XLETFE Family \x96 Part 004: Tin plated copper \x96 Operating temperatures, between -65 \xb0C and 135 \xb0C... | |
| Aerospace series \x96 Cables, electrical, for general purpose, single and multicore assembly \x96 XLETFE Family \x96 Part 005: Silver plated copper \x96 Operating temperatures, between -65 \xb0C and 150 \xb0C... | |
| Aerospace series \x96 Cables, electrical, for general purpose, single and multicore assembly \x96 XLETFE Family \x96 Part 006: Silver plated copper \x96 Operating temperatures, between -65 \xb0C and 150 \xb0C... | |
| Aerospace series \x96 Cables, electrical, for general purpose, single and multicore assembly \x96 XLETFE Family \x96 Part 007: Nickel plated copper \x96 Operating temperatures, between -65 \xb0C and 150 \xb0C... | |
| Aerospace series \x96 Cables, electrical, for general purpose, single and multicore assembly XLETFE Family jacketed or screened and jacketed \x96 Part 005: Tin plated copper \x96 Operating temperatures, between \x96... | |
| Aerospace series \x96 Cables, electrical, for general purpose, single and multicore assembly XLETFE Family jacketed or screened and jacketed \x96 Part 008: Silver plated copper \x96 Operating temperatures, between \x96... | |
| Aerospace series \x96 Cables, optical 125 μm diameter cladding \x96 Part 301: Tight structure 50/125 µm GI fibre nominal 1,8 mm outside diameter \x96 Product standard | |
| Aerospace series \x96 Cables, optical 125 \xb5m diameter cladding \x96 Part 103: Semi-loose, ruggedized simplex construction 62,5 \xb5m/125 \xb5m GI fibre nominal 2,74 mm, outside diameter \x96 Product standard | |
| Aerospace series \x96 Cables, optical 125 \xb5m diameter cladding \x96 Part 401: Tight structure bend insensitive 50 \xb5m/125 \xb5m GI fibre nominal, 1,8 mm outside diameter \x96 Product standard | |
| Aerospace series \x96 Cables, optical 125 \xb5m outside diameter cladding \x96 Part 102: Semi-loose 62,5/125 \xb5m GI fibre nominal 1,8 mm outside diameter \x96 Product standard | |
| Aerospace series \x96 Cables, optical, 125 \xb5m diameter cladding \x96 Part 001: Technical specification | |
| Aerospace series \x96 Cables, optical, 125 \xb5m diameter cladding \x96 Part 200: Semi-loose structure 9/125 \xb5m GI fibre nominal 0,9 mm outside diameter \x96 Product standard | |
| Aerospace series \x96 Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 \xb0C (or 125 \xb0C) continuous \x96 Part 002: Specification of performance and contact arrangements | |
| Aerospace series \x96 Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 \xb0C (or 125 \xb0C) continuous \x96 Part 142: Size 4 receptacle for rack and panel application,... | |
| Aerospace series \x96 Connectors, coaxial, radio frequency \x96 Part 221: Type 2, TNC interface \x96 Crimp version \x96 Right angle plug \x96 Product standard | |
| Aerospace series \x96 Connectors, coaxial, radio frequency \x96 Part 222: Type 2, TNC interface \x96 Crimp version \x96 Square flange receptacle \x96 Product standard | |
| Aerospace series \x96 Connectors, coaxial, radio frequency \x96 Part 320: Type 3, N interface \x96 Crimp version \x96 Straight plug \x96 Product standard | |
| Aerospace series \x96 Connectors, coaxial, radio frequency \x96 Part 321: Type 3, N interface \x96 Crimp assembly version \x96 Right angle plug \x96 Product standard | |
| Aerospace series \x96 Connectors, coaxial, radio frequency \x96 Part 322: Type 3, N interface \x96 Crimp version \x96 Square flange receptacle \x96 Product standard | |
| Aerospace series \x96 Connectors, coaxial, radiofrequency \x96 Part 002: Specification of performances | |
| Aerospace series \x96 Connectors, optical, circular, single and multipin, coupled by triple start threaded ring \x96 Flush contacts \x96 Part 001: Technical specification | |
| Aerospace series \x96 Electrical cables, installation \x96 Self-wrapping shielding (EMI) protective sleeve \x96 Part 001: Technical specification | |
| Aerospace series \x96 Electrical cables, installation \x96 Self-wrapping shielding (EMI) protective sleeve \x96 Part 003: Open sleeve \x96 Inside pressurized area \x96 EMI protection 5 kA \x96 Temperature range \x96... | |
| Aerospace series \x96 Electrical cables, installation \x96 Self-wrapping shielding (EMI) protective sleeve \x96 Part 004: Open sleeve \x96 Outside pressurized area \x96 EMI protection 10 kA \x96 Temperature range \x96... | |
| Aerospace series \x96 Elements of electrical and optical connection \x96 Sealing plugs \x96 Part 002: Index of product standards | |
| Aerospace series \x96 Fibre optic systems \x96 Handbook \x96 Part 002: Test and measurement | |
| Aerospace series \x96 Fibre optic systems \x96 Handbook \x96 Part 003: Looming and installation practices | |
| Aerospace series \x96 Fibre optic systems \x96 Handbook \x96 Part 004: Repair, maintenance and inspection | |
| Aerospace series \x96 Heat resisting alloy CO-PH4101 (CoCr20W15N1) \x96 Vacuum melted \x96 Solution treated \x96 Forgings \x96 De = 100 mm | |
| Aerospace series \x96 Heat resisting alloy X12CrNiCoMoW21-20 \x96 Solution treated \x96 Bars and sections \x96 De = 100 mm | |
| Aerospace series \x96 Heat resisting alloy X12CrNiCoMoW21-20 \x96 Solution treated \x96 Forgings \x96 De = 100 mm | |
| Aerospace series \x96 Heat resisting alloy X12CrNiCoMoW21-20 \x96 Solution treated \x96 Sheets and strips \x96 a = 3 mm | |
| Aerospace series \x96 Heat resisting alloy X12CrNiCoMoW21-20 \x96 Solution treated and descaled \x96 Sheets and plates \x96 3 mm < a = 50 mm | |
| Aerospace series \x96 Heat resisting alloy X12CrNiCoMoW21-20 \x96 Solution treated and precipitation treated \x96 Bars and sections \x96 De = 100 mm | |
| Aerospace series \x96 Heat resisting alloy X12CrNiCoMoW21-20 \x96 Solution treated and precipitation treated \x96 Forgings \x96 De = 100 mm | |
| Aerospace series \x96 Heat-resisting alloy NI-PH1301 (NiCr19Co18Mo4Ti3Al3 ) \x96 Solution treated and precipitation treated \x96 Bars and sections \x96 De = 200 mm | |
| Aerospace series \x96 Metallic materials \x96 Rules for drafting and presentation of material standards \x96 Part 001: General rules | |
| Aerospace series \x96 Metallic materials \x96 Rules for drafting and presentation of material standards \x96 Part 002: Specific rules for aluminium, aluminium alloys and magnesium alloys | |
| Aerospace series \x96 Metallic materials \x96 Rules for drafting and presentation of material standards \x96 Part 003: Specific rules for heat resisting alloys | |
| Aerospace series \x96 Metallic materials \x96 Rules for drafting and presentation of material standards \x96 Part 004: Specific rules for titanium and titanium alloys | |
| Aerospace series \x96 Metallic materials \x96 Rules for drafting and presentation of material standards \x96 Part 005: Specific rules for steels | |
| Aerospace series \x96 Modular and Open Avionics Architectures \x96 Part 003: Communications/Netwo rk | |
| Aerospace series \x96 Modular and Open Avionics Architectures \x96 Part 004: Packaging | |
| Aerospace series \x96 Modular and Open Avionics Architectures \x96 Part 005: Software | |
| Aerospace series \x96 Non-metallic materials \x96 General organization of standardization \x96 Links between types of standards | |
| Aerospace series \x96 Non-metallic materials \x96 Rules for drafting and presentation of technical specifications | |
| Aerospace series \x96 Non-metallic materials \x96 Textiles \x96 Test method \x96 Determination of conductivity and pH of aqueous extracts | |
| Aerospace series \x96 Nuts, hexagon, self-locking by plastic ring, normal height, normal across flats, in alloy steel, cadmium plated \x96 Classification: 900 MPa (at ambient temperature) / 120 \xb0C | |
| Aerospace series \x96 Paints and varnishes \x96 Chromate free (non corrosion inhibiting) two-components cold curing primer \x96 Chromate free primer for military application | |
| Aerospace series \x96 Paints and varnishes \x96 Cold curing intermediate coat | |
| Aerospace series \x96 Paints and varnishes \x96 Corrosion inhibiting two components cold curing primer for military application | |
| Aerospace series \x96 Paints and varnishes \x96 Two components cold curing polyurethane finish \x96 High flexibility and chemical agent resistance for military application | |
| Aerospace series \x96 Pipe couplings, 60\xb0, spherical, in titanium alloy TI-P64001, adapters, straight, double end, with locking ring | |
| Aerospace series \x96 Sealing sleeves used in elements of connection \x96 Part 004: Sealing sleeves for external diameter cable 3 mm to 5,8 mm \x96 Product standard | |
| Aerospace series \x96 Spherical plain bearings in corrosion resisting steel with self-lubricating liner, narrow series \x96 Dimensions and loads \x96 Inch series | |
| Aerospace series \x96 Spherical plain bearings in corrosion resisting steel with self-lubricating liner, wide series \x96 Dimensions and loads \x96 Inch series | |
| Aerospace series \x96 Spiral drive recesses for threaded fasteners \x96 Geometrical definition and technical requirements | |
| Aerospace series \x96 Steel X4CrNiMo16-5-1 (1.4418) \x96 Air melted \x96 Hardened and tempered \x96 Bars \x96 De = 200 mm \x96 1 150 MPa = Rm = 1 300 MPa... | |
| Aerospace series \x96 Steel X4CrNiMo16-5-1 (1.4418) \x96 Air melted \x96 Hardened and tempered \x96 Forgings \x96 De = 200 mm \x96 1 150 MPa = Rm = 1 300 MPa... | |
| Aerospace series \x96 Steel X4CrNiMo16-5-1 (1.4418) \x96 Air melted \x96 Hardened and tempered \x96 Forgings \x96 De = 200 mm \x96 900 MPa = Rm = 1 050 MPa | |
| Aerospace series \x96 Tie rod with integrated bolts \x96 Part 1: Technical specification | |
| Aerospace series \x96 Tie rod with integrated bolts \x96 Part 2: Overview construction kit | |
| Aerospace series \x96 Wire and cable marking process, UV Laser | |
| Arerospace series - Steel FE-WM1601 (X18CrWNi13-3-2) - Filler metal for welding - Wire and rod | |
| Attestation Standard for the assessment of contract award procedures of entities operating in the water, energy, transport and telecommunication sectors | |
| Building lime - Part 1: Definitions, specifications and conformity criteria | |
| Building lime - Part 3: Conformity evaluation | |
| Building lime \x96 Part 2: Test methods | |
| Calibration and testing laboratory accreditation systems - General requirements for operation and recognition | |
| District heating pipes \x96 Preinsulated bonded pipe systems for directly buried hot water networks \x96 Fitting assemblies of steel service pipes, polyurethane thermal insulation and outer casing of polyethylene | |
| Durability of wood and wood-based products \x96 Guidance on performance | |
| Fly ash for concrete - Part 2: Conformity evaluation | |
| Fly ash for concrete \x96 Part 1: Definition, specifications and conformity criteria | |
| Food processing machinery - Dough mixers - Safety and hygiene requirements | |
| Food processing machinery - Planetary mixers - Safety and hygiene requirements | |
| Food processing machinery \x96 Dough mixers \x96 Safety and hygiene requirements | |
| Food processing machinery \x96 Planetary mixers \x96 Safety and hygiene requirements | |
| General criteria for supplier\xb4s declaration of conformity | |
| General criteria for the assessment of testing laboratories | |
| General method for assessing the proportion of recycled material content in energy-related products | |
| General method for assessing the proportion of reused components in energy-related products | |
| General method for the assessment of the ability to remanufacture energy-related products | |
| General method for the assessment of the durability of energy-related products | |
| General method to declare the use of critical raw materials in energy-related products | |
| General methods for assessing the recyclability and recoverability of energy-related products | |
| General methods for the assessment of the ability to repair, reuse and upgrade energy-related products | |
| Grout for prestressing tendons - Basic requirements | |
| Grout for prestressing tendons - Grouting procedures | |
| Grout for prestressing tendons - Test methods | |
| Guide for procurement of power station equipment - Electrical equipment - Part 2-8: Power cables | |
| Guide for procurement of power station equipment - Part 1: Common clauses | |
| Guide for procurement of power station equipment - Part 2-2: Electrical equipment - Uninterruptible power supplies | |
| Guide for procurement of power station equipment - Part 2-3: Electrical equipment - Stationary batteries and chargers | |
| Guide for procurement of power station equipment - Part 2-4: Electrical equipment - High power static convertors | |
| Guide for procurement of power station equipment - Part 2-5: Electrical equipment - Motors | |
| Guide for procurement of power station equipment - Part 2-6: Electrical equipment - Generators | |
| Guide for procurement of power station equipment - Part 2-7: Electrical equipment - Switchgear and controlgear | |
| Guide for procurement of power station equipment - Part 2-9: Electrical equipment - Cabling systems | |
| Guide for procurement of power station equipment - Part 3-1: Boilers - Water tube boilers | |
| Guide for procurement of power station equipment - Part 3-3: Boilers - Boilers with fluidized bed firing | |
| Guide for procurement of power station equipment - Part 4-10: Boiler auxiliaries - Flue gas denitrification (De-NOx) plant | |
| Guide for procurement of power station equipment - Part 4-4: Boiler auxiliaries - Fuel preparation equipment | |
| Guide for procurement of power station equipment - Part 4-5: Boiler auxiliaries - Coal handling and bulk storage plant | |
| Guide for procurement of power station equipment - Part 4-8: Boiler auxiliaries - Dust handling plant | |
| Guide for procurement of power station equipment - Part 4-9: Boiler auxiliaries - Sootblowers | |
| Guide for procurement of power station equipment - Part 4: Boiler auxiliaries - Section 1: Equipment for reduction of dust emissions | |
| Guide for procurement of power station equipment - Part 4: Boiler auxiliaries - Section 3: Draught plant | |
| Guide for procurement of power station equipment - Part 4: Boiler auxiliaries - Section 6: Flue gas desulphurization (De-SOx) plant | |
| Guide for procurement of power station equipment - Part 4: Boiler auxiliaries - Section 7: Ash handling plant | |
| Guide for procurement of power station equipment - Part 5-4: Hydraulic turbines, storage pumps and pump-turbines | |
| Guide for procurement of power station equipment - Part 6-1: Turbine auxiliaries - Deaerators | |
| Guide for procurement of power station equipment - Part 6-2: Turbine auxiliaries - Feedwater heaters | |
| Guide for procurement of power station equipment - Part 6-3: Turbine auxiliaries - Condenser plant | |
| Guide for procurement of power station equipment - Part 6-4: Turbines auxiliaries - Pumps | |
| Guide for procurement of power station equipment - Part 6-5: Turbine auxiliaries - Dry cooling systems | |
| Guide for procurement of power station equipment - Part 6-6: Turbine auxiliaries - Wet and wet/dry cooling towers | |
| Guide for procurement of power station equipment - Part 6-8: Turbines auxiliaries - Cranes | |
| Guide for procurement of power station equipment - Part 6-9: Turbine auxiliaries - Cooling water systems | |
| Guide for procurement of power station equipment - Part 8-1: Control and instrumentation | |
| Guide for procurement of power station equipment- Part 3-2: Boilers - Shell boilers | |
| Guide for procurement of power station plant, equipment, and systems - Part 7-1: Pipework and valves - High pressure Piping systems | |
| Guide for procurement of power station plant, equipment, and systems - Part 7-2: Pipework and valves - Boiler and high pressure piping valves | |
| Guides for procurement of power station equipment - Part 4: Boiler auxiliaries - Section 2: Gas-air, Steam-air and gas-gas heaters | |
| Guides for procurement of power station equipment - Part 5-1: Steam turbines | |
| Guides for procurement of power station equipment - Part 5-2: Gas turbines | |
| Guides for procurement of power station equipment - Part 5-3: Wind turbines | |
| Guides for procurement of power station equipment - Part 6-7: Turbine auxiliaries - Moisture separator reheaters | |
| Hearing protectors - Recommendations for selection, use, care and maintenance - Guidance document | |
| Helmets for fire fighting in buildings and other structures | |
| High-pressure decorative laminates (HPL) - Sheets based on thermosetting resins (usually called laminates) - Part 1: Introduction and general information | |
| High-pressure decorative laminates (HPL) - Sheets based on thermosetting resins (usually called laminates) - Part 2: Determination of properties | |
| High-pressure decorative laminates (HPL) - Sheets based on thermosetting resins (usually called laminates) - Part 3: Classification and specifications for laminates less than 2 mm thick intended for bonding to... | |
| High-pressure decorative laminates (HPL) - Sheets based on thermosetting resins (usually called laminates) - Part 4: Classification and specifications for compact laminates of thickness 2 mm and greater | |
| High-pressure decorative laminates (HPL) - Sheets based on thermosetting resins (usually called laminates) - Part 5: Classification and specifications for flooring grade laminates less than 2 mm thick intended for... | |
| High-pressure decorative laminates (HPL) - Sheets based on thermosetting resins (usually called laminates) - Part 6: Classification and specifications for Exterior-grade compact laminates of thickness 2 mm and greater | |
| High-pressure decorative laminates (HPL) - Sheets based on thermosetting resins (usually called laminates) - Part 7: Compact laminate and HPL composite panels for internal and external wall and ceiling finishes... | |
| High-pressure decorative laminates (HPL) - Sheets based on thermosetting resins (Usually called Laminates) - Part 9: Classification and specifications for alternative core laminates | |
| High-pressure decorative laminates (HPL) \x96 Sheets based on thermosetting resins (usually called laminates) \x96 Part 2: Determination of properties | |
| High-pressure decorative laminates (HPL) \x96 Sheets based on thermosetting resins (usually called laminates) \x96 Part 7: Compact laminate and HPL composite panels for internal and external wall and ceiling finishes... | |
| High-pressure decorative laminates (HPL) \x96 Sheets based on thermosetting resins (Usually called Laminates) \x96 Part 8: Classification and specifications for design laminates | |
| Medical gloves for single use - Part 1: Requirements and testing for freedom from holes | |
| Medical gloves for single use - Part 2: Requirements and testing for physical properties | |
| Medical gloves for single use - Part 4: Requirements and testing for shelf life determination | |
| Medical gloves for single use \x96 Part 1: Requirements and testing for freedom from holes | |
| Medical gloves for single use \x96 Part 1: Requirements and testing for freedom of holes | |
| Medical gloves for single use \x96 Part 2: Requirements and testing for physical properties | |
| Medical gloves for single use \x96 Part 3: Requirements and testing for biological evaluation | |
| Method of testing fly ash \x96 Part 1: Determination of free calcium oxide content | |
| Method of testing fly ash \x96 Part 2: Determination of fineness by wet sieving | |
| Method to achieve circular designs of products | |
| Methods for providing information relating to material efficiency aspects of energy-related products | |
| Metrological aspects of non-automatic weighing instruments | |
| Non destructive testing - Image quality of radiographs (step/hole type) - Determination of image quality value | |
| Non destructive testing - Image quality of radiographs - Part 4: Experimental evaluation of image quality values and image quality tables | |
| Non-destructive testing - General principles for radiographic examination of metallic materials by X- and gamma-rays | |
| Non-destructive testing - Image quality of radiographs - Part 1: Image quality indicators (wire type) - Determination of image quality value | |
| Non-destructive testing - Image quality of radiographs - Part 3: Image quality classes for ferrous metals | |
| Non-destructive testing - Image quality of radiographs - Part 5: Image quality indicators (duplex wire type), determination of image unsharpness value | |
| Protective clothing - Protection against liquid and gaseous chemicals, including aerosols and solid particles - Test method: Determination of leak-tightness of gas-tight suits (Internal pressure test) | |
| Protective clothing for firefighters \x96 Performance requirements for protective clothing for firefighting | |
| Quality systems - Medical devices - Particular requirements for the application of EN 29001 | |
| Quality systems - Medical devices - Particular requirements for the application of EN ISO 9002 | |
| Radiators and convectors - Part 2: Test methods and rating | |
| Radiators and convectors \x96 Part 1: Technical specifications and requirements | |
| Railway applications - Fire protection on railway vehicles - Part 2: Requirements for fire behavior of materials and components | |
| Railway applications - Fire protection on railway vehicles - Part 2: Requirements for fire behaviour of materials and components | |
| Railway applications \x96 Fire protection on railway vehicles \x96 Part 1: General | |
| Railway applications \x96 Fire protection on railway vehicles \x96 Part 3: Fire resistance requirements for fire barriers | |
| Railway applications \x96 Fire protection on railway vehicles \x96 Part 4: Fire safety requirements for rolling stock design | |
| Railway applications \x96 Fire protection on railway vehicles \x96 Part 5: Fire safety requirements for electrical equipment including that of trolley buses, track guided buses and magnetic levitation vehicles | |
| Railway applications \x96 Fire protection on railway vehicles \x96 Part 6: Fire control and management systems | |
| Railway applications \x96 Fire protection on railway vehicles \x96 Part 7: Fire safety requirements for flammable liquid and flammable gas installations | |
| Resilient floor coverings - Determination of shear force | |
| Specification for dedicated liquefied petroleum gas appliances - Domestic flueless space heaters (including diffusive catalytic combustion heaters) | |
| Specification for dedicated liquefied petroleum gas appliances - Flueless non-domestic space heaters not exceeding 10 kW | |
| Standardization and related activities - General vocabulary | |
| Swap bodies - Swap bodies of Class A - Dimensions and general requirements | |
| Test gases \x96 Test pressures \x96 Appliance categories | |
| Wood preservatives \x96 Determination of the preventive action against recently hatched larvae of Hylotrupes bajulus (Linnaeus) \x96 Part 1: Application by surface treatment (laboratory method) | |
| Wood preservatives \x96 Determination of the preventive action against recently hatched larvae of Hylotrupes bajulus (Linnaeus) \x96 Part 2: Ovicidal effect (laboratory method) | |
| Workplace atmospheres - Electrical apparatus used for the direct detection and direct concentration measurement of toxic gases and vapours - Part 2: Performance requirements for apparatus used for exposure measurement... | |
| Workplace atmospheres - Electrical apparatus used for the direct detection and direct concentration measurement of toxic gases and vapours - Part 3: Performance requirements for apparatus used for general gas... | |
| Workplace atmospheres \x96 Electrical apparatus used for the direct detection and direct concentration measurement of toxic gases and vapours \x96 Part 1: General requirements and test methods | |
| Workplace atmospheres \x96 Electrical apparatus used for the direct detection and direct concentration measurement of toxic gases and vapours \x96 Part 4: Guide for selection, installation, use and maintenance |
| << Prev | Next >> |