Accuris Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
Page:
1
350
400
450
500
550
600
640
650
660
670
680
690
694
695
696
697
698
699
700
701
702
703
704
705
706
710
720
730
740
750
760
800
850
900
950
1000
1050
1500
1620
| Product Name | Notes |
|---|---|
| Accessibility requirements for ICT products and services | |
| Acoustics \x96 Measurement of airborne sound emitted by vessels on inland waterways and harbours (ISO/FDIS 2922:2020) | |
| Adhesives for floor coverings \x96 Preparation of adhesive application \x96 Test methods for the determination of corresponding humidity of mineral substrates | |
| Adhesives for load-bearing timber structures \x96 Test methods \x96 Part 2: Determination of resistance to delamination | |
| Adhesives for load-bearing timber structures \x96 Test methods \x96 Part 3: Determination of the effect of acid damage to wood fibres by temperature and humidity cycling on the transverse tensile... | |
| Adhesives, phenolic and aminoplastic, for load-bearing timber structures \x96 Classification and performance requirements | |
| Aerospace series - Bolts, normal hexagon head, relieved shank, long thread, in heat resisting steel FE-PA92HT (A286), silver plated - Classification: 1100MPa/650\xb0C | |
| Aerospace series - Cadmium plating of steels with specified tensile strength <= 1 450 MPa, copper, copper alloys and nickel alloys | |
| Aerospace series - Circuit breakers, three-pole, temperature compensated, rated currents 1 A to 25 A - Part 004: UNC thread terminals - Product standard | |
| Aerospace series - Connectors, electrical, circular, coupled by threaded ring, fire-resistant or non fire-resistant, operating temperatures -65 \xb0C to 175 \xb0C continuous, 200 \xb0C peak - Part 014: Square flange... | |
| Aerospace series - Electrical contacts used in elements of connection - Part 002: List and utilization of contacts | |
| Aerospace series - Screws 100\xb0 countersunk normal head, offset cruciform recess, coarse tolerance normal shank, medium length thread, in alloy steel, cadmium plated - Classification: 1 100 MPa (at ambient... | |
| Aerospace series \x96 Aluminium alloy (5086) \x96 Annealed and straightened (H111) \x96 Drawn bar \x96 6 mm = D = 50 mm | |
| Aerospace series \x96 Aluminium alloy 2014A- \x96 T6 \x96 Tubes for structures \x96 0,6 mm = a = 12,5 mm | |
| Aerospace series \x96 Aluminium alloy 2024 \x96 \x96 T3 \x96 Extruded bar and section \x96 1,2 mm = (a or D) = 150 mm with coarse peripheral grain control | |
| Aerospace series \x96 Aluminium alloy 2024- \x96 T3510 \x96 Bar and section \x96 1,2 mm = (a or D) = 150 mm \x96 With peripheral coarse grain control | |
| Aerospace series \x96 Aluminium alloy 2024- \x96 T3510 \x96 Drawn bar \x96 a = 75 mm | |
| Aerospace series \x96 Aluminium alloy 2024- \x96 T42 \x96 Drawn tubes for structural applications | |
| Aerospace series \x96 Aluminium alloy 2024-T4 \x96 Drawn bar \x96 a = 75 mm | |
| Aerospace series \x96 Aluminium alloy AL-C42101 \x96 T6 \x96 Sand casting \x96 a = 20 mm | |
| Aerospace series \x96 Aluminium alloy Al-C42201 \x96 T6 \x96 Sand castings \x96 a = 20 mm | |
| Aerospace series \x96 Aluminium alloy AL-P-6061- \x96 T6 \x96 Drawn tube for pressure applications \x96 0,6 mm = a = 12,5 mm | |
| Aerospace series \x96 Aluminium alloy Al-P16 \x96 T6151 \x96 Plates 6 mm < a = 120 mm | |
| Aerospace series \x96 Aluminium alloy AL-P6061-T4 \x96 Drawn tube for pressure applications \x96 0,6 mm = a = 3 mm | |
| Aerospace series \x96 Aluminium and aluminium alloy \x96 Square and rectangular extruded bars \x96 Dimensions | |
| Aerospace series \x96 Aluminium or aluminium alloy conductors for electrical cables \x96 Product standard | |
| Aerospace series \x96 Anaerobic polymerisable compounds \x96 Technical specification | |
| Aerospace series \x96 Bearing, spherical plain in corrosion resisting steel with assembly slots \x96 Dimensions and loads | |
| Aerospace series \x96 Bearing, spherical plain in corrosion resisting steel with self-lubricating liner \x96 Wide series \x96 Elevated load at ambient temperature \x96 Dimensions and loads | |
| Aerospace series \x96 Bearing, spherical, plain in corrosion resisting steel with self-lubricating liner \x96 Elevated load at ambient temperature \x96 Technical specification | |
| Aerospace series \x96 Bearings, spherical plain in corrosion resisting steel with self-lubricating liner \x96 Narrow series \x96 Elevated load at ambient temperature \x96 Dimensions and loads | |
| Aerospace series \x96 Bolt, normal hexagonal head, coarse tolerance shank, short thread, in heat resisting nickel base alloy, aluminium IVD coated \x96 Classification: 1 250 MPa (at ambient temperature)/425 \xb0C... | |
| Aerospace series \x96 Bolts in heat resisting steel FE-PA2601 (A286) \x96 Classification: 1 100 MPa/650 \xb0C \x96 Technical specification | |
| Aerospace series \x96 Bolts, MJ threads, in heat resisting nickel base alloy NI-PH2601 (Inconel 718) \x96 Classification: 1 275 MPa (at ambient temperature)/650\xb0 C \x96 Technical specification | |
| Aerospace series \x96 Bolts, MJ threads, in heat resisting nickel base alloy NI-PH2601 (Inconel 718), passivated \x96 Classification: 1 550 MPa (at ambient temperature) / 650 \xb0C \x96 Technical specification... | |
| Aerospace series \x96 Bolts, MJ threads, in heat resisting steel FE-PA2601 (A286) \x96 Classification: 900 MPa (at ambient temperature)/650 \xb0C \x96 Technical specification | |
| Aerospace series \x96 Bolts, MJ threads, in titanium alloy TI-P64001 \x96 Strength class: 1 100 MPa (at ambient temperature) \x96 Technical specification | |
| Aerospace series \x96 Bolts, shouldered, thin hexagonal head, close tolerance shank, short thread, in titanium alloy, anodized, MoS2 coated \x96 Classification: 1 100 MPa (at ambient temperature)/315 \xb0C | |
| Aerospace series \x96 Bush, flanged aluminium alloy, with self-lubricating liner \x96 Dimensions and loads | |
| Aerospace series \x96 Bush, flanged, corrosion resisting steel, with self-lubricating liner \x96 Dimensions and loads | |
| Aerospace series \x96 Bush, plain, aluminium alloy, with self-lubricating liner \x96 Dimensions and loads | |
| Aerospace series \x96 Bush, plain, in corrosion resisting steel with self-lubricating liner \x96 Dimensions and loads | |
| Aerospace series \x96 Cable outlet accessories for circular and rectangular electrical and optical connectors \x96 Part 001: Technical specification | |
| Aerospace series \x96 Cable outlet accessories for circular and rectangular electrical and optical connectors \x96 Part 003: Grommet nut, style A \x96 Product standard | |
| Aerospace series \x96 Cable outlet accessories for circular and rectangular electrical and optical connectors \x96 Part 004: Cable outlet, style A, straight, unsealed with clamp strain relief \x96 Product standard... | |
| Aerospace series \x96 Cable outlet accessories for circular and rectangular electrical and optical connectors \x96 Part 005: Cable outlet, style A, 90\xb0, unsealed with clamp strain relief \x96 Product standard... | |
| Aerospace series \x96 Cable outlet accessories for circular and rectangular electrical and optical connectors \x96 Part 033: Stainless steel banding band, style Z, for attachment of individual and/or overall screens... | |
| Aerospace series \x96 Cable outlet accessories for circular and rectangular electrical and optical connectors \x96 Part 062: Cable outlet, style K, 90\xb0, for heat shrinkable boot, shielded, sealed, self-locking \x96... | |
| Aerospace series \x96 Cable outlet accessories for circular and rectangular electrical and optical connectors \x96 Part 063: Cable outlet, style K, straight, for heat shrinkable boot, shielded, sealed, self-locking \x96... | |
| Aerospace series \x96 Cable outlet accessories for circular and rectangular electrical and optical connectors \x96 Part 064: Cable outlet, style K, straight, for heat shrinkable boot, shielded, sealed, self-locking \x96... | |
| Aerospace series \x96 Cable outlet accessories for circular and rectangular electrical and optical connectors \x96 Part 065: Cable outlet, style K, 90\xb0, for heat shrinkable boot, shielded, sealed, self-locking \x96... | |
| Aerospace series \x96 Cable ties for harnesses \x96 Part 003: Plastic cable ties \x96 Operating temperatures -65 \xb0C to 105 \xb0C and -65 \xb0C to 150 \xb0C \x96 Product standard... | |
| Aerospace series \x96 Cables, electrical for general purpose \x96 Operating temperatures between -55 \xb0C and 260 \xb0C \x96 Part 003: Product standard | |
| Aerospace series \x96 Cables, electrical, aircraft use \x96 Test methods \x96 Part 418: Thermal endurance for conductors | |
| Aerospace series \x96 Cables, electrical, aircraft use \x96 Test methods \x96 Part 512: Flexure endurance | |
| Aerospace series \x96 Cables, electrical, aircraft use \x96 Test methods \x96 Part 707: Stabilization of assembly | |
| Aerospace series \x96 Cables, electrical, for general purpose \x96 Operating temperatures between -55 \xb0C and 260 \xb0C \x96 Part 002: General | |
| Aerospace series \x96 Cables, electrical, for general purpose \x96 Operating temperatures between -55 \xb0C and 260 \xb0C \x96 Part 010: DR family, single UV laser printable \x96 Product standard | |
| Aerospace series \x96 Cables, electrical, single and multicore for general purpose \x96 Operating temperatures between -55 \xb0C and 260 \xb0C \x96 Part 014: DR family, 1 to 11 cores, taped,... | |
| Aerospace series \x96 Cables, electrical, single and multicore for general purpose \x96 Operating temperatures between \x96 55 \xb0C and 260 \xb0C \x96 Part 002: Screened and jacketed \x96 General | |
| Aerospace series \x96 Carbon fibre laminates \x96 Determination of the fibre, resin and void contents | |
| Aerospace series \x96 Characteristics of aircraft electrical supplies | |
| Aerospace series \x96 Circuit breakers, single-pole, temperature compensated, rated currents 1 A to 25 A \x96 Part 001: Technical specification | |
| Aerospace series \x96 Circuit breakers, single-pole, temperature compensated, rated currents 20 A to 50 A \x96 Part 001: Technical specification | |
| Aerospace series \x96 Circuit breakers, three-pole, temperature compensated, rated currents 1 A to 25 A \x96 Part 001: Technical specification | |
| Aerospace series \x96 Circuit breakers, three-pole, temperature compensated, rated currents 20 A to 50 A \x96 Part 001: Technical specification | |
| Aerospace series \x96 Connector, electrical, rectangular, modular \x96 Operating temperature 175 \xb0C continuous \x96 Part 026: Accessories for single module connector \x96 Product standard | |
| Aerospace series \x96 Connectors, electrical, circular, bayonet coupling, operating temperature 175 \xb0C or 200 \xb0C continuous \x96 Part 003: Receptacle, square flange mounting \x96 Product standard | |
| Aerospace series \x96 Connectors, electrical, circular, coupled by threaded ring, fire-resistant or non fire-resistant, operating temperatures \x96 65 \xb0C to 175 \xb0C continuous, 200 \xb0C continuous, 260 \xb0C peak \x96... | |
| Aerospace series \x96 Connectors, electrical, circular, scoop-proof, triple start threaded coupling, operating temperature 175 \xb0C or 200 \xb0C continuous \x96 Part 001: Technical specification | |
| Aerospace series \x96 Connectors, electrical, circular, scoop-proof, triple start threaded coupling, operating temperature 175 \xb0C or 200 \xb0C continuous \x96 Part 004: Receptacle, hermetic, square flange mounting \x96 Product standard... | |
| Aerospace series \x96 Connectors, electrical, circular, scoop-proof, triple start threaded coupling, operating temperature 175 \xb0C or 200 \xb0C continuous \x96 Part 005: Receptacle, hermetic, round flange, solder mounting \x96 Product... | |
| Aerospace series \x96 Connectors, electrical, circular, scoop-proof, triple start threaded coupling, operating temperature 175 \xb0C or 200 \xb0C continuous \x96 Part 009: Receptacle, round flange, jam nut mounting \x96 Product... | |
| Aerospace series \x96 Connectors, electrical, circular, scoop-proof, triple start threaded coupling, operating temperature 175 \xb0C or 200 \xb0C continuous \x96 Part 010: Receptacle, hermetic, round flange, jam nut mounting \x96... | |
| Aerospace series \x96 Connectors, electrical, circular, scoop-proof, triple start threaded coupling, operating temperature 175 \xb0C or 200 \xb0C continuous \x96 Part 013: Dummy receptacle \x96 Product standard | |
| Aerospace series \x96 Connectors, electrical, rectangular, modular \x96 Operating temperature 175 \xb0C continuous \x96 Part 002: Specification of performance and contact arrangements | |
| Aerospace series \x96 Connectors, electrical, rectangular, modular \x96 Operating temperature 175 \xb0C continuous \x96 Part 024: Single module plug \x96 Product standard | |
| Aerospace series \x96 Designation of metallic semi-finished products \x96 Rules | |
| Aerospace series \x96 Electrical bonding \x96 Technical specification | |
| Aerospace series \x96 Electrical contacts used in elements of connection \x96 Part 001: Technical specification | |
| Aerospace series \x96 Electrical contacts used in elements of connection \x96 Part 003: Contacts, electrical, female, type A, crimp, class S \x96 Product standard | |
| Aerospace series \x96 Electrical contacts used in elements of connection \x96 Part 008: Contacts, electrical, male, type A, crimp, class S \x96 Product standard | |
| Aerospace series \x96 Electrical contacts used in elements of connection \x96 Part 009: Contacts, electrical, female, type A, crimp, class S \x96 Product standard | |
| Aerospace series \x96 Electrical contacts used in elements of connection \x96 Part 014: Contacts, electrical, male, type A, crimp, class S \x96 Product standard | |
| Aerospace series \x96 Electrical contacts used in elements of connection \x96 Part 015: Contacts, electrical, female, type A, crimp, class S \x96 Product standard | |
| Aerospace series \x96 Electrical contacts used in elements of connection \x96 Part 016: Contacts, electrical, male, type A, crimp, class S \x96 Product standard | |
| Aerospace series \x96 Electrical contacts used in elements of connection \x96 Part 017: Contacts, electrical, relay base, female, type A, crimp, class P \x96 Product standard | |
| Aerospace series \x96 Electrical contacts used in elements of connection \x96 Part 018: Contacts, electrical, male, type A, crimp, class S \x96 Product standard | |
| Aerospace series \x96 Electrical contacts used in elements of connection \x96 Part 019: Contacts, electrical, female, type A, crimp, class S \x96 Product standard | |
| Aerospace series \x96 Electrical contacts used in elements of connection \x96 Part 026: Contacts, electrical, male, type A, crimp, class R \x96 Product standard | |
| Aerospace series \x96 Electrical contacts used in elements of connection \x96 Part 027: Contacts, electrical, female, type A, crimp, class R \x96 Product standard | |
| Aerospace series \x96 Electrical contacts used in elements of connection \x96 Part 045: Contacts, electrical, female, type A, double crimping, class T \x96 Product standard | |
| Aerospace series \x96 Electrical contacts used in elements of connection \x96 Part 065: Contacts, electrical, male, type A, crimp, class S, size 8 \x96 Product standard | |
| Aerospace series \x96 Electrical contacts used in elements of connection \x96 Part 070: Contacts, electrical, male, type A, crimp, class S \x96 Product standard | |
| Aerospace series \x96 Electrical contacts used in elements of connection \x96 Part 071: Contacts, electrical, female, type A, crimp, class S \x96 Product standard | |
| Aerospace series \x96 Electrical contacts used in elements of connection \x96 Part 074: Contacts, electrical, quadrax, size 8, male, type E, crimp, class R \x96 Product standard | |
| Aerospace series \x96 Electrical contacts used in elements of connection \x96 Part 075: Contacts, electrical, quadrax, size 8, female, type E, crimp, classes P, R and S \x96 Product standard... | |
| Aerospace series \x96 Electrical contacts used in elements of connection \x96 Part 077: Contacts, electrical, female, type A, crimp, class R \x96 Product standard | |
| Aerospace series \x96 Electrical contacts used in elements of connection \x96 Part 078: Contacts size 22 for EN 2997, electrical, male, type A, crimp, class S \x96 Product standard | |
| Aerospace series \x96 Electrical contacts used in elements of connection \x96 Part 079: Contacts size 22 for EN 2997, electrical, female, type A, crimp, class S \x96 Product standard | |
| Aerospace series \x96 Electrical contacts used in elements of connection \x96 Part 082: Contacts, electrical, female, type A, crimp, class S \x96 Product standard | |
| Aerospace series \x96 Electrical contacts used in elements of connection \x96 Part 083: Contact, electrical, female, type A, crimp, class S, size 8 \x96 Product standard | |
| Aerospace series \x96 Electrical system \x96 Load analysis | |
| Aerospace series \x96 Elements of electrical and optical connection \x96 Test methods \x96 Part 318: Fire-resistance | |
| Aerospace series \x96 Elements of electrical and optical connection \x96 Test methods \x96 Part 326: Fire immersion test | |
| Aerospace series \x96 Fasteners, externally threaded, in heat resisting steel FE-PA92HT (A286) \x96 Classification: 900 MPa/650 \xb0C, manufacturing method optional \x96 Technical specification | |
| Aerospace series \x96 Fibres and cables, optical, aircraft use \x96 Test methods \x96 Part 412: Humidity resistance | |
| Aerospace series \x96 Fibres and cables, optical, aircraft use \x96 Test methods \x96 Part 506: Impact resistance | |
| Aerospace series \x96 Flammability of non metallic materials \x96 Part 1: Small burner test, vertical \x96 Determination of the vertical flame propagation | |
| Aerospace series \x96 Flammability of non metallic materials \x96 Part 2: Small burner test, horizontal \x96 Determination of the horizontal flame propagation | |
| Aerospace series \x96 Flammability of non metallic materials \x96 Part 3: Small burner test, 45\xb0 \x96 Determination of the resistance of material to flame and glow propagation and to flame... | |
| Aerospace series \x96 Fluids for assessment of non-metallic materials | |
| Aerospace series \x96 Heat resisting alloy FE-PA2602 (X4NiCrTiMoV26-15) \x96 Solution treated and precipitation treated \x96 Bar and section \x96 De = 100 mm | |
| Aerospace series \x96 Heat resisting alloy NI-PH1302 (NiCr20Co13Mo4Ti3Al) \x96 Solution treated and cold worked \x96 Bar for forged fasteners \x96 3 mm = D = 30 mm | |
| Aerospace series \x96 Heat resisting alloy NI-PH2601 \x96 Solution treated and cold worked \x96 Bar for forged fasteners \x96 D = 50 mm \x96 1 270 MPa = Rm =... | |
| Aerospace series \x96 Heat resisting alloy NI-PH2801 (NiCr16Fe7Ti3Nb1Al1) \x96 Consumable electrode remelted \x96 Cold drawn wire for the manufacture of thead inserts \x96 D = 3 mm | |
| Aerospace series \x96 Heat resisting alloy X6NiCrTiMoV26-15 (1.4980) \x96 Softened and cold worked \x96 Wires for forged fasteners \x96 D = 15 mm \x96 900 MPa = Rm = 1... | |
| Aerospace series \x96 Heat resisting nickel base alloy (Ni-P100HT) \x96 Cold worked and softened \x96 Bar and wire for continuous forging or extrusion for fasteners \x96 3 mm = D... | |
| Aerospace series \x96 Heat resisting nickel base alloy (Ni-P101HT) \x96 Cold worked and softened \x96 Bar and wire for continuous forging or extrusion for fasteners \x96 3 mm = D... | |
| Aerospace series \x96 Heat resisting nickel base alloy (Ni-P101HT) \x96 Cold worked and solution treated \x96 Bar for machining for fasteners \x96 3 mm = D = 50 mm | |
| Aerospace series \x96 Heat resisting nickel base alloy Ni-P96-HT \x96 Cold drawn and precipitation treated \x96 Wires D = 10 mm | |
| Aerospace series \x96 Heat-resisting alloy X6NiCrTiMnMoV26-15 (1.4944) \x96 Softened and cold worked \x96 Wire for forged fasteners \x96 D = 15 mm \x96 1 100 MPa = Rm = 1... | |
| Aerospace series \x96 Hose assemblies \x96 Designation limited to 15 digits | |
| Aerospace series \x96 Inserts, MJ and M screw threads, helical coil \x96 Technical specification | |
| Aerospace series \x96 Macrographic examination of aluminium and aluminium alloy wrought products, forging stock and forgings | |
| Aerospace series \x96 Metallic materials \x96 Filler metal for welding \x96 Technical specification | |
| Aerospace series \x96 Metallic materials \x96 Test method \x96 Micrographic determination of content of non-metallic inclusions | |
| Aerospace series \x96 Metallic materials \x96 Test methods \x96 Part 16: Non-destructive testing \x96 Penetrant testing | |
| Aerospace series \x96 Metallic materials \x96 Test methods \x96 Part 21: Radiographic testing of castings | |
| Aerospace series \x96 Method of preparation of forged samples | |
| Aerospace series \x96 Non-metallic materials \x96 Foaming structural adhesive films \x96 Test methods \x96 Part 3 : Expansion ratio and volatile content | |
| Aerospace series \x96 Nut, bihexagonal, self-locking, in heat resisting nickel base alloy NI-PH2601 (Inconel 718), MoS2 coated \x96 Classification: 1 550 MPa (at ambient temperature)/425 \xb0C | |
| Aerospace series \x96 Nuts, anchor, self-locking, air resistant, sealing, floating, two lug, with counterbore, in alloy steel, cadmium plated, MoS2 lubricated \x96 Classification: 900 MPa (at ambient temperature)/235 \xb0C | |
| Aerospace series \x96 Nuts, anchor, self-locking, fuel resistant, sealing, floating, two lug, with counterbore, in alloy steel, cadmium plated, MoS2 lubricated \x96 Classification: 900 MPa (at ambient temperature) / 120... | |
| Aerospace series \x96 Nuts, bihexagonal, self-locking, with counterbore, in heat resisting nickel base alloy, passivated, MoS2 lubricated \x96 Classification: 1 550 MPa (at ambient temperature) / 315 \xb0C | |
| Aerospace series \x96 Nuts, hexagon, plain, reduced height, normal across flats, in aluminium alloy, anodized \x96 Classification: 450 MPa (at ambient temperature)/120 \xb0C | |
| Aerospace series \x96 Nuts, hexagon, plain, reduced height, reduced across flats, in heat resisting steel, silver plated \x96 Classification: 600 MPa (at ambient temperature) / 425 \xb0C | |
| Aerospace series \x96 Nuts, hexagon, plain, reduced height, reduced across flats, in heat resisting steel, silver plated, left hand thread \x96 Classification: 600 MPa (at ambient temperature) / 425 \xb0C... | |
| Aerospace series \x96 Nuts, hexagon, slotted/castellated, self-locking, in steel, cadmium plated, MoS2 lubricated \x96 Classification: 900 MPa (at ambient temperature)/235 \xb0C | |
| Aerospace series \x96 Nuts, hexagonal, slotted/castellated, normal height, normal across flats, in heat resisting steel, silver plated \x96 Classification: 1 100 MPa (at ambient temperature)/650 \xb0C | |
| Aerospace series \x96 O-rings, in fluorocarbon rubber (FKM), low compression set \x96 Hardness 80 IRHD | |
| Aerospace series \x96 O-rings, in fluorocarbon rubber (FKM), low compression set \x96 Technical specification | |
| Aerospace series \x96 P, Q and saddle clamps with rubber cushion \x96 Technical Specification | |
| Aerospace series \x96 Paints and varnishes \x96 Determination of sedimentation rating | |
| Aerospace series \x96 Paints and varnishes \x96 Nature and methods for surface preparation of test pieces in aluminium alloys | |
| Aerospace series \x96 Passivation of corrosion resisting steels and decontamination of nickel base alloys | |
| Aerospace series \x96 Pipe coupling 8\xb030' up to 28 000 kPa Dynamic beam seal \x96 Metric series \x96 Technical specification | |
| Aerospace series \x96 Polycarbonate, self-extinguishing, low smoke emission \x96 Characteristics | |
| Aerospace series \x96 Recycling of titanium and titanium alloy scrap | |
| Aerospace series \x96 Requirements and test procedures for switching devices | |
| Aerospace series \x96 Sampling plan for acceptance testing of aramid, carbon fibre and textile glass filament yarns | |
| Aerospace series \x96 Screw, pan head, offset cruciform recess, threaded to head, in corrosion resisting steel, passivated, metric \x96 Classification: 490 MPa (at ambient temperature)/425 \xb0C | |
| Aerospace series \x96 Screws, 100\xb0 countersunk normal head, offset cruciform recess, close tolerance normal shank, short thread, in titanium alloy, anodized, MoS2 lubricated \x96 Classification: 1 100 MPa (at ambient... | |
| Aerospace series \x96 Screws, pan head, offset cruciform recess, close tolerance normal shank, short thread, in alloy steel, cadmium plated \x96 Classification: 900 MPa (at ambient temperature)/235 \xb0C | |
| Aerospace series \x96 Screws, pan head, offset cruciform recess, coarse tolerance normal shank, long thread, in alloy steel, cadmium plated \x96 Classification : 1 100 PMa (at ambient temperature) /... | |
| Aerospace series \x96 Screws, pan head, offset cruciform recess, coarse tolerance normal shank, short thread, in alloy steel, cadmium plated \x96 Classification : 900 MPa (at ambient temperature) / 235... | |
| Aerospace series \x96 Screws, pan head, offset cruciform recess, coarse tolerance normal shank, short thread, in titanium alloy, anodized, MoS2 lubricated \x96 Classification: 1 100 MPa (at ambient temperature)/315 \xb0C... | |
| Aerospace series \x96 Shaft-nuts and threaded rings, self-locking, right- or left-hand MJ threads, in heat resisting steel FE-PA2601 (A286), silver plated \x96 Technical specification | |
| Aerospace series \x96 Shank nut, self-locking, in heat resisting nickel base alloy NI PH2601 (Inconel 718), silver plated \x96 Classification: 1 550 MPa (at ambient temperature)/600 \xb0C | |
| Aerospace series \x96 Shank nut, self-locking, in heat resisting nickel base alloy NI-P101HT (Waspaloy), silver plated, for 30\xb0 swage \x96 Classification: 1 210 MPa (at ambient temperature) / 730 \xb0C... | |
| Aerospace series \x96 Simplex high speed data transmission system | |
| Aerospace series \x96 Sleeves, tubular, protruding head, in corrosion resisting steel, passivated (0,25 mm wall thickness) | |
| Aerospace series \x96 Static inverters for aircraft \x96 Technical specification | |
| Aerospace series \x96 Steel 102Cr6 (1.2067) \x96 Hardened and tempered \x96 Bars | |
| Aerospace series \x96 Steel 30CrNiMo8 (1.6580) \x96 Air melted \x96 Hardened and tempered \x96 Bar for machining \x96 De = 100 mm \x96 1 100 MPa = Rm = 1... | |
| Aerospace series \x96 Steel 31Ni10 \x96 1 230 MPa = Rm = 1 420 MPa \x96 Bars \x96 De = 40 mm | |
| Aerospace series \x96 Steel 33CrMoV12 (1.8522) \x96 Air melted \x96 Softened \x96 Forging stock \x96 a or D = 300 mm | |
| Aerospace series \x96 Steel FE-CM61 \x96 As cast \x96 Reference heat treatment: homogenised, solution treated, precipitation hardened and sub zero \x96 Remelting stock | |
| Aerospace series \x96 Steel FE-CM68 \x96 Solution treated \x96 Rm = 485 MPa \x96 Castings \x96 Sand or investment casting | |
| Aerospace series \x96 Steel FE-PA11 \x96 Softened \x96 Tubes \x96 0,5 mm = a = 5 mm | |
| Aerospace series \x96 Steel FE-PA11 \x96 Softened and cold drawn \x96 Wires for rivets \x96 1 mm = D = 10 mm | |
| Aerospace series \x96 Steel FE-PA13 \x96 Annealed \x96 Reference heat treatment: softened \x96 Forging stock \x96 De = 100 mm | |
| Aerospace series \x96 Steel FE-PA13 \x96 Annealed \x96 Reference heat treatment: softened \x96 Hollow bars \x96 5 = a = 12 mm | |
| Aerospace series \x96 Steel FE-PA13 \x96 Softened \x96 500 = Rm = 750 MPa \x96 Tubes for structures \x96 0,5 = a = 5 mm | |
| Aerospace series \x96 Steel FE-PA18 \x96 Quenched and cold drawn \x96 Wire for spring \x96 D = 4,0 mm | |
| Aerospace series \x96 Steel FE-PL73 \x96 1 230 MPa = Rm = 1 420 MPa \x96 Forgings \x96 De = 40 mm | |
| Aerospace series \x96 Steel FE-PL74 \x96 1 100 MPa = Rm = 1 300 MPa \x96 Forgings \x96 De = 100 mm | |
| Aerospace series \x96 Steel FE-PM1503 (X3CrNiMoAl 13-8-2) \x96 Vacuum induction melted and consumable electrode remelted \x96 Solution treated and precipitation treated \x96 Bar for machining \x96 a or D =... | |
| Aerospace series \x96 Steel FE-PM1503 (X3CrNiMoAl13-8-2) \x96 Vacuum induction melted and consumable electrode remelted \x96 Solution treated and precipitation treated \x96 Forgings \x96 a or D = 150 mm \x96... | |
| Aerospace series \x96 Steel FE-PM1802 (X5CrNiCu15-5) \x96 Consumable electrode remelted \x96 Solution treated and precipitation treated \x96 Forgings \x96 a or D = 200 mm \x96 Rm = 965 MPa... | |
| Aerospace series \x96 Steel FE-PM66 \x96 930 MPa = Rm = 1 080 MPa \x96 Bars \x96 De = 150 mm | |
| Aerospace series \x96 Steel FE-PM66 \x96 930 MPa = Rm = 1 080 MPa \x96 Forgings \x96 De = 150 mm | |
| Aerospace series \x96 Steel FE-PM67 \x96 Solution annealed and precipitation hardened \x96 1 400 = Rm = 1 550 MPa \x96 Forgings \x96 De = 100 mm | |
| Aerospace series \x96 Steel X15CrNi17-3 (1.4057) \x96 Air melted \x96 Softened \x96 Forging stock \x96 a or D = 300 mm | |
| Aerospace series \x96 Steel X2CrNi18-9 (1.4307) \x96 Air melted \x96 Softened \x96 Plates, sheets and strips \x96 0,4 mm = a = 20 mm \x96 520 MPa = Rm =... | |
| Aerospace series \x96 Steel X2CrNi18-9 (1.4307) \x96 Softened \x96 450 MPa = Rm = 680 MPa \x96 Bar for machining \x96 4 mm = De = 100 mm | |
| Aerospace series \x96 Steel X5CrNiCu15-5 (1.4545) \x96 Consumable electrode remelted \x96 Solution treated and precipitation treated \x96 Bars for machining \x96 a or D = 200 mm \x96 Rm =... | |
| Aerospace series \x96 Steel X5CrNiCu15-5 (1.4545) \x96 Consumable electrode remelted, softened \x96 Forging stocks \x96 a or D = 300 mm | |
| Aerospace series \x96 Steel X6CrNiTi18-10 (1.4541) \x96 Air melted \x96 Softened \x96 Bars for machining \x96 a or D = 250 mm \x96 500 MPa = Rm = 700 MPa... | |
| Aerospace series \x96 Steel X6CrNiTi18-10 (1.4541) \x96 Air melted \x96 Softened \x96 Sheets and strips \x96 a = 6 mm \x96 500 MPa = Rm = 700 MPa | |
| Aerospace series \x96 Steel X7CrNiAl17-7 (1.4568) \x96 Air melted \x96 Solution treated and precipitation hardened \x96 Sheet and strip \x96 a = 6 mm \x96 1 240 MPa = Rm... | |
| Aerospace series \x96 Steels \x96 Test methods \x96 Part 2: Izod impact test | |
| Aerospace series \x96 Tempered float glass plies for aircraft applications \x96 Technical specification | |
| Aerospace series \x96 Terminal lugs and in-line splices for crimping on electric conductors \x96 Part 001: Technical specification | |
| Aerospace series \x96 Test method \x96 Determination of susceptibility to intergranular corrosion \x96 Wrought aluminium alloy products AL-P2XXX- series, AL-P7XXX- series and aluminium-lithium alloys | |
| Aerospace series \x96 Titanium alloy TI-P64001 \x96 Solution treated and aged \x96 Bar for machining \x96 D = 75 mm | |
| Aerospace series \x96 Titanium alloy TI-P64001 \x96 Solution treated and aged \x96 Forgings \x96 De = 75 mm | |
| Aerospace series \x96 Titanium TI-P99002 \x96 Annealed \x96 Wire for rivet \x96 1,6 mm = D = 10 mm | |
| Aerospace series \x96 Vulcanized rubbers \x96 Test on the susceptibility to corrosion in a damp atmosphere of metals in contact with vulcanized rubbers | |
| Aerospace series \x96 Washers, chamfered, with counterbore, in alloy steel, cadmium plated | |
| Aerospace series \x96 Wires, heat resisting alloys \x96 Diameter 0,2 mm = D = 8 mm \x96 Dimensions | |
| Agricultural and forestry machinery \x96 Environmental requirements for dusters | |
| Agricultural machinery \x96 Self-propelled agricultural and forestry vehicles \x96 Requirements for braking | |
| Agricultural machinery \x96 Trailers \x96 Safety | |
| Algae and algae products \x96 Identification of the biomass of microalgae, macroalgae, cyanobacteria and Labyrithulomycetes \x96 Detection and identification with morphological and/or molecular methods | |
| Algae and algae products \x96 Measurement for renewable algal raw material for energy and non-energy applications | |
| Algae and algae products \x96 Sampling \x96 Guidelines for the definition of sampling programs and sampling protocols | |
| Algae and algae products \x96 Vocabulary | |
| Animal feeding stuff: Methods of sampling and analysis \x96 Determination of intact glucosinolates in feed materials and compound feed by LC-MS/MS | |
| Animal feeding stuffs \x96 Methods of sampling and analysis \x96 Determination of benzoic and sorbic acid by High Performance Liquid Chromatography (HPLC) | |
| Animal feeding stuffs \x96 Methods of sampling and analysis \x96 Determination of organic acids by Ion Chromatography with Conductivity Detection (IC-CD) | |
| Animal feeding stuffs: Methods of sampling and analysis \x96 Determination of ergot alkaloids and tropane alkaloids in feed materials and compound feeds by LC-MS/MS | |
| Animal feeding stuffs: Methods of sampling and analysis \x96 Determination of mineral oil saturated hydrocarbons (MOSH) and mineral oil aromatic hydrocarbons (MOAH) with on-line HPLC-GC-FID analysis | |
| Animal feeding stuffs: Methods of sampling and analysis \x96 Determination of pentachlorophenol (PCP) in feed materials and compound feed by LC-MS/MS | |
| Animal feeding stuffs: Methods of sampling and analysis \x96 Determination of the radionuclides Iodine-131, Caesium-134 and Caesium-137 in feed | |
| Animal feeding stuffs: Methods of sampling and analysis \x96 Determination of theobromine in feed materials and compound feed, including cocoa derived ingredients, by liquid chromatography \x96 Complementary element | |
| Animal feeding stuffs: Methods of sampling and analysis \x96 Screening and determination of authorized coccidiostats at additive and 1 % and 3 % cross-contamination level, and of non-registered coccidiostats and... | |
| Animal health diagnostic analyses \x96 Electronic data exchange in laboratory analysis | |
| Antimicrobial wound dressings \x96 Requirements and test method | |
| Assistance dogs \x96 Part 1: Vocabulary | |
| Automotive fuels \x96 Determination of content of butoxy-benzene in middle distillates \x96 Gas chromatographic method using a flame ionization detector (GC-FID) | |
| Bio-based products \x96 Determination of the oxygen content using an elemental analyser | |
| Bio-based products \x96 Life cycle assessment \x96 Additional requirements and guidelines for comparing the life cycles of bio-based products with their fossil-based equivalents | |
| Bitumen and bituminous binders \x96 Determination of equi-shear modulus temperature and phase angle using a dynamic shear rheometer (DSR) \x96 BTSV test | |
| Building automation and control systems \x96 Control applications | |
| Building hardware \x96 Environmental product declarations \x96 Product category rules complementary to EN 15804 for building hardware | |
| Carrier cycles \x96 Part 1: Terms and definitions | |
| Carrier Cycles \x96 Part 2: Lightweight single track carrier cycles \x96 Mechanical aspects | |
| Carrier Cycles \x96 Part 3: Lightweight multi track carrier cycles \x96 Mechanical aspects | |
| Cathodic protection of internal surfaces of metallic tanks, structures, equipment, and piping containing seawater | |
| Cement \x96 Part 2: Assessment and verification of constancy of performance | |
| Cement \x96 Part 6: Cement with recycled building materials | |
| Characterisation of one Component foam \x96 Part 1: Foam yield characteristics | |
| Characterisation of one component foam \x96 Part 2: Expansion characteristics | |
| Characterisation of one component foam \x96 Part 3: Application | |
| Characterisation of one component foam \x96 Part 4: Mechanical strength | |
| Characterisation of one component foam \x96 Part 5: Insulation | |
| Characterization of bulk materials \x96 Determination of a size-weighted fine fraction and crystalline silica content \x96 Part 1: General information and choice of test methods | |
| Characterization of bulk materials \x96 Determination of a size-weighted fine fraction and crystalline silica content \x96 Part 2: Calculation method | |
| Characterization of bulk materials \x96 Determination of a size-weighted fine fraction and crystalline silica content \x96 Part 3: Sedimentation method | |
| Chemical disinfectants and antiseptics \x96 Quantitative surface test for the evaluation of teat disinfectants used in the veterinary area \x96 Test method and requirements (phase 2 step 2) | |
| Chemical disinfectants and antiseptics \x96 Quantitative test for the evaluation of bactericidal and yeasticidal and/or fungicidal activity of chemical disinfectants in the medical area on non-porous surfaces without mechanical action... | |
| Child care articles \x96 Wheeled child conveyances \x96 Part 2: Pushchairs for children above 15 kg up to 22 kg | |
| Child care articles \x96 Wheeled child conveyances \x96 Part 3: Pushchairs intended for leisure sport activities | |
| Child use and care articles \x96 Wheeled child conveyances \x96 Part 1: Pushchairs and prams | |
| Circular design of fishing gear and aquaculture equipment \x96 Part 1: general requirements and guidance | |
| Circular design of fishing gear and aquaculture equipment \x96 Part 3: Technical requirements and guidelines | |
| Classification for bicycles usage | |
| Clothing \x96 physiological effects \x96 Measurement of water vapour resistance by means of a sweating manikin | |
| Common security requirements for radio equipment \x96 Part 3: Internet connected radio equipment processing virtual money or monetary value | |
| Components for BAC Control Loop \x96 Sensors \x96 Part 1: Room temperature sensors | |
| Conservation of cultural heritage \x96 Determination of water absorption by contact sponge method | |
| Conservation of Cultural Heritage \x96 Finishes of built heritage \x96 Investigation and documentation | |
| Conservation of cultural heritage \x96 Procurement of conservation services and works | |
| Conservation of Cultural Heritage \x96 Waterlogged archaeological wood \x96 Characterisation of waterlogged archaeological wood to support decision-making processes for its preservation | |
| Construction products: Assessment of release of dangerous substances \x96 Dose assessment of emitted gamma radiation | |
| Copper and copper alloys \x96 Eddy current testing on the outer surface of rods, bars, hollow rods and wires for the detection of defects by encircling test coil | |
| Copper and copper alloys \x96 Ingots and castings | |
| Devices for in-situ generation of biocides \x96 Ozone | |
| District cooling pipes \x96 Bonded single pipe systems for directly buried cold water networks \x96 Part 1: Factory made pipe assembly of steel or plastic service pipe, polyurethane thermal insulation... | |
| District cooling pipes \x96 Bonded single pipe systems for directly buried cold water networks \x96 Part 2: Factory made fitting assemblies of steel or plastic service pipe, polyurethane thermal insulation... | |
| District cooling pipes \x96 Bonded single pipe systems for directly buried cold water networks \x96 Part 3: Factory made steel valve assembly for steel or plastic service pipe, polyurethane thermal... | |
| District cooling pipes \x96 Factory made flexible pipe systems \x96 Part 1: Classification, general requirements and test methods | |
| District cooling pipes \x96 Factory made flexible pipe systems \x96 Part 2: Bonded system with plastic service pipes \x96 Requirements and test methods | |
| District cooling pipes \x96 Factory made flexible pipe systems \x96 Part 3: Non bonded system with plastic service pipes \x96 Requirements and test methods | |
| District heating and district cooling pipe systems \x96 Terms and definitions | |
| District heating pipes \x96 Bonded single pipe systems for directly buried hot water networks \x96 Factory made pipe assembly of steel service pipe, polyurethane thermal insulation and a casing of... | |
| Domestic cooking appliances burning gas \x96 Part 1-1: Safety \x96 General | |
| Domestic cooking appliances burning gas \x96 Part 2-2: Rational use of energy \x96 Appliances having forced-convection ovens and/or grills | |
| Domestic swimming pools \x96 Environmental performance efficiency \x96 Performance evaluation, methodology, and classification of the use of outdoor pools and their equipment | |
| Ductile iron pipes \x96 Push-in joints for ductile iron pipe systems \x96 Resistance against root intrusion \x96 Requirements and test methods | |
| E-liquid ingredients | |
| Earthworks \x96 Geotechnical laboratory tests \x96 Part 1: Degradability test standard | |
| Earthworks \x96 Geotechnical laboratory tests \x96 Part 2: Fragmentability test standard | |
| Earthworks \x96 Geotechnical laboratory tests \x96 Part 3: Methylene blue value VBS on soils and rocks | |
| Energy measurement and monitoring plan for organisations \x96 design and implementation | |
| Equipment for vine cultivation and wine making \x96 Safety \x96 Must and grape harvest pumps | |
| Ergonomics \x96 Ergonomics of PPE ensembles | |
| Eurocode 2 \x96 Design of concrete structures \x96 Part 4: Design of fastenings for use in concrete | |
| Eurocode 3 \x96 Design of steel structures \x96 Part 1-14: Design assisted by finite element analysis | |
| Eurocode 3 \x96 Design of steel structures \x96 Part 1-1: General rules and rules for buildings | |
| Eurocode 3: Design of steel structures \x96 Part 1-9: Fatigue | |
| Eurocode 6 \x96 Design of masonry structures \x96 Part 1-2: Structural fire design | |
| Eurocode 6 \x96 Design of masonry structures \x96 Part 2: Design considerations, selection of materials and execution | |
| Eurocode 7 \x96 Geotechnical design \x96 Part 1: General rules | |
| Eurocode 7 \x96 Geotechnical design \x96 Part 2: Ground properties | |
| Eurocode 8 \x96 Design of structures for earthquake resistance \x96 Part 1-1: General rules and seismic action | |
| Eurocode 8 \x96 Design of structures for earthquake resistance \x96 Part 5: Geotechnical aspects, foundations, retaining and underground structures | |
| Eurocode 9 \x96 Design of aluminium structures \x96 Part 1-2: Structural fire design | |
| Eurocode 9: Design of aluminium structures \x96 Part 1-1: General rules | |
| Feather and down \x96 Terms and definitions | |
| Fertilizers \x96 Determination of perchlorate in mineral fertilizers by ion chromatography and conductivity detection (IC-CD) | |
| Fire blankets | |
| Fixed firefighting systems \x96 Water mist systems \x96 Part 3: Requirements and test methods for check valves | |
| Flexible sheets for waterproofing \x96 Determination of thickness and mass per unit area \x96 Part 2: Plastics and rubber sheets for roof waterproofing | |
| Flexible sheets for waterproofing \x96 Plastics recycling and recycled plastics \x96 Plastic waterproofing sheets | |
| Food authenticity \x96 Determination of the d13C value of mono- (fructose and glucose), di-, and trisaccharides in honey by liquid chromatography-isoto pe ratio mass spectrometry (LC-IRMS) | |
| Food authenticity \x96 Food authenticity and fraud \x96 Concepts, terms and definitions | |
| Food processing machinery \x96 Craft bakery and pastry depositors \x96 Safety and hygiene requirements | |
| Food processing machinery \x96 Slicing machines \x96 Safety and hygiene requirements | |
| Foodstuffs \x96 Detection of food allergens by liquid chromatography \x96 mass spectrometry (LC-MS) methods \x96 General considerations | |
| Foodstuffs \x96 Determination elements and their chemical species \x96 Determination of aluminium by inductively coupled plasma mass spectrometry (ICP-MS) | |
| Foodstuffs \x96 Determination elements and their chemical species \x96 Determination of aluminium by inductively coupled plasma optical emission spectometry (ICP-OES) | |
| Foodstuffs \x96 Determination elements and their chemical species \x96 Determination of organomercury in seafood by elemental mercury analysis | |
| Foodstuffs \x96 Determination of ochratoxin A in pork meat and derived products by high performance liquid chromatography with fluorescence detection (HPLC-FLD) | |
| Foodstuffs \x96 Determination of ochratoxin A in spices, liquorice, liquorice products, cocoa and cocoa products by IAC clean-up and HPLC-FLD | |
| Foodstuffs \x96 Determination of phomopsin A in lupin seeds and lupin derived products by LC-MS/MS | |
| Foodstuffs \x96 Determination of zearalenone and trichothecenes including deoxynivalenol (DON) and its acetylated derivatives (3-acetyl- DON and 15-acetyl-DON), nivalenol (NIV) and T-2 and HT-2 toxin in cereals and cereal products... | |
| Foodstuffs \x96 Minimum performance requirements for determination of gluten by ELISA | |
| Foodstuffs \x96 Multimethod for the determination of aflatoxins, deoxynivalenol, fumonisins, ochratoxin A, T-2 toxin, HT-2 toxin and zearalenone by LC-MS/MS | |
| Foodstuffs \x96 Multimethod for the screening of aflatoxin B1, deoxynivalenol, fumonisin B1 and B2, ochratoxin A, T-2 toxin, HT-2 toxin and zearalenone in foodstuffs, excluding foods for infants and young... | |
| Forestry machinery \x96 Requirements for sling gear and deflection pulleys for forestal hauling operations | |
| Furniture \x96 Chairs and tables for educational institutions \x96 Part 2: Safety requirements and test methods | |
| Gas infrastructure \x96 Injection stations \x96 Part 1: General requirements | |
| Gas infrastructure \x96 Injection stations \x96 Part 2: Specific requirements regarding the injection of biomethane | |
| Gas infrastructure \x96 Injection stations \x96 Part 3: Specific requirements regarding the injection of hydrogen | |
| Gas infrastructure \x96 Safety Management System (SMS) and Pipeline Integrity Management System (PIMS) \x96 Functional requirements | |
| Gas meter \x96 Thermal-mass flow-meter based gas meter | |
| Gas pressure regulators for inlet pressure up to 10 MPa (100 bar) | |
| Gas-fired overhead radiant tube heaters and radiant tube heater systems for non-domestic use \x96 Safety and energy efficiency | |
| General principles for manufacturing, filling and holding e-liquids for prefilled containers or products | |
| Geosynthetics \x96 Determination of tensile properties of polymeric geosynthetic barriers | |
| Glass in building \x96 Reaction to fire \x96 Mounting and fixing instructions for glass products and extended application of test results | |
| Glass in building \x96 Shatter properties \x96 Requirements and assessment methods | |
| Hardware for furniture \x96 Test and evaluation methods for the corrosion resistance of furniture fittings | |
| Health informatics \x96 The Patient Summary for Unscheduled, Cross-border Care | |
| Hearing protectors \x96 Guidance on selection of individual fit testing methods | |
| Hearing protectors \x96 Safety requirements \x96 Part 10: Entertainment audio earplugs | |
| Hearing protectors \x96 Safety requirements \x96 Part 4: Level-dependent earmuffs | |
| Hearing protectors \x96 Safety requirements \x96 Part 5: Active noise reduction earmuffs | |
| Hearing protectors \x96 Safety requirements \x96 Part 6: Earmuffs with safety-related audio input | |
| Hearing protectors \x96 Safety requirements \x96 Part 7: Level-dependent earplugs | |
| Hearing protectors \x96 Safety requirements \x96 Part 8: Entertainment audio earmuffs | |
| Hearing protectors \x96 Safety requirements \x96 Part 9: Earplugs with safety-related audio input | |
| Heat exchangers \x96 Test procedures for establishing performance of air to air heat recovery components | |
| Heating boilers \x96 Part 1: Heating boilers with forced draught burners \x96 Terminology, general requirements, testing and marking | |
| Heating boilers \x96 Part 2: Heating boilers with forced draught burners \x96 Special requirements for boilers with atomizing oil burners | |
| Heating boilers \x96 Part 5: Heating boilers for solid fuels, manually and automatically stoked, nominal heat output of up to 500 kW \x96 Terminology, requirements, testing and marking | |
| Heating boilers \x96 Part 6: Heating boilers with forced draught burners \x96 Specific requirements for the domestic hot water operation and energy performance of water heaters and combination boilers with... | |
| Heating boilers \x96 Test code for heating boilers for atomizing oil burners | |
| Heating systems and water-based cooling systems in buildings \x96 Design for water-based cooling systems | |
| Helium cryostats \x96 Protection against excessive pressure | |
| High efficiency air filters (EPA, HEPA and ULPA) \x96 Part 1: Classification, performance testing, marking | |
| High-pressure water jet machines \x96 Safety requirements \x96 Part 1: Machines | |
| Industrial trucks \x96 Specifications and test methods \x96 Operator restraint systems other than lap-type seat belts | |
| Industrial valves \x96 Functional safety of safety-related automated valves | |
| Industrial valves \x96 Marking of metallic valves | |
| Inland navigation vessels \x96 Methanol bunkering | |
| Inland navigation vessels \x96 Outboard ladders | |
| Inland navigation vessels \x96 Safety rota and safety plans for passenger vessels | |
| Inland navigation vessels \x96 Stanchions and holders for tiltable and detachable railings | |
| Installation of post-tensioning kits for prestressing of structures \x96 Part 2: Assessment of personnel | |
| Intelligent transport systems \x96 ESafety \x96 ECall end to end conformance testing for IMS packet switched based systems | |
| Intelligent transport systems \x96 ESafety \x96 eCall OAD for multiple Optional Additional Datasets | |
| Intermodal loading units and commercial vehicles \x96 Transport stability of packages \x96 Minimum requirements and tests | |
| Laminate floor coverings \x96 Determination of impact resistance with small ball | |
| Lighting applications \x96 Emergency lighting for buildings | |
| LPG equipment and accessories \x96 Composite piping for use with LPG in liquid phase and vapour pressure phase \x96 Design and manufacture | |
| Magnesium and magnesium alloys \x96 Magnesium alloy ingots and castings | |
| Materials produced from end of life tyres \x96 Steel wire \x96 Determination of the non-metallic content | |
| Medical vehicles and their equipment \x96 Road ambulances | |
| Methods of testing cement \x96 Part 11: Heat of hydration \x96 Isothermal Conduction Calorimetry method | |
| Methods of testing cement \x96 Part 2: Chemical analysis of cement | |
| Methods of testing cement \x96 Part 6: Determination of fineness | |
| Natural gas vehicles \x96 LNG vehicle fuelling procedures | |
| Natural gas vehicles \x96 Requirements for LNGV workshops and the management of liquefied natural gas (LNG) vehicles | |
| Non-destructive testing \x96 Thermographic testing \x96 Active thermography with laser excitation | |
| Outdoor candles \x96 Product safety labels | |
| Outdoor candles \x96 Specification for fire safety | |
| Packaged refrigerating units for walk-in cold rooms \x96 Classification, performance and energy consumption testing | |
| Packaging \x96 Determination of the degree of disintegration under simulated home composting conditions | |
| Packaging \x96 Requirements and test scheme for carrier bags suitable for treatment in well-managed home composting installations | |
| Patient handling equipment used in ambulances \x96 Part 6: Powered chairs | |
| Performance and condition assessment for buildings and civil engineering works \x96 Framework for assessment within physical asset management | |
| Personal fall protection equipment \x96 Personal fall protection systems | |
| Personal fall protection equipment \x96 Retractable type fall arresters | |
| Personal protective equipment for work positioning and prevention of falls from a height \x96 Belts and lanyards for work positioning or restraint | |
| Plant biostimulants \x96 Claims \x96 Part 1: General principles | |
| Plant biostimulants \x96 Claims \x96 Part 2: Nutrient use efficiency resulting from the use of a plant biostimulant | |
| Plant biostimulants \x96 Claims \x96 Part 3: Tolerance to abiotic stress resulting from the use of a plant biostimulant | |
| Plant biostimulants \x96 Claims \x96 Part 4: Determination of quality traits resulting from the use of a plant biostimulant | |
| Plant biostimulants \x96 Claims \x96 Part 5: Determination of availability of confined nutrients in the soil or rhizosphere | |
| Plant biostimulants \x96 Detection of Listeria monocytogenes | |
| Plant biostimulants \x96 Detection of Salmonella spp. | |
| Plant biostimulants \x96 Detection of Shigella spp. | |
| Plant biostimulants \x96 Detection of Staphylococcus aureus | |
| Plant biostimulants \x96 Detection of Vibrio spp. | |
| Plant biostimulants \x96 Determination of Azobacter spp. | |
| Plant biostimulants \x96 Determination of Azospirillum spp. | |
| Plant biostimulants \x96 Determination of chloride | |
| Plant biostimulants \x96 Determination of chromium(VI) | |
| Plant biostimulants \x96 Determination of dry matter | |
| Plant biostimulants \x96 Determination of enterococci | |
| Plant biostimulants \x96 Determination of Escherichia coli | |
| Plant biostimulants \x96 Determination of inorganic arsenic | |
| Plant biostimulants \x96 Determination of microorganisms' concentration | |
| Plant biostimulants \x96 Determination of mycorrhizal fungi | |
| Plant biostimulants \x96 Determination of phosphonates | |
| Plant biostimulants \x96 Determination of Rhizobium spp. | |
| Plant biostimulants \x96 Determination of specific elements \x96 Part 1: Digestion by aqua regia for subsequent determination of elements | |
| Plant biostimulants \x96 Determination of specific elements \x96 Part 2: Determination of total content of Cd, Pb, Ni, As, Cr, Cu and Zn | |
| Plant biostimulants \x96 Determination of specific elements \x96 Part 3: Determination of mercury | |
| Plant biostimulants \x96 Determination of the anaerobic plate count | |
| Plant biostimulants \x96 Determination of the pH for liquid microbial plant biostimulants/pH in microbial products \x96 Determination of pH | |
| Plant biostimulants \x96 Determination of the quantity (indicated by mass or volume) | |
| Plant biostimulants \x96 Determination of the yeast and mould content | |
| Plant biostimulants \x96 Preparation of sample for microbial analysis | |
| Plant biostimulants \x96 Sampling and sample preparation \x96 Part 1: Sampling | |
| Plant biostimulants \x96 Sampling and sample preparation \x96 Part 2: Sample preparation | |
| Plant biostimulants \x96 Terminology | |
| Plastics \x96 Agricultural plastic products \x96 Installation, use, removal, sorting, collection, preparation for recycling and design for recycling guidelines | |
| Plastics \x96 Controlled loop recycling of PVC-U profiles from windows and doors | |
| Plastics \x96 Design for recycling of PVC based profiles for construction products | |
| Plastics \x96 Poly(vinyl chloride) (PVC) based profiles \x96 Determination of the peel strength of profiles laminated with foils | |
| Plastics \x96 Quality recommendations and basis for specifications for application of plastic recyclates in products \x96 Part 1: General aspects | |
| Plastics \x96 Quality recommendations and basis for specifications for application of plastic recyclates in products \x96 Part 2: Polyethylene (PE) | |
| Plastics \x96 Quality recommendations and basis for specifications for application of plastic recyclates in products \x96 Part 4: Poly(ethylene terephthalate) (PET) | |
| Plastics \x96 Quality recommendations and basis for specifications for application of plastic recyclates in products \x96 Part 5: Poly(vinyl chloride) (PVC) | |
| Plastics \x96 Quality recommendations and basis for specifications for application of plastic recyclates in products \x96 Part 6: Polystyrene (PS) | |
| Plastics \x96 Quality recommendations and basis for specifications for application of plastic recyclates in products \x96 Part 7: Acrylonitrile- butadiene-styrene (ABS) | |
| Plastics \x96 Recycled plastics \x96 Characterization of Acrylonitrile-Butadi ene-Styrene (ABS) recyclates | |
| Plastics piping systems for non-pressure underground drainage and sewerage \x96 Polypropylene (PP) \x96 Part 1: Specifications for pipes, fittings and the system | |
| Plastics Quality recommendations and basis for specifications for application of plastic recyclates in products \x96 Part 3 : Polypropylene (PP) | |
| Portable fire extinguishers \x96 Part 8: Requirements for the construction, pressure resistance and mechanical tests for extinguishers with a maximum allowable pressure equal to or lower than 30 bar, which... | |
| Power operated pedestrian entrance control equipment \x96 Safety in use \x96 Requirements and test methods | |
| Power operated pedestrian swing door drives with self closing function \x96 Requirements and test methods | |
| Prestressing steels \x96 Waxed and sheathed strands for construction applications | |
| Products and systems for the protection and repair of concrete structures \x96 Test methods \x96 Reference concretes for testing | |
| Protection profile for trustworthy systems supporting time stamping | |
| Protective clothing \x96 Enhanced visibility equipment for medium risk situations | |
| Protective clothing \x96 Protection against heat and flame \x96 Requirements and test methods for garments with integrated smart textiles and non textile elements | |
| Protective clothing \x96 Protection against rain | |
| Protective gloves and other hand protective equipments against thermal risks (heat and/or fire) | |
| Protective helmets \x96 Test methods \x96 Shock absorption including measuring rotational kinematics | |
| Provision of services \x96 Part 1: Service procurement \x96 Guidance for the assessment of the capacity of service providers and evaluation of service proposals | |
| Provision of services \x96 Part 3: Management of Performance Measurement \x96 Guidance on the mechanism to measure performance as part of service contracts | |
| Qualification test of welders \x96 Fusion welding \x96 Part 6: Cast iron | |
| Railway Applications \x96 Acoustics \x96 Determination of the dynamic stiffness of elastic track components related to noise and vibration \x96 Rail pads and rail fastening assemblies | |
| Railway applications \x96 Adhesive bonding of rail vehicles and their components | |
| Railway applications \x96 Infrastructure \x96 Performance requirements of rail fastening systems for tramways | |
| Railway applications \x96 Infrastructure \x96 Resilient element for floating slab system | |
| Railway applications \x96 Infrastructure \x96 Track alignment design parameters \x96 Urban rail | |
| Reactivity of cement constituents \x96 Heat of hydration and bound water content methods | |
| Recirculatory Filtration Fume Cabinets | |
| Reference test method for release of nickel from all post assemblies which are inserted into pierced parts of the human body and articles intended to come into direct and prolonged... | |
| Reporting in support of supervision of online gambling services by the gambling regulatory authorities of the Member States | |
| Resilient floor coverings \x96 Specification for homogeneous and heterogeneous smooth rubber floor coverings with foam backing | |
| Resilient floor coverings \x96 Specification for homogeneous and heterogeneous smooth rubber floor coverings | |
| Resilient, modular mechanical locked floor coverings (MMF) and laminate floor coverings \x96 Assessment of static electrical propensity | |
| Resilient, textile, laminate and modular mechanical locked floor coverings \x96 Light reflectance value (LRV) of a flooring surface | |
| Road traffic noise reducing devices \x96 Non-acoustic performance \x96 Part 2: General safety and environmental requirements | |
| Road traffic noise reducing devices \x96 Test method for determining the acoustic performance \x96 Part 1: Intrinsic characteristics of sound absorption under diffuse sound field conditions | |
| Road traffic noise reducing devices \x96 Test method for determining the acoustic performance \x96 Part 2: Intrinsic characteristics of airborne sound insulation under diffuse sound field conditions | |
| Road traffic noise reducing devices \x96 Test method for determining the acoustic performance \x96 Part 6: Intrinsic characteristics \x96 In situ values of airborne sound insulation under direct sound field... | |
| Road vehicles \x96 Portable Emission Measuring Systems (PEMS) \x96 Performance assessment | |
| Rubber hoses and hose assemblies for liquefied petroleum gas, LPG (liquid or gaseous phase), and natural gas up to 25 bar (2,5 MPa) \x96 Specification | |
| Safety of machinery \x96 Safety requirements to finishing lines for metal strip | |
| Safety of packaging machines \x96 Part 11: Determination of efficiency and availability | |
| Safety of woodworking machines \x96 Circular sawing machines \x96 Part 6: Circular sawing machines for fire wood | |
| Safety requirements \x96 Vehicle cleaning equipment | |
| Secure storage units \x96 Classification for high security locks according to their resistance to unauthorized opening \x96 Distributed systems | |
| Short Range Devices (SRD); Radio equipment for Euroloop railway systems; Harmonised Standard covering the essential requirements of article 3.2 of the Directive 2014/53/EU | |
| Specification for the installation of LPG systems for habitation purposes in leisure accommodation vehicles and accommodation purposes in other vehicles | |
| Stationary source emissions \x96 Bioaerosols and biological agents \x96 Sampling of bioaerosols and collection in liquids \x96 Impingement method | |
| Stationary source emissions \x96 Data acquisition and handling systems \x96 Part 1: Specification of requirements for the handling and reporting of data | |
| Stationary source emissions \x96 Data acquisition and handling systems \x96 Part 2: Specification of requirements on data acquisition and handling systems | |
| Stationary source emissions \x96 Quality assurance and quality control procedures for automated dust arrestment plant monitors | |
| Steel FE-PA13 \x96 Softened \x96 500 MPa = Rm = 700 MPa \x96 Forgings \x96 DE =100 mm | |
| Structural Timber - Strength classes - Assignment of visual grades and species | |
| Surfaces for sports areas \x96 Code of practice for the sampling of performance infills used within synthetic turf surfaces | |
| Surfaces for sports areas \x96 Determination of dimensional stability of shock pads used within sports systems | |
| Surfaces for sports areas \x96 Test method for the determination of Head Injury Criterion (HIC) and Critical Fall Height (CFH) | |
| Surfaces for sports areas \x96 Test method for the determination of the residual deformation of synthetic or organic infill granules after static load | |
| Surfaces for sports areas \x96 Test method for the determination of the resistance to dynamic fatigue of shock pads and sports surfaces | |
| Sustainability of construction works \x96 Sustainability assessment civil engineering works \x96 Calculation methods | |
| Tail lifts \x96 Platform lifts for mounting on wheeled vehicles \x96 Safety requirements \x96 Part 1: Tail lifts for goods | |
| Test method \x96 Determination of thermal resistance of filled textile articles and similar items using small guarded hotplate apparatus | |
| Textiles and textile products \x96 Organic fluorine \x96 Part 1: Determination of non-volatile compounds by extraction method using liquid chromatography | |
| Textiles and textile products \x96 Part 2: Safety of Children's Clothing \x96 Security of Attachment of Buttons \x96 Test method | |
| Thermal performance of buildings \x96 In situ testing of building test structures \x96 Part 1: Data collection for aggregate heat loss test | |
| Thermal performance of buildings \x96 In situ testing of completed buildings \x96 Part 1: Data collection for aggregate heat loss test | |
| Thermal spraying \x96 Tubular coating tensile test | |
| Transport and Traffic Telematics (TTT); Dedicated Short Range Communication (DSRC) transmission equipment (500 kbit/s / 250 kbit/s) operating in the 5 795 MHz to 5 815 MHz frequency band; Part... | |
| Transportable gas cylinders \x96 Hoop wrapped and fully wrapped carbon composite cylinders and tubes for hydrogen | |
| Trustworthy Systems Supporting Server Signing \x96 Part 1: General System Security Requirements | |
| Trustworthy Systems Supporting Server Signing \x96 Part 2: Protection profile for QSCD for Server Signing | |
| User information requirements for vaping products | |
| Value Management \x96 Function Analysis: Basic characteristics, Requirements and guidance for implementation | |
| Ventilation for buildings \x96 Air handling units \x96 Mechanical performance | |
| Wallcoverings \x96 Vocabulary and symbols | |
| Waste management \x96 Access control to collection containers \x96 Identification and authorization | |
| Water quality \x96 Determination of selected per- and polyfluoroalkyl substances in drinking water \x96 Method using liquid chromatography/tande m-mass spectrometry (LC-MS/MS) | |
| Water quality \x96 Method for assessment of fish damage in pumps and turbines used in pumping stations and hydropower plants | |
| Water quality \x96 Spectrophotometric determination of chlorophyll-a content by ethanol extraction for the routine monitoring of water quality | |
| WC pans and WC suites \x96 Connecting dimensions | |
| Welding and allied processes \x96 Gas welding equipment \x96 Safety requirements for thermoprocess equipment with open firing oxy-fuel gas welding equipment | |
| Wideband transmission systems; Data transmission equipment operating in the 2,4 GHz ISM band and using wide band modulation techniques; Harmonised Standard covering the essential requirements of article 3.2 of Directive... | |
| Winter service equipment \x96 Brine production systems \x96 Requirements and test methods |
| << Prev | Next >> |