Accuris Datasheets for Standards and Technical Documents

Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more

Page: 1 300 350 400 450 500 550 590 600 610 620 630 640 646 647 648 649 650 651 652 653 654 655 656 657 658 660 670 680 690 700 710 750 800 850 900 950 1000 1500 1620
Product Name Notes
Acceptance tests for oxygen cutting machines - Reproducible accuracy - Operational characteristics
Acoustics - Determination of dynamic stiffness - Part 1: Materials used under floating floors in dwellings
Acoustics - Statistical methods for determinig and verifying stated noise emission values of machinery and equipment - Part 4: Methods for stated values for batches of machines
Acoustics - Statistical methods for determining and verifying stated noise emission values of machinery and equipment - Part 1: General considerations and definitions
Acoustics - Statistical methods for determining and verifying stated noise emission values of machinery and equipment - Part 2: Methods for stated values for individual machines
Acoustics - Statistical methods for determining and verifying stated noise emission values of machinery and equipment - Part 3: Simple (transition) method for stated values for batches of machines
Acoustics \x96 Materials for acoustical applications \x96 Determination of airflow resistance
Adhesives - Peel test for a flexible-bonded-to-r igid test specimen assembly - Part 1: 90 \xb0 peel
Adhesives, phenolic and aminoplastic, for load-bearing timber structures \x96 Classification and performance requirements
Aerospace series - Acrylonitrile-butadi ene rubber (NBR) - Fuel and synthetic oil resistant - Hardness 50 IRHD
Aerospace series - Acrylonitrile-butadi ene rubber (NBR) - Fuel and synthetic oil resistant - Hardness 60 IRHD
Aerospace series - Acrylonitrile-butadi ene rubber (NBR) - Fuel and synthetic oil resistant - Hardness 70 IRHD
Aerospace series - Acrylonitrile-butadi ene rubber (NBR) - Fuel and synthetic oil resistant - Hardness 80 IRHD
Aerospace series - Acrylonitrile-butadi ene rubber (NBR) - Fuel and synthetic oil resistant - Hardness 90 IRHD
Aerospace series - Acrylonitrile-butadi ene rubber (NBR) - Mineral oil resistant - Hardness 50 IRHD
Aerospace series - Acrylonitrile-butadi ene rubber (NBR) - Mineral oil resistant - Hardness 60 IRHD
Aerospace series - Acrylonitrile-butadi ene rubber (NBR) - Mineral oil resistant - Hardness 70 IRHD
Aerospace series - Acrylonitrile-butadi ene rubber (NBR) - Mineral oil resistant - Hardness 80 IRHD
Aerospace series - Acrylonitrile-butadi ene rubber (NBR) - Mineral oil resistant - Hardness 90 IRHD
Aerospace series - Adhesion test for metallic coatings by burnishing
Aerospace series - Adhesion test for metallic coatings by shearing action
Aerospace series - Adhesion test for metallic coatings by shot peening
Aerospace series - Aluminium alloy AL-P2024 - AlCu4Mg1 - T3511 - Drawn bars - De = 75 mm
Aerospace series - Aluminium alloy AL-P2024-T4 or T42 - Clad sheet and strip - 0,3 mm <= a <= 6 mm
Aerospace series - Aluminium alloy AL-P5086-H111 - Sheet and strip - 0,3 mm <= a <= 6 mm
Aerospace series - Aluminium alloy AL-P6061 - T6 or T62 - Drawn or extruded bar and section - a or <= 200 mm
Aerospace series - Aluminium alloy AL-P6061-T6 or T62 - Sheet and strip - 0,4 mm <= a <= 6 mm
Aerospace series - Aluminium alloy AL-P6081-T6 - Sheet and strip - 0,3 mm <= a <= 6 mm
Aerospace series - Aluminium alloy AL-P7010 - - T74 - Hand and die forgings - a < 150 mm
Aerospace series - Aluminium alloy AL-P7010 - T7651 - Plate - 6 mm < a < 140 mm
Aerospace series - Aluminium alloy AL-P7010 -- T7451 - Plate - 6 mm < a < 160 mm
Aerospace series - Aluminium alloy AL-P7075-T6 or T62 - Sheet and strip - 0,4 mm <= a <= 6 mm
Aerospace series - Aluminium alloy AL-P7475-T761 - Clad sheet and strip - 1,0 mm <= a <= 6 mm
Aerospace series - Aluminium alloy AL-P7475-T761 - Sheet and strip - 0,6 mm <= a <= 6 mm
Aerospace series - Anodizing of titanium and titanium alloys
Aerospace series - Bolts, double hexagon head, relieved shank, long thread, in heat resisting nickel base alloy NI-P100HT (Inconel 718) - Classification: 1275 MPa (at ambient temperature)/650\xb0 C
Aerospace series - Bolts, double hexagon head, relieved shank, long thread, in heat resisting nickel base alloy NI-P100HT (Inconel 718), silver plated - Classification: 1275 MPa (at ambient temperature)/650\xb0 C...
Aerospace series - Bolts, double hexagon head, relieved shank, long thread, in heat resisting nickel base alloy NI-P101HT (Waspaloy) - Classification: 1210 MPa (at ambient temperature)/730\xb0 C
Aerospace series - Bolts, double hexagon head, relieved shank, long thread, in heat resisting nickel base alloy NI-P101HT (Waspaloy), silver plated - Classification: 1210 MPa (at ambient temperature)/730\xb0 C
Aerospace series - Bolts, double hexagon head, relieved shank, long thread, in heat resisting steel FE-PA92HT (A286) - Classification: 900 MPa (at ambient temperature)/650 \xb0C
Aerospace series - Bolts, double hexagon head, relieved shank, long thread, in heat resisting steel FE-PA92HT (A286), silver plated - Classification: 900 MPa (at ambient temperature)/650\xb0 C
Aerospace series - Bolts, hexagon head, relieved shank, long thread, in heat resisting nickel base alloy NI-P100HT (Inconel 718) - Classification: 1 275 MPa (at ambient temperature)/650 \xb0C
Aerospace series - Bolts, hexagon head, relieved shank, long thread, in heat resisting nickel base alloy NI-P100HT (Inconel 718), silver plated - Classification: 1 275 MPa (at ambient temperature)/650\xb0 C...
Aerospace series - Bolts, hexagon head, relieved shank, long thread, in heat resisting nickel base alloy NI-P101HT (Waspaloy) - Classification: 1 210 MPa (at ambient temperature)/730 \xb0C
Aerospace series - Bolts, hexagon head, relieved shank, long thread, in heat resisting nickel base alloy NI-P101HT (Waspaloy), silver plated - Classification: 1 210 MPa (at ambient temperature/730 \xb0C
Aerospace series - Bolts, hexagon head, relieved shank, long thread, in heat resisting steel FE-PA92HT (A286) - Classification: 900 MPa (at ambient temperature)/650 \xb0C
Aerospace series - Bolts, hexagon head, relieved shank, long thread, in heat resisting steel FE-PA92HT (A286), silver plated - Classification: 900 MPa (at ambient temperature)/650\xb0 C
Aerospace series - Bolts, large bihexagonal head, close tolerance normal shank, medium length thread, in heat resisting nickel base alloy, passivated - Classification: 1 550 MPa (at ambient temperature)/315\xb0 C...
Aerospace series - Bolts, normal bihexagonal head, close tolerance normal shank, short thread, in titanium alloy, anodized, MoS2 lubricated - Classification: 1100 MPa (at ambient temperature)/315\xb0 C
Aerospace series - Bolts, normal hexagonal head, close tolerance normal shank, short thread, in alloy steel, cadmium plated, metric series - Classification: 1 100 MPa (at ambient temperature) / 235...
Aerospace series - Bolts, normal hexagonal head, threaded to head, in corrosion resisting steel, passivated - Classification: 600 MPa (at ambient temperature) / 425 \xb0C
Aerospace series - Bolts, T-head, relieved shank, long thread, in heat resisting nickel base alloy NI-P100HT (Inconel 718) - Classification: 1275 MPa (at ambient temperature)/650\xb0 C
Aerospace series - Bolts, T-head, relieved shank, long thread, in heat resisting nickel base alloy NI-P100HT (Inconel 718), silver plated - Classification: 1275 MPa (at ambient temperature)/ 650\xb0C
Aerospace series - Bolts, T-head, relieved shank, long thread, in heat resisting nickel base alloy NI-P101HT (Waspaloy) - Classification: 1210 MPa (at ambient temperature)/730\xb0 C
Aerospace series - Bolts, T-head, relieved shank, long thread, in heat resisting nickel base alloy NI-P101HT (Waspaloy), silver plated - Classification: 1210 MPa (at ambient temperature)/ 730\xb0C
Aerospace series - Bolts, T-head, relieved shank, long thread, in heat resisting steel FE-PA92HT (A286) - Classification: 900 MPa (at ambient temperature)/650 \xb0C
Aerospace series - Bolts, T-head, relieved shank, long thread, in heat resisting steel FE-PA92HT (A286), silver plated - Classification: 900 MPa (at ambient temperature)/650\xb0 C
Aerospace series - Burning behaviour of non metallic materials under the influence of radiating heat and flames - Determination of gas components in the smoke
Aerospace series - Burning behaviour of non metallic materials under the influence of radiating heat and flames - Determination of smoke density
Aerospace series - Burning behaviour of non-metallic materials under the influence of radiating heat and flames - Determination of smoke density and gas components in the smoke of materials -...
Aerospace series - Cables, electrical, single and multicore for general purpose - Operating temperatures between - 55 \xb0C and 200 \xb0C - Part 002: Screened and jacketed - General
Aerospace series - Cables, electrical, single and multicore for general purpose - Operating temperatures between - 55 \xb0C and 200 \xb0C - Part 003: Screened (spiral) and jacketed, ink jet...
Aerospace series - Cables, electrical, single and multicore for general purpose - Operating temperatures between - 55 \xb0C and 200 \xb0C - Part 004: Screened (braided) and jacketed, ink jet...
Aerospace series - Cables, electrical, single and multicore for general purpose - Operating temperatures between - 55 \xb0C and 200 \xb0C - Part 005: Screened (spiral) and jacketed, CO2 laser...
Aerospace series - Cables, electrical, single and multicore for general purpose - Operating temperatures between - 55 \xb0C and 200 \xb0C - Part 006: Screened (braided) and jacketed, CO2 laser...
Aerospace series - Cables, electrical, single and multicore for general purpose - Operating temperatures between - 55 \xb0C and 200 \xb0C - Part 007: Screened (spiral) and jacketed, UV laser...
Aerospace series - Cables, electrical, single and multicore for general purpose - Operating temperatures between - 55 \xb0C and 200 \xb0C - Part 008: Screened (braided) and jacketed, UV laser...
Aerospace series - Cables, electrical, single and multicore for general purpose - Operating temperatures between - 55 \xb0C and 200 \xb0C - Part 009: Screened (spiral) and jacketed, YAG X3...
Aerospace series - Cables, electrical, single and multicore for general purpose - Operating temperatures between - 55 \xb0C and 200 \xb0C - Part 010: Screened (braided) and jacketed, YAG X3...
Aerospace series - Cables, electrical, single and multicore for general purpose - Operating temperatures between - 55 \xb0C and 200 \xb0C - Part 011: Silver plated copper screened (spiral) and...
Aerospace series - Cables, electrical, single and multicore for general purpose - Operating temperatures between - 55 \xb0C and 260 \xb0C - Part 002: Screened and jacketed - General
Aerospace series - Cables, electrical, single and multicore for general purpose - Operating temperatures between - 55 \xb0C and 260 \xb0C - Part 003: Screened (spiral) and jacketed, ink jet...
Aerospace series - Cables, electrical, single and multicore for general purpose - Operating temperatures between - 55 \xb0C and 260 \xb0C - Part 004: Screened (braided) and jacketed, ink jet...
Aerospace series - Cables, electrical, single and multicore for general purpose - Operating temperatures between - 55 \xb0C and 260 \xb0C - Part 005: Screened (spiral) and jacketed, CO2 laser...
Aerospace series - Cables, electrical, single and multicore for general purpose - Operating temperatures between - 55 \xb0C and 260 \xb0C - Part 006: Screened (braided) and jacketed, CO2 laser...
Aerospace series - Cables, electrical, single and multicore for general purpose - Operating temperatures between - 55 \xb0C and 260 \xb0C - Part 008: Screened (braided) and jacketed, UV laser...
Aerospace series - Cables, electrical, single and multicore for general purpose - Operating temperatures between - 55 \xb0C and 260 \xb0C - Part 009: Screened (spiral) and jacketed, YAG X3...
Aerospace series - Cables, electrical, single and multicore for general purpose - Operating temperatures between - 55 \xb0C and 260 \xb0C - Part 010: Screened (braided) and jacketed, YAG X3...
Aerospace series - Cables, electrical, single and multicore for general purpose - Operating temperatures between - 55 \xb0C and 260 \xb0C - Part 011: DM family, screened (spiral) and jacketed,...
Aerospace series - Cables, electrical, single and multicore for general purpose - Operating temperatures between - 55 \xb0C and 260 \xb0C - Part 012: DM family, screened (braided) and jacketed,...
Aerospace series - Cables, electrical, single and multicore for general purpose - Operating temperatures between -55 \xb0C and 260 \xb0C - Part 007: Screened (spiral) and jacketed, UV laser printable...
Aerospace series - Chloroprene rubber (CR) - Heat resistance - Hardness 40 IRHD
Aerospace series - Chloroprene rubber (CR) - Heat resistance - Hardness 50 IRHD
Aerospace series - Chloroprene rubber (CR) - Heat resistance - Hardness 60 IRHD
Aerospace series - Chloroprene rubber (CR) - Heat resistance - Hardness 70 IRHD
Aerospace series - Chloroprene rubber (CR) - Heat resistance - Hardness 80 IRHD
Aerospace series - Circuit breakers, single-pole, temperature compensated, rated current 1 A to 25 A - Part 001: Technical specification
Aerospace series - Circuit breakers, single-pole, temperature compensated, rated current 1 A to 25 A - Part 004: With signal contact - Product standard
Aerospace series - Circuit breakers, single-pole, temperature compensated, rated current 1 A to 25 A - Part 005: With polarized signal contact - Product standard
Aerospace series - Circuit breakers, single-pole, temperature compensated, rated current 20 A to 50 A - Part 001: Technical specification
Aerospace series - Circuit breakers, single-pole, temperature compensated, rated currents 20 A to 50 A - Part 003: Metric thread terminals - Product standard
Aerospace series - Circuit breakers, single-pole, temperature compensated, rated currents 20 A to 50 A - Part 004: UNC thread terminals - Product standard
Aerospace series - Circuit breakers, three-pole, temperature compensated, rated current 1 A to 25 A - Part 001: Technical specification
Aerospace series - Circuit breakers, three-pole, temperature compensated, rated current 20 A to 50 A - Part 001: Technical specification
Aerospace series - Circuit breakers, three-pole, temperature compensated, rated current 20 A to 50 A - Part 004: UNC thread terminals - Product standard
Aerospace series - Circuit breakers, three-pole, temperature compensated, rated currents 20 A to 50 A - Part 003: Metric thread terminals - Product standard
Aerospace series - Connectors, electrical, circular, coupled by threaded ring, fire-resistant or non fire-resistant, operating temperatures - 65 \xb0C to 175 \xb0C continuous, 200 \xb0C continuous, 260 \xb0C peak -...
Aerospace series - Connectors, electrical, circular, coupled by threaded ring, fire-resistant or non fire-resistant, operating temperatures -65 \xb0C to 175\xb0C continuous, 200\xb0C continuous, 260\xb0C peak - Part 016: Plug with...
Aerospace series - Corrosion and heat resisting steel rivets - Technical specification
Aerospace series - Current ratings for electrical cables with conductor EN 2083
Aerospace series - Electrolytic silver plating of fasteners
Aerospace series - Fibre reinforced plastics - Standard procedures for conditioning prior to testing unaged materials
Aerospace series - Glass fibre reinforced plastics - Tensile test
Aerospace series - Glass fibre thermosetting preimpregnates - Technical specification - Part 005: Glass fabric/phenolic resin preimpregnate
Aerospace series - Hydrogen embrittlement of steels - Notched specimen test
Aerospace series - Hydrogen embrittlement of steels - Test by slow bending
Aerospace series - Inserts, screw thread, helical coil, self-locking - Assembly procedure
Aerospace series - Inserts, screw thread, helical coil, self-locking, in heat resisting nickel base alloy NI-PH2801 (Inconel X750), silver plated
Aerospace series - Lamps, incandescent - Test methods
Aerospace series - Macrostructure of titanium and titanium alloy wrought products - Part 001: General requirements
Aerospace series - Macrostructure of titanium and titanium alloy wrought products - Part 002: Macrostructure of bar, section, forging stock and forgings
Aerospace series - Magnesium alloy MG-C46001 - T6 - Sand casting
Aerospace series - Magnesium alloy MG-C46001-T6 - Chill casting
Aerospace series - Marking of parts and assemblies other than engines - Indications on drawings
Aerospace series - Metric bolts, normal hexagon head, coarse tolerance normal shank, short thread, in alloy steel, cadmium plated - Classification: 900 MPa (at ambient temperature)/235 \xb0C
Aerospace series - Metric Bolts, normal hexagon head, coarse tolerance normal shank, short thread, in corrosion resisting steel, passivated - Classification: 600 MPa (at ambient temperature)/425 \xb0C
Aerospace series - Nickel alloy rivets - Technical specification
Aerospace series - Nickel-cadmium batteries of format A type
Aerospace series - Nickel-cadmium batteries of format B type
Aerospace series - Nickel-cadmium batteries of format C type
Aerospace series - Nickel-cadmium batteries of format D type
Aerospace series - Nickel-cadmium batteries of format E type
Aerospace series - Nickel-cadmium batteries of format F type
Aerospace series - Non metallic materials - Preferred test temperatures
Aerospace series - Non-metallic materials - Foaming structural adhesives - Test methods - Part 6: Determination of water absorption
Aerospace series - Non-metallic materials - Structural adhesives - Test methods - Determination of the primer thickness
Aerospace series - Nuts, anchor, self locking, fixed, two lug, reduced series, with counterbore - Classification: 1 100 MPa/235 \xb0C
Aerospace series - Nuts, anchor, self locking, two lug, floating with counterbore - Classification: 1 100 MPa/235 \xb0C
Aerospace series - Nuts, anchor, self-locking, fixed, 90\xb0 corner, with counterbore, in alloy steel, cadmium plated, MoS2 lubricated - Classification : 1 100 MPa (at ambient temperature) / 235 \xb0C...
Aerospace series - Nuts, anchor, self-locking, fixed, 90\xb0 corner, with counterbore, in heat resisting steel, MoS2 lubricated - Classification: 1 100 MPa (at ambient temperature) / 315 \xb0C
Aerospace series - Nuts, anchor, self-locking, fixed, closed corner, reduced series, with counterbore - Classification: 1 100 MPa/235 \xb0C
Aerospace series - Nuts, anchor, self-locking, fixed, single lug, with counterbore, in alloy steel, cadmium plated, MoS2 lubricated - Classification: 1 100 MPa (at ambient temperature)/235\xb0 C
Aerospace series - Nuts, anchor, self-locking, floating, one lug, with counterbore, in heat resisting steel, MoS2 lubricated - Classification: 1 100 MPa (at ambient temperature) / 315 \xb0C
Aerospace series - Nuts, anchor, self-locking, floating, one lug, with counterbore, in steel, cadmium plated, MoS2 lubricated - Classification: 1 110 MPa (at ambient temperature) / 235 \xb0C
Aerospace series - Nuts, anchor, self-locking, floating, self-aligning, two lug, in alloy steel, cadmium plated, MoS2 lubricated - Classification: 900 MPa (at ambient temperature) / 235 \xb0C
Aerospace series - Nuts, anchor, self-locking, floating, two lugs, with counterbore, in heat resisting steel, MoS2 lubricated - Classification: 1 100 MPa (at ambient temperature) / 315 \xb0C
Aerospace series - Nuts, anchor, self-locking, fuel resistant, sealing, floating, two lug, with counterbore, in corrosion resisting steel, passivated, MoS2 lubricated - Classification: 900 MPa (at ambient temperature) / 120...
Aerospace series - Nuts, bihexagonal, self-locking, deep counterbored, in heat resisting steel FE-PA92HT (A286) - Classification: 1 100 MPa (at ambient temperature)/650 \xb0C
Aerospace series - Nuts, bihexagonal, self-locking, deep counterbored, in heat resisting steel FE-PA92HT (A286), silver plated - Classification: 1 100 MPa (at ambient temperature)/650 \xb0C
Aerospace series - Nuts, bihexagonal, self-locking, in heat resisting nickel base alloy NI-P101HT (Waspaloy) - Classification: 1 210 MPa (at ambient temerature)/730 \xb0C
Aerospace series - Nuts, bihexagonal, self-locking, in heat resisting nickel base alloy NI-P101HT (Waspaloy), silver plated - Classification: 1 210 MPa (at ambient temperature)/730 \xb0C
Aerospace series - Nuts, bihexagonal, self-locking, in heat resisting steel FE-PA92HT (A286) - Classification: 1 100 MPa (at ambient temperature)/650 \xb0C
Aerospace series - Nuts, bihexagonal, self-locking, in heat resisting steel FE-PA92HT (A286), silver plated - Classification: 1 100 MPa (at ambient temperature) /650 \xb0C
Aerospace series - Nuts, hexagon, slotted/castellated, reduced height, normal across flats, in heat resisting steel, silver plated - Classification 900 MPa (at ambient temperature)/650\xb0 C
Aerospace series - Nuts, hexagon, slotted/castellated, reduced hight, normal across flats, in heat resisting steel, passivated - Classification: 900 MPa (at ambient temperature)/650 \xb0 C
Aerospace series - Nuts, hexagonal, plain, normal height, normal across flats, heat resisting steel passivated - Classification: 1 100 MPa/650 \xb0C
Aerospace series - Nuts, hexagonal, self-locking, with counterbore and captive washer, in heat resisting steel, MoS2 lubricated - Classification: 1 100 MPa (at ambient temperature) / 315 \xb0C
Aerospace series - Nuts, hexagonal, slotted/castellated, normal height, normal across flats, in heat resisting steel, passivated - Classification: 1 100 MPa (at ambient temperature) / 650 \xb0C
Aerospace series - Nuts, self-locking, MJ threads, in heat resisting nickel base alloy NI-PH1302 (Waspalloy), silver plated or uncoated - Classification: 1210 MPa (at ambient temperature)/730 \xb0C - Technical specification...
Aerospace series - Nuts, self-locking, MJ threads, in heat resisting steel FE-PA2601 (A286) - Classification: 1 100 MPa (at ambient temperature)/ 650\xb0C - Technical specification
Aerospace series - Pipe coupling - Coupling end, welded - Geometric configuration
Aerospace series - Rod ends, adjustable, double fork and threaded shank with engagement: 1,5 x thread \xd8 - Dimensions and loads
Aerospace series - Rod ends, adjustable, self-aligning plainbearing with self-lubricating liner and threaded shank with engagement: 1,5 x thread \xd8 - Dimensions and loads
Aerospace series - Rods ends, adjustable, single fork and threaded shank with engagement: 1,5 x thread \xd8 - Dimensions and loads
Aerospace series - Screws, 100\xb0 countersunk head, offset cruciform recess, threaded to head, in heat resisting steel FE-PA92HT (A286), silver plated - Classification: 900 MPa (at ambient temperature)/650 \xb0C
Aerospace series - Screws, 100\xb0 countersunk normal head, slotted, threaded to head, in brass, tin plated - Classification: 380 MPa (at ambient temperature)/80\xb0C
Aerospace series - Screws, 100\xb0 countersunk normal head, slotted, threaded to head, in corrosion resisting steel, passivated - Classification: 600 MPa (at ambient temperature)/425\xb0 C
Aerospace series - Screws, hexagon head, threaded to head, in heat resisting steel FE-PA92HT (A286) - Classification: 900 MPa (at ambient temperature)/650 \xb0C
Aerospace series - Screws, hexagon, head, threaded to head, in heat resisting steel FE-PA92HT (A286), silver plated - Classification: 900 MPa (at ambient temperature)/ 650 \xb0C
Aerospace series - Screws, pan head, offset cruciform recess, close tolerance normal shank, short thread, in alloy steel, cadmium plated - Classification: 1 100 MPa (at ambient temperature)/235\xb0 C
Aerospace series - Shank nuts, self-locking, in heat resisting steel FE-PA92HT (A286) - Classification: 1 100 MPa (at ambient temperature)/ 650 \xb0C
Aerospace series - Shank nuts, self-locking, in heat resisting steel FE-PA92HT (A286), silver plated - Classification: 1 100 MPa (at ambient temperature) /650 \xb0C
Aerospace series - Shank nuts, self-locking, serrated, in heat resisting steel FE-PA2601 (A286) - Classification: 1 100 MPa (at ambient temperature) / 650 \xb0C
Aerospace series - Shank nuts, self-locking, serrated, in heat resisting steel FE-PA2601 (A286), silver plated - Classification: 1 100 MPa (at ambient temperature) / 650 \xb0C
Aerospace series - Steel FE-PA3004 (X10CrNi18-09) - Air melted - Non heat treated - Cold drawn wire - a or D <= 2,3 mm
Aerospace series - Steel FE-PM1802 (X5CrNiCu15-5) - Consumable electrode remelted - Solution treated and precipitation treated - Bar for machining - a or D <= 200 mm - Rm >=...
Aerospace series - Steel FE-PM1802 (X5CrNiCu15-5) - Consumable electrode remelted - Solution treated and precipitation treated - Bar for machining - a or D <= 200 mm - Rm +...
Aerospace series - Steel FE-PM1802 (X5CrNiCu15-5) - Consumable electrode remelted - Solution treated and precipitation treated - Forgings - a or D <= 200 mm - Rm + 1 070...
Aerospace series - Structural adhesives system - Test method - Determination of the drying and ignition residues of primers
Aerospace series - Test method - Wrought heat resisting alloys Semi-finished products and parts - Conditions for macrographic and micrographic examination - Atlas of structures and defects
Aerospace series - Titanium and titanium alloys - Forging stock and forgings - Technical specification - Part 1: General requirements
Aerospace series - Titanium and titanium alloys - Forging stock and forgings - Technical specification - Part 2: Forging stock
Aerospace series - Titanium and titanium alloys - Forging stock and forgings - Technical specification - Part 3: Pre-production and production forgings
Aerospace series - Washers, flat, in heat resisting steel, passivated
Aerospace series - Washers, flat, large diameter, in aluminium alloy, anodized or chromated
Aerospace series - Washers, flat, large diameter, in heat resisting steel, passivated
Aerospace series - Washers, flat, large diameter, in steel, cadmium plated
Aerospace series - Washers, tab, in heat resisting steel, passivated
Aerospace series - Washers, wire locking, in corrosion resisting steel, passivated
Aerospace series \x96 Aluminium alloy 2024- \x96 T3510 \x96 Bars and sections \x96 1,2 mm = (a or D) = 150 mm \x96 With peripheral coarse grain control
Aerospace series \x96 Aluminium alloy AL-C42101 \x96 T6 \x96 Sand casting \x96 a = 20 mm
Aerospace series \x96 Aluminium alloy Al-C42201 \x96 T6 \x96 Sand castings \x96 a = 20 mm
Aerospace series \x96 Bearings, spherical plain in corrosion resisting steel with self-lubricating liner \x96 Elevated load at ambient temperature \x96 Technical specification
Aerospace series \x96 Cables, electrical for general purpose \x96 Cross sections equal to and greater than 9 mm\xb2 \x96 Operating temperatures between \x96 55 \xb0C and 260 \xb0C \x96 Part...
Aerospace series \x96 Cables, electrical, single and multicore for general purpose \x96 Operating temperatures between -55 \xb0C and 200 \xb0C \x96 Part 012: MNA (1 core), MNB (pair), MNC (3...
Aerospace series \x96 Cables, electrical, single and multicore for general purpose \x96 Operating temperatures between -55 \xb0C and 260 \xb0C \x96 Part 014: DR family, 1 to 11 cores, taped,...
Aerospace series \x96 Cables, electrical, single and multicore for general purpose \x96 Operating temperatures between \x96 55 \xb0C and 260 \xb0C \x96 Part 013: DR family, screened (spiral) and jacketed,...
Aerospace series \x96 Circuit breakers, single-pole, temperature compensated, rated currents 1 A to 25 A \x96 Part 006: 6,3 mm & 2,8 mm blade terminal with polarized signal contact \x96...
Aerospace series \x96 Circuit breakers, three-pole, temperature compensated, rated current 1 A to 25 A \x96 Part 004: With signal contact \x96 Product standard
Aerospace series \x96 Circuit breakers, three-pole, temperature compensated, rated current 1 A to 25 A \x96 Part 005: With polarized signal contact \x96 Product standard
Aerospace series \x96 Circuit breakers, three-poles, temperature compensated, rated currents 1 A to 25 A \x96 Part 006: 6,3 mm and 2,8 mm blade terminal \x96 With polarized signal contact...
Aerospace series \x96 Connectors, electrical, circular, coupled by threaded ring, fire-resistant or non fire-resistant, operating temperatures -65 \xb0C to 175 \xb0C continuous, 200 \xb0C continuous, 260 \xb0C peak \x96 Part...
Aerospace series \x96 Connectors, electrical, circular, coupled by threaded ring, fire-resistant or non fire-resistant, operating temperatures \x96 65 \xb0C to 175 \xb0C continuous, 200 \xb0C continuous, 260 \xb0C peak \x96...
Aerospace series \x96 Connectors, electrical, circular, coupled by threaded ring, fire-resistant or non-fire-resistant, operating temperatures -65 \xb0C to 175 \xb0C continuous, 200 \xb0C continuous, 260 \xb0C peak \x96 Part 012:...
Aerospace series \x96 Fibre reinforced plastics \x96 Determination of the effect of exposure to humid atmosphere on physical and mechanical characteristics
Aerospace series \x96 Fluorocarbon rubber (FKM) \x96 Low compressions set \x96 Hardness 50 IRHD
Aerospace series \x96 Fluorocarbon rubber (FKM) \x96 Low compressions set \x96 Hardness 60 IRHD
Aerospace series \x96 Fluorocarbon rubber (FKM) \x96 Low compressions set \x96 Hardness 80 IRHD
Aerospace series \x96 Fluorocarbon rubber (FKM) \x96 Low compressions set \x96 Hardness 90 IRHD
Aerospace series \x96 Heat resisting alloy NI-PH1302 (NiCr20Co13Mo4Ti3Al) \x96 Solution treated and cold worked \x96 Bar for forged fasteners \x96 3 mm = D = 30 mm
Aerospace series \x96 Heat resisting alloy NI-PH2601 \x96 Solution treated and cold worked \x96 Bar for forged fasteners \x96 D = 50 mm \x96 1 270 MPa = Rm =...
Aerospace series \x96 Heat resisting nickel base alloy (NI-P101HT) \x96 Cold worked and solution treated \x96 Bars for machining for fasteners \x96 3 mm = D = 50 mm
Aerospace series \x96 Insert, MJ and M screw threads, helical coil \x96 Technical specification
Aerospace series \x96 Inserts, screw thread, helical coil, self-locking, in corrosion resisting steel FE-PA3004
Aerospace series \x96 Macrographic examination of aluminium and aluminium alloy wrought products, forging stock and forgings
Aerospace series \x96 Metallic materials \x96 Micrographic determination of content of non-metallic inclusions
Aerospace series \x96 Method of preparation of forged samples
Aerospace series \x96 Non-metallic materials \x96 Foaming structural adhesive films \x96 Test methods \x96 Part 3: Expansion ratio and volatile content
Aerospace series \x96 Non-metallic materials \x96 Foaming structural adhesives \x96 Test methods \x96 Part 2: Compressive tube shear
Aerospace series \x96 Nuts, anchor, self-locking, air resistant, sealing, floating, two lug, with counterbore, in alloy steel, cadmium plated, MoS2 lubricated \x96 Classification: 900 MPa (at ambient temperature)/235 \xb0C
Aerospace series \x96 Nuts, anchor, self-locking, air resistant, sealing, floating, two lug, with counterbore, in corrosion resisting steel, passivated, MoS2 lubricated \x96 Classification: 900 MPa (at ambient temperature) / 235...
Aerospace series \x96 Nuts, anchor, self-locking, fuel resistant, sealing, floating, two lug, with counterbore, in alloy steel, cadmium plated, MoS2 lubricated \x96 Classification: 900 MPa (at ambient temperature) / 120...
Aerospace series \x96 Nuts, bihexagonal, self-locking, with counterbore, in heat resisting nickel base alloy, passivated, MoS2 lubricated \x96 Classification: 1 550 MPa (at ambient temperature) / 315 \xb0C
Aerospace series \x96 Nuts, hexagon, plain, reduced height, normal across flats, in aluminium alloy, anodized \x96 Classification: 450 MPa (at ambient temperature)/120 \xb0C
Aerospace series \x96 Nuts, hexagon, plain, reduced height, reduced across flats, in heat resisting steel, silver plated \x96 Classification: 600 MPa (at ambient temperature) / 425 \xb0C
Aerospace series \x96 Nuts, hexagon, plain, reduced height, reduced across flats, in heat resisting steel, silver plated, left hand thread \x96 Classification: 600 MPa (at ambient temperature) / 425 \xb0C...
Aerospace series \x96 Nuts, hexagon, slotted/ castellated in steel cadmium plated \x96 Classification: 1 100 MPa/235 \xb0C
Aerospace series \x96 Nuts, hexagonal, self-locking, with counterbore and captive washer, in steel, cadmium plated, MoS2 lubricated \x96 Classification: 1 100 MPa (at ambient temperature)/235 \xb0C
Aerospace series \x96 Nuts, hexagonal, slotted/castellated, normal height, normal across flats, in heat resisting steel, silver plated \x96 Classification: 1 100 MPa (at ambient temperature)/650 \xb0C
Aerospace series \x96 Recycling of titanium and titanium alloy scrap
Aerospace series \x96 Screw, 100\xb0 countersunk head, offset cruciform recess, threaded to head, in heat resisting steel FE-PA92HT (A286) \x96 Classification: 900 MPa (at ambient temperature)/650 \xb0C
Aerospace series \x96 Screws, pan head, offset cruciform recess, close tolerance normal shank, short thread, in alloy steel, cadmium plated \x96 Classification: 900 MPa (at ambient temperature)/235\xb0 C
Aerospace series \x96 Screws, pan head, offset cruciform recess, coarse tolerance normal shank, short thread, in alloy steel, cadmium plated \x96 Classification: 900 MPa (at ambient temperature)/235 \xb0C
Aerospace series \x96 Screws, pan head, offset cruciform recess, coarse tolerance normal shank, short thread, in titanium alloy, anodized, MoS2 lubricated \x96 Classification: 1 100 MPa (at ambient temperature)/315 \xb0C...
Aerospace series \x96 Steel FE-PM1802 (X5CrNiCu15-5) \x96 Consumable electrode remelted \x96 Solution treated and precipitation treated \x96 Forgings \x96 a or D = 200 mm \x96 Rm = 965 MPa...
Aerospace series \x96 Stripping of electric cables
Aerospace series \x96 Tempered float glass plies for aircraft applications \x96 Technical specification
Aerospace series \x96 Test method \x96 Determination of susceptibility to intergranular corrosion \x96 Wrought aluminium alloy products AL-P2XXX- series, AL-P7XXX- series and aluminium-lithium alloys
Aerospace series \x96 Vulcanized rubbers \x96 Test on the susceptibility to corrosion in a damp atmosphere of metals in contact with vulcanized rubbers
Automatic forced draught burners for liquid fuels
Automatic gas burner control systems for gas burners and gas burning appliances with or without fans
Automatic steam traps - Classification
Automatic steam traps \x96 Determination of discharge capacity \x96 Test methods
Automatic steam traps \x96 Determination of steam loss \x96 Test methods
Automatic steam traps \x96 Production and performance characteristic tests
Avalanche Beacons operating at 457 kHz; Transmitter-receiver systems; Part 1: Harmonised Standard for access to radio spectrum
Avalanche Beacons operating at 457 kHz; Transmitter-receiver systems; Part 2: Harmonised Standard for features for emergency services
Child-resistant packaging - Requirements and testing procedures for reclosable packages
Citizens' Band (CB) radio equipment;Harmonised Standard covering the essential requirementsof article 3.2 of the Directive 2014/53/EU
Classification of fires
Colours of gold alloys \x96 Definition, range of colours and designation (ISO 8654:1987)
Commercial propane and butane - Analysis by gas chromatography
Dental rotary instruments \x96 Cutters \x96 Part 3: Carbide laboratory cutters for milling machines
Digital Audio Broadcasting (DAB); Distribution interfaces; Service Transport Interface (STI)
Digital Enhanced Cordless Telecommunications (DECT); Common Interface (CI); Part 1: Overview
Digital Enhanced Cordless Telecommunications (DECT); Common Interface (CI); Part 2: Physical Layer (PHL)
Digital Enhanced Cordless Telecommunications (DECT); Common Interface (CI); Part 3: Medium Access Control (MAC) layer
Digital Enhanced Cordless Telecommunications (DECT); Common Interface (CI); Part 4: Data Link Control (DLC) layer
Digital Enhanced Cordless Telecommunications (DECT); Common Interface (CI); Part 5: Network (NWK) layer
Digital Enhanced Cordless Telecommunications (DECT); Common Interface (CI); Part 6: Identities and addressing
Digital Enhanced Cordless Telecommunications (DECT); Common Interface (CI); Part 7: Security features
Digital Enhanced Cordless Telecommunications (DECT); Common Interface (CI); Part 8: Speech and audio coding and transmission
Digital Enhanced Cordless Telecommunications (DECT); Generic Access Profile (GAP)
Digital Enhanced Cordless Telecommunications (DECT); Harmonised Standard covering the essential requirements of article 3.2 of the Directive 2014/53/EU
Digital Enhanced Cordless Telecommunications (DECT); Wireless Relay Station (WRS)
Digital Video Broadcasting (DVB) - Framing structure, channel coding and modulation for 11/12 GHz satellite services
Digital Video Broadcasting (DVB); Specification for conveying ITU-R System B Teletext in DVB bitstreams
Digital Video Broadcasting (DVB); Specification for Service Information (SI) in DVB systems
Domestic cooking appliances burning gas - Part 1-3: Safety - Appliances having a glass ceramic hotplate
Domestic cooking appliances burning gas - Safety - Part 1-4: Appliances having one or more burners with an automatic burner control system
Domestic cooking appliances burning gas \x96 Part 1-1: Safety \x96 General
Domestic cooking appliances burning gas \x96 Part 1-2: Safety \x96 Appliances having forced-convection ovens
ElectroMagnetic Compatibility (EMC) standard for radio equipment and services; Part 15: Specific conditions for commercially available amateur radio equipment; Harmonised Standard covering the essential requirements of article 3.1(b) of the...
ElectroMagnetic Compatibility (EMC) standard for radio equipment and services; Part 17: Specific conditions for Broadband Data Transmission Systems; Harmonised Standard covering the essential requirements of article 3.1(b) of Directive 2014/53/EU...
ElectroMagnetic Compatibility (EMC) standard for radio equipment and services; Part 1: Common technical requirements; Harmonised Standard covering the essential requirements of article 3.1(b) of Directive 2014/53/EU and the essential requirements...
ElectroMagnetic Compatibility (EMC) standard for radio equipment and services; Part 27: Specific conditions for Ultra Low Power Active Medical Implants (ULP-AMI) and related peripheral devices (ULP-AMI-P); Harmonised Standard covering the...
ElectroMagnetic Compatibility (EMC) standard for radio equipment and services; Part 29: Specific conditions for Medical Data Service Devices (MEDS) operating in the 401 MHz to 402 MHz and 405 MHz...
ElectroMagnetic Compatibility (EMC) standard for radio equipment and services; Part 31: Specific conditions for equipment in the 9 kHz to 315 kHz band for Ultra Low Power Active Medical Implants...
ElectroMagnetic Compatibility (EMC) standard for radio equipment and services; Part 33: Specific conditions for Ultra-WideBand (UWB) devices; Harmonised Standard covering the essential requirements of article 3.1(b) of Directive 2014/53/EU
ElectroMagnetic Compatibility (EMC) standard for radio equipment and services; Part 35: Specific requirements for Low Power Active Medical Implants (LP-AMI) operating in the 2 483,5 MHz to 2 500 MHz...
ElectroMagnetic Compatibility (EMC) standard for radio equipment and services; Part 4: Specific conditions for fixed radio links and ancillary equipment; Harmonised Standard covering the essential requirements of article 3.1(b) of...
ElectroMagnetic Compatibility (EMC) standard for radio equipment and services; Part 50: Specific conditions for Cellular Communication Base Station (BS), repeater and ancillary equipment; Harmonised Standard covering the essential requirements of...
ElectroMagnetic Compatibility (EMC) standard for radio equipment and services; Part 51: Specific conditions for Automotive, Ground based Vehicles and Surveillance Radar Devices using 24,05 GHz to 24,25 GHz, 24,05 GHz...
ElectroMagnetic Compatibility (EMC) standard for radio equipment and services; Part 5: Specific conditions for Private land Mobile Radio (PMR) and ancillary equipment (speech and non-speech) and Terrestrial Trunked Radio (TETRA)...
ElectroMagnetic Compatibility (EMC) standard for radio equipment and services; Part 6: Specific conditions for Digital Enhanced Cordless Telecommunications (DECT) equipment; Harmonised Standard covering the essential requirements of article 3.1(b) of...
Electromagnetic compatibility and Radio spectrum Matters (ERM); ElectroMagnetic Compatibility (EMC) standard for radio equipment and services; Part 1: Common technical requirements
Electromagnetic compatibility and Radio spectrum Matters (ERM); ElectroMagnetic Compatibility (EMC) standard for radio equipment and services; Part 3: Specific conditions for Short-Range Devices (SRD) operating on frequencies between 9 kHz...
Electromagnetic compatibility and Radio spectrum Matters (ERM); Land Mobile service (RP 02); Radio equipment using an integral antenna transmitting signals to initiate a specific response in the receiver; Part 2:...
Electromagnetic compatibility and Radio spectrum Matters (ERM); Short Range Devices (SRD); Radio equipment to be used in the 25 MHz to 1 000 MHz frequency range with power levels ranging...
Environmental Engineering (EE); Environmental conditions and environmental tests for telecommunications equipment; Part 1-4: Classification of environmental conditions; Stationary use at non-weatherprotected locations
Environmental Engineering (EE); Environmental conditions and environmental tests for telecommunications equipment; Part 2-1: Specification of environmental tests; Storage
Environmental Engineering (EE); Environmental conditions and environmental tests for telecommunications equipment; Part 2-2: Specification of environmental tests; Transportation
Environmental Engineering (EE); Environmental conditions and environmental tests for telecommunications equipment; Part 2-4: Specification of environmental tests; Stationary use at non-weatherprotected locations
Environmental Engineering (EE);Environmental conditions and environmental tests for telecommunications equipment;Part 2-4: Specification of environmental tests;Stationary use at non-weatherprotected locations
Environmental Engineering (EE);Environmental conditions and environmental tests for telecommunications equipment;Part 2-7: Specification of environmental tests;Portable and non-stationary use
Environmental Engineering (EE);Power supply interface at the input totelecommunications and datacom (ICT) equipment;Part 2: Operated by -48 V direct current (dc)
Ergonomic requirements for office work with visual display terminals (VDTs) - Part 2: Guidance on task requirements
Ferronickel - Determination of cobalt content - Flame atomic absorption spectrometric method
Ferronickel - Determination of silicon content - Gravimetric method
Ferronickel ingots or pieces - Sampling for analysis
Fire extinguishing media - Halogenated hydrocarbons - Part 2: Code of practice for safe handling and transfer procedures of halon 1211 and halon 1301
Fire protection - Fire extinguishing media - Halogenated hydrocarbons - Part 1: Specifications for halon 1211 and halon 1301
Flymateriel Aerospace series - Glass fibre reinforced plastics - Flexural test - Three point bend method
Forced draught burners for liquid fuels
Gas tightness of equipment for gas welding and allied processes
Gas-fired central heating boilers \x96 Type B11 and B11BS boilers fitted with atmospheric burners of nominal heat input not exceeding 70 kW
Gas-fired central heating boilers \x96 Type B11 and B11BS boilers, fitted with atmospheric burners of nominal heat input not exceeding 70 kW
Glass bottles - Verticality - Test method
Glass containers - Height and non-parallelism of finish with reference to container base - Test methods
Global System for Mobile communication (GSM); Requirements for GSM operation on railways
Global System for Mobile communications (GSM); Base Station (BS) equipment; Harmonised Standard covering the essential requirements of article 3.2 of Directive 2014/53/EU
Global System for Mobile communications (GSM); Base Station (BS) equipment; Harmonised Standard covering the essential requirements of article 3.2 of the Directive 2014/53/EU
Global System for Mobile communications (GSM); Mobile Stations (MS) equipment; Harmonised Standard covering the essential requirements of article 3.2 of Directive 2014/53/EU
Graphical symbols for resistance welding equipment
Hand-held portable power tools - Measurement of vibrations at the handle - Part 1: General
Hardmetals - Chemical analysis by flame atomic absorption spectrometry - Part 1: General requirements
Hardmetals - Chemical analysis by flame atomic absorption spectrometry - Part 2: Determination of calcium, potassium, magnesium and sodium in contents from 0,001 to 0,02 % (m/m)
Hardmetals - Chemical analysis by flame atomic absorption spectrometry - Part 3: Determination of cobalt, iron, manganese and nickel in contents from 0,01 to 0,5 % (m/m)
Hardmetals - Chemical analysis by flame atomic absorption spectrometry - Part 4: Determination of molybdenum, titanium and vanadium in contents from 0,01 to 0,5 % (m/m)
Hardmetals - Chemical analysis by flame atomic absorption spectrometry - Part 5: Determination of cobalt, iron, manganese, molybden, manganese, molybdenum, nickel, titanium and vanadium in contents from 0,5 to 2...
Hardmetals - Chemical analysis by flame atomic absorption spectrometry - Part 6: Determination of chromium in contents from 0,01 to 2 % (m/m)
Harmonised Standard covering the essential requirements of article 3.2 of Directive 2014/53/EU; Harmonised Standard covering the essential requirements of article 3.2 of Directive 2014/53/EU; Part 1: Ground based vehicular radar...
Harmonised Standard covering the essential requirements of article 3.2 of Directive 2014/53/EU; Harmonised Standard covering the essential requirements of article 3.2 of Directive 2014/53/EU; Part 2: Fixed infrastructure radar equipment...
Harmonised Standard covering the essential requirements of article 3.2 of the Directive 2014/53/EU Harmonised Standard covering the essential requirements of article 3.2 of the Directive 2014/53/EU
Hot environments - Estimation of the heat stress on working man, based on the WBGT-index (wet bulb globe temperature)
Information processing systems - Data interchange on 90 mm (3,5 in) flexible disk cartridges using modified frequency modulation recording at 15916 ftprad, on 80 tracks on each side - Part...
Information processing systems - Designation of unrecorded flexible disk cartridges
Instruments for surgery - Scalpels with detachable blades - Fitting dimensions
Instruments for surgery, scalpels with detachable blades, fitting dimensions (ISO 7740:1985)
Instruments for surgery, scalpels with detachable blades, fitting dimensions
Insulation caps and bushes for resistance welding equipment
Intelligent transport systems - Public transport - Identification of Fixed Objects in Public Transport (IFOPT)
Jewellery - Ring-sizes - Definition, measurement and designation (ISO 8653:1986)
Land Mobile Service; Radio equipment for analogue and/or digital communication (speech and/or data) and operating on narrow band channels and having an antenna connector; Harmonised Standard covering the essential requirements...
Land Mobile Service; Radio Equipment for use in a Paging Service operating within the frequency range 25 MHz \x96 470 MHz; Harmonised Standard covering the essential requirements of article 3.2...
Land Mobile Service; Radio equipment intended for the transmission of data (and/or speech) using constant or non-constant envelope modulation and having an antenna connector; Harmonised Standard covering the essential requirements...
Land Mobile Service; Radio equipment transmitting signals to initiate a specific response in the receiver; Harmonised Standard covering the essential requirements of article 3.2 of the Directive 2014/53/EU
Land Mobile Service; Radio equipment with an internal or external RF connector intended primarily for analogue speech; Harmonised Standard covering the essential requirements of article 3.2 of the Directive 2014/53/EU...
Land Mobile Service;Radio equipment intended for the transmission of data(and speech) and using an integral antenna;Harmonised Standard covering the essential requirementsof article 3.2 of the Directive 2014/53/EU
Land Mobile Service;Radio equipment using an integral antenna transmittingsignals to initiate a specific response in the receiver;Harmonised Standard covering the essential requirementsof article 3.2 of the Directive 2014/53/EU
Land Mobile Service;Radio equipment using integral antennasintended primarily for analogue speech;Harmonised Standard covering the essential requirementsof article 3.2 of the Directive 2014/53/EU
Lashing and securing arragements on road vehicles for sea transportation on Ro/Ro ships - General requirements Part 1: Commercial vehicles and combinations of vehicles, semi-trailers excluded
Lashing and securing arrangements on road vehicles for sea transportation on Ro/Ro ships - General requirements - Part 2: Semi-trailers (ISO 9367-2:1994)
Measurement of fluid flow in closed conduits - Methods of evaluating the performance of electromagnetic flow-meters for liquids
Mechanical properties of fasteners - Bolts, screws, studs and nuts made of non-ferrous metals
Mobile elevating work platforms \x96 Design calculations \x96 Stability criteria \x96 Construction \x96 Safety \x96 Examinations and tests
Mobile elevating work platforms \x96 Part 1: Design calculations \x96 Stability criteria \x96 Construction \x96 Safety \x96 Examinations and tests
Mobile elevating work platforms \x96 Part 2: Additional safety requirements for load lifting appliances on the extending lifting structure and work platform
Narrow-band direct-printing telegraph equipment for receiving meteorological or navigational information (NAVTEX); Harmonised Standard covering the essential requirements of articles 3.2 and 3.3(g) of the Directive 2014/53/EU
Narrow-band direct-printing telegraph equipment for receiving meteorological or navigational information (NAVTEX);Harmonised Standard covering the essential requirements of articles 3.2 and 3.3(g) of the Directive 2014/53/EU
Nickel, ferronickel and nickel alloys - Determination of sulfur content - Iodimetric titration method after induction furnace combustion
Nickel, ferronickel and nickel alloys \x96 Determination of sulfur content \x96 Infra-red absorption method after induction furnace combustion
Oil pressure atomizing nozzles - Determination of the angle and spray characteristics
Oil pressure atomizing nozzles - Minimum requirements - Testing
Oriented Strand Boards (OSB) - Definitions, classification and specifications
Packaging - Complete filled transport packages - Toppling test
Packaging - Complete, filled transport packages - Water immersion test
Packaging - Sacks - Conditioning for testing - Part 1: Paper sacks
Packaging - Sacks - Description and method of measurement - Part 1: Empty paper sacks
Packaging - Sacks - Description and method of measurement - Part 2: Empty sacks made from thermoplastic flexible film.
Packaging - Sacks - Method of sampling empty sacks for testing
Packaging - Sacks - Vocabulary and types - Part 2: Sacks made from thermoplastic flexible film
Packaging \x96 Sacks \x96 Drop test \x96 Part 1: Paper sacks
Packaging \x96 Sacks \x96 Vocabulary and types \x96 Part 1: Paper sacks
Pins and grooved pins - Shear test
Plain washers for clevis pins - Product grade A
Plastics and rubber machines - Presses - Safety requirements
Plastics and rubber machines \x96 Compression moulding machines and transfer moulding machines \x96 Safety requirements
Portable Very High Frequency (VHF) radiotelephone equipment for the maritime mobile service operating in the VHF bands (for non-GMDSS applications only); Harmonised Standard covering the essential requirements of article 3.2...
Projections for resistance welding
Pulps \x96 Sampling for testing
Qualification test of welders - Fusion welding - Part 1: Steels
Qualification test of welders \x96 Fusion welding \x96 Part 6: Cast iron
Radio Broadcasting Systems; Digital Audio Broadcasting (DAB) to mobile, portable and fixed receivers
Radio telephone transmitters and receivers for the maritime mobile service operating in the VHF bands used on inland waterways; Harmonised Standard covering the essential requirements of articles 3.2 and 3.3(g)...
Resistance spot welding equipment - Cooling tubes
Respiratory protective devices - Powered fresh air hose breathing apparatus incorporating a hood - Requirements, testing, marking
Rubber or plastics hoses \x96 Determination of volumetric expansion \x96 Amendment 1: Deletion of alcohol as pressurizing fluid
Rubber or plastics hoses \x96 Determination of volumetric expansion
Sacks for the transport of food aid - Sacks made of woven polypropylene fabric
Safety of machinery - Basic concepts - General principles for design - Part 1: Basic terminology, methodology
Safety of machinery - Basic concepts, general principles for design - Part 2: Technical principles and specifications
Satellite Earth Stations and Systems (SES); Harmonised Standard for Aircraft Earth Stations (AES) providing Aeronautical Mobile Satellite Service (AMSS)/Mobile Satellite Service (MSS) and/or the Aeronautical Mobile Satellite on Route Service...
Satellite Earth Stations and Systems (SES); Harmonised Standard for Land Mobile Earth Stations (LMES) providing voice and/or data communications, operating in the 1,5 GHz and 1,6 GHz frequency bands covering...
Satellite Earth Stations and Systems (SES); Harmonised Standard for Low data rate Land Mobile satellite Earth Stations (LMES) and Maritime Mobile satellite Earth Stations (MMES) not intended for distress and...
Satellite Earth Stations and Systems (SES); Harmonised Standard for low data rate Mobile satellite Earth Stations (MES)except aeronautical mobile satellite earth stations, operating in the 11/12/14 GHz frequency bands covering...
Satellite Earth Stations and Systems (SES); Harmonised Standard for Mobile Earth Stations (MES), including handheld earth stations, for Satellite Personal Communications Networks (S-PCN) operating in the 1,6 GHz/2,4 GHz frequency...
Satellite Earth Stations and Systems (SES); Harmonised Standard for Receive-Only Mobile Earth Stations (ROMES) providing data communications operating in the 1,5 GHz frequency band; Radio Frequency (RF) specifications covering the...
Satellite Earth Stations and Systems (SES); Harmonised Standard for satellite Earth Stations on board Vessels (ESVs) operating in the 4/6 GHz frequency bands allocated to the Fixed Satellite Service (FSS)...
Satellite Earth Stations and Systems (SES); Harmonised Standard for Satellite Interactive Terminals (SIT) and Satellite User Terminals (SUT) transmitting towards satellites in geostationary orbit, operating in the 27,5 GHz to...
Satellite Earth Stations and Systems (SES); Harmonised Standard for Satellite Interactive Terminals (SIT) and Satellite User Terminals (SUT) transmitting towards satellites in geostationary orbit, operating in the 29,5 GHz to...
Satellite Earth Stations and Systems (SES); Harmonised Standard for Satellite News Gathering Transportable Earth Stations (SNG TES) operating in the 11 GHz to 12 GHz/13 GHz to 14 GHz frequency...
Satellite Earth Stations and Systems (SES); Harmonised Standard for Very Small Aperture Terminal (VSAT); Transmit-only, transmit-and-receive , receive-only satellite earth stations operating in the 4 GHz and 6 GHz frequency...
Satellite Earth Stations and Systems (SES); Harmonised Standard for Very Small Aperture Terminal (VSAT); Transmit-only, transmit/receive or receive-only satellite earth stations operating in the 11/12/14 GHz frequency bands covering the...
Satellite Earth Stations and Systems (SES);Harmonised Standard for NGSO Mobile Earth Stations (MES)including handheld earth stations, for SatellitePersonal Communications Networks (S-PCN)operating in the 1 980 MHz to 2 010 MHz...
Shipbuilding and marine structures \x96 Rungs for dog-step ladders
Short Range Devices (SRD) operating in the frequency range 25 MHz to 1 000 MHz; Part 1: Technical characteristics and methods of measurement
Short Range Devices (SRD) operating in the frequency range 25 MHz to 1 000 MHz; Part 3-1: Harmonised Standard covering the essentialrequirement s of article 3.2 of the Directive 2014/53/EU;
Short Range Devices (SRD) operating in the frequency range 25 MHz to 1 000 MHz; Part 4: Harmonised Standard covering the essentialrequirement s of article 3.2 of Directive 2014/53/EU; Metering...
Short Range Devices (SRD) operatingin the frequency range 25 MHz to 1 000 MHz;Part 2: Harmonised Standard covering the essentialrequirement s of article 3.2 of Directive 2014/53/EUfor non specific radio...
Short Range Devices (SRD) operatingin the frequency range 25 MHz to 1 000 MHz;Part 3-2: Harmonised Standard covering the essentialrequirement s of article 3.2 of the Directive 2014/53/EU;Wireless alarms operating...
Short Range Devices (SRD); Radio equipment to be used in the 1 GHz to 40 GHz frequency range; Harmonised Standard covering the essential requirements of article 3.2 of Directive 2014/53/EU...
Short Range Devices (SRD); Radio equipment to be used in the 1 GHz to 40 GHz frequency range; Harmonised Standard for access to radio spectrum
Short Range Devices (SRD);Radio equipment in the frequency range9 kHz to 25 MHz and inductive loop systemsin the frequency range 9 kHz to 30 MHz;Harmonised Standard covering the essential requirementsof...
Short Range Devices; Transport and Traffic Telematics (TTT); Radar equipment operating in the 76 GHz to 77 GHz range; Harmonised Standard covering the essential requirements of article 3.2 of Directive...
Simple unfired pressure vessels designed to contain air or nitrogen - Part 1: Pressure vessels for general purposes
Simple unfired pressure vessels designed to contain air or nitrogen - Part 2: Pressure vessels for air braking and auxiliary systems for motor vehicles and their trailers
Simple unfired pressure vessels designed to contain air or nitrogen - Part 3: Steel pressure vessels designed for air braking equipment and auxiliary pneumatic equipment for railway rolling stock
Simple unfired pressure vessels designed to contain air or nitrogen - Part 4: Aluminium alloy pressure vessels designed for air braking equipment and auxiliary pneumatic eguipment for railway rolling stock...
Slotted set screws with cone point
Slotted set screws with cup point
Slotted set screws with long dog point
Small craft \x96 Electrical devices \x96 Protection against ignition of surrounding flammable gases
Small craft \x96 Remote steering systems for single outboard motors of 15 kW \x96 40 kW power
Small craft \x96 Remote steering systems for single outboard motors of 15 kW to 40 kW power
Small craft \x96 Remote steering systems
Soft soldering fluxes - Test methods - Part 1: Determination of non-volatile matter, gravimetric method
Soft soldering fluxes - Test methods - Part 5: Copper mirror test
Soft soldering fluxes - Test methods - Part 8: Determination of zinc content
Soft soldering fluxes \x96 Test methods \x96 Part 11: Solubility of flux residues
Soft soldering fluxes \x96 Test methods \x96 Part 14: Assessment of tackiness of flux residues
Steel \x96 Determination of aluminium content \x96 Flame atomic absorption method after combustion in an induction furnace
Sterilization - Steam sterilizers - Large sterilizers
Sterilization \x96 Steam sterilizers \x96 Large sterilizers
Swap bodies - Non-stackable swap bodies of class C - Dimensions and general requirements
Swap bodies - Testing
Taper pins with external threads, unhardened
Taper pins with internal thread, unhardened
Technical characteristics and methods of measurement for equipment for generation, transmission and reception of Digital Selective Calling (DSC) in the maritime MF, MF/HF and/or VHF mobile service; Part 1: Common...
Technical characteristics and methods of measurement for equipment for generation, transmission and reception of Digital Selective Calling (DSC) in the maritime MF, MF/HF and/or VHF mobile service; Part 2: Class...
Technical characteristics and methods of measurement for equipment for generation, transmission and reception of Digital Selective Calling (DSC) in the maritime MF, MF/HF and/or VHF mobile service; Part 3: Class...
Technical characteristics and methods of measurement for equipment for generation, transmission and reception of Digital Selective Calling (DSC) in the maritime MF, MF/HF and/or VHF mobile service; Part 4: Class...
Technical characteristics and methods of measurement for equipment for generation, transmission and reception of Digital Selective Calling (DSC) in the maritime MF, MF/HF and/or VHF mobile service; Part 5: Handheld...
Technical characteristics and methods of measurement for equipment for generation, transmission and reception of Digital Selective Calling (DSC) in the maritime MF, MF/HF and/or VHF mobile service; Part 6: Class...
Technical characteristics and methods of measurement for two-way VHF radiotelephone apparatus for fixed installation in survival craft
Telecommunication network equipment; ElectroMagnetic Compatibility (EMC) requirements; Harmonised Standard covering the essential requirements of the Directive 2014/30/EU
Terrestrial Trunked Radio (TETRA); Direct Mode Operation (DMO); Part 6: Security
Terrestrial Trunked Radio (TETRA); Voice plus Data (V+D) and Direct Mode Operation (DMO); Part 5: Peripheral Equipment Interface (PEI)
Terrestrial Trunked Radio (TETRA); Voice plus Data (V+D); Part 12: Supplementary services stage 3; Sub-part 4: Call Forwarding (CF)
Terrestrial Trunked Radio (TETRA); Voice plus Data (V+D); Part 2: Air Interface (AI)
Terrestrial Trunked Radio (TETRA); Voice plus Data (V+D); Part 3: Interworking at the Inter-System Interface (ISI); Sub-part 3: Additional Network Feature Group Call (ANF-ISIGC)
Terrestrial Trunked Radio (TETRA); Voice plus Data (V+D); Part 3: Interworking at the Inter-System Interface (ISI); Sub-part 5: Additional Network Feature for Mobility Management (ANF-ISIMM)
Terrestrial Trunked Radio (TETRA); Voice plus Data (V+D); Part 7: Security
Textiles - Determination of water repellency of fabrics by the Bundesmann rain-shower test
Textiles \x96 Test methods for nonwoven \x96 Part 1: Determination of mass per unit area
Textiles \x96 Test methods for nonwovens. Part 3: Determination of tensile strength and elongation
Thermoplastics valves - Torque - Test method
Timber structures - Joints made with mechanical fasteners - General principles for the determination of strength and deformation characteristics (ISO 6891:1983)
Transport and Traffic Telematics (TTT); Dedicated Short Range Communication (DSRC) transmission equipment (500 kbit/s / 250 kbit/s) operating in the 5 795 MHz to 5 815 MHz frequency band; Part...
VHF radiotelephone equipment for general communications and associated equipment for Class "D" Digital Selective Calling (DSC); Harmonised Standard covering the essential requirements of articles 3.2 and 3.3(g) of the Directive...
VHF radiotelephone equipment for general communications and associated equipment for Class D" Digital Selective Calling (DSC); Harmonised Standard covering the essential requirements of articles 3.2 and 3.3(g) of Directive 2014/53/EU"...
Vitrified clay pipe systems for drains and sewers - Part 2: Evaluation of conformity and sampling
Vitrified clay pipe systems for drains and sewers - Part 3: Test methods
Vitrified clay pipe systems for drains and sewers \x96 Part 1: Requirements for pipes, fittings and joints
Vitrified clay pipe systems for drains and sewers \x96 Part 4: Requirements for adaptors, connectors and flexible couplings
Vitrified clay pipe systems for drains and sewers \x96 Part 5: Requirements for perforated pipes and fittings
Vitrified clay pipe systems for drains and sewers \x96 Part 7: Requirements for pipes and joints for pipe jacking
Vitrified clay pipes systems for drain and sewers \x96 Part 6: Requirements for components of manholes and inspection chambers
Wallcoverings in roll form \x96 Specification for textile wallcoverings
Waste fittings for sanitary appliances - Part 1: Requirements
Waste fittings for sanitary appliances - Part 2: Test methods
Waste fittings for sanitary appliances - Part 3: Quality control
Water quality - Determination of electrical conductivity (ISO 7888:1985)
Water quality - Determination of nitrite - Molecular absorption spectrometric method
Wide-mouth glass containers - Deviation from flatness of top sealing surface - Test methods
Wideband transmission systems; Data transmission equipment operating in the 2,4 GHz ISM band and using wide band modulation techniques; Harmonised Standard covering the essential requirements of article 3.2 of Directive...
Wireless Microphones; Audio PMSE up to 3 GHz; Part 1: Class A Receivers; Harmonised Standard covering the essential requirements of article 3.2 of Directive 2014/53/EU
Wireless Microphones; Audio PMSE up to 3 GHz; Part 2: Class B Receivers; Harmonised Standard covering the essential requirementsof article 3.2 of Directive 2014/53/EU
Wireless Microphones; Audio PMSE up to 3 GHz; Part 3: Class C Receivers; Harmonised Standard covering the essential requirements of article 3.2 of Directive 2014/53/EU
Wireless Microphones; Audio PMSE up to 3 GHz; Part 4: Assistive Listening Devices including personal sound amplifiers and inductive systems up to 3 GHz; Harmonised Standard covering the essential requirements...
Wood preservatives - Determination of the protective effectiveness against marine borers

<< Prev Next >>