Accuris Datasheets for Standards and Technical Documents

Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more

Page: 1 300 350 400 450 500 550 590 600 610 620 630 640 647 648 649 650 651 652 653 654 655 656 657 658 659 660 670 680 690 700 710 750 800 850 900 950 1000 1500 1620
Product Name Notes
5 GHz RLAN; Harmonised Standard covering the essential requirements of article 3.2 of Directive 2014/53/EU
Access, Terminals, Transmission and Multiplexing (ATTM); Broadband Deployment and Lifecycle Resource Management; Part 1: Overview, common and generic aspects
Access, Terminals, Transmission and Multiplexing (ATTM); Broadband Deployment and Lifecycle Resource Management; Part 5: Customer network infrastructures; Sub-part 1: Homes (single-tenant)
Access, Terminals, Transmission and Multiplexing (ATTM); Energy management; Operational infrastructures; Global KPIs; Part 1: General requirements
Access, Terminals, Transmission and Multiplexing (ATTM); Energy management; Operational infrastructures; Global KPIs; Part 2: Specific requirements; Sub-part 1: ICT Sites
Access, Terminals, Transmission and Multiplexing (ATTM); Energy management; Operational infrastructures; Global KPIs; Part 2: Specific requirements; Sub-part 2: Fixed broadband access networks
Access, Terminals, Transmission and Multiplexing (ATTM); Energy management; Operational infrastructures; Global KPIs; Part 3: ICT Sites; Sub-part 1: DCEM
Accessibility requirements for ICT products and services
Accessibility requirements for public procurement of ICT products and services in Europe
Accessibility requirements suitable for public procurement of ICT products and services in Europe
Adhesives for load-bearing timber structures \x96 Test methods \x96 Part 1: Determination of longitudinal tensile shear strength
Adhesives for load-bearing timber structures \x96 Test methods \x96 Part 2: Determination of resistance to delamination
Adhesives for load-bearing timber structures \x96 Test methods \x96 Part 3: Determination of the effect of acid damage to wood fibres by temperature and humidity cycling on the transverse tensile...
Adhesives for load-bearing timber structures \x96 Test methods \x96 Part 4: Determination of the effects of wood shrinkage on the shear strength
Adhesives for load-bearing timber structures \x96 Test methods \x96 Part 5: Determination of maximum assembly time under referenced conditions
Adhesives for load-bearing timber structures \x96 Test methods \x96 Part 6: Determination of the minimum pressing time under referenced conditions
Adhesives for load-bearing timber structures \x96 Test methods \x96 Part 7: Determination of the working life under referenced conditions
Adhesives for load-bearing timber structures \x96 Test methods \x96 Part 8: Static load test of multiple bond line specimens in compression shear
Advanced Surface Movement Guidance and Control System (A-SMGCS); Part 1: Community Specification for application under the Single European Sky Interoperability Regulation EC 552/2004 for A-SMGCS Level 1 including external interfaces...
Advanced Surface Movement Guidance and Control System (A-SMGCS); Part 2: Community Specification for application under the Single European Sky Interoperability Regulation EC 552/2004 for A-SMGCS Level 2 including external interfaces...
Aerospace series - Aerospace design standard - Holes for locating pins
Aerospace series - Aluminium alloy 7050-T73 - Wire for solid rivets - D <= 10 mm
Aerospace series - Aluminium alloy AL-P2024 - T8511 - Extruded bar and section - a or D <= 150 mm with peripheral coarse grain control
Aerospace series - Aluminium alloy AL-P6061 - T4 or T42 - Drawn or extruded bar and section - a or D <= 150 mm
Aerospace series - Aluminium alloy AL-P6061-T4 or T42 - Sheet and strip - 0,4 mm <= a <= 6 mm
Aerospace series - Aluminium alloy AL-P7010- - T76 - Die forgings - a <= 200 mm
Aerospace series - Aluminium alloy AL-P7050 - T74511 - Extruded bar and section - a or D <= 150 mm with peripheral coarse grain control
Aerospace series - Aluminium alloy AL-P7050 - T76511 - Extruded bar and section - a or <= 150 mm with peripheral coarse grain control
Aerospace series - Aluminium alloy AL-P7475-O2 - Sheet for superplastic forming (SPF) - 0,8 mm <= a <= 6 mm
Aerospace series - Aluminium alloy AL-P7475-T762 - Clad sheet and strip - 1,0 mm <= a <= 6 mm
Aerospace series - Aluminium alloy AL-P7475-T762 - Sheet and strip - 0,6 mm <= a <= 6 mm
Aerospace series - Ball bearings, rigid in corrosion resisting steel cadmium plated, for control cable pulleys - Dimensions and loads
Aerospace series - Bearings, airframe rolling - Double row self-aligning ball bearings in corrosion resisting steel - Diameter series 2 - Dimensions and loads
Aerospace series - Bearings, airframe rolling - Double row self-aligning ball bearings in steel - Diameter series 2 - Dimensions and loads
Aerospace series - Bearings, airframe rolling - Double row self-aligning ball bearings in steel, cadmium plated - Diameter series 2 - Dimensions and loads
Aerospace series - Bearings, airframe rolling - Rigid double row ball bearings in corrosion resisting steel - Dimensions and loads
Aerospace series - Bearings, airframe rolling - Rigid double row ball bearings in steel - Dimensions and loads
Aerospace series - Bearings, airframe rolling - Rigid double row ball bearings in steel, cadmium plated - Dimensions and loads
Aerospace series - Bearings, airframe rolling - Rigid single row ball bearings in corrosion resisting steel - Diameter series 0 and 2 - Normal clearance category - Dimensions and loads...
Aerospace series - Bearings, airframe rolling - Rigid single row ball bearings in corrosion resisting steel - Diameter series 0 and 2 - Reduced clearance category - Dimensions and loads...
Aerospace series - Bearings, airframe rolling - Rigid single row ball bearings in corrosion resisting steel - Diameter series 8 and 9 - Dimensions and loads
Aerospace series - Bearings, airframe rolling - Rigid single row ball bearings in corrosion resisting steel, with flanged alignment housing - Dimensions and loads
Aerospace series - Bearings, airframe rolling - Rigid single row ball bearings in steel - Diameter series 0 and 2 - Normal clearance category - Dimensions and loads
Aerospace series - Bearings, airframe rolling - Rigid single row ball bearings in steel - Diameter series 0 and 2 - Reduced clearance category - Dimensions and loads
Aerospace series - Bearings, airframe rolling - Rigid single row ball bearings in steel - Diameter series 8 and 9 - Dimensions and loads
Aerospace series - Bearings, airframe rolling - Rigid single row ball bearings in steel with flanged alignment housing, cadmium plated - Dimensions and loads
Aerospace series - Bearings, airframe rolling - Rigid single row ball bearings in steel, cadmium plated - Diameter series 0 and 2 - Normal clearance category - Dimensions and loads...
Aerospace series - Bearings, airframe rolling - Rigid single row ball bearings in steel, cadmium plated - Diameter series 0 and 2 - Reduced clearance category - Dimensions and loads...
Aerospace series - Bearings, airframe rolling - Rigid single row ball bearings in steel, cadmium plated - Diameter series 8 and 9 - Dimensions and loads
Aerospace series - Bearings, airframe rolling - Rigid single row ball bearings in steel, cadmium plated, with flanged alignment housing, cadmium plated - Dimensions and loads
Aerospace series - Bearings, airframe rolling - Single row self-aligning roller bearings in corrosion resisting steel - Diameter series 3 and 4 - Dimensions and loads
Aerospace series - Bearings, airframe rolling - Single row self-aligning roller bearings in corrosion resisting steel - Dimensions and loads
Aerospace series - Bearings, airframe rolling - Single row self-aligning roller bearings in steel - Diameter series 3 and 4 - Dimensions and loads
Aerospace series - Bearings, airframe rolling - Single row self-aligning roller bearings in steel - Dimensions and loads
Aerospace series - Bearings, airframe rolling - Single row self-aligning roller bearings in steel, cadmium plated - Diameter series 3 and 4 - Dimensions and loads
Aerospace series - Bearings, airframe rolling - Single row self-aligning roller bearings in steel, cadmium plated - Dimensions and loads
Aerospace series - Bearings, airframe rolling, rigid or self-aligning - Technical specification
Aerospace series - Bearings, spherical plain in corrosion resisting steel with self-lubricating liner - Light series - Elevated load at ambient temperature - Dimensions and loads
Aerospace series - Bolts with double hexagon head, relieved shank, long thread - In heat resisting steel FE-PM 38 (FV 535) - Classification: 1 000 MPa/550 \xb0C
Aerospace series - Bolts, double hexagon head, close tolerance shank, medium length thread, in heat resisting nickel base alloy NI-P101HT (Waspaloy) - Classification: 1 210 MPa (at ambient temperature)/730 \xb0C...
Aerospace series - Bolts, double hexagon head, close tolerance, medium thread length, in heat resisting nickel base alloy NI-P100HT (Inconel 718), uncoated - Classification: 1 275 MPa/650 \xb0C
Aerospace series - Bolts, double hexagon head, close tolerance, medium thread length, in heat resisting steel FE-PM38 (FV535), uncoated - Classification: 1 000 MPa/550 \xb0C
Aerospace series - Bolts, hexagon head, relieved shank, long thread, in heat resisting steel FE-PM1708 (FV535) - Classification: 1 000 MPa/550 \xb0C - Unplated
Aerospace series - Bolts, normal hexagonal head, close tolerance normal shank, short thread, in heat and corrosion resisting steel, passivated - Classification: 1 100 MPa (at ambient temperature) / 425...
Aerospace series - Bolts, normal hexagonal head, threaded to head, in alloy steel, cadmium plated - Classification: 900 MPa (at ambient temperature) / 235 \xb0C
Aerospace series - Bolts, T-head, close tolerance medium thread length in heat resisting steel FE-PM1708 (FV535), uncoated - Classification: 1 000 MPa/550 \xb0C
Aerospace series - Bolts, T-head, close tolerance, in heat resisting nickel base alloy NI-P101HT (Waspaloy), uncoated for increased height nuts -Classification: 1 210 MPa/730 \xb0C
Aerospace series - Bolts, T-head, close tolerance, medium thread length, in heat resisting nickel base alloy NI-P100HT (Inconel 718), uncoated - Classification: 1 275 MPa/650 \xb0C
Aerospace series - Bolts, T-head, relieved shank, long thread, in heat resisting steel, FE-PM1708 (FV535) - Classification: 1 000 MPa/550 \xb0C - Unplated
Aerospace series - Connectors, rectangular, with metallic shells and screw-locking - Part 001: Technical specification
Aerospace series - Connectors, rectangular, with metallic shells and screw-locking - Part 002: Specification of performance and contact arrangements
Aerospace series - Connectors, rectangular, with metallic shells and screw-locking - Part 005: Plug with non-removable size 22 solder contacts - Product standard
Aerospace series - Connectors, rectangular, with metallic shells and screw-locking - Part 006: Receptacle with non-removable size 22 solder contacts - Product standard
Aerospace series - Connectors, rectangular, with metallic shells and screw-locking - Part 007: Plug with rear-removable size 20 crimp contacts - Product standard
Aerospace series - Connectors, rectangular, with metallic shells and screw-locking - Part 008: Receptacle with rear-removable size 20 crimp contacts - Product standard
Aerospace series - Connectors, rectangular, with metallic shells and screw-locking - Part 009: Protective covers for EN 3218-005 and EN 3218-007 connectors - Product standard
Aerospace series - Connectors, rectangular, with metallic shells and screw-locking - Part 010: Protective covers for EN 3218-006 and EN 3218-008 connectors - Product standard
Aerospace series - Connectors, rectangular, with metallic shells and screw-locking - Part 011: Tool, insert extraction for EN 3218-005 to EN 3218-008 connectors - Product standard
Aerospace series - Design and installation of aircraft electrical and optical interconnection systems
Aerospace series - Dowels, plain, in heat resisting nickel base alloy NI-P100HT (Inconel 718)
Aerospace series - Electrical contacts used in elements of connection - Part 002: List and utilization of contacts
Aerospace series - Electrical contacts used in elements of connection - Part 004: Contacts, electrical, male, type A, crimp, class T - Product standard
Aerospace series - Electrical contacts used in elements of connection - Part 012: Contacts, electrical, triaxial, size 8, male, type D, solder, class R - Product standard
Aerospace series - Electrical contacts used in elements of connection - Part 013: Contacts, electrical, triaxial, size 8, female, type D, solder, class R - Product standard
Aerospace series - Electrical contacts used in elements of connection - Part 017: Contacts, electrical, relay base, female, type A, crimp, class P - Product standard
Aerospace series - Electrical contacts used in elements of connection - Part 018: Contacts, electrical, male, type A, crimp, class S - Product standard
Aerospace series - Electrical contacts used in elements of connection - Part 022: Contacts, electrical rectangular, male, type A, crimp, class R - Product standard
Aerospace series - Electrical contacts used in elements of connection - Part 023: Contacts, electrical rectangular, female, type A, crimp, class R - Product standard
Aerospace series - Electrical contacts used in elements of connection - Part 024: Contacts, electrical, triaxial, size 8, male, type D, crimp, class S - Product standard
Aerospace series - Electrical contacts used in elements of connection - Part 025: Contacts, electrical, triaxial, size 8, female, type D, crimp, class S - Product standard
Aerospace series - Electrical contacts used in elements of connection - Part 028: Contacts, electrical, coaxial, shielded, size 16, male, type D, crimp, class R - Product standard
Aerospace series - Electrical contacts used in elements of connection - Part 029: Contacts, electrical, coaxial, shielded, size 16, female, type D, crimp, class R - Product standard
Aerospace series - Electrical contacts used in elements of connection - Part 030: Contacts, electrical, coaxial, shielded, size 12, male, type D, crimp, class R - Product standard
Aerospace series - Electrical contacts used in elements of connection - Part 031: Contacts, electrical, coaxial, shielded, size 12, female, type D, crimp, class R - Product standard
Aerospace series - Electrical contacts used in elements of connection - Part 032: Contacts, electrical, coaxial, 50 ohms, size 5, male, type D, crimp, class R - Product standard
Aerospace series - Electrical contacts used in elements of connection - Part 033: Contacts, electrical, coaxial, 50 ohms, size 5, female, type D, crimp, class R - Product standard
Aerospace series - Electrical contacts used in elements of connection - Part 034: Contacts, electrical, triaxial, size 08, male, type D, crimp, class R - Product standard
Aerospace series - Electrical contacts used in elements of connection - Part 035: Contacts, electrical, triaxial, size 08, female, type D, crimp, class R- Product standard
Aerospace series - Electrical contacts used in elements of connection - Part 039: Contacts, electrical, coaxial, size 16, female, type D, solder, class R - Product standard
Aerospace series - Electrical contacts used in elements of connection - Part 040: Contacts, electrical, coaxial, size 12, male, type D, solder, class R - Product standard
Aerospace series - Electrical contacts used in elements of connection - Part 041: Contacts, electrical, coaxial, size 12, female, type D, solder, class R - Product standard
Aerospace series - Electrical contacts used in elements of connection - Part 042: Contacts, electrical, triaxial, size 08, male 042, type D, solder, class P - Product standard
Aerospace series - Electrical contacts used in elements of connection - Part 043: Contacts, electrical, triaxial, size 08, female 043, type D, solder, class P - Product standard
Aerospace series - Electrical contacts used in elements of connection - Part 046: Contacts, electrical, male, type A, double crimping, class S - Product standard
Aerospace series - Electrical contacts used in elements of connection - Part 047: Contacts, electrical, female, type A, double crimping, class S - Product standard
Aerospace series - Electrical contacts used in elements of connection - Part 052: Contacts, electrical, male 052, type A, crimp, class S - Product standard
Aerospace series - Electrical contacts used in elements of connection - Part 053: Contacts, electrical, female 053, type A, crimp, class S - Product standard
Aerospace series - Electrical contacts used in elements of connection - Part 054: Contacts, electrical, male thermocouple NiAl, type C, crimp, class T - Product standard
Aerospace series - Electrical contacts used in elements of connection - Part 055: Contacts, electrical, female, thermocouple NiAl, type C, crimp, class T - Product standard
Aerospace series - Electrical contacts used in elements of connection - Part 056: Contacts, electrical, male, thermocouple NiCr, type C, crimp, class T - Product standard
Aerospace series - Electrical contacts used in elements of connection - Part 057: Contacts, electrical, female, thermocouple NiCr, type C, crimp, class T- Product standard
Aerospace series - Electrical contacts used in elements of connection - Part 058: Contacts, electrical, coaxial, size 16, male, type D, solder, class R Product standard
Aerospace series - Electrical contacts used in elements of connection - Part 059: Contacts, electrical, coaxial, size 16, female, type D, solder, class R Product standard
Aerospace series - Electrical contacts used in elements of connection - Part 060: Contacts, electrical, coaxial, size 12, male, type D, solder, class R Product standard
Aerospace series - Electrical contacts used in elements of connection - Part 061: Contacts, electrical, coaxial, size 12, female, type D, solder, class R Product standard
Aerospace series - Electrical contacts used in elements of connection - Part 063: Contacts, electrical, coaxial, 50 ohms, size 1, male, type D, solder, class R - Product standard
Aerospace series - Electrical contacts used in elements of connection - Part 064: Contacts, electrical, coaxial, 50 ohms, size 1, female, type D, solder, class R - Product standard
Aerospace series - Electrical contacts used in elements of connection - Part 067: Contacts, electrical, coaxial, size 08, male, type D, solder, class R - Product standard
Aerospace series - Electrical contacts used in elements of connection - Part 068: Contacts, electrical, coaxial, size 08, female, type D, solder, class R - Product standard
Aerospace series - Electrical contacts used in elements of connection - Part 069: Contacts, electrical, coaxial, size 16, female, type D, solder, class P - Product standard
Aerospace series - Electrical contacts used in elements of connection - Part 070: Contacts, electrical, male, type A, crimp, class S - Product standard
Aerospace series - Electrical contacts used in elements of connection - Part 071: Contacts, electrical, female, type A, crimp, class S - Product standard
Aerospace series - Electrical contacts used in elements of connection - Part 074: Contacts, electrical, quadrax, size 8, male, type E, crimp, class R - Product standard
Aerospace series - Fasteners, externally threaded, in heat resisting steel FE PA92HT (A286) - Classification: 900 MPa/650 \xb0C, manufacturing method optional - Technical specification
Aerospace series - Holes and traps for T-head bolts - Design standard
Aerospace series - Holes for metric threaded fasteners - Design standard
Aerospace series - Inserts, thin wall, self-locking - Installation and removal procedure
Aerospace series - Inserts, thin wall, self-locking, long, in heat resisting nickel base alloy NI-P100HT (Inconel 718), silver plated internal thread
Aerospace series - Inserts, thin wall, self-locking, MJ threads, in heat resisting nickel base alloy NI-P100HT (Inconel 718) - Technical specification
Aerospace series - Inserts, thin wall, self-locking, short, in heat resisting nickel base alloy NI-P100HT (Inconel 718), silver plated internal thread
Aerospace series - Installation holes for inserts, screw thread, helical coil, self-locking - Design standard
Aerospace series - Installation holes for self-locking, serrated shank nuts - Design standard
Aerospace series - Metallic materials - Test method - Shear test for wires and rivets
Aerospace series - Nuts, bihexagonal, self-locking, in heat resisting nickel base alloy NI-P101HT (Waspaloy), silver plated thread - Classification: 1 210 MPa (at ambient temperature)/ 730 \xb0C
Aerospace series - Nuts, hexagon, slotted/castellated, reduced height, normal across flats, in steel, cadmium plated, Classification: 900 MPa (at ambient temperature)/235 \xb0C
Aerospace series - Nuts, hexagonal, plain, normal height, normal across flats, in steel, cadmium plated, left hand thread - Classification: 1 100 MPa (at ambient temperature) / 235 \xb0C
Aerospace series - Nuts, hexagonal, plain, reduced height, normal across flats, in steel, cadmium plated, left hand thread - Classification: 900 MPa (at ambient temperature) / 235 \xb0C
Aerospace series - Nuts, hexagonal, self-locking, in heat resisting steel FE-PA92HT (A286), silver plated - Classification: 1 100 MPa (at ambient temperature)/425 \xb0C
Aerospace series - Nuts, self-locking, clip, in heat resisting steel FE-PA 92 HT (A 286), silver coated - Classification: 1 100 MPa (at ambient temperature) / 425 \xb0C
Aerospace series - Nuts, self-locking, clip, in heat resisting steel FE-PA2601 (A286), uncoated - Classification: 1 100 MPa (at ambient temperature) / 425 \xb0C
Aerospace series - Nuts, self-locking, hexagonal with captive washer - In heat resisting steel FE-PA92HT (A286), silver coated Classification: 1100 MPa/425 \xb0C
Aerospace series - Nuts, self-locking, hexagonal with captive washer, in heat resisting steel FE-PA2601 (A286), uncoated - Classification : 1 100 MPa/425 \xb0C
Aerospace series - Nuts, self-locking,MJ threads, in heat resisting steel FE-PA2601 (A286), silver plated or uncoated - Classification: 1 100 MPa (at ambient temperature) /425 \xb0C - Technical specification
Aerospace series - O-rings, in fluorocarbon rubber (FKM), low compression set - Hardness 80 IRHD
Aerospace series - O-rings, in fluorocarbon rubber (FKM), low compression set - Technical specification
Aerospace series - Paints and varnishes - Corrosion test by alternate immersion in a buffered sodium chloride solution
Aerospace series - Pins, shoulder, headless, in heat resisting nickel base alloy NI-P100HT (Inconel 718)
Aerospace series - Pipe coupling 8\xb030' in titanium alloy - Adaptors, reduced pipe end, with lockring
Aerospace series - Pipe coupling 8\xb030' in titanium alloy - Blanking plugs with lockring
Aerospace series - Pipe coupling 8\xb030' in titanium alloy - Ferrule, welded, with dynamic beam seal end
Aerospace series - Pipe coupling 8\xb030' in titanium alloy - Ferrules, blind, with dynamic beam seal end
Aerospace series - Pipe coupling 8\xb030' in titanium alloy - Ferrules, welded with dynamic beam seal end, for repair
Aerospace series - Pipe coupling 8\xb030' in titanium alloy - Pressure plug
Aerospace series - Pipe coupling 8\xb030' in titanium alloy - Tees, reduced, branch with thrust wire nut
Aerospace series - Pipe coupling 8\xb030' in titanium alloy - Thrust wire nuts
Aerospace series - Pipe coupling 8\xb030' in titanium alloy - Unions, bulkhead welded end, for repair
Aerospace series - Pipe coupling 8\xb030' in titanium alloy - Unions, bulkhead welded end
Aerospace series - Pipe coupling 8\xb030' in titanium alloy - Unions, bulkhead, long welded end, for repair
Aerospace series - Pipe coupling 8\xb030' in titanium alloy - Unions, bulkhead
Aerospace series - Pipe coupling 8\xb030' in titanium alloy - Unions, double ended
Aerospace series - Pipe coupling 8\xb030' in titanium alloy - Unions, reducer
Aerospace series - Pipe coupling 8\xb030' in titanium alloy - Unions, welded end threaded for repair
Aerospace series - Pipe coupling 8\xb030' up to 28 000 kPa - Adaptors - Metric series - Technical specification
Aerospace series - Pipe coupling in titanium alloy - Bulkhead nut
Aerospace series - Rivets, solid, 100\xb0 countersunk normal head with dome, in corrosion resisting steel FE-PA2601, passivated, inch based series
Aerospace series - Rivets, solid, 100\xb0 countersunk normal head, in corrosion resisting steel FE-PA11, passiviated, inch based series
Aerospace series - Rivets, solid, 100\xb0 countersunk normal head, in corrosion resisting steel FE-PA2601, passivated, inch based series
Aerospace series - Rivets, solid, universal head, in corrosion resisting steel FE-PA11, passivated, inch based series
Aerospace series - Rivets, solid, universal head, in corrosion resisting steel FE-PA92HT, passivated, inch based series
Aerospace series - Rivets, solid, universal head, in heat resisting nickel base alloy NI-P11, cadmium plated, inch based series
Aerospace series - Rivets, solid, universal head, in heat resisting nickel base alloy NI-P11, inch based series
Aerospace series - Round bars, hot rolled in steel - Close tolerances - Diameter 6 mm < D < 250 mm - Dimensions
Aerospace series - Round bars, hot rolled in steel - Normal tolerances - Diameter 6 mm < D < 250 mm - Dimensions
Aerospace series - Rubber compounds - Technical specification
Aerospace series - Screws, 100\xb0 countersunk normal head, offset cruciform recess, close tolerance normal shank, short thread, in alloy steel, cadmium plated - Classification: 1 100 MPa (at ambient temperature)/235\xb0...
Aerospace series - Screws, 100\xb0 countersunk normal head, offset cruciform recess, threaded to head, in titanium alloy, anodized, MoS2 lubricated - Classification: 1 100 MPa (at ambient temperature)/315\xb0 C
Aerospace series - Screws, 100\xb0 countersunk reduced head, offset cruciform recess, close tolerance normal shank, short thread, in alloy steel, cadmium plated - Classification: 1 100 MPa (at ambient temperature)/235...
Aerospace series - Screws, 100\xb0 countersunk reduced head, offset cruciform recess, close tolerance normal shank, short thread, in titanium alloy, anodized, MoS2 lubricated - Classification: 1 100 MPa (at ambient...
Aerospace series - Screws, cap head, hexagon socket, coarse tolerance normal shank, medium length thread, in alloy steel, cadmium plated - Classification: 1 100 MPa (at ambient temperature)/235\xb0 C
Aerospace series - Screws, normal hexagonal head, threaded to head, in titanium alloy, anodized, MoS2 lubricated - Classification: 1 100 MPa (at ambient temperature)/315\xb0 C
Aerospace series - Screws, pan head, offset cruciform recess, close tolerance normal shank, short thread, in heat and corrosion resisting steel, passivated - Classification: 1 100 MPa (at ambient temperature)/425\xb0...
Aerospace series - Screws, pan head, offset cruciform recess, close tolerance normal shank, short thread, in titanium alloy, anodized, MoS2 lubricated - Classification: 1 100 MPa (at ambient temperature)/315\xb0 C...
Aerospace series - Screws, pan head, offset cruciform recess, threaded to head, in titanium alloy, anodized, MoS2 lubricated - Classification: 1 100 MPa (at ambient temperature)/315\xb0 C
Aerospace series - Sealants - Test methods - Determination of low-temperature flexibility
Aerospace series - Self-locking plate nuts, floating, two-lug, in heat resisting steel FE-PA92HT (A286) - Classification: 1 100 MPa (at ambient temperature)/650 \xb0C
Aerospace series - Self-locking plate nuts, floating, two-lug, in heat resisting steel FE-PA92HT (A286), silver plated - Classification: 1 100 MPa (at ambient temperature)/650 \xb0C
Aerospace series - Shank nuts - Installation holes, 60\xb0 swage, flanges - Design standard
Aerospace series - Shank nuts, self-locking, flange restrained - Installation procedure
Aerospace series - Shank nuts, self-locking, serrated - Installation procedure
Aerospace series - Steel FE-PL1503 (35CrMo4) - Annealead - Bar and wire - De <= 40 mm - For prevailing torque nuts
Aerospace series - Steel FE-PL1503 (35CrMo4) - Annealead - Sheet and strip - 0,3 mm <= a <= 2 mm - For prevailing torque nuts
Aerospace series - Steel FE-PM3801 (X5CrNiCu17-4) - Air melted, softened, forging stock a or D <= 300 mm
Aerospace series - Steel FE-PM3801 (X5CrNiCu17-4) - Air melted, solution treated and precipitation treated, bar a or D <= 200 mm, Rm >= 1 310 MPa
Aerospace series - Steel FE-PM3801 (X5CrNiCu17-4) - Air melted, solution treated and precipitation treated, bar a or D <= 200 mm, Rm >= 930 MPa
Aerospace series - Steel FE-PM3801 (X5CrNiCu17-4) - Air melted, solution treated and precipitation treated, sheet and strip a <= 6 mm, Rm >= 930 MPa
Aerospace series - Steel FE-PM3901 (X15CrNi17-3) - Air melted, softened, forging stock a or D <= 300 mm
Aerospace series - Test method - Microstructure of (alpha + beta) titanium alloy wrought products - Part 001: General requirements
Aerospace series - Test method - Microstructure of (alpha + beta) titanium alloy wrought products - Part 002: Microstructure of bars, sections, forging stock and forgings
Aerospace series - Test method - Microstructure of (alpha + beta) titanium alloy wrought products - Part 003: Microstructure of plate
Aerospace series - Test method - Microstructure of (alpha + beta) titanium alloy wrought products - Part 004: Microstructure of sheet for superplastic forming
Aerospace series - Test method for dry film lubricants - Corrosion test on steels specimens
Aerospace series - Test method for dry film lubricants - Salt spray test
Aerospace series - Test method for dry film lubricants - Solids content
Aerospace series - Test method for dry film lubricants - Thickness measurement
Aerospace series - Titanium alloy Ti-4Al-4Mo-2Sn - Solution treated and aged - Forgings - De <= 150 mm
Aerospace series - Titanium alloy Ti-6Al-4V - Annealed - Forgings De <= 150 mm
Aerospace series - Titanium alloy Ti-6Al-4V - Annealed - Sheet for superplastic forming - a <= 6 mm
Aerospace series - Titanium alloy TI-P64001 (Ti-6Al-4V) - Annealed - Extruded section - De <= 150 mm - 900 MPa <= Rm <= 1 160 MPa
Aerospace series - Titanium alloy TI-P64001 (Ti-6Al-4V) - Not heat treated - Forging stock, for annealed forgings - De <= 360 mm
Aerospace series - Titanium alloy TI-P64003 - Cold worked and stress relieved - Seamless tube for pressure systems - 4 mm <= D <= 51 mm - 690 MPa <=...
Aerospace series - Washers countersunk, load spreading - Heat resisting steel
Aerospace series - Washers, bulkhead in titanium alloy
Aerospace series - Washers, facing/packing - Heat resisting steel
Aerospace series \x96 Bolts in heat resisting steel FE-PM1708 (FV535) \x96 Classification: 1 000 MPa/550 \xb0C \x96 Technical specification
Aerospace series \x96 Clamps worm drive \x96 Technical specification
Aerospace series \x96 Electrical bonding \x96 Technical specification
Aerospace series \x96 Electrical contacts used in elements of connection \x96 Part 001: Technical specification
Aerospace series \x96 Electrical contacts used in elements of connection \x96 Part 003: Contacts, electrical, female, type A, crimp, class S \x96 Product standard
Aerospace series \x96 Electrical contacts used in elements of connection \x96 Part 005: Contacts, electrical, female, type A, crimp, class T \x96 Product standard
Aerospace series \x96 Electrical contacts used in elements of connection \x96 Part 008: Contacts, electrical, male, type A, crimp, class S \x96 Product standard
Aerospace series \x96 Electrical contacts used in elements of connection \x96 Part 009: Contacts, electrical, female, type A, crimp, class S \x96 Product standard
Aerospace series \x96 Electrical contacts used in elements of connection \x96 Part 014: Contacts, electrical, male, type A, crimp, class S \x96 Product standard
Aerospace series \x96 Electrical contacts used in elements of connection \x96 Part 015: Contacts, electrical, female, type A, crimp, class S \x96 Product standard
Aerospace series \x96 Electrical contacts used in elements of connection \x96 Part 016: Contacts, electrical, male, type A, crimp, class S \x96 Product standard
Aerospace series \x96 Electrical contacts used in elements of connection \x96 Part 019: Contacts, electrical, female, type A, crimp, class S \x96 Product standard
Aerospace series \x96 Electrical contacts used in elements of connection \x96 Part 026: Contacts, electrical, male, type A, crimp, class R \x96 Product standard
Aerospace series \x96 Electrical contacts used in elements of connection \x96 Part 027: Contacts, electrical, female, type A, crimp, class R \x96 Product standard
Aerospace series \x96 Electrical contacts used in elements of connection \x96 Part 044: Contacts, electrical, male 044, type A, double crimping, class T \x96 Product standard
Aerospace series \x96 Electrical contacts used in elements of connection \x96 Part 045: Contacts, electrical, female, type A, double crimping, class T \x96 Product standard
Aerospace series \x96 Electrical contacts used in elements of connection \x96 Part 065: Contacts, electrical, male, type A, crimp, class S, size 8 \x96 Product standard
Aerospace series \x96 Electrical contacts used in elements of connection \x96 Part 075: Contacts, electrical, quadrax, size 8, female, type E, crimp, class R \x96 Product standard
Aerospace series \x96 Electrical contacts used in elements of connection \x96 Part 076: Contacts, electrical, male, type A, crimp, class R \x96 Product standard
Aerospace series \x96 Electrical contacts used in elements of connection \x96 Part 077: Contacts, electrical, female, type A, crimp, class R \x96 Product standard
Aerospace series \x96 Electrical contacts used in elements of connection \x96 Part 078: Contacts size 22 for EN 2997, electrical, male, type A, crimp, class S \x96 Product standard
Aerospace series \x96 Electrical contacts used in elements of connection \x96 Part 079: Contacts size 22 for EN 2997, electrical, female, type A, crimp, class S \x96 Product standard
Aerospace series \x96 Electrical contacts used in elements of connection \x96 Part 080: Contacts size 22 for EN 2997, electrical, male, type A, crimp, class T \x96 Product standard
Aerospace series \x96 Electrical contacts used in elements of connection \x96 Part 081: Contacts size 22 for EN 2997, electrical, female, type A, crimp, class T \x96 Product standard
Aerospace series \x96 Electrical contacts used in elements of connection \x96 Part 082: Contacts, electrical, female, type A, crimp, class S \x96 Product standard
Aerospace series \x96 Electrical contacts used in elements of connection \x96 Part 083: Contact, electrical, female, type A, crimp, class S, size 8 \x96 Product standard
Aerospace series \x96 Heat resisting alloy NI-PH2801 (NiCr16Fe7Ti3Nb1Al1) \x96 Consumable electrode remelted \x96 Cold drawn wire for the manufacture of thread inserts \x96 D = 3 mm
Aerospace series \x96 Heat resisting nickel base alloy (NI-P100HT) \x96 Cold worked and softened \x96 Bar and wire for continuous forging extrusion for fasteners \x96 3 mm = D =...
Aerospace series \x96 Heat resisting nickel base alloy (Ni-P101HT) \x96 Cold worked and softened \x96 Bar and wire for continuous forging or extrusion for fasteners \x96 3 mm = D...
Aerospace series \x96 Hose assemblies \x96 Designation limited to 15 digits
Aerospace series \x96 Molybdenum disulphide dry film lubricants graphite and halogen free \x96 Technical specification
Aerospace series \x96 Nuts, hexagonal, plain, reduced height, normal across flats, in steel, cadmium plated \x96 Classification: 900 MPa (at ambient temperature) / 235 \xb0C
Aerospace series \x96 Pipe coupling 8\xb030' \x96 Dynamic beam seal end for elbows, tees and crosses \x96 Geometric configuration
Aerospace series \x96 Pipe coupling 8\xb030' \x96 Thread end \x96 Geometric configuration
Aerospace series \x96 Pipe coupling 8\xb030' up to 28 000 kPa \x96 Dynamic beam seal \x96 Metric series \x96 Technical specification
Aerospace series \x96 Shaft-nuts and threaded rings, self-locking, right- or left-hand MJ threads, in heat resisting steel FE-PA2601 (A286), silver plated \x96 Technical specification
Aerospace series \x96 Sleeves, tubular, protruding head, in corrosion resisting steel, passivated (0,25 mm wall thickness)
Aerospace series \x96 Steel FE-PM1503 (X3CrNiMoAl 13-8-2) \x96 Vacuum induction melted and consumable electrode remelted \x96 Solution treated and precipitation treated \x96 Bar for machining \x96 a or D =...
Aerospace series \x96 Steel FE-PM1503 (X3CrNiMoAl13-8-2) \x96 Vacuum induction melted and consumable electrode remelted, softened, forging stock a or D <= 300 mm
Aerospace series \x96 Steel X5CrNiCu15-5 (1.4545) \x96 Consumable electrode remelted \x96 Solution treated and precipitation treated \x96 Sheets and strips \x96 a = 6mm \x96 1 070 MPa = Rm...
Aerospace series \x96 Steel X5CrNiCu15-5 (1.4545) \x96 Consumable electrode remelted, softened \x96 Forging stocks \x96 a or D = 300 mm
Aerospace series \x96 Titanium alloy TI-P64001 (Ti-6Al-4V) \x96 Annealed \x96 Bars for machining \x96 D = 300 mm \x96 900 MPa = Rm = 1 160 MPa
Aerospace series \x96 Titanium alloy TI-P64001 \x96 Solution treated and aged \x96 Bar for machining \x96 D = 75 mm
Aerospace series \x96 Titanium alloy TI-P64001 \x96 Solution treated and aged \x96 Forgings \x96 De = 75 mm
Aerospaces series \x96 Pipe coupling 8\xb030' \x96 Dynamic beam seal end for ferrule, welded \x96 Geometric configuration
Amplifiers and active antennas for TV broadcast reception in domestic premises; Harmonised Standard covering the essential requirements of article 3.2 of Directive 2014/53/EU
Broadband Direct Air-to-Ground Communications; Equipment operating in the 1 900 MHz to 1 920 MHz and 5 855 MHz to 5 875 MHz frequency bands; Beamforming antennas; Harmonised Standard for...
Broadband Direct Air-to-Ground Communications; Equipment operating in the 1 900 MHz to 1 920 MHz and 5 855 MHz to 5 875 MHz frequency bands; Fixed pattern antennas; Harmonised Standard...
Commercially available amateur radio equipment \x96 Harmonised Standard covering the essential requirements of article 3.2 of the Directive 2014/53/EU
Digital Terrestrial TV Broadcast Receivers; Harmonised Standard covering the essential requirements of article 3.2 of Directive 2014/53/EU
Digital Terrestrial TV Transmitters; Harmonised Standard covering the essential requirements of article 3.2 of Directive 2014/53/EU
Domestic cooking appliances burning gas - Part 2-1: Rational use of energy - General
Domestic cooking appliances burning gas \x96 Part 2-2: Rational use of energy \x96 Appliances having forced-convection ovens and/or grills
Durability of wood and wood-based products - Definition of hazard classes of biological attack - Part 3: Application to wood-based panels
Durability of wood and wood-based products - Definition of use classes - Part 2: Application to solid wood
Durability of wood and wood-based products - Use classes: definitions, application to solid wood and wood-based products
Durability of wood and woodbased products - Definition of use classes - Part 1: General
ElectroMagnetic Compatibility (EMC) standard for marine radio equipment and services; Harmonised Standard covering the essential requirements of article 3.1b of the Directive 2014/53/EU; Part 2: Specific conditions for VHF radiotelephone...
ElectroMagnetic Compatibility (EMC) standard for marine radio equipment and services; Harmonised Standard covering the essential requirements of article 3.1b of the Directive 2014/53/EU; Part 4: Specific conditions for Narrow-Band Direct-Printing...
ElectroMagnetic Compatibility (EMC) standard for marine radio equipment and services; Harmonised Standard covering the essential requirements of article 3.1b of the Directive 2014/53/EU; Part 5: Specific conditions for MF/HF radiotelephone...
ElectroMagnetic Compatibility (EMC) standard for marine radio equipment and services; Harmonised Standard covering the essential requirements of article 3.1b of the Directive 2014/53/EU; Part 6: Specific conditions for Earth Stations...
ElectroMagnetic Compatibility (EMC) standard for marine radio equipment and services; Harmonised Standard for electromagnetic compatibility; Part 1: Common technical requirements
ElectroMagnetic Compatibility (EMC) standard for marine radio equipment and services; Harmonised Standard for electromagnetic compatibility; Part 2: Specific conditions for VHF radiotelephone transmitters and receivers
ElectroMagnetic Compatibility (EMC) standard for marine radio equipment and services; Harmonised Standard for electromagnetic compatibility; Part 4: Specific conditions for Narrow-Band Direct-Printing (NBDP) NAVTEX receivers
ElectroMagnetic Compatibility (EMC) standard for marine radio equipment and services; Harmonised Standard for electromagnetic compatibility; Part 5: Specific conditions for MF/HF radiotelephone transmitters and receivers
ElectroMagnetic Compatibility (EMC) standard for marine radio equipment and services; Harmonised Standard for electromagnetic compatibility; Part 6: Specific conditions for Earth Stations on board Vessels operating in frequency bands above...
ElectroMagnetic Compatibility (EMC) standard for marine radio equipment and services; Harmonised Standard for electromagnetic compatibility; Part 7: Specific conditions for Maritime Broadband Radiolink equipment
ElectroMagnetic Compatibility (EMC) standardfor marine radio equipment and services;Harmonised Standard covering the essential requirementsof article 3.1b of the Directive 2014/53/EU;Part 1: Common technical requirements
Electromagnetic compatibility and Radio spectrum Matters (ERM); Base Stations (BS), Repeaters and User Equipment (UE) for IMT-2000 Third-Generation cellular networks; Part 10: Harmonised Standard for IMT-2000, FDMA/TDMA (DECT) covering the...
Electromagnetic compatibility and Radio spectrum Matters (ERM); Portable Very High Frequency (VHF) radiotelephone equipment for the maritime mobile service operating in the VHF bands with integrated handheld class D DSC;
Electromagnetic compatibility and Radio spectrum Matters (ERM); Short Range Devices (SRD) using Ultra Wide Band technology (UWB) for communications purposes; Harmonized EN covering the essential requirements of article 3.2 of...
Electromagnetic compatibility andRadio spectrum Matters (ERM);Coastal Surveillance, Vessel Traffic Services andHarbour Radars (CS/VTS/HR);Harmonis ed Standard covering the essential requirementsof article 3.2 of the Directive 2014/53/EU
Electronic Signatures and Infrastructures (ESI); Associated Signature Containers (ASiC); Part 1: Building blocks and ASiC baseline containers
Electronic Signatures and Infrastructures (ESI); Associated Signature Containers (ASiC); Part 2: Additional ASiC containers
Electronic Signatures and Infrastructures (ESI); CAdES digital signatures; Part 1: Building blocks and CAdES baseline signatures
Electronic Signatures and Infrastructures (ESI); CAdES digital signatures; Part 2: Extended CAdES signatures
Electronic Signatures and Infrastructures (ESI); Certificate Profiles; Part 1: Overview and common data structures
Electronic Signatures and Infrastructures (ESI); Certificate Profiles; Part 2: Certificate profile for certificates issued to natural persons
Electronic Signatures and Infrastructures (ESI); Certificate Profiles; Part 4: Certificate profile for web site certificates issued to organizations
Electronic Signatures and Infrastructures (ESI); Certificate Profiles; Part 5: QCStatements
Electronic Signatures and Infrastructures (ESI); General Policy Requirements for Trust Service Providers
Electronic Signatures and Infrastructures (ESI); PAdES digital signatures; Part 1: Building blocks and PAdES baseline signatures
Electronic Signatures and Infrastructures (ESI); PAdES digital signatures; Part 2: Additional PAdES signatures profiles
Electronic Signatures and Infrastructures (ESI); Policy and security requirements for Trust Service Providers issuing certificates; Part 1: General requirements
Electronic Signatures and Infrastructures (ESI); Policy and security requirements for Trust Service Providers issuing certificates; Part 2: Requirements for trust service providers issuing EU qualified certificates
Electronic Signatures and Infrastructures (ESI); Policy and Security Requirements for Trust Service Providers issuing Time-Stamps
Electronic Signatures and Infrastructures (ESI); Procedures for Creation and Validation of AdES Digital Signatures; Part 1: Creation and Validation
Electronic Signatures and Infrastructures (ESI); Time-stamping protocol and time-stamp profiles
Electronic Signatures and Infrastructures (ESI); XAdES digital signatures; Part 1: Building blocks and XAdES baseline signatures
Electronic Signatures and Infrastructures (ESI); XAdES digital signatures; Part 2: Extended XAdES signatures
Environmental Engineering (EE); Electrical and electronic household and office equipment; Measurement of networked standby power consumption of Interconnecting equipment; Harmonised Standard covering the measurement method for EC Regulation 1275/2008 amended...
Fixed Radio Systems; Characteristics and requirements for point-to-point equipment and antennas; Part 1: Overview, common characteristics and system-independent requirements
Fixed Radio Systems; Characteristics and requirements for point-to-point equipment and antennas; Part 2: Digital systems operating in frequency bands from 1 GHz to 86 GHz; Harmonised Standard covering the essential...
Fixed Radio Systems;Characterist ics and requirementsfor point-to-point equipment and antennas;Part 4: Antennas
Gas pressure regulators for inlet pressure up to 10 MPa (100 bar)
Gas pressure regulators for inlet pressures up to 100 bar
Global System for Mobile communications (GSM);GSM Repeaters;Harmonised Standard covering the essential requirements ofarticle 3.2 of the Directive 2014/53/EU
Ground Based Augmentation System (GBAS) VHF ground-air Data Broadcast (VDB); Technical characteristics and methods of measurement for ground-based equipment; Harmonised Standard covering the essential requirements of article 3.2 of the...
Ground-based UHF radio transmitters, receivers and transceivers for the UHF aeronautical mobile service using amplitude modulation; Harmonised Standard covering the essential requirements of article 3.2 of Directive 2014/53/EU
Ground-based UHF radio transmitters, receivers and transceivers for the UHF aeronautical mobile service using amplitude modulation; Harmonised Standard for access to radio spectrum
Ground-based UHF radio transmitters, receivers and transceivers for the UHF aeronautical mobile service using amplitude modulation;Part 2: Harmonised Standard covering the essential requirements of article 3.2 of the Directive 2014/53/EU...
Heat exchangers - Definitions of performance of heat exchangers and the general test procedure for establishing performance of all heat exchangers
Heat exchangers - Forced convection air cooled refrigerant condensers - Test procedures for establishing performance
Heat exchangers - Forced convection unit air coolers for refrigeration - Test procedures for establishing the performance
Heat exchangers - Guidelines to prepare installation, operating and maintenance instructions required to maintain the performance of each type of heat exchanger
Heat exchangers - Methods of measuring the parameters necessary for establishing the performance
Heat exchangers \x96 Test procedures for establishing performance of air to air and flue gases heat recovery devices
Heating boilers - Part 3: Gas-fired central heating boilers - Assembly comprising a boiler body and a forced draught burner
Heating boilers - Part 4: Heating boilers with forced draught burners - Special requirements for boilers with forced draught oil burners with outputs up to 70 kW and a maximum...
Heating boilers - Part 7: Gas-fired central heating boilers equipped with a forced draught burner of nominal heat output not exceeding 1 000 kW
Heating boilers \x96 Part 1: Heating boilers with forced draught burners \x96 Terminology, general requirements, testing and marking
Heating boilers \x96 Part 2: Heating boilers with forced draught burners \x96 Special requirements for boilers with atomizing oil burners
Heating boilers \x96 Part 5: Heating boilers for solid fuels, manually and automatically stoked, nominal heat output of up to 500 kW \x96 Terminology, requirements, testing and marking
Heating boilers \x96 Part 6: Heating boilers with forced draught burners \x96 Specific requirements for the domestic hot water operation of combination boilers with atomizing oil burners of nominal heat...
Heating boilers \x96 Test code for heating boilers for atomizing oil burners
IMT cellular networks; Harmonised EN covering the essential requirements of article 3.2 of the R&TTE Directive; Part 2: CDMA Direct Spread (UTRA FDD) User Equipment (UE)
IMT cellular networks; Harmonised Standard covering the essential requirements of article 3.2 of Directive 2014/53/EU; Part 13: Evolved Universal Terrestrial Radio Access (E-UTRA) User Equipment (UE)
IMT cellular networks; Harmonised Standard covering the essential requirements of article 3.2 of Directive 2014/53/EU; Part 14: Evolved Universal Terrestrial Radio Access (E-UTRA) Base Stations (BS)
IMT cellular networks; Harmonised Standard covering the essential requirements of article 3.2 of Directive 2014/53/EU; Part 15: Evolved Universal Terrestrial Radio Access (E-UTRA FDD) Repeaters
IMT cellular networks; Harmonised Standard covering the essential requirements of article 3.2 of Directive 2014/53/EU; Part 18: E-UTRA, UTRA and GSM/EDGE Multi-Standard Radio (MSR) Base Station (BS)
IMT cellular networks; Harmonised Standard covering the essential requirements of article 3.2 of Directive 2014/53/EU; Part 3: CDMA Direct Spread (UTRA FDD) Base Stations (BS)
IMT cellular networks; Harmonised Standard covering the essential requirements of article 3.2 of the Directive 2014/53/EU; Part 11: CDMA Direct Spread (UTRA FDD) Repeaters
IMT cellular networks; Harmonised Standard covering the essential requirements of article 3.2 of the Directive 2014/53/EU; Part 14: Evolved Universal Terrestrial Radio Access (E-UTRA) Base Stations (BS)
IMT cellular networks; Harmonised Standard covering the essential requirements of article 3.2 of the Directive 2014/53/EU; Part 18: E-UTRA, UTRA and GSM/EDGE Multi-Standard Radio (MSR) Base Station (BS)
IMT cellular networks; Harmonised Standard covering the essential requirements of article 3.2 of the Directive 2014/53/EU; Part 19: OFDMA TDD WMAN (Mobile WiMAXTM) TDD User Equipment (UE)
IMT cellular networks; Harmonised Standard covering the essential requirements of article 3.2 of the Directive 2014/53/EU; Part 21: OFDMA TDD WMAN (Mobile WiMAXTM) FDD User Equipment (UE)
IMT cellular networks; Harmonised Standard covering the essential requirements of article 3.2 of the Directive 2014/53/EU; Part 3: CDMA Direct Spread (UTRA FDD) Base Stations (BS)
IMT cellular networks; Harmonised Standard covering the essential requirements of article 3.2 of the Directive 2014/53/EU;Part 13: Evolved Universal Terrestrial Radio Access (E-UTRA) User Equipment (UE)
IMT cellular networks; Harmonised Standard covering the essential requirements of article 3.2 of the Directive 2014/53/EU;Part 1: Introduction and common requirements
IMT cellular networks; Harmonised Standard covering the essential requirements of article 3.2 of the Directive 2014/53/EU;Part 22: OFDMA TDD WMAN (Mobile WiMAXTM) FDD Base Stations (BS)
IMT cellular networks; Harmonised Standard covering the essential requirements of article 3.2 of the Directive 2014/53/EU;Part 2: CDMA Direct Spread (UTRA FDD) User Equipment (UE)
IMT cellular networks; Harmonised Standard covering the essential requirements of article 3.2 of the Directive 2014/53/EU;Part 3: CDMA Direct Spread (UTRA FDD) Base Stations (BS)
IMT cellular networks; Harmonized EN covering the essential requirements of article 3.2 of the R&TTE Directive; Part 11: CDMA Direct Spread (UTRA FDD) (Repeaters)
IMT cellular networks;Harmonised Standard covering the essential requirementsof article 3.2 of the Directive 2014/53/EU;Part 12: CDMA Multi-Carrier (cdma2000) Repeaters
IMT cellular networks;Harmonised Standard covering the essential requirementsof article 3.2 of the Directive 2014/53/EU;Part 15: Evolved Universal Terrestrial Radio Access(E-UTRA FDD) Repeaters
IMT cellular networks;Harmonised Standard covering the essential requirementsof article 3.2 of the Directive 2014/53/EU;Part 20: OFDMA TDD WMAN (Mobile WiMAXTM)TDD Base Stations (BS)
Induction loop systems intended to assist the hearing impaired in the frequency range 10 Hz to 9 kHz; Harmonised Standard covering the essential requirements of article 3.2 of Directive 2014/53/EU...
Intelligent Transport Systems (ITS); Radiocommunications equipment operating in the 5 855 MHz to 5 925 MHz frequency band; Harmonised Standard covering the essential requirements of article 3.2 of Directive 2014/53/EU...
Intelligent Transport Systems (ITS); Vehicular Communications; GeoNetworking; Part 4: Geographical addressing and forwarding for point-to-point and point-to-multipoint communications; Sub-part 1: Media-Independent Functionality
Intelligent Transport Systems (ITS); Vehicular Communications; GeoNetworking; Part 5: Transport Protocols; Sub-part 1: Basic Transport Protocol
Land Mobile Service; Analogue and Digital PMR446 Equipment; Harmonised Standard covering the essential requirements of article 3.2 of Directive 2014/53/EU
Land Mobile Service; Multichannel transmitter specification for the PMR Service; Harmonised Standard covering the essential requirements of article 3.2 of the Directive 2014/53/EU
Land Mobile Service;Radio equipment using constant or non-constant envelopemodulation operating in a channel bandwidth of25 kHz, 50 kHz, 100 kHz or 150 kHz;Harmonised Standard covering the essential requirementsof article 3.2...
Manually operated ball valves and closed bottom taper plug valves for gas installations for buildings
Maritime Broadband Radiolink operating within the bands 5 852 MHz to 5 872 MHz and/or 5 880 MHz to 5 900 MHz for ships and off-shore installations engaged in coordinated...
Maritime low power personal locating devices employing AIS; Harmonised Standard covering the essential requirements of article 3.2 of the Directive 2014/53/EU
Maritime low power VHF personal locating beacons employing Digital Selective Calling (DSC); Harmonised Standard covering the essential requirements of article 3.2 of Directive 2014/53/EU
Maritime mobile transmitters and receivers for use in the MF and HF bands; Harmonised Standard covering the essential requirements of articles 3.2 and 3.3(g) of Directive 2014/53/EU
Maritime Personal Homing Beacon intended for use on the frequency 121,5 MHz for search and rescue purposes only; Harmonised Standard covering the essential requirements of article 3.2 of the Directive...
Mechanical vibration \x96 Laboratory method for evaluating vehicle seat vibration \x96 Part 1: Basic requirements
Meteorological Aids (Met Aids); Radiosondes to be used in the 1 668,4 MHz to 1 690 MHz frequency range; Harmonised Standard covering the essential requirements of article 3.2 of Directive...
Meteorological Aids (Met Aids); Radiosondes to be used in the 1 668,4 MHz to 1 690 MHz frequency range; Harmonised Standard for access to radio spectrum
Meteorological Aids (Met Aids); Radiosondes to be used in the 400,15 MHz to 406 MHz frequency range with power levels ranging up to 200 mW; Harmonised Standard covering the essential...
Meteorological Aids (Met Aids); Radiosondes to be used in the 400,15 MHz to 406 MHz frequency range with power levels ranging up to 200 mW; Harmonised Standard for access to...
Mobile Communication On Board Aircraft (MCOBA) systems \x96 Harmonised Standard covering the essential requirements of article 3.2 of the Radio Equipment Directive 2014/53/EU
Mobile Communication On Board Aircraft (MCOBA) systems; Harmonised Standard covering the essential requirements of article 3.2 of the Directive 2014/53/EU
Navigation radar for use on non-SOLAS vessels; Harmonised Standard covering the essential requirements of article 3.2 of the Directive 2014/53/EU
Navigation radar used on inland waterways; Harmonised Standard covering the essential requirements of article 3.2 of Directive 2014/53/EU
Network Based Short Range Devices (SRD); Radio equipment to be used in the 870 MHz to 876 MHz frequency range with power levels ranging up to 500 mW; Harmonised Standard...
Nuts, hexagon, plain, normal height, normal across flats, steel, cadmium plated - Classification 1 100 MPa/235 \xb0C
Particleboards - Definition and classification
Particleboards - Specifications
Particleboards and fibreboards - Determination of resistance to axial withdrawal of screws
Particleboards and fibreboards - Determination of swelling in thickness after immersion in water
Particleboards and fibreboards - Determination of tensile strength perpendicular to the plane of the board
Plywood - Bonding quality - Part 1: Test methods
Plywood - Bonding quality - Part 2: Requirements
Plywood - Classification and terminology - Part 1: Classification
Plywood - Classification and terminology - Part 2: Terminology
Plywood - Tolerances for dimensions
Portable fire extinguishers - Part 10: Provisions for evaluating the conformity of a portable fire extinguisher to EN 3-7
Portable Very High Frequency (VHF) radiotelephone equipment for the maritime mobile service operating in the VHF bands with integrated handheld class H DSC; Harmonised Standard covering the essential requirements of...
Portable Very High Frequency (VHF) radiotelephoneequipm ent for the maritime mobile service operatingin the VHF bands with integrated handheld class D DSC;Harmonised Standard covering the essential requirementsof articles 3.2 and...
Radio Frequency Identification Equipment operating in the band 865 MHz to 868 MHz with power levels up to 2 W and in the band 915 MHz to 921 MHz with...
Reconfigurable Radio Systems (RRS); Mobile Device (MD) information models and protocols; Part 1: Multiradio Interface (MURI)
Reconfigurable Radio Systems (RRS); Mobile Device (MD) information models and protocols; Part 2: Reconfigurable Radio Frequency Interface (RRFI)
Reconfigurable Radio Systems (RRS); Mobile Device (MD) information models and protocols; Part 3: Unified Radio Application Interface (URAI)
Reconfigurable Radio Systems (RRS); Mobile Device (MD) information models and protocols; Part 4: Radio Programming Interface (RPI)
Reconfigurable Radio Systems (RRS); Radio reconfiguration related architecture for Mobile Devices (MD)
Reconfigurable Radio Systems (RRS); Radio Reconfiguration related requirements for Mobile Devices
Risk management \x96 Risk assessment techniques
Satellite Earth Stations and Systems (SES); Harmonised Standard for Earth Stations on Mobile Platforms (ESOMP) transmitting towards satellites in geostationary orbit, operating in the 27,5 GHz to 30,0 GHz frequency...
Satellite Earth Stations and Systems (SES); Harmonised Standard for Earth Stations on Mobile Platforms (ESOMP) transmitting towards satellites in non-geostationary orbit, operating in the 27,5 GHz to 29,1 GHz and...
Satellite Earth Stations and Systems (SES); Harmonised Standard for fixed and in-motion Earth Stations communicating with non-geostationary satellite systems (NEST) in the 11 GHz to 14 GHz frequency bands covering...
Satellite Earth Stations and Systems (SES); Harmonised Standard for Mobile Earth Stations (MES) of Geostationary mobile satellite systems, including handheld earth stations, for Satellite Personal Communications Networks (S-PCN) under the...
Satellite Earth Stations and Systems (SES); Harmonised Standard for Mobile Earth Stations (MES) operating in the 1 980 MHz to 2 010 MHz (earth-to-space) and 2 170 MHz to 2...
Satellite Earth Stations and Systems (SES); Harmonised Standard for Mobile Earth Stations (MES) providing Low Bit Rate Data Communications (LBRDC) using Low Earth Orbiting (LEO) satellites operating below 1 GHz...
Satellite Earth Stations and Systems (SES); Harmonised Standard for Mobile Earth Stations (MES)operating in the 1 980 MHz to 2 010 MHz (earth-to-space) and 2 170 MHz to 2 200...
Satellite Earth Stations and Systems (SES); Harmonised Standard for satellite Earth Stations on board Vessels (ESVs) operating in the 11/12/14 GHz frequency bands allocated to the Fixed Satellite Service (FSS)...
Satellite Earth Stations and Systems (SES); Harmonised Standard for satellite mobile Aircraft Earth Stations (AESs) operating in the 11/12/14 GHz frequency bands covering the essential requirements of article 3.2 of...
Satellite Earth Stations and Systems (SES); Harmonised Standard for tracking Earth Stations on Trains (ESTs) operating in the 14/12 GHz frequency bands covering the essential requirements of article 3.2 of...
Satellite Earth Stations and Systems (SES); Radio Frequency and Modulation Standard for Telemetry, Command and Ranging (TCR) of Communications Satellites
Satellite Earth Stations and Systems (SES); Satellite broadcast reception equipment; Harmonised Standard covering the essential requirements of article 3.2 of the Directive 2014/53/EU; Part 1: Outdoor unit receiving in the...
Satellite Earth Stations and Systems (SES); Satellite broadcast reception equipment; Harmonised Standard covering the essential requirements of article 3.2 of the Directive 2014/53/EU; Part 2: Indoor unit
Satellite Earth Stations and Systems (SES);Harmonised Standard for Vehicle-MountedEarth Stations (VMES)operating in the 14/12 GHz frequency bandscovering the essential requirementsof article 3.2 of the Directive 2014/53/EU
Short Range Devices (SRD) using Ultra Wide Band (UWB); Measurement Techniques
Short Range Devices (SRD) using Ultra Wide Band technology (UWB); Harmonised Standard covering essential requirements ofarticle 3.2 of the Directive 2014/53/EU; Part 1: Requirements for Generic UWB applications
Short Range Devices (SRD) using Ultra Wide Band technology (UWB); Harmonised Standard covering the essential requirements of article 3.2 of Directive 2014/53/EU; Part 5: Devices using UWB technology onboard aircraft...
Short Range Devices (SRD) using Ultra Wide Band technology (UWB); Harmonised Standard covering the essential requirements of article 3.2 of the Directive 2014/53/EU; Part 2: Requirements for UWB location tracking...
Short Range Devices (SRD) using Ultra Wide Band technology (UWB); Harmonised Standard covering the essential requirements of article 3.2 of the Directive 2014/53/EU; Part 3: Requirements for UWB devices for...
Short Range Devices (SRD) using Ultra Wide Band technology (UWB); Harmonised Standard covering the essential requirements of article 3.2 of the Directive 2014/53/EU; Part 4: Material Sensing devices using UWB...
Short Range Devices (SRD); Ground- and Wall- Probing Radar applications (GPR/WPR) imaging systems; Harmonised Standard covering the essential requirements of article 3.2 of the Directive 2014/53/EU
Short Range Devices (SRD); Inductive loop systems for robotic mowers in the frequency range 0 Hz to 148,5 kHz; Harmonised Standard covering the essential requirements of article 3.2 of Directive...
Short Range Devices (SRD); Level Probing Radar (LPR) equipment operating in the frequency ranges 6 GHz to 8,5 GHz, 24,05 GHz to 26,5 GHz, 57 GHz to 64 GHz, 75...
Short Range Devices (SRD); Low Power Active Medical Implants (LP-AMI) and associated Peripherals (LP-AMI-P) operating in the frequency range 2 483,5 MHz to 2 500 MHz; Harmonised Standard covering the...
Short Range Devices (SRD); Metal and object detection sensors in the frequency range 1 kHz to 148,5 kHz; Harmonised Standard covering the essential requirements of article 3.2 of Directive 2014/53/EU...
Short Range Devices (SRD); Radio equipment for Eurobalise railway systems; Harmonised Standard covering the essential requirements of article 3.2 of Directive 2014/53/EU
Short Range Devices (SRD); Radio equipment for Euroloop railway systems; Harmonised Standard covering the essential requirements of article 3.2 of the Directive 2014/53/EU
Short Range Devices (SRD); Social Alarms Equipment operating in the frequency range 25 MHz to 1 000 MHz
Short Range Devices (SRD); Tank Level Probing Radar (TLPR) equipment operating in the frequency ranges 4,5 GHz to 7 GHz, 8,5 GHz to 10,6 GHz, 24,05 GHz to 27 GHz,...
Short Range Devices (SRD); Ultra Low Power (ULP) wireless medical capsule endoscopy devices operating in the band 430 MHz to 440 MHz; Harmonised Standard for access to radio spectrum
Short Range Devices (SRD); Ultra Low Power Active Medical Implants (ULP-AMI) and accessories (ULP-AMI-P) operating in thefrequency range 9 kHz to 315 kHz; Harmonised Standard covering the essential requirements of...
Short Range Devices (SRD); Ultra Low Power Active Medical Membrane Implants (ULP-AMI-M) and Peripherals (ULP-AMI-M-P) operating in the frequency range 30 MHz to 37,5 MHz; Harmonised Standard covering the essential...
Short Range Devices; Measurement Techniques for Automotive and Surveillance Radar Equipment
Short Range Devices; Transport and Traffic Telematics (TTT); Radar equipment operating in the 24,05 GHz to 24,25 GHz or 24,05 GHz to 24,50 GHz range; Harmonised Standard covering the essential...
Short Range Devices; Transport and Traffic Telematics (TTT); Radar equipment operating in the 76 GHz to 77 GHz range; Harmonised Standard covering the essential requirements of article 3.2 of Directive...
Short Range Devices; Transport and Traffic Telematics (TTT); Short Range Radar equipment operating in the 77 GHz to 81 GHz band; Harmonised Standard covering the essential requirements of article 3.2...
Short Range Devices; Transport and Traffic Telematics (TTT); Ultra-wideband radar equipment operating in the 24,25 GHz to 26,65 GHz range; Harmonised Standard covering the essential requirements of article 3.2 of...
Structural timber - Sizes, permitted deviations
Technical characteristics and methods of measurementfor fixed and portable VHF equipment operatingon 121,5 MHz and 123,1 MHz
Transmitting equipment for the Amplitude Modulated (AM) sound broadcasting service; Harmonised Standard covering the essential requirements of article 3.2 of Directive 2014/53/EU
Transmitting equipment for the Digital Audio Broadcasting (DAB) service; Harmonised Standard for access to radio spectrum
Transmitting equipment for the Digital Radio Mondiale (DRM) sound broadcasting service; Harmonised Standard for access to radio spectrum
Transmitting equipment for the Frequency Modulated (FM) sound broadcasting service; Harmonised Standard covering the essential requirements of article 3.2 of Directive 2014/53/EU
Ultra Low Power Active Medical Implants (ULP-AMI) and associated Peripherals (ULP-AMI-P) operating in the frequency range 402 MHz to 405 MHz; Harmonised Standard covering the essential requirement of article 3.2...
Ultra Low Power Medical Data Service (MEDS) Systems operating in the frequency range 401 MHz to 402 MHz and 405 MHz to 406 MHz; Harmonised Standard covering the essential requirements...
VHF air-ground Digital Link (VDL) Mode 2; Technical characteristics and methods of measurement for ground-based equipment; Part 3: Harmonised Standard covering the essential requirements of article 3.2 of the Directive...
VHF air-ground Digital Link (VDL) Mode 4 radio equipment; Technical characteristics and methods of measurement for ground-based equipment; Part 2: General description and data link layer
VHF air-ground Digital Link (VDL) Mode 4 radio equipment; Technical characteristics and methods of measurement for ground-based equipment; Part 5: Harmonised Standard covering the essential requirements of article 3.2 of...
VHF transmitters and receivers as Coast Stations for GMDSS and other applications in the maritime mobile service; Harmonised Standard covering the essential requirements of article 3.2 of Directive 2014/53/EU
Wash basins - Connecting dimensions
WC pans and WC suites \x96 Connecting dimensions
Wireless Access Systems (WAS); 5,8 GHz fixed broadband data transmitting systems; Harmonised Standard covering the essential requirements of article 3.2 of Directive 2014/53/EU
Wireless Video Links operating in the 1,3 GHz to 50 GHz frequency band; Harmonised Standard covering the essential requirements of article 3.2 of Directive 2014/53/EU
Wood based panels - Determination of dimensional changes associated with changes in relative humidity
Wood based panels - Determination of dimensions of boards - Part 1: Determination of thickness, width and length
Wood fibre boards - Definition, classification and symbols
Wood preservatives - Field test method for determining the relative protective effectiveness of a wood preservative for use under a coating and exposed-out-of ground contact: L-joint method
Wood-based panels - Determination of density
Wood-based panels - Determination of dimensions of boards - Part 2: Determination of squareness and edge straightness
Wood-based panels - Determination of dimensions of test pieces
Wood-based panels - Determination of modulus of elasticity in bending and bending strength
Wood-based panels - Determination of moisture content
Wood-based panels - Determination of moisture resistance under cyclic test conditions
Wood-based panels - Sampling, cutting and inspection - Part 1: Sampling and cutting of test pieces and expression of test results
Wood-based panels - Sampling, cutting and inspection - Part 2: Initial type testing and factory production control
Wood-based panels - Sampling, cutting and inspection - Part 3: Inspection of an isolated lot of panels
Wood-based panels - Surface soundness - Test method

<< Prev Next >>