Accuris Datasheets for Standards and Technical Documents

Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more

Page: 1 300 350 400 450 500 550 590 600 610 620 630 640 649 650 651 652 653 654 655 656 657 658 659 660 661 670 680 690 700 710 720 750 800 850 900 950 1000 1500 1620
Product Name Notes
Aerospace series - Aluminium alloy AL-P2024- Al Cu4Mg1 - T3 - Sheet and strip - 0,4 mm = a = 6 mm
Aerospace series - Aluminium alloy AL-P2024-T351 - Clad sheet and strip with improved chemical milling capability 1,6 mm <= a <= 6 mm
Aerospace series - Aluminium alloy AL-P2024-T351 - Sheet and strip with improved chemical milling capability 1,6 mm <= a <= 6 mm
Aerospace series - Aluminium alloy AL-P2024-T4 - Sheet and strip with improved stretch forming capability - 0,4 mm <= a <= 6 mm
Aerospace series - Aluminium alloy AL-P2024-T4 or T42 - Sheet and strip 0,3 mm <= a <= 6 mm
Aerospace series - Aluminium alloy AL-P2024-T42 - Clad plate - 6 mm < a <= 25 mm
Aerospace series - Aluminium alloy AL-P2024-T42 - Plate - 6 mm < a <= 140 mm
Aerospace series - Aluminium alloy AL-P2219-T6 or T62 - Clad sheet and strip - 0,5 mm <= a <= 6 mm
Aerospace series - Aluminium alloy AL-P2219-T6 or T62 - Sheet and strip - 0,5 mm <= a <= 6 mm
Aerospace series - Aluminium alloy AL-P2219-T81 - Clad sheet and strip - 0,5 mm <= a <= 6 mm
Aerospace series - Aluminium alloy AL-P2219-T81 - Sheet and strip 0,5 mm <= a <= 6 mm
Aerospace series - Aluminium alloy AL-P2219-T851 - Plate - 6 mm < a <= 50 mm
Aerospace series - Aluminium alloy AL-P2219-T87 - Plate - 6 mm < a <= 40 mm
Aerospace series - Aluminium alloy AL-P2219-T87 - Sheet and strip 0,5 mm <= a <= 6 mm
Aerospace series - Aluminium alloy AL-P3103-H16 - Sheet and strip 0,4 mm <= a <= 6 mm
Aerospace series - Aluminium alloy AL-P5052-O - Sheet and strip 0,3 mm <= a <= 6 mm
Aerospace series - Aluminium alloy AL-P5086-H111 - Plate - 6 mm < a <= 80 mm
Aerospace series - Aluminium alloy AL-P6061-T651 - Plate - 6 mm < a <= 80 mm
Aerospace series - Aluminium alloy AL-P6082-T4 or T42 - Sheet and strip 0,4 mm <= a <= 6 mm
Aerospace series - Aluminium alloy AL-P6082-T6 or T62 - Sheet and strip - 0,4 mm <= a <= 6 mm
Aerospace series - Aluminium alloy AL-P6082-T651 - Plate - 6 mm < a <= 25 mm
Aerospace series - Aluminium alloy AL-P7010 - Forging stock
Aerospace series - Aluminium alloy AL-P7010-T651 - Plate - 6 mm < a <= 20 mm
Aerospace series - Aluminium alloy AL-P7050 - AlZn6CuMgZr - T7451 - Plates - 6 mm < a = 160 mm
Aerospace series - Aluminium alloy AL-P7050- - T7651 - Plate - 6 mm < a <= 160 mm
Aerospace series - Aluminium alloy AL-P7175-T651 - Plate - 6 mm < a <= 80 mm
Aerospace series - Aluminium alloy AL-P8090 - Forging stock
Aerospace series - Aluminium alloy AL-P8090 - T841 - Sheet - 0,6 mm <= a <= 6 mm
Aerospace series - Aluminium alloy AL-P8090-O2 - Sheet for superplastic forming (SPF) - 0,8 mm <= a <= 6 mm
Aerospace series - Aluminium alloy AL-P8090-T89 - Die forgings - a <= 125 mm
Aerospace series - Aluminium alloy AL-P8090-T89 - Sheet - 0,6 mm <= a <= 6 mm
Aerospace series - Aluminium alloy AL-R39002 - Forging stock
Aerospace series - Aluminium alloy AL-R39002-H112 - Die forgings - a <= 200 mm
Aerospace series - Bearing spherical plain, metal to metal in corrosion resisting steel - Wide series - Dimensions and loads - Inch series
Aerospace series - Bearing spherical plain, metal to metal, in corrosion resisting steel, cadmium plated - Wide series - Dimensions and loads - Inch series
Aerospace series - Bearings, airframe rolling - Double row self-aligning ball bearings with flanged outer ring in corrosion resisting steel, reduced internal radial clearance - Dimensions and loads
Aerospace series - Bearings, airframe rolling - Rigid single row ball bearings in corrosion resisting steel - Diameter series 8 and 9, reduced internal radial clearance - Dimensions and loads...
Aerospace series - Bearings, airframe rolling - Rigid single row ball bearings in corrosion resisting steel, with extended inner ring and flanged alignment bush - Dimensions and loads
Aerospace series - Bearings, spherical plain in corrosion resisting steel with self-lubricating liner with wide inner ring - Elevated loads at ambient temperature - Dimensions and loads
Aerospace series - Bolts, double hexagon head, close tolerance shank, medium length thread, in heat resisting nickel base alloy NI-PH2601 (Inconel 718) - Classification: 1550 MPA (at ambient temperature)/650 \xb0C...
Aerospace series - Bolts, double hexagon head, normal shank, long thread, in titanium alloy TI-P64001, MoS2 coated - Classification: 1100 MPa (at ambient temperature)/350 \xb0C
Aerospace series - Bolts, double hexagon head, relieved shank, long thread, in heat resisting nickel base alloy NI-PH2601 (Inconel 718) - Classification: 1550 MPa (at ambient temperature)/650 \xb0C
Aerospace series - Bolts, normal bi-hexagonal head, coarse tolerance normal shank, long thread, in alloy steel, cadmium plated - Classification: 1 100 MPa (at ambient temperature) / 235 \xb0C
Aerospace series - Bolts, normal bi-hexagonal head, coarse tolerance normal shank, medium length thread, in titanium alloy, anodized, MoS2 lubricated - Classification: 1 100 MPa (at ambient temperature) / 315...
Aerospace series - Bolts, normal bi-hexagonal head, stepped shank, long thread, in titanium alloy, anodized, MoS2 lubricated - Classification: 1 100 MPa (at ambient temperature) / 315 \xb0C
Aerospace series - Bolts, normal hexagonal head, close tolerance normal shank, short thread, in titanium alloy, aluminium IVD coated - Classification: 1 100 MPa (at ambient temperature) / 425 \xb0C...
Aerospace series - Bolts, normal hexagonal head, coarse tolerance normal shank, long thread, in alloy steel, cadmium plated - Classification: 1 100 MPa (at ambient temperature) / 235 \xb0C
Aerospace series - Bolts, normal hexagonal head, coarse tolerance normal shank, long thread, in heat resisting nickel base alloy, aluminium IVD coated - Classification: 1 250 MPa (at ambient temperature)...
Aerospace series - Bolts, normal hexagonal head, coarse tolerance normal shank, long thread, in titanium alloy, aluminium IVD coated - Classification: 1 100 MPa (at ambient temperature) / 425 \xb0C...
Aerospace series - Bolts, normal hexagonal head, coarse tolerance normal shank, medium length thread, in alloy steel, cadmium plated - Classification: 1 100 MPa (at ambient temperature) / 235 \xb0C...
Aerospace series - Bolts, normal hexagonal head, coarse tolerance normal shank, medium length thread, in heat resisting nickel base alloy, aluminium IVD coated - Classification: 1 250 MPa (at ambient...
Aerospace series - Bolts, normal hexagonal head, coarse tolerance normal shank, medium length thread, in titanium alloy, aluminium IVD coated - Classification: 1 100 MPa (at ambient temperature) / 425...
Aerospace series - Bolts, normal hexagonal head, coarse tolerance normal shank, short thread, in titanium alloy, aluminium IVD coated - Classification: 1 100 MPa (at ambient temperature) / 425 \xb0C...
Aerospace series - Bolts, normal hexagonal head, coarse tolerance shank, short thread, in heat resisting nickel base alloy, aluminium IVD coated - Classification: 1 250 MPa (at ambient temperature) /...
Aerospace series - Bolts, pan head, six lobe recess, relieved shank, long thread, in heat resisting steel FE-PA2601 (FE-PA92HT, A286), silver plated - Classification: 1 100 MPa (at ambient temperature)...
Aerospace series - Bonding straps for aircraft - Part 001: Technical specification
Aerospace series - Bonding straps for aircraft - Part 002: Index of product standard
Aerospace series - Bonding straps for aircraft - Part 003: Bonding strap assemblies with flat braided conductor copper, tin plated - 65 \xb0C up to 150 \xb0C and copper, nickel...
Aerospace series - Bonding straps for aircraft - Part 004: Round bonding straps, copper, tin plated - 65 \xb0C up to 150 \xb0C and nickel plated - 65 \xb0C up...
Aerospace series - Bonding straps for aircraft - Part 005: Flat braid conductors copper, tin plated -65 \xb0C up to 150 \xb0C and copper, nickel plated, -65 \xb0C up to...
Aerospace series - Bonding straps for aircraft - Part 006: Round braid copper conductors for bonding straps, tin plated up to 150 \xb0C or nickel plated up to 260 \xb0C...
Aerospace series - Cable ties for harnesses - Part 001: Technical specification
Aerospace series - Cable ties for harnesses - Part 002: Index of product standards
Aerospace series - Cable ties for harnesses - Part 006: Peek cable ties - For operating temperatures -55 \xb0C to 240 \xb0C - Product standard
Aerospace series - Cable ties for harnesses - Test methods - Part 100: General
Aerospace series - Cable ties for harnesses - Test methods - Part 201: Visual examination
Aerospace series - Cable ties for harnesses - Test methods - Part 202: Examination of mass and dimensions
Aerospace series - Cable ties for harnesses - Test methods - Part 301: Salt mist test
Aerospace series - Cable ties for harnesses - Test methods - Part 302: Flammability
Aerospace series - Cable ties for harnesses - Test methods - Part 303: Resistance to fluids
Aerospace series - Cable ties for harnesses - Test methods - Part 304: Loop tensile strength at maximum working temperature
Aerospace series - Cable ties for harnesses - Test methods - Part 305: Colour fastness
Aerospace series - Cable ties for harnesses - Test methods - Part 306: Heat ageing test
Aerospace series - Cable ties for harnesses - Test methods - Part 307: Resistance to ultra violet radiation
Aerospace series - Cable ties for harnesses - Test methods - Part 401: Loop tensile strength
Aerospace series - Cable ties for harnesses - Test methods - Part 402: Life cycle
Aerospace series - Cable ties for harnesses - Test methods - Part 404: Low temperature installation
Aerospace series - Cable ties for harnesses - Test methods - Part 405: Compass safe distance
Aerospace series - Cable ties for harnesses - Test methods - Part 406: Locking device retention
Aerospace series - Cable ties for harnesses - Test methods - Part 407: Verification of application tool settings
Aerospace series - Capillary tubes, seamless in heat resisting alloys - Diamter 0,6 mm < D < 2 mm - Dimensions
Aerospace series - Circuit breakers - Test methods - Part 201: Visual inspection
Aerospace series - Circuit breakers - Test methods - Part 202: Dimensions and masses
Aerospace series - Circuit breakers - Test methods - Part 301: Voltage drop
Aerospace series - Circuit breakers - Test methods - Part 302: Insulation resistance
Aerospace series - Circuit breakers - Test methods - Part 303: Dielectric strength
Aerospace series - Circuit breakers - Test methods - Part 304: Tripping points
Aerospace series - Circuit breakers - Test methods - Part 305: Short-circuit performance
Aerospace series - Circuit breakers - Test methods - Part 306: Service life
Aerospace series - Circuit breakers - Test methods - Part 307: Performance with a locked tripping system
Aerospace series - Circuit breakers - Test methods - Part 308: Lightning
Aerospace series - Circuit breakers - Test methods - Part 401: Sand and dust
Aerospace series - Circuit breakers - Test methods - Part 402: Corrosion
Aerospace series - Circuit breakers - Test methods - Part 403: Humidity
Aerospace series - Circuit breakers - Test methods - Part 404: Explosion proofness
Aerospace series - Circuit breakers - Test methods - Part 405: Fluid resistance
Aerospace series - Circuit breakers - Test methods - Part 406: Flammability
Aerospace series - Circuit breakers - Test methods - Part 407: Temperature variation
Aerospace series - Circuit breakers - Test methods - Part 501: Actuator button travel
Aerospace series - Circuit breakers - Test methods - Part 502: Operating forces
Aerospace series - Circuit breakers - Test methods - Part 503: Strength of actuating components
Aerospace series - Circuit breakers - Test methods - Part 504: Strength of mounting elements
Aerospace series - Circuit breakers - Test methods - Part 505: Strength of main terminals
Aerospace series - Circuit breakers - Test methods - Part 506: Vibration performance
Aerospace series - Circuit breakers - Test methods - Part 507: Mechanical shocks
Aerospace series - Circuit breakers - Test methods - Part 508: Centrifugal acceleration
Aerospace series - Circuit breakers - Test methods - Part 509: Insertion and extraction forces of signal contact terminals
Aerospace series - Circuit breakers - Test methods - Part 510: Strength of signal contact terminals
Aerospace series - Circuit breakers - Test methods - Part 511: Combined test: temperature, altitude and vibration
Aerospace series - Circular tubes for fluids in corrosion resistant steel - Diameter 3,2 mm < D < 100 mm - Thickness 0,32 mm < a < 2,5 mm -...
Aerospace series - Circular tubes, for fluids in titanium and titanium alloys - Wide tolerances - Diameter 4 mm < D < 40 mm - Dimensions
Aerospace series - Clearance for wrenches and sockets
Aerospace series - Clips, spring tension, three parts - Inner clips in heat resisting steel FE-PA2601 (A286)
Aerospace series - Clips, spring tension, three parts - Outer clips in heat resisting steel FE-PA2601 (A286)
Aerospace series - Clips, spring tension, three parts - PTFE bushes
Aerospace series - Cobalt base alloy CO-B41601 (CoCr19Ni17Si8W4) - Filler metal for brazing - Powder or paste
Aerospace series - Collars, flanged swage locking, sheartype, in titanium TI-P99002, metric series
Aerospace series - Collars, swage locking, sheartype, in aluminium alloy 2024, anodized or chromated, metric series
Aerospace series - Connectors, electrical, rectangular, modular - Operating temperature 175 \xb0C continuous - Part 001: Technical specification
Aerospace series - Connectors, electrical, rectangular, modular - Operating temperature 175 \xb0C continuous - Part 002: Specification of performance and contact arrangements
Aerospace series - Connectors, electrical, rectangular, modular - Operating temperature 175 \xb0C continuous - Part 003: Modules series 2 and series 3 - Product standard
Aerospace series - Connectors, electrical, rectangular, modular - Operating temperature 175 \xb0C continuous - Part 005: Stackable mounting receptacle 2 and 4 modules, series 3 - Product standard
Aerospace series - Connectors, electrical, rectangular, modular - Operating temperature 175 \xb0C continuous - Part 006: Plug for 2 and 4 modules, series 2 - Product standard
Aerospace series - Connectors, electrical, rectangular, modular - Operating temperature 175 \xb0C continuous - Part 007: Plug for 2 and 4 modules, series 3 - Product standard
Aerospace series - Connectors, electrical, rectangular, modular - Operating temperature 175 \xb0C continuous - Part 008: Rack and panel plug for 2 and 4 modules, series 2 - Product standard...
Aerospace series - Connectors, electrical, rectangular, modular - Operating temperature 175 \xb0C continuous - Part 009: Rack and panel plug for 2 and 4 modules, series 3 - Product standard...
Aerospace series - Connectors, electrical, rectangular, modular - Operating temperature 175 \xb0C continuous - Part 010: Rack and panel rear mounted plug for 2 and 4 modules, series 2 -...
Aerospace series - Connectors, electrical, rectangular, modular - Operating temperature 175 \xb0C continuous - Part 012: Flange mounting receptacle 2 and 4 modules, series 3 - Product standard
Aerospace series - Connectors, electrical, rectangular, modular - Operating temperature 175 \xb0C continuous - Part 014: Shielded accessory body, 2 and 4 modules for connectors, series 2 and series 3...
Aerospace series - Connectors, electrical, rectangular, modular - Operating temperature 175 \xb0C continuous - Part 015: Round chimney for accessory (1 per module cavity) - Product standard
Aerospace series - Connectors, electrical, rectangular, modular - Operating temperature 175 \xb0C continuous - Part 020: Coupling system keyway for receptacle - Product standard
Aerospace series - Connectors, electrical, rectangular, modular - Operating temperature 175 \xb0C continuous - Part 021: Coupling system keyway for plug - Product standard
Aerospace series - Connectors, electrical, rectangular, modular - Operating temperature 175 \xb0C continuous - Part 023: Tooling for assembly of receptacle coding component - Product standard
Aerospace series - Connectors, electrical, rectangular, modular - Operating temperature 175 \xb0C continuous - Part 027: Rack and panel rear mounted plug for 2 and 4 modules, series 3 -...
Aerospace series - Connectors, electrical, rectangular, modular - Operating temperature 175\xb0C continuous - Part 004: Stackable mounting receptacle 2 and 4 modules, series 2 - Product standard
Aerospace series - Connectors, electrical, rectangular, modular Operating temperature 175 \xb0C continuous - Part 018: Protective cover for receptacle 2 and 4 modules, series 2 and series 3 Product standard...
Aerospace series - Copper CU-BU9001 - Filler metal for brazing - Rolled foil
Aerospace series - Copper CU-BU9001 - Filler metal for brazing - Wire
Aerospace series - Cushion, rubber for clamps - Dimensions, masses
Aerospace series - Elements of electrical and optical connection - Crimping tool and associated accessories - Part 015: Positioner for crimping tool M22520/2-01 - Product standard
Aerospace series - Elements of electrical and optical connection - Crimping tool and associated accessories - Part 018: Positioner for crimping tool M22520/2-01 - Product standard
Aerospace series - Elements of electrical and optical connection - Crimping tools and associated accessories - Part 001: Technical specification
Aerospace series - Elements of electrical and optical connection - Crimping tools and associated accessories - Part 002: List of product standards
Aerospace series - Elements of electrical and optical connection - Crimping tools and associated accessories - Part 005: Positioner for crimping tool M22520/2-01 - Product standard
Aerospace series - Elements of electrical and optical connection - Crimping tools and associated accessories - Part 006: Positioner for crimping tool M22520/7 - Product standard
Aerospace series - Elements of electrical and optical connection - Crimping tools and associated accessories - Part 007: Positioner for crimping tool M22520/2-01 - Product standard
Aerospace series - Elements of electrical and optical connection - Crimping tools and associated accessories - Part 008: Positioner for crimping tool M22520/7-01 - Product standard
Aerospace series - Elements of electrical and optical connection - Crimping tools and associated accessories - Part 011: Positioner for crimping tool M22520/2-01 - Product standard
Aerospace series - Elements of electrical and optical connection - Crimping tools and associated accessories - Part 012: Positioner for crimping tool M22520/2-01 - Product standard
Aerospace series - Elements of electrical and optical connection - Crimping tools and associated accessories - Part 013: Positioner for crimping tool M22520/2-01 - Product standard
Aerospace series - Elements of electrical and optical connection - Crimping tools and associated accessories - Part 014: Turret for crimping tool M22520/31-01 - Product standard
Aerospace series - Filler rods and filler wires for welding in heat resisting alloys - Diameter 0,5 mm
Aerospace series - Filler rods and filler wires for welding in steel - Diameter 0,5 mm
Aerospace series - Filler rods and filler wires for welding in titanium and titianium alloys - Diameter 0,5 mm
Aerospace series - Gold base alloy AU-B40001 (AuNi18) - Filler metal for brazing - Powder or paste
Aerospace series - Gold base alloy AU-B40001 - Filler metal for brazing - Wire
Aerospace series - Gold base alloy AU-B40001 - Filler metal for brazing-Rolled foil
Aerospace series - Heat resisting alloy CO-WH1402 (CoCr22Ni22W15) - Filler metal for welding
Aerospace series - Heat resisting alloy CO-WH4101 (CoCr20W15Ni) - Filler metal for welding
Aerospace series - Heat resisting alloy FE-PA4901 (X12CrNiCoMoW21-20) - As forged - Forging stock - a or D <= 200 mm - 690 MPa <= Rm <= 880MPa
Aerospace series - Heat resisting alloy FE-PA4901 (X12CrNiCoMoW21-20) - As forged - Forging stock - a or D <= 200 mm - 690 MPa <= Rm <= 960MPa
Aerospace series - Heat resisting alloy NI-WD3201 (NiMo25Fe6Cr5) - Filler metal for welding
Aerospace series - Heat resisting alloy NI-WH1303 (NiCo20Cr20Mo5Ti2AI) - Filler metal for welding
Aerospace series - Heat resisting alloy NI-WH1801 (NiCr20Co18Ti3A12) - Filler metal for welding
Aerospace series - Heat resisting alloy NI-WH2301 (NiCr22Fe19Mo9Co2) - Filler metal for welding
Aerospace series - Heat resisting alloy NI-WH2601 (NiCr19Nb5Mo3Ti) - Filler metal for welding
Aerospace series - Heat resisting alloy Ni-WH3601 (NiCr22Mo9Nb4) - Filler metal for welding
Aerospace series - Heat resisting alloy NI-WH3901 (NiCr16Mo15) - Filler metal for welding
Aerospace series - Identification marking methods for engine items - Engineering requirements
Aerospace series - Identification marking of engine items - Design standard
Aerospace series - Insert, thin wall - Salvage procedure for components
Aerospace series - Insert, thin wall, self-locking, long, in heat resisting nickel base alloy NI-PH2601 (NI-P100HT, Inconel 718), silver plated on internal thread, for salvage of components
Aerospace series - Insert, thin wall, self-locking, MJ threads, in heat resisting nickel base alloy NI-PH2601 (NI-P100HT, Inconel 718), for salvage of components - Classification: 1 275 MPa (at ambient...
Aerospace series - Insert, thin wall, self-locking, short, in heat resisting nickel base alloy NI-PH2601 (Ni-P100HT, Inconel 718), silver plated on internal thread, for salvage of components
Aerospace series - Inserts, thickwall, self-locking - Design standard
Aerospace series - Inserts, thickwall, self-locking - Installation and removal procedure
Aerospace series - Inserts, thickwall, self-locking, MJ threads, in heat resisting steel FE-PM3801 (17-4PH) - Technical specification
Aerospace series - Inserts, thickwall, self-locking, MJ threads, in heat resisting steel FE-PM3801 (17-4PH), MoS2 coated
Aerospace series - Inserts, threaded, thin wall, locked and self-locking, in heat resisting steel, MoS2 lubricated - Classification: 1 100 MPa (at ambient temperature) / 315 \xb0C
Aerospace series - Lockbolts, 100\xb0 countersunk normal head or protruding head, tension- / sheartype, close tolerance, in titanium alloy TI-P64001, anodized or with aluminium pigmented coating - Collars in titanium...
Aerospace series - Lockbolts, 100\xb0 countersunk normal head, sheartype, close tolerance, in titanium alloy TI-P64001, anodized, metric series - Classification: 1 100 MPa (at ambient temperature) / 315 \xb0C
Aerospace series - Lockbolts, protruding head, sheartype, close tolerance, in titanium alloy TI-P64001, anodized, metric series - Classification: 1 100 MPa (at ambient temperature) / 315 \xb0C
Aerospace series - Metallic materials - Heat treatment facilities - General requirements
Aerospace series - Metallic materials - Rules for the drafting and presentation of dimensional standards for metallic semi-finished products
Aerospace series - Metric bolts, normal hexagon head, coarse tolerance normal shank, short thread, in titanium alloy, anodized, MoS2 lubricated - Classification: 1 100 MPa (at ambient temperature)/315 \xb0C
Aerospace series - Nickel base alloy NI-B13001 (NiP11) - Filler metal for brazing - Amorphous foil
Aerospace series - Nickel base alloy NI-B13001 (NiP11) - Filler metal for brazing - Powder or past
Aerospace series - Nickel base alloy NI-B15701 (NiPd34Au30) - Filler meral for brazing - Powder or paste
Aerospace series - Nickel base alloy NI-B15701 (NiPd34Au30) - Filler metal for brazing - Rolled foil
Aerospace series - Nickel base alloy NI-B15701 (NiPd34Au30) - Filler metal for brazing - Wire
Aerospace series - Nickel base alloy NI-B21001 (NiCr15B4) - Filler metal for brazing - Borided foil
Aerospace series - Nickel base alloy NI-B21001 (NiCr15B4) - Filler metal for brazing - Powder or paste
Aerospace series - Nickel base alloy NI-B21001(NiCr15B4) - Filler metal for brazing - Amorphous foil
Aerospace series - Nickel base alloy NI-B31001 (NiCr19Si10) - Filler metal for brazing - Powder or paste
Aerospace series - Nickel base alloy NI-B31001 (NiCr19Si10) - Filler metal for brazing - Tape
Aerospace series - Nickel base alloy NI-B40001 (NiSi5B3) - Filler metal for brazing - Amorphous foil
Aerospace series - Nickel base alloy NI-B40001 (NiSi5B3) - Filler metal for brazing - Borided foil
Aerospace series - Nickel base alloy NI-B40001 (NiSi5B3) - Filler metal for brazing - Powder or paste
Aerospace series - Nickel base alloy NI-B40001 (NiSi5B3) - Filler metal for brazing - Tape
Aerospace series - Nickel base alloy NI-B40002 (NiSi4B2) - Filler metal for brazing - Amorphous foil
Aerospace series - Nickel base alloy NI-B40002 (NiSi4B2) - Filler metal for brazing - Borided foil
Aerospace series - Nickel base alloy NI-B40002 (NiSi4B2) - Filler metal for brazing - Tape
Aerospace series - Nickel base alloy NI-B40002 - Filler metal for brazing - Powder or paste
Aerospace series - Nickel base alloy NI-B41201 (NiCr14Si5B3C) - Filler metal for brazing - Powder or paste
Aerospace series - Nickel base alloy NI-B41201 (NiCr14Si5B3C) - Filler metal for brazing - Tape
Aerospace series - Nickel base alloy NI-B41202 (NiCr14Fe5SiB3) - Filler metal for brazing - Powder or paste
Aerospace series - Nickel base alloy NI-B41202 (NiCr14Si5B3) - Filler metal for brazing - Amorphous foil
Aerospace series - Nickel base alloy NI-B41203 (NiCr7Si5B3) - Filler metal for brazing - Amorphous foil
Aerospace series - Nickel base alloy NI-B41203 (NiCr7Si5B3) - Filler metal for brazing - Borided foil
Aerospace series - Nickel base alloy NI-B41203 (NiCr7Si5B3) - Filler metal for brazing - Tape
Aerospace series - Nickel base alloy NI-B41203 (NiCr7Si5B3Fe3) - Filler metal for brazing - Powder or paste
Aerospace series - Nickel base alloy NI-B41204 (NiCr13Fe4Si4B3) - Filler metal for brazing - Powder or paste
Aerospace series - Nickel base alloy NI-B41204 (NiCr13Si4B3) - Filler metal for brazing - Amorphous foil
Aerospace series - Nickel base alloy NI-B41204 (NiCr13Si4B3) - Filler metal for brazing - Borided foil
Aerospace series - Nickel base alloy NI-B41204 (NiCr13Si4B3) - Filler metal for brazing - Tape
Aerospace series - Nickel base alloy NI-B44101 (NiW12Cr10Si4Fe3B3) - Filler metal for brazing - Powder or paste
Aerospace series - Nickel base alloy NI-B46001 (NiCo20Si5B3) - Filler metal for brazing - Amorphous foil
Aerospace series - Nickel base alloy NI-B46001 (NiCo20Si5B3) - Filler metal for brazing - Powder or paste
Aerospace series - Nickel base alloy NI-B46001 (NiCo20Si5B3) - Filler metal for brazing - Tape
Aerospace series - Nickel base alloy NI-B48801 (NiMn 19Si6Cu4B) - Filler metal for brazing - Powder or paste
Aerospace series - Nickel base alloys NI-B41001 (NiCr19Si7B) - Filler metal for brazing Amorphous foil
Aerospace series - Non-metallic materials - Glass tranparencies - Test methods - Determination of ream and surface ripple
Aerospace series - Non-metallic materials - Glass transparencies - Material standard - Chemically tempered soda lime float glass
Aerospace series - Non-metallic materials - Glass transparencies - Test methods - Determination of flatness
Aerospace series - Non-metallic materials - Glass transparencies - Test methods - Determination of modulus of rupture
Aerospace series - Non-metallic materials - Structural adhesive systems - Paste adhesive - Technical specification
Aerospace series - Nuts, anchor, self-locking, fixed, two lug, reduced series, with incremental counterbore, in heat resisting steel, MoS2 lubricated - Classification: 900 MPa (at ambient temperature) / 315 \xb0C...
Aerospace series - Nuts, anchor, self-locking, fixed, two lug, with counterbore, in alloy steel, cadmium plated, MoS2 lubricated - Classification: 1 100 MPA (at ambient temperature) / 235 \xb0C
Aerospace series - Nuts, anchor, self-locking, floating, two lug, incremental counterbore, in corrosion resisting steel, MoS2 lubricated - Classification: 900 MPa (at ambient temperature) / 315 \xb0C
Aerospace series - Nuts, anchor, self-locking, floating, two lug, reduced series, with incremental counterbore, in heat resisting steel, MoS2 lubricated - Classification: 900 MPa (at ambient temperature) / 315 \xb0C...
Aerospace series - Nuts, bihexagonal, self-locking, deep counterbore, in heat resisting steel FE-PA2601 (A286), silver plated on thread - Classification: 1100 MPa (at ambient temperature)/650 \xb0C
Aerospace series - Nuts, bihexagonal, self-locking, in heat resisting nickel base alloy NI-PH1302 (Waspaloy), silver plated on thread - Classification: 1 210 MPa (at ambient temperature) / 730 \xb0C
Aerospace series - Nuts, bihexagonal, self-locking, in heat resisting nickel base alloy NI-PH2601 (Iconel 718), silver plated on thread - Classification: 1550 MPa (at ambient temperature)/600 \xb0C
Aerospace series - Nuts, bihexagonal, self-locking, in heat resisting nickel base alloy NI-PH2601 (Inconel 718), MoS2 coated - Classification: 1550 MPa (at ambient temperature)/425 \xb0C
Aerospace series - Nuts, bihexagonal, self-locking, in heat resisting nickel base alloy TI-PH2601 (Inconel 718), silver plated - Classification: 1550 MPa (at ambient temperature)/600 \xb0C
Aerospace series - Nuts, bihexagonal, self-locking, in heat resisting steel FE-PA2601 (A286), silver plated on thread - Classification: 1100 MPa (at ambient temperature)/650 \xb0C
Aerospace series - Nuts, bihexagonal, self-locking, with counterbore, in heat resisting steel, passivated - Classification: 1 100 MPa (at ambient temperature) / 650 \xb0C
Aerospace series - Nuts, hexagon, plain, reduced height, reduced across flats, in heat resisting steel, passivated - Classification: 600 MPa (at ambient temperature)/650 \xb0C
Aerospace series - Nuts, hexagonal, self-locking, in heat resisting steel FE-PA2601 (A286), silver plated on thread - Classification: 1100 MPa (at ambient temperature)/425 \xb0C
Aerospace series - Nuts, self-locking, MJ threads, in heat resisting nickel alloy NI-PH2601 (Inconel 718), silver plated - Classification: 1550 MPa (at ambient temperature)/600 \xb0C - Technical specification
Aerospace series - Nuts, self-locking, MJ threads, in heat resisting nickel base alloy NI-PH2601 (Inconel 718), MoS2 coated - Classification: 1550 MPa (at ambient temperature)/425 \xb0C - Technical specification
Aerospace series - Open ring insert tool, square drive
Aerospace series - Paints and varnishes - Determination of resistance to microbial growth
Aerospace series - Paints and varnishes - Determination of the effect of thermal exposure
Aerospace series - Paints and varnishes - Technical specification
Aerospace series - Paints and varnishes - Test method for determination of chromate leaching
Aerospace series - Paints and varnishes - Test method for determination of phosphoric acid index
Aerospace series - Paints and varnishes - Test method for measurement of electrical surface resistance of conductive layers
Aerospace series - Paints and varnishes - Test method for measurement of resistance to cold crack temperature cycle
Aerospace series - Pipe coupling 8\xb030 in titanium alloy - Tees, reduced, bulkhead branch, long
Aerospace series - Pipe coupling 8\xb030' in titanium alloy - Elbows 45\xb0 double, welded ends
Aerospace series - Pipe coupling 8\xb030' in titanium alloy - Elbows 45\xb0 welded end with thrust wire nut
Aerospace series - Pipe coupling 8\xb030' in titanium alloy - Elbows 45\xb0, bulkhead
Aerospace series - Pipe coupling 8\xb030' in titanium alloy - Elbows 45\xb0
Aerospace series - Pipe coupling 8\xb030' in titanium alloy - Elbows 90\xb0 bulkhead, long, welded end
Aerospace series - Pipe coupling 8\xb030' in titanium alloy - Elbows 90\xb0 bulkhead, long
Aerospace series - Pipe coupling 8\xb030' in titanium alloy - Elbows 90\xb0 bulkhead, welded end
Aerospace series - Pipe coupling 8\xb030' in titanium alloy - Elbows 90\xb0 welded end
Aerospace series - Pipe coupling 8\xb030' in titanium alloy - Elbows 90\xb0 welded ends
Aerospace series - Pipe coupling 8\xb030' in titanium alloy - Elbows 90\xb0 with thrust wire nut
Aerospace series - Pipe coupling 8\xb030' in titanium alloy - Elbows 90\xb0, bulkhead
Aerospace series - Pipe coupling 8\xb030' in titanium alloy - Elbows 90\xb0, welded end with thrust wire nut
Aerospace series - Pipe coupling 8\xb030' in titanium alloy - Elbows 90\xb0
Aerospace series - Pipe coupling 8\xb030' in titanium alloy - Nut for welded ferrule
Aerospace series - Pipe coupling 8\xb030' in titanium alloy - Tees branch with thrust wire nut
Aerospace series - Pipe coupling 8\xb030' in titanium alloy - Tees bulkhead branch
Aerospace series - Pipe coupling 8\xb030' in titanium alloy - Tees bulkhead on run long
Aerospace series - Pipe coupling 8\xb030' in titanium alloy - Tees bulkhead on run
Aerospace series - Pipe coupling 8\xb030' in titanium alloy - Tees with thrust wire nut on run
Aerospace series - Pipe coupling 8\xb030' in titanium alloy - Tees, bulkhead branch long
Aerospace series - Pipe coupling 8\xb030' in titanium alloy - Tees, reduced bulkhead branch
Aerospace series - Pipe coupling 8\xb030' in titanium alloy - Tees, reduced bulkhead on run long
Aerospace series - Pipe coupling 8\xb030' in titanium alloy - Tees, reduced with thrust wire nut on run
Aerospace series - Pipe coupling 8\xb030' in titanium alloy - Tees, reduced, bulkhead
Aerospace series - Pipe coupling 8\xb030' in titanium alloy - Tees, reduced
Aerospace series - Pipe coupling 8\xb030' in titanium alloy - Tees
Aerospace series - Pipe coupling 8\xb030' in titanium alloy - Thrust wire
Aerospace series - Pipe coupling 8\xb030' in titanium alloy - Unions, cross
Aerospace series - Pipe coupling 8\xb030' in titanium alloy - Unions, welded, threaded
Aerospace series - Pipe couplings, 60 \xb0, spherical, in titanium alloy TI-P64001 - Ferrules, welded
Aerospace series - Pipe couplings, 60 \xb0, spherical, in titanium alloy TI-P64001 - Straight unions, threaded
Aerospace series - Pipe couplings, 60 \xb0, spherical, in titanium alloy TI-P64001 - Straight unions, welded, threaded
Aerospace series - Pipe couplings, 60 \xb0, spherical, in titanium alloy TI-P64001 - Swivel nuts for thrust wire
Aerospace series - Pipe couplings, 60 \xb0, spherical, in titanium alloy TI-P64001 - Swivel nuts, straight
Aerospace series - Pipe couplings, 60 \xb0, spherical, in titanium alloy TI-P64001 - Thrust wires in steel FE-PA 13
Aerospace series - Pipe couplings, 60\xb0, spherical in titanium alloy TI-P64001 - Caps
Aerospace series - Pipe couplings, 60\xb0, spherical, in titanium alloy - Port connection
Aerospace series - Pipe couplings, 60\xb0, spherical, in titanium alloy TI-P64001 - Elbows 90\xb0, welded
Aerospace series - Pipe couplings, loose flanges and seals - Flange connectors, welded, in titanium alloy TI-P64001
Aerospace series - Pipe couplings, loose flanges and seals - Flanges in titanium alloy TI-P64001
Aerospace series - Pipe couplings, loose flanges and seals - Seals in fluorocarbon rubber and armature in aluminium alloy - Technical specification
Aerospace series - Pipe couplings, loose flanges and seals - Seals in fluorocarbon rubber and armature in aluminium alloy
Aerospace series - Rod ends, with self-aligning double row ball bearings and threaded shank in steel - Inner ring and balls in corrosion resisting steel - Dimensions and loads -...
Aerospace series - Rod-ends, adjustable self-aligning plain bearing with self-lubricating liner and threaded shank in corrosion resisting steel - Dimensions and loads
Aerospace series - Round bars in titanium and titanium alloys - Diameter 6 mm
Aerospace series - Screws, 100\xb0 countersunk normal head, offset cruciform recess, close tolerance normal shank, short thread, in titanium alloy, aluminium IVD coated - Classification: 1 100 MPa (at ambient...
Aerospace series - Screws, pan head, offset cruciform recess, coarse tolerance normal shank, medium length thread, in alloy steel, cadmium plated - Classification: 1 100 MPa (at ambient temperature) /...
Aerospace series - Screws, pan head, six lobe recess, coarse tolerance normal shank, medium length thread, in titanium alloy, aluminium IVD coated - Classification: 1 100 MPa (at ambient temperature)...
Aerospace series - Semi-finished metallic products - Methods of measuring form diviations
Aerospace series - Shank nuts, self-locking, in heat resisting nickel base alloy NI-PH2601 (Inconel 718), silver plated - Classification: 1550 MPa (at ambient temperature)/600 \xb0C
Aerospace series - Shank nuts, serrated, self-locking, in heat resisting steel FE-PA2601 (A286), silver plated on thread - Classification: 1 100 MPa (at ambient temperature) / 650 \xb0C
Aerospace series - Silver base alloy AG-B10001 (AgCu28) - Filler metal for brazing - Wire
Aerospace series - Silver base alloy AG-B12401 (AgCu40Zn5Ni) - Filler metal for brazing - Powder or paste
Aerospace series - Silver base alloy AG-B12401 (AgCu40Zn5Ni) - Filler metal for brazing - Rolled foil
Aerospace series - Silver base alloy AG-B12401 (AgCu40Zn5Ni) - Filler metal for brazing - Wire
Aerospace series - Silver base alloy AG-B14001 (AgCu42Ni2) - Filler metal for brazing - Powder or paste
Aerospace series - Silver base alloy AG-B14001 (AgCu42Ni2) - Filler metal for brazing - Rolled foil
Aerospace series - Silver base alloy AG-B14001 (AgCu42Ni2) - Filler metal for brazing - Wire
Aerospace series - Six lobe recess - Geometrical definition
Aerospace series - Six lobe recesses for bolts - Technical specification
Aerospace series - Sleeves, tubular, for shear screws with flush head, in corrosion resisting steel, passivated, (0,25 mm wall thickness)
Aerospace series - Sleeves, tubular, for tension screws with flush head, in corrosion resisting steel, passivated, (0,25 mm wall thickness)
Aerospace series - Sleeves, tubular, for tension screws with flush head, in corrosion resisting steel, passivated, (0,50 mm wall thickness)
Aerospace series - Steel FE-CM3801 (GX5CrNiCuNb16-4) - Homogenized, solution treated and precipitation hardened, investment casting De <= 50 mm, Rm >= 900 MPa
Aerospace series - Steel FE-CM3801 (X5CrNiCuNb16-4) - Homogenized, solution treated and precipitation hardened - Investment casting - De <= 50 mm - Rm >= 1 030 MPa
Aerospace series - Steel FE-PA3601 (X6CrNiTi18-10) - Air melted - Softened and cold rolled - Sheet and strip a <= 3 mm - Rm >= 800 MPa
Aerospace series - Steel FE-PL1507 (40CrMoV12) - Air melted - Annealed - Forging stock - a or D <= 350 mm
Aerospace series - Steel FE-PL1507 (40CrMoV12) - Consumable electrode remelted - Annealed - Forging stock - a or D <= 350 mm
Aerospace series - Steel FE-PL1507 (40CrMoV12) - Consumable electrode remelted - Hardened and tempered - Bar for machining - De <= 50 mm - 1 250 MPa <= Rm <=...
Aerospace series - Steel FE-PL1507 (40CrMoV12) - Remelted, hardened and tempered, forgings De <= 50 mm, 1 250 MPa <= Rm <= 1 400 MPa
Aerospace series - Steel FE-WA4801 (X6CrNiMnNb18-10) - Filler metal for welding
Aerospace series - Steel FE-WM1501 (X13CrNiMoCo12-3-2-2 ) - Filler metal for welding
Aerospace series - Steel FE-WM1502 (X11CrNiMoVN12-3) - Filler metal for welding
Aerospace series - Steel FE-WM3801 (X5CrNiCu17-4) - Filler metal for welding
Aerospace series - Test method for metallic materials - Ultrasonic inspection of bars, plates, forging stock and forgings - Part 1: General requirements
Aerospace series - Test method for metallic materials - Ultrasonic inspection of bars, plates, forging stock and forgings - Part 2: Performance of test
Aerospace series - Test method for metallic materials - Ultrasonic inspection of bars, plates, forging stock and forgings - Part 3: Reference blocks
Aerospace series - Test method for metallic materials - Ultrasonic inspection of bars, plates, forging stock and forgings - Part 4: Acceptance criteria
Aerospace series - Test methods for metallic materials - Constant amplitude force-controlled high cycle fatigue testing
Aerospace series - Test methods for metallic materials - Determination of fatigue crack growth rates using Corner-Cracked (CC) test pieces
Aerospace series - Thermocouple extension cable - Operating temperatures between - 65 \xb0C to 260 \xb0C - Part 001: Technical specification
Aerospace series - Thermocouple extension cable - Operating temperatures between - 65 \xb0C to 260 \xb0C - Part 002: General
Aerospace series - Thermocouple extension cable - Operating temperatures between - 65 \xb0C to 260 \xb0C - Part 003: Single core nickel chro-mium/nickel aluminium - Product standard
Aerospace series - Thermocouple extension cable - Operating temperatures between - 65 \xb0C to 260 \xb0C - Part 004: Two core nickel chro-mium/nickel aluminium shielded and jacketed - Product standard...
Aerospace series - Titanium alloy TI-B17001 - Filler metal for brazing - Rolled foil
Aerospace series - Titanium alloy TI-P64001 (Ti-6Al-4V) - Annealed - Bar and wire for forged fasteners - De <= 50 mm
Aerospace series - Titanium alloy TI-W19001 - Filler metal for welding
Aerospace series - Titanium alloy TI-W64001 - Filler metal for welding
Aerospace series - Titanium and titanium alloys - Test method - Chemical analysis for the determination of hydrogen content
Aerospace series - Wrenches, crow foot, attachment socket, socket drive
Aerospace series - Wrenches, face spanner
Aerospace series - Wrenches, open end, box
Aerospace series - Wrenches, splined, socket for pipe fittings - Technical specification
Aerospace series \x96 Aluminium alloy AL-P7175- Forging stock
Aerospace series \x96 Bolts, MJ threads, in heat resisting nickel base alloy NI-PH2601 (Inconel 718), passivated \x96 Classification: 1550 MPa (at ambient temperature)/650 \xb0C \x96 Technical specification
Aerospace series \x96 Bolts, MJ threads, in titanium alloy TI-P64001 \x96 Strength class: 1100 MPa (at ambient temperature) \x96 Technical specification
Aerospace series \x96 Cable ties for harnesses \x96 Part 003: Plastic cable ties \x96 Operating temperatures -65 \xb0C to 105 \xb0C and -65 \xb0C to 150 \xb0C \x96 Product standard...
Aerospace series \x96 Cable ties for harnesses \x96 Part 005: Plastic cable ties with metallic locking devices, operating temperatures -65 \xb0C to 105 \xb0C and -65 \xb0C to 150 \xb0C...
Aerospace series \x96 Circuit breakers \x96 Test methods \x96 Part 100: General
Aerospace series \x96 Clamps, loop ("P" type) in aluminium alloy with rubber cushioning \x96 Dimensions, masses
Aerospace series \x96 Clamps, loop ("P" type) in corrosion resisting steel, passivated with rubber cushioning \x96 Dimensions, masses
Aerospace series \x96 Clamps, worm drive \x96 Dimensions, masses
Aerospace series \x96 Connectors, electrical, rectangular, modular \x96 Operating temperature 175 \xb0C continuous \x96 Part 011: Flange mounting receptacle 2 and 4 modules, series 2 \x96 Product standard
Aerospace series \x96 Connectors, electrical, rectangular, modular \x96 Operating temperature 175 \xb0C continuous \x96 Part 013: Cable clamp 2 and 4 modules for connectors, series 2 and series 3 \x96...
Aerospace series \x96 Connectors, electrical, rectangular, modular \x96 Operating temperature 175 \xb0C continuous \x96 Part 016: Double oval chimney for accessory (1 per 2 modules) \x96 Product standard
Aerospace series \x96 Connectors, electrical, rectangular, modular \x96 Operating temperature 175 \xb0C continuous \x96 Part 017: Blank chimney for accessory (1 per module cavity) \x96 Product standard
Aerospace series \x96 Connectors, electrical, rectangular, modular \x96 Operating temperature 175 \xb0C continuous \x96 Part 022: Insertion/extraction tool for removal of modules \x96 Product standard
Aerospace series \x96 Connectors, electrical, rectangular, modular \x96 Operating temperature 175 \xb0C continuous \x96 Part 024: Single module plug \x96 Product standard
Aerospace series \x96 Connectors, electrical, rectangular, modular \x96 Operating temperature 175 \xb0C continuous \x96 Part 025: Module receptacle \x96 Product Norm
Aerospace series \x96 Connectors, electrical, rectangular, modular \x96 Operating temperature 175 \xb0C continuous \x96 Part 026: Accessories for single module connector \x96 Product standard
Aerospace series \x96 Electrical system \x96 Load analysis
Aerospace series \x96 Elements of electrical and optical connection \x96 Crimping tools and associated accessories \x96 Part 003: Positioner for crimping tool M22520/2-01 \x96 Product standard
Aerospace series \x96 Elements of electrical and optical connection \x96 Crimping tools and associated accessories \x96 Part 004: Die for crimping tool M22520/5-01 \x96 Product standard
Aerospace series \x96 Elements of electrical and optical connection \x96 Crimping tools and associated accessories \x96 Part 017: Head for crimping tool M22520/4-01 \x96 Product standard
Aerospace series \x96 Flammability of non metallic materials \x96 Part 1: Small burner test, vertical \x96 Determination of the vertical flame propagation
Aerospace series \x96 Flammability of non metallic materials \x96 Part 2: Small burner test, horizontal \x96 Determination of the horizontal flame propagation
Aerospace series \x96 Flammability of non metallic materials \x96 Part 3: Small burner test, 45\xb0 \x96 Determination of the resistance of material to flame and glow propagation and to flame...
Aerospace series \x96 Heat resisting alloy FE-PM1708 \x96 Vacuum arc remelted \x96 As forged \x96 Forging stock \x96 De = 300 mm
Aerospace series \x96 Heat resisting alloy FE-PM1708 \x96 Vacuum arc remelted \x96 Hardened and tempered \x96 Bars \x96 a or D = 200 mm \x96 1 000 MPa = Rm...
Aerospace series \x96 Heat resisting alloy X4NiCrMoTi43-13 \x96 As forged \x96 Forging stock \x96 a or D = 200 mm
Aerospace series \x96 Metallic materials \x96 Definition of general terms
Aerospace series \x96 Metallic materials \x96 Filler metal for welding \x96 Technical specification
Aerospace series \x96 Metallic materials \x96 General organization of standardization \x96 Link between types of European Standards and their use
Aerospace series \x96 Metallic materials \x96 Rules for drafting and presentation of technical specifications
Aerospace series \x96 Metallic materials \x96 Rules for drafting and presentation of test method standards
Aerospace series \x96 Metallic materials, Filler metal for brazing \x96 Technical specification
Aerospace series \x96 Nipples, lubricating, axial type, in corrosion resisting steel, passivated
Aerospace series \x96 Non-metallic materials \x96 Glass transparencies \x96 Material standard \x96 Thermally tempered soda lime float glass
Aerospace series \x96 Nuts, anchor, self-locking, floating, two lug, reduced series, with counterbore, in steel, cadmium plated, MoS2 lubricated \x96 Classification: 1 110 MPa (at ambient temperature)/235 \xb0C
Aerospace series \x96 Nuts, hexagon, self-locking by plastic ring, normal height, normal across flats, in corrosion resisting steel, passivated \x96 Classification: 900 MPa (at ambient temperature) / 120 \xb0C
Aerospace series \x96 Paints and varnishes \x96 Determination of sedimentation rating
Aerospace series \x96 Paints and varnishes \x96 Nature and method for surface preparation of test pieces in aluminium alloys
Aerospace series \x96 Qualification and approval of personnel for non-destructive testing
Aerospace series \x96 Requirements and tests on user-applied markings on aircraft electrical cables
Aerospace series \x96 Rod end, with self-aligning double row ball bearing and threaded shank in steel \x96 Dimensions and loads, Inch series
Aerospace series \x96 Rod ends, adjustable with self-aligning double row ball bearing and threaded shank in corrosion resisting steel, reduced internal radial clearance \x96 Dimensions and loads
Aerospace series \x96 Rod ends, adjustable with self-aligning double row ball bearing in corrosion resisting steel, reduced internal radial clearance and threaded shank in titanium alloy \x96 Dimensions and loads...
Aerospace series \x96 Screw, pan head, hexalobular recess, coarse tolerance shank, medium length thread, in alloy steel, cadmium plated \x96 Classification: 1 100 MPa (at ambient temperature) / 235 \xb0C...
Aerospace series \x96 Screws 100\xb0 countersunk normal head, offset cruciform recess, coarse tolerance normal shank, medium length thread, in alloy steel, cadmium plated \x96 Classification: 1 100 MPa (at ambient...
Aerospace series \x96 Screws, 100\xb0 countersunk normal head, offset cruciform recess, close tolerance shank, short thread in titanium alloy, aluminium IVD coated \x96 Classification: 1 100 MPa (at ambient temperature)...
Aerospace series \x96 Screws, pan head, offset cruciform recess, coarse tolerance normal shank, long thread, in alloy steel, cadmium plated \x96 Classification : 1 100 PMa (at ambient temperature) /...
Aerospace series \x96 Screws, pan head, offset cruciform recess, threaded to head, in corrosion resisting steel, passivated \x96 Classification: 490 MPa (at ambient temperature) / 425 \xb0C
Aerospace series \x96 Screws, pan head, six lobe recess, coarse tolerance normal shank, medium length thread, in titanium alloy, anodized, MoS2 lubricated \x96 Classification: 1 100 MPa (at ambient temperature)...
Aerospace series \x96 Shank nuts, self-locking, in heat resisting nickel base alloy NI-PH1302 (Waspaloy), silver plated on thread, for 60\xb0 swage \x96 Classification: 1210 MPa (at ambient temperature)/730 \xb0C
Aerospace series \x96 Shank nuts, self-locking, in heat resisting nickel base alloy NI-PH2601 (Inconel 718), silver plated on thread \x96 Classification: 1550 MPa (at ambient temperature)/600 \xb0C
Aerospace series \x96 Shank nuts, self-locking, in heat resisting steel FE-PA2601 (A286), silver plated on thread \x96 Classification: 1100 MPa (at ambient temperature)/650 \xb0C
Aerospace series \x96 Test fluids and test methods for electric components and sub-assemblies
Aerospace series \x96 Washers for rivet assemblies, in aluminium alloy, anodized, metric series
Aerospace series \x96 Washers, laminated, in corrosion resisting steel
Aerospace series \x96 Washers, wire locking in aluminium alloy, anodized
Aerospce series - Aluminium alloy AL-P7175 - T73511 - Extruded bar and section - a or D = 150 mm
Application Interface for Secure Elements for Electronic Identification, Authentication and Trusted Services \x96 Part 3: Device authentication protocols
Application Interface for Secure Elements for Electronic Identification, Authentication and Trusted Services \x96 Part 4: Privacy specific Protocols
Application Interface for Secure Elements for Electronic Identification, Authentication and Trusted Services \x96 Part 5: Trusted eService
Application Interface for smart cards used as Secure Signature Creation Devices \x96 Part 1: Basic services
Application Interface for smart cards used as Secure Signature Creation Devices \x96 Part 2: Additional services
Fibreboards - Determination of surface absorption - Part 1: Test method for dry process fibreboards
Fibreboards - Determination of surface absorption - Part 2: Test methods for hardboards
Gas-fired overhead luminous radiant heaters for non-domestic use \x96 Safety and energy efficiency
Gas-fired overhead radiant tube heaters and radiant tube heater systems for non-domestic use \x96 Safety and energy efficiency
Glass in building - Determination of luminous and solar characteristics of glazing
Industrial safety helmets
Lighting columns - Part 1: Definitions and terms
Lighting columns - Part 2: General requirements and dimensions
Lighting columns - Part 3-1: Design and verification - Specification for characteristic loads
Lighting columns - Part 3-2: Design and verification - Verification by testing
Lighting columns - Part 3-3: Design and verification - Verification by calculation
Lighting columns \x96 Part 4: Requirements for reinforced and prestressed concrete lighting columns
Lighting columns \x96 Part 5: Requirements for steel lighting columns
Lighting columns \x96 Part 6: Requirements for aluminium lighting columns
Lighting columns \x96 Part 7: Requirements for fibre reinforced polymer composite lighting columns
Loose steel tubes for tube and coupler scaffolds - Technical delivery conditions
Masonry cement - Part 1: Composition, specifications and conformity criteria
Masonry cement \x96 Part 1: Composition, specifications and conformity criteria
Masonry cement \x96 Part 2: Test methods
Non-domestic gas-fired overhead luminous radiant heaters \x96 Part 1: Safety
Non-domestic gas-fired overhead luminous radiant heaters \x96 Part 2: Rational use of energy
Non-refillable metallic gas cartridges for liquefied petroleum gases, with or without a valve, for use with portable appliances - Construction, inspection, testing and marking
Packaging machines safety - Part 1: Terminology and classification of packaging machines and associated equipment
Particular safety requirements for equipment to be connected to telecommunication networks and/or a cable distribution system
Plastics and rubber machines \x96 Blow moulding machines \x96 Safety requirements
Portable fire extinguishers - Part 7: Characteristics, performance requirements and test methods
Portable fire extinguishers - Part 9: Additional requirements to EN 3-7 for pressure resistance of CO2 extinguishers
Portable fire extinguishers \x96 Part 8: Additional requirements to EN 3-7 for the construction, resistance to pressure and mechanical tests for extinguishers with a maximum allowable pressure equal to or...
Portable fire extinguishers \x96 Part 9: Additional requirements to EN 3-7 for pressure resistance of CO2 extinguishers
Protection profile for trustworthy systems supporting time stamping
Protection profiles for secure signature creation device - Part 2: Device with key generation
Protection profiles for secure signature creation device - Part 3: Device with key import
Protection profiles for secure signature creation device - Part 4: Extension for device with key generation and trusted channel to certificate generation application
Protection profiles for secure signature creation device - Part 5: Extension for device with key generation and trusted channel to signature creation application
Protection Profiles for TSP Cryptographic Modules \x96 Part 5: Cryptographic Module for Trust Services
Protective clothing for users of hand-held chain saws \x96 Part 2: Test methods for leg protectors
Protective clothing for users of hand-held chain saws \x96 Part 5: Requirements for leg protectors
Protective clothing for users of hand-held chain saws \x96 Part 8: Test methods for chain saw protective gaiters
Protective clothing for users of hand-held chain saws \x96 Part 9: Requirements for chain saw protective gaiters
Protective clothing for users of hand-held chain-saws \x96 Part 3: Test methods for footwear
Protective clothing for users of hand-held chainsaws \x96 Part 10: Test method for upper body protectors
Protective clothing for users of hand-held chainsaws \x96 Part 11: Requirements for upper body protectors
Protective clothing for users of hand-held chainsaws \x96 Part 1: Test rig for testing resistance to cutting by a chainsaw
Protective clothing for users of hand-held chainsaws \x96 Part 4: Test methods for chainsaw protective gloves
Protective clothing for users of hand-held chainsaws \x96 Part 7: Requirements for chainsaw protective gloves
Protective gloves \x96 General requirements and test methods
Protective gloves against ionizing radiation and radioactive contamination
Protective gloves against mechanical risks
Protective gloves against thermal risks (heat and/or fire)
Resilient and laminate floor coverings \x96 Castor chair test
Resilient floor coverings \x96 Determination of the effect of simulated movement of a furniture leg
Respiratory protective devices \x96 Lung governed demand self-contained open-circuit compressed air breathing apparatus with full face mask or mouthpiece assembly for escape \x96 Requirements, testing, marking
Respiratory protective devices \x96 Valved filtering half masks to protect against gases or gases and particles \x96 Requirements, testing, marking
Respiratory protective devices for self-rescue \x96 Filter self-rescuer from carbon monoxide with mouthpiece assembly
Respiratory protective devices for self-rescue \x96 Filtering devices with hood for escape from fire \x96 Requirements, testing, marking
Safety of packaging machines - Part 3: Form, fill and seal machines
Safety of packaging machines - Part 4: Palletisers and depalletisers
Safety of packaging machines - Part 6: Pallet wrapping machines
Safety of packaging machines \x96 Part 10: General Requirements
Safety of packaging machines \x96 Part 11: Determination of efficiency and availability
Safety of packaging machines \x96 Part 2: Packaging machines for pre-formed rigid containers
Safety of packaging machines \x96 Part 3: Form, fill and seal machines
Safety of packaging machines \x96 Part 5: Wrapping machines
Safety of packaging machines \x96 Part 6: Pallet wrapping machines
Safety of packaging machines \x96 Part 7: Group and secondary packaging machines
Safety of packaging machines \x96 Part 8: Strapping machines
Safety of packaging machines \x96 Part 9: Noise measurement methods for packaging machines, packaging lines and associated equipment, grade of accuracy 2 and 3
Security requirements for device for authentication - Part 1: Protection profile for core functionality
Security requirements for device for authentication - Part 2: Protection profile for extension for trusted channel to certificate generation application
Security requirements for device for authentication - Part 3: Additional functionality for security targets
Single burner gas-fired overhead radiant tube heaters for non-domestic use \x96 Part 1: Safety
Single burner gas-fired overhead radiant tube heaters for non-domestic use \x96 Part 2: Rational use of energy
Structural timber \x96 Determination of characteristic values of mechanical properties and density
Timber structures - General principles for static loading
Timber structures - Structural timber and glued laminated timber - Determination of some physical and mechanical properties
Timber Structures - Test methods - Determination of embedment strength and foundation values for dowel type fasteners
Timber structures - Test methods - Determination of the yield moment of dowel type fasteners
Trustworthy Systems Supporting Server Signing \x96 Part 1: General System Security Requirements

<< Prev Next >>