Accuris Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
Page:
1
300
350
400
450
500
550
600
610
620
630
640
650
653
654
655
656
657
658
659
660
661
662
663
664
665
670
680
690
700
710
720
750
800
850
900
950
1000
1500
1620
| Product Name | Notes |
|---|---|
| Abrasion resistance of protective clothing material - Test methods | |
| Adhesives - Determination of apparent density of powder and granule adhesives | |
| Adhesives - Determination of density | |
| Alcohol interlocks - Test methods and performance requirements - Part 1: Instruments for drink-driving-offend er programs | |
| Alcohol interlocks - Test methods and performance requirements - Part 2: Instruments having a mouthpiece and measuring breath alcohol for general preventive use | |
| Alcohol interlocks - Test methods and performance requirements - Part 6: Data security | |
| Alcohol interlocks \x96 Test methods and performance requirements \x96 Part 3: Guidance for authorities, decision makers, purchasers and users | |
| Alcohol interlocks \x96 Test methods and performance requirements \x96 Part 4: Connection and digital interface between the alcohol interlock and the vehicle | |
| Alcohol interlocks \x96 Test methods and performance requirements \x96 Part 7: Installation document | |
| Aluminium and aluminium alloys - Foil - Part 1: Technical conditions for inspection and delivery | |
| Aluminium and aluminium alloys - Foil - Part 2: Mechanical properties | |
| Aluminium and aluminium alloys - Foil - Part 3: Tolerances on dimensions | |
| Aluminium and aluminium alloys - Foil - Part 4: Special property requirements | |
| Aluminium and aluminium alloys - Rolled products for cans, closures and lids - Specifications | |
| Aluminium and aluminium alloys \x96 Wrought products \x96 Temper designations | |
| Assessment of workers' exposure to electric and magnetic fields of industrial induction heating equipment | |
| Audio, video and information technology equipment \x96 Routine electrical safety testing in production | |
| Basic standard for the calculation and the measurement of human exposure to electromagnetic fields from broadcasting service transmitters in the HF bands (3 MHz - 30 MHz) | |
| Basic standard for the evaluation of human exposure to electromagnetic fields from a stand alone broadcast transmitter (30 MHz - 40 GHz) | |
| Basic standard for the evaluation of human exposure to electromagnetic fields from equipment for arc welding and allied processes | |
| Basic standard for the evaluation of human exposure to electromagnetic fields from equipment for resistance welding and allied processes | |
| Basic standard for the evaluation of workers' exposure to electric and magnetic fields from equipment and installations for the production, transmission and distribution of electricity | |
| Basic standard for the in-situ assessment of a broadcast site related to general public exposure to radio frequency electromagnetic fields | |
| Basic standard for the in-situ measurement of electromagnetic field strength related to human exposure in the vicinity of base stations | |
| Basic standard on measurement and calculation procedures for human exposure to electric, magnetic and electromagnetic fields (0 Hz \x96 300 GHz) | |
| Bitumen shingles with mineral and/or synthetic reinforcements \x96 Product specification and test methods | |
| Cable management systems \x96 Test method for content of halogens | |
| Cables for indoor residential telecommunication installations \x96 Part 1: Unscreened cables \x96 Grade 1 | |
| Cables for indoor residential telecommunication installations \x96 Part 2: Screened cables \x96 Grade 1 | |
| Cables for indoor residential telecommunication installations \x96 Part 3: Screened cables \x96 Grade 3 | |
| Cables for indoor residential telecommunication installations \x96 Part 4: Cables up to 1 200 MHz \x96 Grade 3 | |
| Clay roofing tiles for discontinuous laying - Determination of physical characteristics - Part 1: Impermeability test | |
| Clay roofing tiles for discontinuous laying - Determination of physical characteristics - Part 2: Test for frost resistance | |
| Clay roofing tiles for discontinuous laying - Flexural strength test | |
| Collection, logistics & treatment requirements for end-of-life household appliances containing volatile fluorocarbons or volatile hydrocarbons | |
| Collection, logistics & Treatment requirements for WEEE - Part 1: General treatment requirements | |
| Collection, logistics & Treatment requirements for WEEE - Part 2-2: Treatment requirements for WEEE containing CRTs and flat panel displays | |
| Collection, logistics & treatment requirements for WEEE \x96 Part 2-3: Treatment requirements for temperature exchange equipment and other WEEE containing VFC and/or VHC | |
| Collection, logistics & Treatment requirements for WEEE \x96 Part 2-4: Treatment requirements for photovoltaic panels | |
| Collection, logistics and treatment requirements for WEEE - Part 2-1: Treatment requirements for lamps | |
| Communications protocol to transport satellite delivered signals over IP networks | |
| Conductors for overhead lines - Aluminium Conductors Steel Supported (ACSS) | |
| Conduit systems buried underground for the protection and management of insulated electrical cables or communication cables \x96 Part 1: General requirements | |
| Conduit systems buried underground for the protection and management of insulated electrical cables or communication cables \x96 Part 2: Polyethylene (PE), Polypropylene (PP) or Unplasticized poly(vinyl chloride) (PVC-U) conduit systems... | |
| Connecting terminal flags for bushings from 250 A to 4 000 A for insulating liquid filled transformers | |
| Connectors for photovoltaic systems - Safety requirements and tests | |
| Contact Interface for Automated Connection Device | |
| Corrugated bitumen sheets - Product specification and test methods | |
| Corrugated bitumen sheets \x96 Product specification and test methods | |
| Cover plates and cover tapes for the protection and location warning of buried cables or buried conduits in underground installations | |
| Data sheet and name plate for photovoltaic inverters | |
| Decorative fuel-effect gas appliances | |
| Determination of workers' exposure to electromagnetic fields and assessment of risk at a broadcast site | |
| Ductile iron pipes, fittings, accessories and their joints for water pipelines - Requirements and test methods | |
| Durability \x96 Measurement method for the assessment of the reliability of washing machines for household use | |
| Earthing of power installations exceeding 1 kV a.c. | |
| Ecodesign for power drive systems, motor starters, power electronics & their driven applications \x96 Part 1: General requirements for setting energy efficiency standards for power driven equipment using the extended... | |
| Ecodesign for power drive systems, motor starters, power electronics & their driven applications \x96 Part 2: Energy efficiency indicators for power drive systems and motor starters | |
| Ecodesign for power drive systems, motor starters, power electronics and their driven applications - Part 3: Quantitative eco design approach through life cycle assessment including product category rules and the... | |
| Ecodesign requirements for computers and computer servers | |
| Ecodesign requirements for small power transformers | |
| Effects of electromagnetic interference on pipelines caused by high voltage a.c. electric traction systems and/or high voltage a.c. power supply systems | |
| Efficiency of domestic electrical storage water heaters and testing methods | |
| Electric cables - Fire resistance test for unprotected electric cables (P classification) | |
| Electric cables \x96 Accessories \x96 Material characterization \x96 Part 1: Fingerprinting for resinous compounds | |
| Electric cables \x96 Accessories \x96 Material characterization \x96 Part 2: Fingerprinting for heat shrinkable components for low and medium voltage applications up to 20,8/36 (42) kV | |
| Electric cables \x96 Accessories \x96 Material characterization \x96 Part 3: Fingerprinting for cold shrinkable components for low and medium voltage applications up to 20,8/36 (42) kV | |
| Electric cables \x96 Charging cables for electric vehicles | |
| Electric cables \x96 Extended application of test results for reaction to fire | |
| Electric cables \x96 Guide to use for cables with a rated voltage not exceeding 450/750 V (U0/U) \x96 Part 1: General guidance | |
| Electric cables \x96 Guide to use for cables with a rated voltage not exceeding 450/750 V (U0/U) \x96 Part 2: Specific guidance related to EN 50525 cable types | |
| Electric cables \x96 Low voltage energy cables of rated voltages up to and including 450/750 V (U0/U) \x96 Part 1: General requirements | |
| Electric cables \x96 Low voltage energy cables of rated voltages up to and including 450/750 V (U0/U) \x96 Part 2-22: Cables for general applications \x96 High flexibility braided cables with... | |
| Electric cables \x96 Low voltage energy cables of rated voltages up to and including 450/750 V (U0/U) \x96 Part 2-31: Cables for general applications \x96 Single core non-sheathed cables with... | |
| Electric cables \x96 Low voltage energy cables of rated voltages up to and including 450/750 V (U0/U) \x96 Part 2-41: Cables for general applications \x96 Single core cables with crosslinked... | |
| Electric cables \x96 Low voltage energy cables of rated voltages up to and including 450/750 V (U0/U) \x96 Part 2-42: Cables for general applications \x96 Single core non-sheathed cables with... | |
| Electric cables \x96 Low voltage energy cables of rated voltages up to and including 450/750 V (U0/U) \x96 Part 2-51: Cables for general applications \x96 Oil resistant control cables with... | |
| Electric cables \x96 Low voltage energy cables of rated voltages up to and including 450/750 V (U0/U) \x96 Part 2-71: Cables for general applications \x96 Flat tinsel cables (cords) with... | |
| Electric cables \x96 Low voltage energy cables of rated voltages up to and including 450/750 V (U0/U) \x96 Part 2-72: Cables for general applications \x96 Flat divisible cables (cords) with... | |
| Electric cables \x96 Low voltage energy cables of rated voltages up to and including 450/750 V (U0/U) \x96 Part 2-81: Cables for general applications \x96 Cables with crosslinked elastomeric covering... | |
| Electric cables \x96 Low voltage energy cables of rated voltages up to and including 450/750 V (U0/U) \x96 Part 2-82: Cables for general applications \x96 Cables with crosslinked elastomeric insulation... | |
| Electric cables \x96 Low voltage energy cables of rated voltages up to and including 450/750 V (U0/U) \x96 Part 2-83: Cables for general applications \x96 Multicore cables with crosslinked silicone... | |
| Electric cables \x96 Low voltage energy cables of rated voltages up to and including 450/750 V (U0/U) \x96 Part 3-11: Cables with special fire performance \x96 Flexible cables with halogen-free... | |
| Electric cables \x96 Low voltage energy cables of rated voltages up to and including 450/750 V (U0/U) \x96 Part 3-21: Cables with special fire performance \x96 Flexible cables with halogen-free... | |
| Electric cables \x96 Low voltage energy cables of rated voltages up to and including 450/750 V (U0/U) \x96 Part 3-31: Cables with special fire performance \x96 Single core non-sheathed cables... | |
| Electric cables \x96 Low voltage energy cables of rated voltages up to and including 450/750 V (U0/U) \x96 Part 3-41: Cables with special fire performance \x96 Single core non-sheathed cables... | |
| Electric cables \x96 Low voltage energy cables of rated voltages up to and including 450/750 V (Uo/U) \x96 Part 2-11: Cables for general applications \x96 Flexible cables with thermoplastic PVC... | |
| Electric cables \x96 Low voltage energy cables of rated voltages up to and including 450/750 V (Uo/U) \x96 Part 2-12: Cables for general applications \x96 Cables with thermoplastic PVC insulation... | |
| Electric cables \x96 Low voltage energy cables of rated voltages up to and including 450/750 V (Uo/U) \x96 Part 2-21: Cables for general applications \x96 Flexible cables with crosslinked elastomeric... | |
| Electric cables for photovoltaic systems (BT(DE/NOT)258) | |
| Electric dishwashers for commercial use \x96 Test methods for measuring the performance | |
| Electric motor-operated hand-held tools, transportable tools and lawn and garden machinery \x96 Environmental aspects \x96 Part 1: Requirements for repairability | |
| Electric motor-operated tools - Dust measurement Procedure - Part 1: General requirements | |
| Electric motor-operated tools - Dust measurement procedure - Part 2-1: Particular requirements for diamond core drills | |
| Electric motor-operated tools - Dust measurement procedure - Part 2-22: Particular requirements for cut-off machines and wall chasers | |
| Electric motor-operated tools - dust measurement procedure - Part 2-6: Particular requirements for hammers | |
| Electric motor-operated tools \x96 Dust measurement Procedure \x96 Part 1: General requirements | |
| Electric motor-operated tools \x96 Dust measurement procedure \x96 Part 2-11: Particular requirements for jig and sabre saws | |
| Electric motor-operated tools \x96 Dust measurement procedure \x96 Part 2-14: Particular requirements for planers | |
| Electric motor-operated tools \x96 Dust measurement procedure \x96 Part 2-17: Particular requirements for routers and trimmers | |
| Electric motor-operated tools \x96 Dust measurement procedure \x96 Part 2-19: Particular requirements for jointers | |
| Electric motor-operated tools \x96 Dust measurement procedure \x96 Part 2-22: Particular requirements for cut-off machines and wall chasers | |
| Electric motor-operated tools \x96 Dust measurement procedure \x96 Part 2-3: Particular requirements for concrete grinders and disk-type sanders | |
| Electric motor-operated tools \x96 Dust measurement procedure \x96 Part 2-4: Particular requirements for sanders other than disk type | |
| Electric motor-operated tools \x96 Dust measurement procedure \x96 Part 2-5: Particular requirements for circular saws | |
| Electric motor-operated tools \x96 Dust measurement procedure \x96 Part 2-6: Particular requirements for hammers | |
| Electric motor-operated tools \x96 Dust measurement procedure \x96 Part 3-1: Particular requirements for transportable table saws | |
| Electric motor-operated tools \x96 Dust measurement procedure \x96 Part 3-3: Particular requirements for transportable planers and thicknessers | |
| Electric motor-operated tools \x96 Dust measurement procedure \x96 Part 3-9: Particular requirements for transportable mitre saws | |
| Electric room heating, underfloor heating, characteristic of performance \x96 Definitions, method of testing, sizing and formula symbols | |
| Electric room heating, underfloor heating, characteristics of performance - Definitions, method of testing, sizing and formula symbols | |
| Electrical and electronic household and office equipment \x96 Measurement of low power consumption | |
| Electrical and electronic household and office equipment \x96 Measurement of networked standby power consumption of edge equipment | |
| Electrical apparatus for the detection and measurement of toxic and combustible gases in car parks and tunnels - Part 1: General performance requirements and test methods for the detection and... | |
| Electrical equipment used for detection and concentration measurement of refrigerant gases \x96 Performance requirements and test methods | |
| Electrical installations for lighting and beaconing of aerodromes \x96 Advanced Visual Docking Guidance Systems (A-VDGS) | |
| Electrical installations for lighting and beaconing of aerodromes \x96 Technical requirements for aeronautical ground lighting control and monitoring systems \x96 Units for selective switching and monitoring of individual lamps | |
| Electricity metering equipment (a.c.) - Part 2: Particular requirements - Electromechanical meters for active energy (class indexes A and B) | |
| Electricity metering equipment (a.c.) \x96 Part 1: General requirements, tests and test conditions \x96 Metering equipment (class indexes A, B and C) | |
| Electricity metering equipment (a.c.) \x96 Part 2: Particular requirements \x96 Electromechanical meters for active energy (class indexes A and B) | |
| Electricity metering equipment (a.c.) \x96 Part 3: Particular requirements \x96 Static meters for active energy (class indexes A, B and C) | |
| Electricity metering equipment \x96 Part 4: Particular requirements \x96 Static meters for DC active energy (class indexes A, B and C) | |
| Electromagnetic compatibility (EMC) \x96 Product family standard for aftermarket electronic equipment in vehicles | |
| Electromagnetic compatibility \x96 Radio frequency emission \x96 Statistical considerations in the determination of compliance for mass-produced products with requirements for unwanted radio frequency emission | |
| Electronic portable and transportable apparatus designed to detect and measure carbon dioxide and/or carbon monoxide in indoor ambient air - Requirements and test methods | |
| EMC Network Standard \x96 Part 1: Wire-line telecommunications networks using telephone wires | |
| EMC Network Standard \x96 Part 2: Wire-line telecommunications networks using coaxial cables | |
| Emergency and danger systems \x96 Part 1: Emergency and danger response systems (EDRS) \x96 Basic requirements, duties, responsibilities and activities | |
| Energy Consumption of Vending Machines | |
| Energy performance of large power transformers (Um > 36 kV or Sr = 40 MVA) | |
| Equipment for use in audio and video door-entry systems | |
| Erection of electrical installations in underground mines | |
| External a.c. \x96 d.c. and a.c. \x96 a.c. power supplies \x96 Determination of no-load power and average efficiency of active modes | |
| Fibre management systems and protective housings to be used in optical fibre communication systems \x96 Product specifications \x96 Part 3-4: Wall box for splice to patchcord connections, for category C... | |
| Fibre management systems and protective housings to be used in optical fibre communication systems \x96 Product specifications \x96 Part 4-1: Passive optical street cabinet for category A | |
| Fibre organisers and closures to be used in optical fibre communication systems - Product specifications - Part 2-5: Sealed closures for air blown fibre microduct, type 1, for category S... | |
| Fibre organisers and closures to be used in optical fibre communication systems - Product specifications - Part 2-8: Microduct connectors, for air blown optical fibres, Type 1 | |
| Fibre organisers and closures to be used in optical fibre communication systems - Product specifications - Part 3-1: Fibre management system, splice wall box, for category C & G | |
| Fibre organisers and closures to be used in optical fibre communication systems - Product specifications - Part 3-5: Wall outlet | |
| Fibre organisers and closures to be used in optical fibre communication systems \x96 Product specifications \x96 Part 2-4: Sealed dome fibre splice closures Type 1, for category S & A... | |
| Fibre organisers and closures to be used in optical fibre communication systems \x96 Product specifications \x96 Part 3-2: Singlemode mechanical fibre splice | |
| Fibre organisers and closures to be used in optical fibre communication systems \x96 Product specifications \x96 Part 3-3: Singlemode optical fibre fusion splice protectors | |
| Fibre organisers and closures to be used in optical fibre communication systems \x96 Product specifications \x96 Part 3-6: Multimode mechanical fibre splice for use in an outdoor protected environment (Cat... | |
| Fibre organisers and closures to be used in optical fibre communication systems \x96 Product specifications \x96 Part 6-1: Unprotected microduct for category S and A | |
| Fibre organisers and closures to be used in optical fibre communications systems - Product specifications - Part 2-9: Non-sealed closures for air blown fibre microduct cable, for category S & | |
| Fibre organizers and closures to be used in optical fibre communication systems - Product specifications - Part 3-8: Fibre management system, terminal equipment box type 1 for category C | |
| Fibre-cement products - Pressure pipes and joints | |
| Fire detection and fire alarm system \x96 Part 28: Non-resettable line-type heat detectors | |
| Fire detection and fire alarm system \x96 Part 31: Multi-sensor fire detectors \x96 Point detectors using a combination of smoke, carbon monoxide and optionally heat sensors | |
| Fire detection and fire alarm systems - Part 10: Flame detectors - Point detectors | |
| Fire detection and fire alarm systems - Part 11: Manual call points | |
| Fire detection and fire alarm systems - Part 17: Short-circuit isolators | |
| Fire detection and fire alarm systems - Part 18: Input/output devices | |
| Fire detection and fire alarm systems - Part 20: Aspirating smoke detectors | |
| Fire detection and fire alarm systems - Part 21: Alarm transmission and fault warning routing equipment | |
| Fire detection and fire alarm systems - Part 22: Resettable line-type heat detectors | |
| Fire detection and fire alarm systems - Part 26: Carbon monoxide detectors - Point detectors | |
| Fire detection and fire alarm systems - Part 29: Multi-sensor fire detectors - Point detectors using a combination of smoke and heat sensors | |
| Fire detection and fire alarm systems - Part 2: Control and indicating equipment | |
| Fire detection and fire alarm systems - Part 30: Multi-sensor fire detectors - Point detectors using a combination of carbon monoxide and heat sensors | |
| Fire detection and fire alarm systems - Part 4: Power supply equipment | |
| Fire detection and fire alarm systems \x96 Part 10: Flame detectors \x96 Point detectors | |
| Fire detection and fire alarm systems \x96 Part 11: Manual call points | |
| Fire detection and fire alarm systems \x96 Part 12: Smoke detectors \x96 Line detectors using an optical light beam | |
| Fire detection and fire alarm systems \x96 Part 13: Compatibility and connectability assessment of system components | |
| Fire detection and fire alarm systems \x96 Part 16: Voice alarm control and indicating equipment | |
| Fire detection and fire alarm systems \x96 Part 17: Short-circuit isolators | |
| Fire detection and fire alarm systems \x96 Part 18: Input/output devices | |
| Fire detection and fire alarm systems \x96 Part 1: Introduction | |
| Fire detection and fire alarm systems \x96 Part 20: Aspirating smoke detectors | |
| Fire detection and fire alarm systems \x96 Part 21: Alarm transmission and fault warning routing equipment | |
| Fire detection and fire alarm systems \x96 Part 22: Resettable line-type heat detectors | |
| Fire detection and fire alarm systems \x96 Part 23: Fire alarm devices \x96 Visual alarm devices | |
| Fire detection and fire alarm systems \x96 Part 24: Components of voice alarm systems \x96 Loudspeakers | |
| Fire detection and fire alarm systems \x96 Part 25: Components using radio links | |
| Fire detection and fire alarm systems \x96 Part 2: Control and indicating equipment | |
| Fire detection and fire alarm systems \x96 Part 31: Multi-sensor fire detectors \x96 Point detectors using a combination of smoke, carbon monoxide and optionally heat sensors | |
| Fire detection and fire alarm systems \x96 Part 3: Fire alarm devices \x96 Sounders | |
| Fire detection and fire alarm systems \x96 Part 4: Power supply equipment | |
| Fire detection and fire alarm systems \x96 Part 5: Heat detectors \x96 Point detectors | |
| Fire detection and fire alarm systems \x96 Part 5: Heat detectors \x96 Point heat detectors | |
| Fire detection and fire alarm systems \x96 Part 7: Smoke detectors \x96 Point detectors using scattered light, transmitted light or ionization | |
| Fire detection and fire alarms systems - Part 27: Duct smoke detectors | |
| Functional receiver specification of satellite digital interactive television with a low data rate return channel via satellite - Modem layer specification | |
| Gas appliances - Combined heat and power appliance of nominal heat input inferior or equal to 70 kW | |
| Gas appliances \x96 Combined heat and power appliance of nominal heat input inferior or equal to 70 kW | |
| General procedure for verifying the effectiveness of the protective measures of electrical equipment after repair | |
| General requirements for Home and Building Electronic Systems (HBES) and Building Automation and Control Systems (BACS) - Part 2: Environmental conditions | |
| General requirements for Home and Building Electronic Systems (HBES) and Building Automation and Control Systems (BACS) \x96 Part 11: Smart Metering \x96 Application Specifications \x96 Simple External Consumer Display | |
| General requirements for Home and Building Electronic Systems (HBES) and Building Automation and Control Systems (BACS) \x96 Part 12-2: Smart grid \x96 Application specification \x96 Interface and framework for customer... | |
| General requirements for Home and Building Electronic Systems (HBES) and Building Automation and Control Systems (BACS) \x96 Part 3: Electrical safety requirements | |
| General requirements for Home and Building Electronic Systems (HBES) and Building Automation and Control Systems (BACS) \x96 Part 4-1: General functional safety requirements for products intended to be integrated in... | |
| General requirements for Home and Building Electronic Systems (HBES) and Building Automation and Control Systems (BACS) \x96 Part 5-1: EMC requirements, conditions and test set-up | |
| General requirements for Home and Building Electronic Systems (HBES) and Building Automation and Control Systems (BACS) \x96 Part 5-2: EMC requirements for HBES/BACS used in residential, commercial and light industry... | |
| General requirements for Home and Building Electronic Systems (HBES) and Building Automation and Control Systems (BACS) \x96 Part 5-3: EMC requirements for HBES/BACS used in industry environment | |
| General requirements for Home and Building Electronic Systems (HBES) and Building Automation and Control Systems (BACS) \x96 Part 6-1: HBES installations \x96 Installation and planning | |
| General requirements for Home and Building Electronic Systems (HBES) and Building Automation and Control Systems (BACS) \x96 Smart grid \x96 Application specification \x96 Interface and framework for customer \x96 Part... | |
| Generic cabling systems \x96 Specification for the testing of balanced communication cabling in accordance with EN 50173-4 \x96 Screened straight patch cords and straight work area cords for class D... | |
| Generic cabling systems \x96 Specification for the testing of balanced communication cabling in accordance with EN 50173-4 \x96 Screened straight patch cords and straight work area cords for class E... | |
| Generic cabling systems \x96 Specification for the testing of balanced communication cabling in accordance with EN 50173-4 \x96 Unscreened straight patch cords and straight work area cords for class D... | |
| Generic cabling systems \x96 Specification for the testing of balanced communication cabling in accordance with EN 50173-4 \x96 Unscreened straight patch cords and straight work area cords for class E... | |
| Generic standard for assessment of electronic and electrical equipment related to human exposure restrictions for electromagnetic fields (0 Hz \x96 300 GHz) | |
| Generic standard for assessment of low power electronic and electrical equipment related to human exposure restrictions for electromagnetic fields (10 MHz \x96 300 GHz) | |
| Generic standard to demonstrate the compliance of equipment used by workers with limits on exposure to electromagnetic fields (0 Hz \x96 300 GHz), when put into service or in situ... | |
| Gypsum plasterboards \x96 Definitions, requirements and test methods | |
| Household and similar electric appliances \x96 Methods for measuring the performance of clothes washing machines intended for commercial use | |
| Household and similar electric appliances \x96 Methods for measuring the performance of tumble dryers intended for commercial use | |
| Household and similar electrical appliances - Safety - Particular requirements for commercial electric conveyor dishwashing machines | |
| Household and similar electrical appliances \x96 Particular requirements for electrically operated commercial rotary ironers | |
| Household and similar electrical appliances \x96 Safety \x96 Part 2-100: Particular requirements for hand-held mains-operated garden blowers, vacuums and blower vacuums | |
| Household and similar electrical appliances \x96 Safety \x96 Part 2-91: Particular requirements for walk-behind and hand-held lawn trimmers and lawn edge trimmers | |
| Household and similar electrical appliances \x96 Safety \x96 Part 2-92: Particular requirements for pedestrian-controlle d mains-operated lawn scarifiers and aerators | |
| Household and similar electrical appliances \x96 Safety \x96 Part 2-94: Particular requirements for scissors type grass shears | |
| Household and similar electrical appliances \x96 Safety \x96 Particular requirements for commercial electric spin extractors | |
| Household and similar electrical appliances \x96 Safety \x96 Particular requirements for commercial electric tumble dryers | |
| Household and similar electrical appliances \x96 Safety \x96 Particular requirements for commercial electric washing machines | |
| Household and similar electrical appliances \x96 Safety \x96 Particular requirements for devices for fire prevention and suppression for electric hobs (cooktops) | |
| Household appliances interworking - Part 1: Functional specification | |
| Household appliances interworking - Part 2: Data structures | |
| Household appliances network and grid connectivity \x96 Part 1: General Requirements, Generic Data Modelling and Neutral Messages | |
| Household appliances network and grid connectivity \x96 Part 2: Product specific mappings, details, requirements and deviations | |
| Household appliances network and grid connectivity \x96 Part 3-1: Specific Data Model Mapping: SPINE and SPINE-IoT | |
| Household appliances network and grid connectivity \x96 Part 4-1: Communication Protocol Specific Aspects: SPINE, SPINE-IoT and SHIP | |
| Industrial connector sets and interconnect components to be used in optical fibre control and communication systems - Product specifications - Part 2-1: Type ODVA PC industrial terminated on EN 60793-2-10... | |
| Information technology - Data centre facilities and infrastructures - Part 3-1: Management and operational information | |
| Information technology - Data centre facilities and infrastructures - Part 4-6: Energy Reuse Factor | |
| Information technology \x96 Automated infrastructure management (AIM) systems \x96 Requirements, data exchange and applications | |
| Information technology \x96 Data centre facilities and infrastructures \x96 Part 1: General concepts | |
| Information technology \x96 Data centre facilities and infrastructures \x96 Part 2-1: Building construction | |
| Information technology \x96 Data centre facilities and infrastructures \x96 Part 2-2: Power distribution | |
| Information technology \x96 Data centre facilities and infrastructures \x96 Part 2-3: Environmental control | |
| Information technology \x96 Data centre facilities and infrastructures \x96 Part 2-4: Telecommunications cabling infrastructure | |
| Information technology \x96 Data centre facilities and infrastructures \x96 Part 2-5: Security systems | |
| Information technology \x96 Data centre facilities and infrastructures \x96 Part 4-1: Overview of and general requirements for key performance indicators | |
| Information technology \x96 Data centre facilities and infrastructures \x96 Part 4-2: Power Usage Effectiveness | |
| Information technology \x96 Data centre facilities and infrastructures \x96 Part 4-3: Renewable Energy Factor | |
| Information technology \x96 Data centre facilities and infrastructures \x96 Part 4-7: Cooling Efficiency Ratio | |
| Information technology \x96 Data centre facilities and infrastructures \x96 Part 4-8: Carbon usage effectiveness | |
| Information technology \x96 Data centre facilities and infrastructures \x96 Part 4-9: Water Usage Effectiveness | |
| Information technology \x96 Measurement of end-to-end (E2E) links | |
| Information technology \x96 Premises distribution access network (PDAN) cabling to support deployment of optical broadband networks | |
| Inland Navigation Vessels - Gangways with a length not exceeding 8 m - Requirements, types | |
| Instrument transformers - Three-phase inductive voltage transformers having Um up to 52 kV | |
| Insulating ladders for use on or near low voltage electrical installations | |
| Junction boxes for photovoltaic modules | |
| Lighting equipment with radio communication \x96 safety requirements | |
| Low-voltage surge protective devices \x96 Surge protective devices for specific application including d.c. \x96 Part 11: Requirements and tests for SPDs in photovoltaic applications | |
| Marking of electrical and electronic equipment in accordance with Article 11(2) of Directive 2002/96/EC (WEEE) | |
| Measurement method for assessing the compatibility of induction hob and cookware | |
| Measurement procedures of magnetic field levels generated by electronic and electrical apparatus in the railway environment with respect to human exposure | |
| Medical electrical equipment \x96 Particular requirements for the basic safety and essential performance of medical beds for children | |
| Medium power transformers 50 Hz, with highest voltage for equipment not exceeding 36 kV \x96 Part 1: General requirements | |
| Medium power transformers 50 Hz, with highest voltage for equipment not exceeding 36 kV \x96 Part 2: Transformers with cable boxes on the high-voltage and/or low-voltage side \x96 General requirements... | |
| Medium power transformers 50 Hz, with highest voltage for equipment not exceeding 36 kV \x96 Part 3: Transformers with cable boxes on the high-voltage and/or low-voltage side \x96 Cable boxes... | |
| Medium power transformers 50 Hz, with highest voltage for equipment not exceeding 36 kV \x96 Part 4: Transformers with cable boxes on the high-voltage and/or low-voltage side \x96 Cable boxes... | |
| Monitoring and alarm receiving centre \x96 Part 1: Location and construction requirements | |
| Monitoring and alarm receiving centre \x96 Part 2: Technical requirements | |
| Monitoring and alarm receiving centre \x96 Part 3: Procedures and requirements for operation | |
| Monitoring and Alarm Receiving Centre | |
| Multi-purpose insulating sticks for electrical operations on high voltage installations | |
| Non-domestic direct gas-fired forced convection air heaters for space heating not exceeding a net heat input of 300 kW | |
| Office furniture - Work tables and desks - Part 1: Dimensions | |
| Office furniture \x96 Work tables \x96 Part 2: Safety, strength and durability requirements | |
| Office furniture \x96 Work tables and desks \x96 Part 3: Methods of test for the determination of the stability and the mechanical strength of the structure | |
| Overall efficiency of grid connected photovoltaic inverters | |
| Photovoltaics in buildings - Part 1: BIPV modules | |
| Photovoltaics in buildings - Part 2: BIPV systems | |
| Plug-in type bushings for 72,5 kV with 630 A and 1 250 A for electrical equipment | |
| Power frequency overvoltage protective device for household and similar applications (POP) | |
| Power line communication apparatus and systems used in low-voltage installations in the frequency range 1,6 MHz to 30 MHz \x96 Part 2-1: Residential, commercial and industrial environment \x96 Immunity requirements... | |
| Power line communication apparatus used in low-voltage installations - Radio disturbance characteristics - Limits and methods of measurement - Part 1: Apparatus for in-home use | |
| Power line communication apparatus used in low-voltage installations - Radio disturbance characteristics - Limits and methods of measurement - Part 3: Apparatus operating above 30 MHz | |
| Power line communication apparatus used in low-voltage installations \x96 Radio disturbance characteristics \x96 Limits and methods of measurement \x96 Part 1: Apparatus for in-home use | |
| Power transformers \x96 Additional European requirements \x96 Part 2-3: Medium power transformer \x96 Accessories | |
| Power transformers \x96 Additional European requirements \x96 Part 2-4: Medium power transformer \x96 Special tests | |
| Power transformers \x96 Additional European requirements \x96 Part 2-5: Medium power transformer \x96 Single phase | |
| Power transformers \x96 Additional European requirements \x96 Part 2-6: Medium power transformers \x96 Non-conventional magnetic steel technology | |
| Power transformers \x96 Additional European requirements \x96 Part 3-4: Large power transformer \x96 Special tests for corrugated tank and radiators | |
| Power transformers \x96 Additional European requirements: Part 1-1: Common part \x96 General requirements | |
| Power transformers \x96 Additional European requirements: Part 1-2 Common part \x96 Assessment of energy performance | |
| Power transformers \x96 Additional European requirements: Part 2-1 Medium power transformer \x96 General requirements | |
| Power transformers \x96 Additional European requirements: Part 3-1 Large power transformer \x96 General requirements | |
| Power, control and communication cables \x96 Cables for general applications in construction works subject to reaction to fire requirements | |
| Prefabricated accessories for roofing - Installations for roof access - Walkways, treads and steps | |
| Prefabricated accessories for roofing - Roof safety hooks | |
| Prefabricated accessories for roofing \x96 Installations for roof access \x96 Walkways, treads and steps | |
| Prefabricated accessories for roofing \x96 Roof safety hooks | |
| Procedure for the assessment of the exposure of workers to electromagnetic fields | |
| Procedure for the assessment of the exposure to electromagnetic fields of workers bearing active implantable medical devices \x96 Part 1: General | |
| Procedure for the assessment of the exposure to electromagnetic fields of workers bearing active implantable medical devices \x96 Part 2-1: Specific assessment for workers with cardiac pacemakers | |
| Procedure for the assessment of the exposure to electromagnetic fields of workers bearing active implantable medical devices \x96 Part 2-2: Specific assessment for workers with cardioverter defibrillators (ICDs) | |
| Procedure for the assessment of the exposure to electromagnetic fields of workers bearing active implantable medical devices \x96 Part 2-3: Specific assessment for workers with implantable neurostimulators | |
| Procedure to assess the circuit integrity of optical fibres in a cable under resistance to fire testing | |
| Product category rules for life cycle assessments of electronic and electrical products and systems | |
| Product family standard to demonstrate compliance of equipment for resistance welding, arc welding and allied processes with the basic restrictions related to human exposure to electromagnetic fields (0 Hz \x96... | |
| Product standard to demonstrate compliance of radio frequency fields from handheld and body-mounted wireless communication devices used by the general public (30 MHz \x96 6 GHz) | |
| Product standard to demonstrate the compliance of broadcast station transmitters with the reference levels and the basic restrictions related to public exposure to radio frequency electromagnetic fields (3 MHz \x96... | |
| Product standard to demonstrate the compliance of stand alone broadcast transmitters with the reference levels or the basic restrictions related to public human exposure to radio frequency electromagnetic fields (30... | |
| Product standard to demonstrate the compliance of wireless communication devices with the basic restrictions and exposure limit values related to human exposure to electromagnetic fields in the frequency range from... | |
| Professional and commercial coffee machines \x96 Methods for measuring energy consumption and productivity | |
| Protection against lightning \x96 Thunderstorm warning systems | |
| Protective gloves against cold | |
| Public-address-gener al-emergency-alarm-s ystem, communication-system for marine applications | |
| Rail dependent storage and retrieval equipment \x96 Safety requirements for S/R machines | |
| Rail dependent storage and retrieval equipment \x96 Safety requirements | |
| Railway application - Fixed installations - D.C. surge arresters and voltage limiting devices - Part 3: Application Guide | |
| Railway applications - Batteries for auxiliary power supply systems | |
| Railway applications - Fixed installations - D.C. surge arresters and voltage limiting devices - Part 1: Surge arresters | |
| Railway applications - Fixed installations - D.C. surge arresters and voltage limiting devices - Part 2: Voltage limiting devices | |
| Railway applications - Requirements for running capability in case of fire on board of rolling stock | |
| Railway applications - Rolling stock - Electric equipment in trolley buses - Safety requirements and current collection systems | |
| Railway applications - Rolling stock - Electrical connectors, requirements and test methods | |
| Railway applications \x96 Energy measurement on board trains \x96 Part 1: General | |
| Railway applications \x96 Energy measurement on board trains \x96 Part 2: Energy measuring | |
| Railway applications \x96 Energy measurement on board trains \x96 Part 3: Data handling | |
| Railway applications \x96 Energy measurement on board trains \x96 Part 4: Communication | |
| Railway applications \x96 Energy measurement on board trains \x96 Part 5: Conformity assessment | |
| Railway applications \x96 Fixed installations \x96 Electrical protective measures for working on or near an overhead contact line system and/or its associated return circuit | |
| Railway applications \x96 Fixed installations \x96 Process, protective measures and demonstration of safety for electric traction systems | |
| Railway applications \x96 Fixed installations \x96 Protection principles for AC and DC electric traction systems | |
| Railway applications \x96 Fixed installations \x96 Requirements for the validation of simulation tools used for the design of electric traction power supply systems | |
| Railway applications \x96 Requirements for running capability in case of fire on board of rolling stock | |
| Railway Applications \x96 Requirements for software development | |
| Railway applications \x96 Rolling stock \x96 Conductor rail current collectors (shoegear): Characteristics and tests | |
| Railway Applications \x96 Rolling Stock \x96 Specification and verification of energy consumption | |
| Railway applications \x96 Rolling Stock \x96 Three-phase shore (external) supply system for rail vehicles and its connectors | |
| Railway applications \x96 Signalling and control systems for non UGTMS Urban Rail systems | |
| Railway applications \x96 Technical parameters of train detection systems for the interoperability of the trans-European railway system \x96 Part 1: Track circuits | |
| Railway Applications \x96 Technical parameters of train detection systems for the interoperability of the trans-European railway system \x96 Part 2: Axle counters | |
| Railway applications \x96 Testing of rolling stock for electromagnetic compatibility with axle counters | |
| Railway applications \x96 Three-phase train line voltage characteristics | |
| Railways applications - Direct current signalling relays | |
| Railways Applications \x96 Rolling stock applications \x96 Software on Board Rolling Stock | |
| Recommended test method for assessment of the risk of plasticizer exudation from PVC insulated and sheathed cables | |
| Recurrent Tests of Electrical Equipment | |
| Remote alcohol monitoring devices \x96 Test methods and performance requirements \x96 Part 1: Instruments for assessment programmes | |
| Requirements for automatic reclosing devices (ARDs) for circuit breakers-RCBOs-RCCBs for household and similar uses | |
| Requirements for generating plants to be connected in parallel with distribution networks \x96 Part 10: Tests for conformity assessment of generating units | |
| Requirements for generating plants to be connected in parallel with distribution networks \x96 Part 1: Connection to a LV distribution network \x96 Generating plants up to and including Type B... | |
| Requirements for generating plants to be connected in parallel with distribution networks \x96 Part 2: Connection to a MV distribution network \x96 Generating plants up to and including Type B... | |
| Requirements for micro-generating plants to be connected in parallel with public low-voltage distribution networks | |
| Requirements for the connection of micro-generators in parallel with public low-voltage distribution networks | |
| Requirements for the preparing for re-use of waste electrical and electronic equipment | |
| Requirements for the provision of secure remote services for fire safety systems and security systems | |
| Resistibility requirements to overvoltages and overcurrents due to lightning for equipment having telecommunication ports | |
| Respiratory protective devices - Recommendations for selection, use, care and maintenance - Guidance document | |
| Road construction machines \x96 Mixing plants for road construction materials \x96 Safety requirements | |
| Road traffic signal systems | |
| Roofing and cladding products from metal sheet \x96 Specification for self-supporting products of steel, aluminium or stainless steel sheet \x96 Part 3: Stainless steel | |
| Roofing products from metal sheet - Specification for fully supported roofing products of steel sheet | |
| Roofing products from metal sheet - Specification for self-supporting products of steel, aluminium or stainless steel sheet - Part 1: Steel | |
| Roofing products from metal sheet - Specification for self-supporting products of steel, aluminium or stainless steel sheet - Part 3: Stainless steel | |
| Roofing products from metal sheet \x96 Specification for fully supported products of aluminium sheet | |
| Roofing products from metal sheet \x96 Specification for self-supporting products of steel, aluminium or stainless steel sheet \x96 Part 2: Aluminium | |
| Roofing products of metal sheet - Specification for self-supporting products of copper or zinc sheet | |
| Rubber materials for seals and diaphragms for gas appliances and gas equipment | |
| Safety of hand-held electric motor operated tools \x96 Particular requirements for spray guns | |
| Safety of household and similar appliances \x96 Part 2-107: Particular requirements for robotic battery powered electrical lawnmowers | |
| Safety of household and similar appliances \x96 Particular requirements for mains operated shredders and chippers | |
| Safety of laser products \x96 Particular Requirements for Consumer Laser Products | |
| Safety of machinery - Human body measurements - Part 3: Anthropometric data | |
| Safety of machinery \x96 Human body measurements \x96 Part 1: Principles for determining the dimensions required for openings for whole body access into machinery | |
| Safety of machinery \x96 Human body measurements \x96 Part 2: Principles for determining the dimensions required for access openings | |
| Satellite signal distribution over a single coaxial cable - Second generation | |
| Satellite signal distribution over a single coaxial cable in single dwelling installations | |
| Secondary lithium batteries for light EV (electric vehicle) applications \x96 Part 1: General safety requirements and test methods | |
| Simplex and duplex cables to be used for cords \x96 Part 1: Blank Detail Specification and minimum requirements | |
| Simplex and duplex cables to be used for cords \x96 Part 2: Detailed specification and minimum requirements for a 3,0 mm simplex ruggedised single mode fibre cable to be used... | |
| Solar cells - Datasheet information and product data for crystalline silicon solar cells | |
| Solar wafers - Data sheet and product information for crystalline silicon wafers for solar cell manufacturing | |
| Sound systems for emergency purposes | |
| Specification for portable electrical apparatus designed to measure draught and gas pressure of heating appliances and systems | |
| Specification for protective clothing for use where there is a risk of entanglement with moving parts | |
| Specifications for dedicated liquefied petroleum gas appliances \x96 Portable vapour pressure liquefied petroleum gas appliances | |
| Steel strip sheaths for prestressing tendons - Test methods - Part 1: Determination of shape and dimensions | |
| Steel strip sheaths for prestressing tendons - Test methods - Part 2: Determination of flexural behaviour | |
| Steel strip sheaths for prestressing tendons - Test methods - Part 4: Determination of lateral load resistance | |
| Steel strip sheaths for prestressing tendons - Test methods - Part 5: Determination of tensile load resistance | |
| Steel strip sheaths for prestressing tendons - Test methods - Part 6: Determination of leaktightness (determination of water loss) | |
| Steel strip sheaths for prestressing tendons - Testmethods - Part 3: To-and-fro bending test | |
| Steel strip sheaths for prestressing tendons \x96 Terminology, requirements, quality control | |
| Straight thermocouple assembly with metal or ceramic protection tube and accessories | |
| Switches for household and similar fixed electrical installations \x96 Collateral standard \x96 Switches and related accessories for use in home and building electronic systems (HBES) | |
| Technical documentation for the assessment of electrical and electronic products with respect to the restriction of hazardous substances | |
| Test methods for analysis of lead in PVC taken from insulation and sheath of electric and optical fibre cables - Method A: Total lead content determination with flame excitation atomic... | |
| Test requirements for low voltage aerial bundled cable accessories - Part 1: Generalities | |
| Test requirements for low voltage aerial bundled cable accessories - Part 2: Tension and suspension clamps for self supporting system | |
| Test requirements for low voltage aerial bundled cable accessories - Part 3: Tension and suspension clamps for neutral messenger system | |
| Test requirements for low voltage aerial bundled cable accessories - Part 4: Connectors | |
| Test requirements for low voltage aerial bundled cable accessories - Part 5: Electrical ageing test | |
| Test requirements for low voltage aerial bundled cable accessories - Part 6: Environmental testing | |
| Three phase dry-type distribution transformers 50 Hz, from 100 kVA to 3 150 kVA, with highest voltage for equipment not exceeding 36 kV \x96 Part 1: General requirements | |
| Three phase dry-type distribution transformers 50 Hz, from 100 kVA to 3 150 kVA, with highest voltage for equipment not exceeding 36 kV \x96 Part 2: Determination of loadability of... | |
| Three-phase oil-immersed distribution transformers 50 Hz, from 50 kVA to 2 500 kVA with highest voltage for equipment not exceeding 36 kV -- Part 1: General requirements | |
| Three-phase oil-immersed distribution transformers 50 Hz, from 50 kVA to 2 500 kVA with highest voltage for equipment not exceeding 36 kV \x96 Part 1: General requirements | |
| Three-phase oil-immersed distribution transformers 50 Hz, from 50 kVA to 2 500 kVA with highest voltage for equipment not exceeding 36 kV \x96 Part 2-1: Distribution transformers with cable boxes... | |
| Three-phase oil-immersed distribution transformers 50 Hz, from 50 kVA to 2 500 kVA with highest voltage for equipment not exceeding 36 kV \x96 Part 2-2: Distribution transformers with cable boxes... | |
| Three-phase oil-immersed distribution transformers 50 Hz, from 50 kVA to 2 500 kVA with highest voltage for equipment not exceeding 36 kV \x96 Part 2-3: Distribution transformers with cable boxes... | |
| Three-phase oil-immersed distribution transformers 50 Hz, from 50 kVA to 2 500 kVA with highest voltage for equipment not exceeding 36 kV \x96 Part 3: Determination of the power rating... | |
| Three-phase oil-immersed distribution transformers 50 Hz, from 50 kVA to 2 500 kVA with highest voltage for equipment not exceeding 36 kV \x96 Part 4: Requirements and tests concerning pressurised... | |
| Unplasticized polyvinylchloride (PVC-U) profiles for the fabrication of windows and doors \x96 Determination of the resistance to artificial weathering | |
| Unplasticized polyvinylchloride (PVC-U) profiles for the fabrication of windows and doors \x96 Determination of the strength of welded corners and T-joints | |
| Validation of arc welding equipment |
| << Prev | Next >> |