Accuris Datasheets for Standards and Technical Documents

Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more

Page: 1 450 500 550 600 650 700 740 750 760 770 780 790 794 795 796 797 798 799 800 801 802 803 804 805 806 810 820 830 840 850 860 900 950 1000 1050 1100 1150 1500 1620
Product Name Notes
ABS COPOLYMER ***TO BE USED WITH FORD WSS-M99P1111-A***
ABS MOLDING COMPOUND, HIGH IMPACT - HIGH TEMPERATURE USE OF ESB- M4D483-A2 IS ACCEPTABLE
ABS SHEET, EXTRUSION GRADE - VACUUM FORMABLE, INTERIOR
ABS, 10% GLASS FIBER REINFORCED MOLDING COMPOUND
ABS, 20% GLASS FIBER REINFORCED MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
ABS, 30% GLASS FIBER REINFORCED MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
ABS, ELECTROPLATING GRADE, HEAT RESISTANT HIGH STRENGTH
ABS, MEDIUM IMPACT, COLOR PIGMENTED, LOW GLOSS, UV STABILIZED, INTERIOR
ABS, MEDIUM IMPACT- HEAT RESISTANT - COLOR PIGMENTED - LOW GLOSS - UV STABILIZED INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
ABS, MOLDING COMPOUND - HIGH IMPACT
ABS, POLYCARBONATE MOLDING COMPOUND, ELECTROPLATING AND PAINTING GRADE
ABS-POLYCARBONATE MOLDING COMPOUND
ABS/POLYCARBONATE BLEND (ABS + PC), IMPACT MODIFIED
ACETAL COPOLYMER, GLASS FILLED - GLASS TO COPOLYMER - CHEMICALLY COUPLED
ACETAL HOMOPOLYMER, MODIFIED - HIGH IMPACT GRADE - PIGMENTED
ACETAL RESIN, 15% PTFE FILLED
ACETATE BUTYRATE MOLDING COMPOUND
ACID CONTROL ADDITIVE ***TO BE USED WITH FORD WSS-M99P1111-A***
ACRYLIC (PMMA), HIGH IMPACT RESISTANT, EXTERIOR - OPTICAL GRADE
ACRYLIC MOLDING COMPOUND
ADHESIVE, FILM, PRESSURE SENSITIVE - ACRYLIC WITH BIOCIDE
ANODIZE, ALUMINUM, APPLIQUE
ANODIZE, BRIGHT OR COLORED, INTERIOR ALUMINUM PARTS
ANODIZING-BRIGHT OVER ALUMINUM OR ALUMINUM ALLOY, INTERIOR
ANTISQUEAK - FLOCKED FABRIC, PRESSURE SENSITIVE, ANTISQUEAK SPACER BETWEEN TRIM COMPONENTS
BARRIER, ACOUSTICAL
BARRIER, ETHYLENE VINYL ACETATE - MOLDABLE (SP. GR. 2.5) ***TO BE USED WITH FORD WSS-M99P1111-A***
BARRIER, ETHYLENE VINYL ACETATE - MOLDABLE (SPECIFIC GRAVITY 2.1)
BARRIER, ETHYLENE VINYL ACETATE - MOLDABLE - SP. G. 1.7 ***TO BE USED WITH FORD WSS-M99P1111-A***
BARRIER, ETHYLENE VINYL ACETATE, MOLDABLE
BARRIER, ETHYLENE VINYL ACETATE-MOLDABLE (SPECIFIC GRAVITY 2.1) ***TO BE USED WITH FORD WSS-M99P1111-A***
CABLE CONDUIT, NONMETALLIC
CARPET ASSEMBLY, FLOOR COVERING
CARPET, BCF NYLON, NEWPORT PATTERN, LATEX BACKCOATED, 450 G/M2
CARPET, NEEDLED NON-WOVEN POLYESTER (0.407 KG/M2)
CARPET, NEEDLED NON-WOVEN POLYESTER, BILAMINATE, 407 G/M2
CARPET, NEEDLED NON-WOVEN POLYPROPYLENE, 10 OZ/SQ YD (0.339 KG/SQ M
CARPET, NEEDLED NON-WOVEN POLYPROPYLENE, NON-BACKCOATED, 339 g/m2 - ***TO BE USED WITH FORD WSS-M99P1111-A***
CARPET, NYLON, MIDDLESEX PATTERN, BILAMINATE, 475 G/M2
CARPET, NYLON, SUSSEX PATTERN, POLYETHYLENE BACKCOATED, 610 G/M2
CARPET, NYLON, SUSSEX PATTERN, SBR LATEX, BACKCOATED, 610 G/M2
CARPET, POLYESTER, RANDOM VELOUR, NEEDLED, BILAMINATE, 407 g/m2 ***TO BE USED WITH FORD WSS-M99P1111-A***
CARPET, POLYESTER, RANDOM VELOUR, NEEDLED, BILAMINATE, 407 G/M2
CARPET, POLYESTER, RANDOM VELOUR, NEEDLED, LATEX BACKCOATED, 407 G/M2
CARPET, POLYPROPYLENE - STRATOS PATTERN - NON- BACKCOATED - 305 G/M2
CARPET
CATALYST, ACCELERATOR - ELASTOMERIC REPAIR ENAMELS (DIBUTYL TIN DILAURATE)
CATALYST, ACID, ACRYLIC REPAIR ENAMELS (50/50 BLEND-MONOBUTYL MALEATE/ MONOBUTYL PHOSPHATE)
CATALYST, ACID, ELASTOMERIC PRIMERS
CERAMIC COATING, GLASS- DECORATIVE
CERAMIC COATING, WITH ZINC (30% MAX) - GLASS DECORATIVE (BODY GLASS & MOONROOFS)
CERAMIC COATINGS, WITH ZINC (10% MAX), GLASS - DECORATIVE (WINDSHIELDS)
CLEAR TOPCOAT, UV CURABLE, ABRASION RESISTANT, TRANSPARENT ACRYLIC PARTS
COMPOSITE, NITRILE/PHENOLIC POLYESTER FIBERS PTFE IMPREGNATED - STEEL BACKED - BEARING***TO BE USED WITH FORD WSS-M99P1111-A***
CORD, POLYESTER - BRAIDED
DEADENER, ASBESTOS FREE MASTIC - EXEMPT SOLVENT - CORROSION RESISTANT
DEADENER, COMPOSITE PAD - ADHESIVE BACKED
DEADENER, FLOOR PAN, MASTIC
DEADENER, MASTIC - CORROSION RESISTANT - EXEMPT SOLVENT ***TO BE USED WITH FORD WSS-M99P1111-A***
DEADENER, MASTIC - PRESSURE SENSITIVE - ADHESIVE BONDED
DEADENER, MASTIC SHEET - HEAT EXPANDING
DEADENER, POLYOLEFIN SHEET - HEAT EXPANDING
ENAMEL, ACRYLIC BAKING - NON-AQUEOUS DISPERSION (NAD), EXTERIOR BODY QUALITY
ENAMEL, ACRYLIC BAKING- INTERMEDIATE SOLIDS - NON-AQUEOUS DISPERSION (NAD), EXTERIOR BODY QUALITY
ETHYLENE METHYL ACRYLATE COPOLYMER (E/MA) FILM, CLEAR
ETHYLENE VINYL ACETATE COPOLYMER ***TO BE USED WITH FORD WSS-M99P1111-A***
EXTRUSION GRADE- STAMPABLE ***TO BE USED WITH FORD WSS-M99P1111-A***
FABRIC, WOVEN - FLUOROCARBON PILE
FIBERBOARD (MOLDED), RESINATED - PAINTED
FIBERBOARD (PANEL), COATED ***TO BE USED WITH FORD WSS-M99P1111-A***
FIBERBOARD (PANEL), COATED
FIBERBOARD (PANEL), LAMINATED - POLYETHYLENE LINED - COATED ***TO BE USED WITH FORD WSS-M99P1111-A***
FIBERBOARD (PANEL), LAMINATED - POLYETHYLENE LINED - COATED
FIBERBOARD (PANEL), PRESSED WOOD - COATED ***TO BE USED WITH FORD WSS-M99P1111-A***
FIBERBOARD (PANEL), PRESSED WOOD - COATED
FIBERBOARD (PANEL), PRESSED WOOD - SEALED AND PAINTED ***TO BE USED WITH FORD WSS-M99P1111-A***
FIBERBOARD (PANEL), PRESSED WOOD - SEALED AND PAINTED
FIBERBOARD, LAMINATED - ALUMINUM FOIL LINED - INSULATOR ***TO BE USED WITH FORD WSS-M99P1111-A***
FIBERBOARD, LAMINATED - ALUMINUM FOIL LINED, INSULATOR
FILLER, POLYESTER - TWO COMPONENT, FOR FRP SEAMS
FILM, PAPER, PRESSURE SENSITIVE, INTERIOR USE
FILM, VINYL TRANSFER - PRESSURE SENSITIVE, INTERIOR
FINISH, ANODIZED, FOR INTERIOR ALUMINUM PARTS
FLOCKED INTERIOR COMPONENTS
FLOOR CARPET ASSEMBLY WITH ACOUSTICAL BARRIER
GALVANIZED COATING
GASKET OR TAG, PAPER
GLAZING PASTE, FILLER - SOLDER PITS
INITIAL MAKEUP ADDITIVE ***TO BE USED WITH FORD WSS-M99P1111-A***
INK, VINYL MARKING
INSULATOR, MOLDED PHENOLIC RESIN, FILLED
INSULATOR, SOUND AND HEAT ABSORBING-ALUMINUM FOIL/ GLASS FIBER/POLYETHYLENE FILM
IONOMER (ETHYLENE) MOLDING COMPOUND, BLACK SODIUM TYPE - EXTERIOR GRADE - NOT PAINTABLE ***TO BE USED WITH FORD WSS-M99P1111-A***
IONOMER (ETHYLENE) MOLDING COMPOUND, CLEAR
IONOMER (ETHYLENE) MOLDING COMPOUND, GLASS FILLED - BLACK - ZINC/SODIUM TYPE - EXTERIOR GRADE ***TO BE USED WITH FORD WSS-M99P1111-A***
IONOMER (ETHYLENE) MOLDING COMPOUND, GLASS FILLED - FOAMED - BLACK - ZINC/SODIUM TYPE - EXTERIOR GRADE
IONOMER (ETHYLENE) MOLDING COMPOUND, PIGMENTED ZINC TYPE - EXTERIOR GRADE - PAINTABLE ***TO BE USED WITH FORD WSS-M99P1111-A***
LABEL, CERTIFICATION - BACK PRINTABLE - NON- TRANSFERABLE - PRESSURE SENSITIVE
LABEL, CERTIFICATION - DOUBLE DESTRUCT SYSTEM - PRESSURE SENSITIVE
LABEL, DECORATIVE, HOT STAMP, PVC, EXTERIOR
LABEL, HOT STAMP TRANSFER - INTERIOR QUALITY, PASSIVE BELT RETRACTOR
LABEL, HOT STAMP TRANSFER - INTERIOR
LABEL, HOT STAMP TRANSFER, INTERIOR QUALITY
LABEL, OVERLAY, TRANSPARENT - DOUBLE DESTRUCT SYSTEM, PRESSURE SENSITIVE ***TO BE USED WITH FORD WSS-M99P1111-A***
LABEL, POLYESTER FILM - PRESSURE SENSITIVE - REMOVABLE - INTERIOR QUALITY
LABEL, SECURITY RESISTANCE - NONTRANSFERABLE - PRESSURE SENSITIVE
LABEL, VINYL FILM - PRESSURE SENSITIVE - INTERIOR QUALITY
LABEL, VINYL FILM - PRESSURE SENSITIVE, INTERIOR QUALITY
LACQUER, CLEAR, POLYCARBONATE PLASTIC - EXTERIOR
LACQUER, DECORATIVE STRIPING - OVER PRIMED ELASTOMERIC SUBSTRATES, EXTERIOR
LACQUER, ELASTOMERIC - LOW BAKE, EXTERIOR
LAMINATE RIGID POLYSTYRENE, FOAM/FILM- THERMOFORMABLE, HEADLINING SUBSTRATE
LAMINATE, FLUOROCARBON FILM/METAL, EXTERIOR GRADE
LAMINATE, METALLIZED POLYESTER/PVC ***TO BE USED WITH FORD WSS-M99P1111-A***
LAMINATE, METALLIZED POLYESTER/PVC
LAMINATE, NYLON FABRIC/ NON-WOVEN BACKING - CHALET PATTERN
LAMINATE, NYLON FABRIC/ POLYURETHANE FOAM - CHALET PATTERN
LAMINATE, NYLON FABRIC/POLYURETHANE FOAM, CHALET PATTERN ***TO BE USED WITH FORD WSS-M99P1111-A***
LAMINATE, NYLON FABRIC/POLYURETHANE FOAM, CHALET PATTERN
LAMINATE, PAPER AND ALUMINUM FOIL - FIBER GLASS REINFORCED - HIGH STRENGTH
LAMINATE, PAPER AND ALUMINUM FOIL FIBERGLASS REINFORCED HIGH STRENGTH ***TO BE USED WITH FORD WSS-M99P1111-A***
LAMINATE, POLYVINYL CHLORIDE - POLYURETHANE FOAM - METAL
LAMINATE, POLYVINYL CHLORIDE FOAM-POLYVINYL CHLORIDE SKIN - RIGID SUBSTRATE FORMED TRIM ASSEMBLY
LAMINATE, POLYVINYL CHLORIDE SKIN - POLYVINYL CHLORIDE FOAM, POLYVINYL CHLORIDE SKIN - RIGID SUBSTRATE - FORMED TRIM ASSEMBLY - LOW FOG
LAMINATE, POLYVINYL CHLORIDE SKIN, POLYVINYL CHLORIDE FOAM, POLYVINYL CHLORIDE SKIN, RIGID SUBSTRATE, FORMED TRIM ASSEMBLY
LAMINATE, POLYVINYL CHLORIDE/METAL, INTERIOR
LAMINATE, POLYVINYL FLUORIDE - POLYVINYL CHLORIDE - METAL
LAMINATE, PVC FOAM - PVC SKIN - RIGID SUBSTRATE - FORMED TRIM ASSEMBLY
LAMINATE, PVDF/PVC SANDWICH/METAL, EXTERIOR GRADE ***TO BE USED WITH FORD WSS-M99P1111-A***
LAMINATE, VINYL-METAL, EXTERIOR GRADE
LAMINATE-VINYL, PRESSURE SENSITIVE, DECORATIVE, REFLECTIVE & NON-REFLECTIVE, EXTERIOR
LUBRICANT, DRY FILM - COMPLEX STEARATE BASE - WATER REDUCED - AIR DRY
LUBRICANT, POLYMER DISPERSION, WATER CARRIED, EMULSIFIABLE ***TO BE USED WITH FORD WSS-M99P1111-A***
LUBRICANT, POLYMER DISPERSION, WATER CARRIED, EMULSIFIABLE
LUBRICANT, PTFE AND THERMOPLASTIC RESIN DISPERSION AIR DRY (1:3 REDUCED)
LUBRICANT, SOLID FILM, RESIN BONDED MOLYBDENUM DISULFIDE/PTFE - HEAT CURABLE
MAT, POLYPROPYLENE, FLAT NEEDLED, LATEX BACK COATED, 295 G/SQ M
MAT, POLYPROPYLENE, FLAT NEEDLED, NON-BACKCOATED, 295 g/m2 ***TO BE USED WITH FORD WSS-M99P1111-A***
MAT, POLYPROPYLENE, FLAT NEEDLED, NON-BACKCOATED, 375 g/m2 ***TO BE USED WITH FORD WSS-M99P1111-A***
METALLIZE PLASTIC PARTS, REFLECTORS
METALLIZE, PLASTIC PARTS - REFLECTORS
METALLIZE, PLASTIC PARTS -SECOND SURFACE
METALLIZE, PLASTIC PARTS, FIRST SURFACE, INTERIOR OR EXTERIOR
METALLIZE, PLASTIC PARTS, FIRST SURFACE, INTERIOR
METALLIZE, SECOND SURFACE DECORATIVE, EXTERIOR
MOLDED COATING FOR COMPRESSION MOLDED FRP - HARDENER PORTION ***TO BE USED WITH FORD WSS-M99P1111-A***
MOLDED COATING, FOR COMPRESSION MOLDED FRP - RESIN PORTION
NON-SKID SAFETY WALK, PRESSURE SENSITIVE
NYLON (TYPE 11), COATING
NYLON (TYPE 6), 40% GLASS REINFORCED
NYLON (TYPE 6), MINERAL/ GLASS FILLED - EXTERIOR PAINTED BODY COLOR ***TO BE USED WITH FORD WSS-M99P1111-A***
NYLON (TYPE 6/6), 25% GLASS SPHERE - 15% GLASS FIBER FILLED ***TO BE USED WITH FORD WSS-M99P1111-A***
NYLON (TYPE 6/6), MINERAL FILLED - EXTERIOR, PAINTED BODY COLOR ***TO BE USED WITH FORD WSS-M99P1111-A***
NYLON (TYPE 6/6), MINERAL FILLED - HIGH MODULUS GRADE ***TO BE USED WITH FORD WSS-M99P1111-A***
NYLON (TYPE 66), MINERAL FILLED - HIGH IMPACT GRADE
NYLON COPOLYMER, EXTRUSION GRADE
NYLON, CUT PILE BULKED CONINUOUS FILAMENT- 12 OUNCES - CARPET ***TO BE USED WITH FORD WSS-M99P1111-A***
NYLON, GLASS FIBER REINFORCED
NYLON, PLASTICIZED MOLDING COMPOUND
NYLON/POLYPHENYLENE OXIDE ALLOY, PAINTABLE
OIL, FLUORINATED - GENERAL PURPOSE
OIL, SILICONE-EMULSION
OXIDATION POTENTIAL CONTROL ADDITIVE ***TO BE USED WITH FORD WSS-M99P1111-A***
OXIDE COATING, BLACK, STAINLESS STEEL
OXIDE COATING, CHROMIUM FOR ALUMINUM
PAINT, ACRYLIC PLASTIC - SECOND SURFACE - INTERIOR AND EXTERIOR
PAINT, COLOR COAT ACRYLIC OR POLYCARBONATE PLASTIC - FIRST SURFACE - EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
PAINT, COLOR COAT FOR ABS PLASTIC, INTERIOR
PAINT, COLOR COAT FOR MODIFIED POLYPHENYLENE OXIDE, INTERIOR
PAINT, COLOR COAT FOR POLYCARBONATE PLASTIC, INTERIOR
PAINT, COLOR COAT POLYPROPYLENE - AIR DRY, INTERIOR
PAINT, COLOR COAT POLYPROPYLENE - INTERIOR, BAKING ***TO BE USED WITH FORD WSS-M99P1111-A***
PAINT, COLOR COAT, ACRYLIC PLASTIC - FIRST SURFACE EXTERIOR
PAINT, COLOR COAT, ACRYLIC PLASTIC - FIRST SURFACE INTERIOR
PAINT, HOT STAMP TRANSFER, FIRST SURFACE EXTERIOR ACRYLIC PLASTIC***TO BE USED WITH FORD WSS-M99P1111-A***
PAINT, HOT STAMP TRANSFER, PAINTED EXTERIOR
PAINT, POLYCARBONATE PLASTIC - SECOND SURFACE - INTERIOR AND EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
PAINT, POWDERED - THERMOPLASTIC NYLON (TYPE 11)
PAINT, POWDERED - THERMOSETTING EPOXY
PAINT, POWDERED - THERMOSETTING POLYESTER
PAINT, SILK SCREEN PASTE - VINYL TAPE ***TO BE USED WITH FORD WSS-M99P1111-A***
PAINT, WATER EMULSION - LOW GLOSS BLACK
PAINT, WATER REDUCIBLE, LOW GLOSS BLACK CHASSIS AND BLACKOUT ENAMEL, LOW VOC
PAINT, WATER REDUCIBLE, LOW GLOSS CHASSIS & BLACK-OUT ENAMEL
PANEL, METAL, PRINTED AND ENGRAVED
PAPERBOARD, KRAFT LINED - BENDING GRADE - COATED ***TO BE USED WITH FORD WSS-M99P1111-A***
PAPERBOARD, KRAFT LINED - BENDING GRADE, COATED ***TO BE USED WITH FORD WSS-M99P1111-A***
PC/PBT ALLOY, RUBBER MODIFIED MOLDING COMPOUND - PAINTABLE
PHOSPHATE BASE, BONDED PTFE RESIN COLORED COATING, STEEL
PHOSPHATE COATING PLUS OIL - 120 HOURS ***TO BE USED WITH FORD WSS-M99P1111-A***
PHOSPHATE COATING PLUS OIL - 72 HOURS
PHOSPHATE COATING PLUS OIL - 96 HOURS ***TO BE USED WITH FORD WSS-M99P1111-A***
PHOSPHATE COATING, IRON - LIGHT
PHOSPHATE COATING, ZINC - LIGHT
PLASTIC TRIM, INTERIOR
PLASTISOL COATING, ACOUSTICAL SOUND BARRIER
POLYAMIDE (PA) 6 OR 66, 13% GLASS FIBER REINFORCED - MOLDING COMPOUND
POLYAMIDE (PA) 66, 28% GLASS FIBER REINFORCED, HIGH TEMPERATURE RESISTANT, MOLDING COMPOUND
POLYARYLATE (PAR) MOLDING COMPOUND, HIGH HEAT RESISTANT
POLYBUTYLENE TEREPHTHALATE (PBT), IMPACT MODIFIED - 30% GLASS FIBER REINFORCED
POLYBUTYLENE TEREPHTHALATE, 26% GLASS FILLED - SELF EXTINGUISHING - NONPAINTABLE ***TO BE USED WITH FORD WSS-M99P1111-A***
POLYBUTYLENE TEREPHTHALATE, 30% GLASS FILLED - INTERNALLY LUBRICATED
POLYBUTYLENE TEREPHTHALATE, 30% GLASS FILLED - SELF EXTINGUISHING - NONPAINTABLE
POLYBUTYLENE TEREPHTHALATE, 30% GLASS FILLED, EXTERIOR - PAINTABLE
POLYBUTYLENE TEREPHTHALATE, IMPACT MODIFIED - 10% GLASS FIBER REINFORCED
POLYCARBONATE (PC), LOW TEMPERATURE IMPACT RESISTANT
POLYCARBONATE (PC), OPTICAL GRADE - COATED ***TO BE USED WITH FORD WSS-M99P1111-A***
POLYCARBONATE (PC), OPTICAL GRADE - UNCOATED ***TO BE USED WITH FORD WSS-M99P1111-A***
POLYCARBONATE, POLYBUTYLENE TEREPHTHALATE MOLDING COMPOUND
POLYETHER BLOCK AMIDE (PEBA) THERMOPLASTIC ELASTOMER, MOLDING COMPOUND
POLYETHERIMIDE (PEI), 30% GLASS FIBER REINFORCED, INJECTION MOLDING COMPOUND
POLYETHYLENE (PE), LINEAR, BLOW MOLDING COMPOUND
POLYETHYLENE (PE), LINEAR, EXTRUSION GRADE
POLYETHYLENE (PE), SHEET - BLACK
POLYETHYLENE (PE), SHEET - CLEAR ***TO BE USED WITH FORD WSS-M99P1111-A***
POLYETHYLENE FOAM, CROSSLINKED
POLYETHYLENE MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
POLYETHYLENE MOLDING COMPOUND
POLYETHYLENE SHEET, WITH PRESSURE SENSITIVE ADHESIVE
POLYETHYLENE, FOAM - PRESSURE SENSITIVE ADHESIVE BACKED
POLYETHYLENE, HIGH DENSITY - EXTRUSION GRADE, EXTERIOR
POLYETHYLENE, HIGH DENSITY INJECTION MOLDING COMPOUND
POLYOLEFIN COPOLYMER, LOW DENSITY - EXTERIOR GRADE ***TO BE USED WITH FORD WSS-M99P1111-A***
POLYOLEFIN COPOLYMER, MODIFIED - EXTERIOR GRADE
POLYPHENYLENE ETHER (PPE) , MODIFIED MOLDING COMPOUND, PAINTABLE
POLYPHENYLENE OXIDE (PPE), MODIFIED MOLDING & EXTRUSION COMPOUND, HIGH HEAT - ELECTRICAL GRADE SELF EXTINGUISHING
POLYPHENYLENE OXIDE (PPE), MODIFIED MOLDING AND EXTRUSION COMPOUND - ELECTRICAL GRADE - SELF EXTINGUISHING ***TO BE USED WITH FORD WSS-M99P1111-A***
POLYPHENYLENE OXIDE (PPE), MODIFIED MOLDING AND EXTRUSION COMPOUND - GENERAL PURPOSE GRADE ***TO BE USED WITH FORD WSS-M99P1111-A***
POLYPHENYLENE OXIDE (PPE), MODIFIED MOLDING AND EXTRUSION COMPOUND - HIGH HEAT - OPTIMUM PROCESSING ELECTRICAL GRADE ***TO BE USED WITH FORD WSS-M99P1111-A***
POLYPHENYLENE OXIDE (PPE), MODIFIED MOLDING COMPOUND - HIGH HEAT - ELECTRICAL GRADE ***TO BE USED WITH FORD WSS-M99P1111-A***
POLYPROPYLENE (PP) COPOLYMER, MEDIUM IMPACT, COLOR PIGMENTED, LOW GLOSS, INTERIOR
POLYPROPYLENE (PP) HOMOPOLYMER, 13% TALC FILLED MOLDING COMPOUND
POLYPROPYLENE (PP), IMPACT MODIFIED, HEAT STABILIZED, 10% CALCIUM CARBONATE FILLED
POLYPROPYLENE (PP), MEDIUM IMPACT, MOLDING COMPOUND
POLYPROPYLENE COPOLYMER, SELF-EXTINGUISHING
POLYPROPYLENE SHEET, 40% CONTINUOUS GLASS FIBER REINFORCED
POLYPROPYLENE, 40% CALCIUM CARBONATE FILLED - EXTRUSION GRADE - STAMPABLE, DISCONTINUED, USE DELTA ES- E97B1011014AA & ESB- M4D365-B2
POLYPROPYLENE, 50% WOOD FIBER FILLED - EXTRUDED COMPOSITE***TO BE USED WITH FORD WSS-M99P1111-A***
POLYPROPYLENE, 50% WOOD FIBER FILLED - EXTRUDED COMPOSITE
POLYPROPYLENE, FOAMED EXTRUSION
POLYPROPYLENE, GLASS FIBER REINFORCED INJECTION MOLDING COMPOUND - NATURAL
POLYPROPYLENE, GLASS REINFORCED - GLASS TO POLYMER CHEMICALLY LINKED, INJECTION MOLDING COMPOUND
POLYPROPYLENE, HIGH IMPACT GRADE - INJECTION MOLDING
POLYPROPYLENE, MOLDING COMPOUND
POLYPROPYLENE, NYLON FLOCKED SURFACE *** TO BE USED WITH FORD WSS-M99P1111-A ***
POLYPROPYLENE, NYLON FLOCKED SURFACE
POLYURETHANE FOAM, FLEXIBLE SLAB AND MOLDED
POLYURETHANE FOAM, HIGH AND MEDIUM DENSITY
POLYURETHANE FOAM, HIGH DENSITY
POLYVINYL CHLORIDE (PVC) COPOLYMER SPONGE, MODIFIED SHEET STOCK
POLYVINYL CHLORIDE (PVC) COPOLYMER, HOT DIP PLASTISOL
POLYVINYL CHLORIDE (PVC) MOLDING COMPOUND
POLYVINYL CHLORIDE (PVC), DRY BLEND SLUSH/ POLYURETHANE (PUR) FOAM, FORMED TRIM ASSEMBLY
POLYVINYL CHLORIDE COMPOUND, EXTRUSION GRADE
POLYVINYL CHLORIDE COPOLYMER FOAM, HIGH DENSITY
POLYVINYL CHLORIDE MOLDING COMPOUND
POLYVINYL CHLORIDE PLASTISOL, CAST ON STEEL
POLYVINYL CHLORIDE, DIELECTRIC BONDING GRADE, CARPET INLAY
POLYVINYL CHLORIDE, ELECTRICAL GLADE - HIGH TEMPERATURE RESISTANT - COMPATIBLE WITH MODIFIED POLYPHENYLENE OXIDE ***TO BE USED WITH FORD WSS-M99P1111-A***
POLYVINYL CHLORIDE, EXTRUSION AND MOLDING GRADE EXTERIOR - SOIL RESISTANT ***TO BE USED WITH FORD WSS-M99P1111-A***
POLYVINYL CHLORIDE, INJECTION MOLDING COMPOUND, ELECTRICAL GRADE
POLYVINYL CHLORIDE, REPROCESSED FLOOR MAT
PRIMER FEED, WATERBORNE ELECTROCOAT - HIGH SOLIDS - SOLUBILIZER DEFICIENT TYPE
PRIMER SEALER, ACRYLONITRILE - BUTADIENE - STYRENE (ABS) SURFACES
PRIMER SURFACE, TAUPE - EPOXY - LOW BAKE \x96 EXEMPT SOLVENT (20% REACTIVE SOLVENTS) ***TO BE USED WITH FORD WSS-M99P1111-A***
PRIMER SURFACER, 2- COMPONNT, CHIP RESISTANT, THERMOPLASTIC SUBSTRATES
PRIMER SURFACER, ACID CATALYZED, FOR MOLDED URETHANE ELASTOMERS ***TO BE USED WITH FORD WSS-M99P1111-A***
PRIMER SURFACER, CONDUCTIVE - THERMOPLASTIC SUBSTRATES - HIGH GLOSS (EXTERIOR) ***TO BE USED WITH FORD WSS-M99P1111-A***
PRIMER SURFACER, CONDUCTIVE HIGH GLOSS, FIBER REINFORCED POLYESTER PLASTICS ***TO BE USED WITH FORD WSS-M99P1111-A***
PRIMER SURFACER, CONDUCTIVE LOW GLOSS, THERMOPLASTICS SUBSTRATES - EXTERIOR
PRIMER SURFACER, FOR MOLDED URETHANE ELASTOMERS
PRIMER SURFACER, HIGH GLOSS, FIBERGLASS REINFORCED POLYESTER PLASTICS ***TO BE USED WITH FORD WSS-M99P1111-A***
PRIMER SURFACER, LOW BAKE EPOXY - EXEMPT SOLVENT - TAUPE (10% REACTIVE SOLVENTS)
PRIMER SURFACER, LOW BAKE EPOXY - HIGH SOLIDS - TAUPE - EXEMPT SOLVENT (10% REACTIVE)
PRIMER SURFACER, LOW BAKE, ZINC DIE CASTINGS
PRIMER SURFACER, LOW GLOSS, FIBERGLASS REINFORCED POLYESTER PLASTICS
PRIMER SURFACER, MICROCELLULAR URETHANE ELASTOMER
PRIMER SURFACER, MODIFIED POLYESTER - LOW VOLATILE ORGANIC CONTENT - TAUPE
PRIMER SURFACER, POLYETHER POLYURETHANE- ETHYLENE PROPYLENE DIENE RUBBER (EPDM)
PRIMER SURFACER, TAUPE - EPOXY - LOW BAKE
PRIMER, ABRASION RESISTANT CLEAR TOPCOAT, TRANSPARENT PLASTIC PARTS
PRIMER, BLACK SYNTHETIC, DIPPING
PRIMER, FLASH - POLYPROPYLENE PLASTIC, INTERIOR-AIR DRY OR BAKING COLOR COAT
PRIMER, FLASH, FOR POLYOLEFIN SUBSTRATES - EXTERIOR
PRIMER, LOW TEMPERATURE BAKE, CHROMIUM PLATING RESIST - ABS PLASTIC
PRIMER, PLASTISOL, ADHESIVE ***TO BE USED WITH FORD WSS-M99P1111-A***
PRIMER, WASH - CORROSION INHIBITING
PRIMER, WATER DISPERSIBLE - BLACK FLOW COAT
PRIMER, WATERBORNE AUTODEPOSITION - BLACK, 100 C, "0" VOC
PRIMER, WATERBORNE AUTODEPOSITION, BLACK, 160 C, LOW VOC ***TO BE USED WITH FORD WSS-M99P1111-A***
PRIMER, WATERBORNE CATIONIC ELECTROCOAT - HIGH FILM BUILD, INITIAL FILL, BLACK - LOW SOLIDS TYPE
PRIMER, WATERBORNE CATIONIC ELECTROCOAT - INITIAL FILL, BLACK - LOW SOLIDS TYPE FILL
PRIMER, WATERBORNE ELECTROCOAT - BLACK - LOW SOLIDS TYPE
PRIMER, WATERBORNE ELECTROCOAT - MEDIUM SOLIDS TYPE
PRIMER, WELDING - ZINC RICH, SOFT SETTLING TYPE - BRUSH - EXEMPT SOLVENT ***TO BE USED WITH FORD WSS-M99P1111-A***
PRIMER, WELDING - ZINC RICH, SOFT SETTLING TYPE - BRUSH - NON-EXEMPT SOLVENT ***TO BE USED WITH FORD WSS-M99P1111-A***
PRIMER, WELDING - ZINC RICH, SOFT SETTLING TYPE - SPRAY - EXEMPT SOLVENT ***TO BE USED WITH FORD WSS-M99P1111-A***
PRIMER, WELDING - ZINC RICH, SOFT SETTLING TYPE - SPRAY - NON-EXEMPT SOLVENT
REPAIR SEALER, AIR DRY, ONE COMPONENT - EVA BASE - CLEAR
REPAIR SEALER, AIR DRY, ONE COMPONENT - EVA BASE \x96 BLACK ***TO BE USED WITH FORD WSS-M99P1111-A***
RUBBER AUXILIARY FLOOR MATS - ***TO BE USED WITH FORD WSS-M99P1111-A***
RUBBER HEEL PADS
RUST INHIBITOR, PHOSPHATE
RUST PREVENTIVE COMPOUND - SPRAYABLE WAX TYPE - HEAT RESISTANT - ALUMINUM FILLED ***TO BE USED WITH FORD WSS-M99P1111-A***
RUST PREVENTIVE COMPOUND - SPRAYABLE WAX TYPE - HEAT RESISTANT - HIGH SOLIDS ***TO BE USED WITH FORD WSS-M99P1111-A***
RUST PREVENTIVE COMPOUND - SPRAYABLE WAX TYPE - HIGH SOLIDS ***TO BE USED WITH FORD WSS-M99P1111-A***
RUST PREVENTIVE COMPOUND, SPRAY OR BRUSH TYPE
RUST PREVENTIVE COMPOUND, SPRAYABLE WAX TYPE - ALUMINUM FILLED
RUST PREVENTIVE COMPOUND
SEALANT PAD, PRESSURE SENSITIVE - PVC EXTERIOR
SEALER, ACRYLIC BASED - HEAT CURING - EXTRUDABLE - PAINTABLE
SEALER, BODY - POLYVINYL CHLORIDE BASE - WHITE
SEALER, BUTYL - SOLVENT TYPE - HIGH VISCOSITY - PUMPABLE
SEALER, BUTYL RUBBER BASE - ELASTOMERIC, HOT APPLIED
SEALER, CLEAR, VENT WINDOW
SEALER, DIE CUT, POLYOLEFIN, HEAT CURING BONDABLE PATCH
SEALER, ELASTOMER - HIGH TEMPERATURE - HEAT EXPANDING
SEALER, ELASTOMER - LOW TEMPERATURE - HEAT EXPANDING
SEALER, ELASTOMER - WELDABLE - HOT APPLIED - NONEXPANDABLE
SEALER, ELASTOMER BASED - HOT MELT EXTRUDED - HEAT CURING - HIGH FLOW - HIGH TENSILE
SEALER, ELASTOMERIC TAPE FORM - NONWELDABLE HEAT EXPANDING (MEDIUM EXPANSION)
SEALER, ELASTOMERIC TAPE FORM - WELDABLE HEAT EXPANDING (MEDIUM EXPANSION) -, PRESSURE SENSITIVE
SEALER, ELASTOMERIC, TAPE FORM, WELDABLE, HEAT EXPANDING, PRESSURE SENSITIVE
SEALER, EXTRUDED POLYOLEFIN - HEAT EXPANDING - HIGH TEMPERATURE CURE
SEALER, HOT MELT - POLYPROPYLENE BASE - PRESSURE SENSITIVE - LOW TACK
SEALER, HOT MELT - POLYPROPYLENE BASE - PRESSURE SENSITIVE
SEALER, HOT MELT - PREFORMED - HIGH HEAT RESISTANT - PRESSURE SENSITIVE ***TO BE USED WITH FORD WSS-M99P1111-A***
SEALER, HOT MELT - PREFORMED - HIGH HEAT RESISTANT - PRESSURE SENSITIVE, ONE SIDE POLYETHYLENE SHEET
SEALER, HOT MELT - PREFORMED - NON TACK - PAINTABLE
SEALER, HOT MELT - PREFORMED - PRESSURE SENSITIVE - PAINTABLE
SEALER, HOT MELT - SYNTHETIC POLYMER BASE, DOOR/DECKLID WEATHERSTRIP
SEALER, HOT MELT - SYNTHETIC POLYMER BASE, ROOF RAIL MOLDING
SEALER, HOT MELT, PREFORMED, MAGNETIC, PAINTABLE
SEALER, INJECTION MOLDED OR EXTRUDED POLYOLEFIN, HEAT EXPANDING, FAST CURE
SEALER, INJECTION MOLDED POLYOLEFIN - HEAT EXPANDING - HIGH TEMPERATURE CURE
SEALER, INJECTION MOLDED, EXTRUDED POLYOLEFIN - HEAT EXPANDING - HIGH TEMPERATURE, CURE - LOW EXPANSION
SEALER, LOW TEMPERATURE HEAT CURING SYNTHETIC RESIN BASE - THUMBABLE
SEALER, MONOBAKE - NON- FLOW GRADE
SEALER, MONOBAKE, THUMBABLE GRADE
SEALER, NON-EXPANDING - PUMPABLE - RUBBER BASE, LOW VISCOSITY
SEALER, POLYOLEFIN - HOT MELT - EXTRUDED - NON STAINING (HIGH FLOW) ***TO BE USED WITH FORD WSS-M99P1111-A***
SEALER, POLYOLEFIN - HOT MELT - EXTRUDED - NON STAINING (MEDIUM FLOW) ***TO BE USED WITH FORD WSS-M99P1111-A***
SEALER, POLYOLEFIN - HOT MELT - EXTRUDED - NON- STAINING (NON-FLOW)
SEALER, POLYOLEFIN, HOT MELT, EXTRUDED, NON-FLOW
SEALER, POLYURETHANE - TWO COMPONENT - ROOM TEMPERATURE CURING - PAINTABLE
SEALER, POLYURETHANE FOAM - RESIN SATURATED
SEALER, POLYVINYL CHLORIDE FOAM PLASTISOL - HEAT CURING ***TO BE USED WITH FORD WSS-M99P1111-A***
SEALER, POLYVINYL CHLORIDE FOAM PLASTISOL - HEAT CURING
SEALER, PUMPABLE, WARM APPLIED, HEAT EXPANDABLE WELDABLE - ELASTOMERIC
SEALER, PVC, EXPANDING, LOW TEMPERATURE HEAT CURING, WELDABLE, FLOW WASH RESISTANT ***TO BE USED WITH FORD WSS-M99P1111-A***
SEALER, RECLAIMED RUBBER BASE - EXTRUDED - ***TO BE USED WITH FORD WSS-M99P1111-A***
SEALER, REPAIR, CHIP RESISTANT - SPRAYABLE, TOPCOAT OVEN BAKE CYCLE
SEALER, REPAIR, TWO COMPONENT - EPOXY BASE - HIGH FLOW
SEALER, REPAIR, TWO COMPONENT - EPOXY BASE - LOW FLOW ***TO BE USED WITH FORD WSS-M99P1111-A***
SEALER, RUBBER BASE - HEAT EXPANDING - EXTRUDED
SEALER, RUBBER BASE - LOW TEMPERATURE HEAT EXPANDING - THUMBABLE
SEALER, RUBBER BASED - EXPANDING - HEAT CURING - WELDABLE - FLOW WASH RESISTANT
SEALER, RUBBER BASED - NON-EXPANDING - HEAT CURING - WELDABLE - FLOW WASH RESISTANT
SEALER, RUBBER BASED, HOT MELT EXTRUDED, HEAT CURING, MEDIUM FLOW, NON TACK
SEALER, SHEET METAL SCREWS
SEALER, SILICONE RUBBER - HIGH VISCOSITY
SEALER, SILICONE RUBBER - LOW VICOSITY
SEALER, SYNTHETIC ELASTOMER, WINDSHIELD AND BACKLITE AFTER SEAL
SEALER, SYNTHETIC POLYMER BASE - NONDRYING
SEALER, SYNTHETIC RESIN BASE-HIGH TEMPERATURE HEAT CURING NONFLOW, ELECTROCOATED SUBSTRATES
SEALER, TAPE - BUTYL COVERED - CLOSED CELL
SEALER, VINYL - LOW DENSITY - EXTRUDABLE - SPRAYABLE, ABRASION RESISTANT - NONPAINTABLE
SEALER, VINYL - LOW DENSITY - SPRAYABLE - CHIP RESISTANT HEAT CURING - NONPAINTABLE ***TO BE USED WITH FORD WSS-M99P1111-A***
SEALER, VINYL BASED - HEAT CURING - EXTRUDABLE - SPRAYABLE - ABRASION RESISTANT, PAINTABLE
SEALER, VINYL BASED - LOW DENSITY - HEAT CURING - EXTRUDABLE - SPRAYABLE - ABRASION RESISTANT - PAINTABLE ***TO BE USED WITH FORD WSS-M99P1111-A***
SEALER, VINYL BASED - THUMBABLE GRADE - FEATHERABLE - PAINTABLE
SEALER, VINYL BASED, SELF LEVELING, HEAT CURE, PAINTABLE, PUMPABLE, MILDEW ***TO BE USED WITH FORD WSS-M99P1111-A***
SEALER, VINYL BASED, SELF LEVELLING, HEAT CURE, PAINTABLE, FOR ELECTROCOATED SUBSTRATES
SEALER, VINYL SPRAYABLE- CHIP RESISTANT-HEAT CURING-NON PAINTABLE
SEALER, WINDSHIELD AND/OR BACK LITE
SEALER-ELASTOMERIC TAPE FORM, HEAT EXPANDING, MAGNETIC
SHEETING, SEAT COVER ASSEMBLY AID
SOUND BARRIER - CALENDERED PVC - MOLDABLE ***TO BE USED WITH FORD WSS-M99P1111-A***
SOUND BARRIER - CALENDERED PVC/RUBBER - MOLDABLE ***TO BE USED WITH FORD WSS-M99P1111-A***
SOUND BARRIER - CALENDERED PVC/RUBBER - MOLDABLE
SOUND BARRIER, CALENDERED RUBBER/ASPHALT MASTIC - MOLDABLE **TO BE USED WITH FORD WSS-M99P1111-A**
SOUND BARRIER, PLASTISOL, MOLDABLE **TO BE USED WITH FORD WSS-M99P1111-A**
SOUND BARRIER, RECLAIMED POLYVINYL CHLORIDE ***TO BE USED WITH FORD WSS-M99P1111-A***
STYRENE MALEIC ANHYDRIDE (SMA) COPOLYMER, RUBBER MODIFIED
STYRENE MALEIC ANHYDRIDE COPOLYMER (SMA) RUBBER MODIFIED, 20 % GLASS FIBER/10% ACRYLIC REGRIND REINFORCED
SURFACE TREATMENT FOR THERMOPLASTIC POLYOLEFIN ELASTOMERS (TPO)
TAPE PAPER BACKED-PRESSURE SENSITIVE-PRINTABLE ***TO BE USED WITH FORD WSS-M99P1111-A***
TAPE SEALER, BUTYL COVERED - POLYVINYL CHLORIDE FOAM CORE
TAPE SEALER, BUTYL COVERED PLUS PRESSURE SENSITIVE HOT MELT ON ONE SIDE -, CLOSED CELL POLYURETHANE FOAM CORE
TAPE WITH CLEARCOAT, URETHANE, PRESSURE SENSITIVE, CHIP RESISTANT, EXTERIOR, 0.43 MM NOMINAL THICKNESS, 0.13 MM ADHESIVE THICKNESS
TAPE, ACETATE CLOTH, PRESSURE SENSITIVE, THERMOSETTING - EXTERIOR
TAPE, ACRYLIC FOAM - TWO SIDE COATED - PRESSURE SENSITIVE, INTERIOR & EXTERIOR
TAPE, ADHESIVE ACRYLATE - TWO SIDE - PRESSURE SENSITIVE
TAPE, ALUMINUM FOIL - PRESSURE SENSITIVE
TAPE, BUTYL - ELASTOMERIC BONDING - FLOW RESISTANT
TAPE, CELLULOSE PRESSURE SENSITIVE
TAPE, CLOTH - BLACK, HEAT RESISTANT, WATERPROOF, PRESSURE SENSITIVE
TAPE, CLOTH - POLYESTER - ADHESIVE COATED - HEAT ACTIVATED
TAPE, CLOTH BACKED, FLAME RETARDANT, POLYMERIC COATED
TAPE, ELASTIC - HIGH MODULUS - DYED - 1 IN (25 MM) WIDTH
TAPE, ELASTIC - UNDYED 1/ 2 IN. (13 MM) WIDTH
TAPE, ELASTOMERIC BONDING - FLOW RESISTANT
TAPE, ELECTRICAL INSULATING - PRESSURE SENSITIVE
TAPE, ETHYLENE IONOMER - PRESSURE SENSITIVE - EXTERIOR, UNDERBODY
TAPE, FASTENER - HOOK STEM - MODERATE STRENGTH - HIGH CYCLE LIFE (WOVEN)
TAPE, FASTENER - LOOP (KNIT)
TAPE, FASTENER - LOOP (WOVEN)
TAPE, FASTENER - MUSHROOM STEM - HIGH STRENGTH - LOW CYCLE LIFE (WOVEN)
TAPE, FLAME RETARDANT - VINYL COATED - ONE SIDE - CLOTH
TAPE, GLASS CLOTH, FLAME RESISTANT
TAPE, LOW DENSITY POLYVINYL CHLORIDE FOAM PRESSURE SENSITIVE ***TO BE USED WITH FORD WSS-M99P1111-A***
TAPE, NEOPRENE FOAM - DOUBLE COATED - PRESSURE SENSITIVE, INTERIOR & EXTERIOR
TAPE, PAPER BACKED - PRESSURE SENSITIVE
TAPE, POLYESTER - TWO SIDE PRESSURE SENSITIVE
TAPE, POLYESTER - TWO SIDED PRESSURE SENSITIVE ***TO BE USED WITH FORD WSS-M99P1111-A***
TAPE, POLYESTER FILM LAMINATED TO ALUMINUM FOIL - PRESSURE SENSITIVE
TAPE, POLYESTER FILM
TAPE, POLYETHYLENE - PRESSURE SENSITIVE EXTERIOR
TAPE, POLYETHYLENE, PRESSURE SENSITIVE, INTERIOR (ANTISQUEAK)
TAPE, POLYURETHANE FOAM - DOUBLE COATED
TAPE, POLYURETHANE FOAM, PRESSURE SENSITIVE-SINGLE COATED ***TO BE USED WITH FORD WSS-M99P1111-A***
TAPE, POLYVINYL CHLORIDE FOAM - DOUBLE COATED - PRESSURE SENSITIVE
TAPE, POLYVINYL CHLORIDE FOAM - PRESSURE SENSITIVE
TAPE, PRESSURE SENSITIVE - FLUOROPOLYMER FILM, EXTERIOR
TAPE, PRESSURE SENSITIVE - REFLECTIVE ***TO BE USED WITH FORD WSS-M99P1111-A***
TAPE, RUBBER BASE - TWO SIDE PRESSURE SENSITIVE
TAPE, RUBBER, GLASS MOUNTING
TAPE, SEALER - BUTYL COVERED TWO SIDES - CLOSED CELL, EPDM FOAM CORE
TAPE, THERMOPLASTIC BONDING
TAPE, TRANSPARENT CELLULOSE - CLEAR
TAPE, TWO SIDE PRESSURE SENSITIVE ADHESIVE FILM, INTERIOR/EXTERIOR
TAPE, UNTREATED CLOTH - PRESSURE SENSITIVE - BLACK
TAPE, UNTREATED CLOTH - PRESSURE SENSITIVE - WHITE
TAPE, URETHANE - PRESSURE SENSITIVE - CHIP RESISTANT, EXTERIOR, 0.36 MM (14 MIL) NOMINAL THICKNESS
TAPE, URETHANE FOAM, DOUBLE COATED - PRESSURE SENSITIVE - INTERIOR & EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
TAPE, URETHANE, PRESSURE SENSITIVE, CHIP RESISTANT, EXTERIOR - 0.20 MM (8 MIL) NOMINAL THICKNESS ***TO BE USED WITH FORD WSS-M99P1111-A***
TAPE, URETHANE, PRESSURE SENSITIVE, CHIP RESISTANT, NON-VISIBLE APPLICATIONS - 0.20 MM (8 MIL) NOMINAL THICKNESS ***TO BE USED WITH FORD WSS-M99P1111-A***
TAPE, URETHANE, PRESSURE SENSITIVE, CHIP RESISTANT, NON-VISIBLE APPLICATIONS - 0.36 MM (14 MIL) NOMINAL THICKNESS ***TO BE USED WITH FORD WSS-M99P1111-A***
TAPE, VINYL - PRESSURE SENSITIVE
TAPE, VINYL CHLORIDE POLYMER
TAPE, VINYL FILM - PRESSURE SENSITIVE - EXTERIOR
TAPE, VINYL FILM - PRESSURE SENSITIVE, EXTERIOR, BLACK-OUT
TAPE, VINYL FOAM - PRESSURE SENSITIVE ***TO BE USED WITH FORD WSS-M991111-A***
TAPE, VINYL FOAM - PRESSURE SENSITIVE - HIGH STRENGTH
TAPE, VINYL PLASTIC - PRINTABLE
TAPE, WATERPROOF - PRESSURE SENSITIVE - BLACK
TAPE, WATERPROOF - PRESSURE SENSITIVE - WHITE ***TO BE USED WITH FORD WSS-M99P1111-A***
THERMOPLASTIC ELASTOMER, STYRENE POLYOLEFIN BLOCK COPOLYMER - 50 DUROMETER A HARDNESS
THERMOPLASTIC POLYOLEFIN ELASTOMER (TPO), EXTRUSION GRADE, EXTERIOR, UV STABILIZED***TO BE USED WITH FORD WSS-M99P1111-A***
THERMOPLASTIC POLYOLEFIN ELASTOMER (TPO), HIGH MINERAL FILLER CONTENT - COLOR PIGMENTED - PAINTED APPLICATIONS ONLY ***TO BE USED WITH FORD WSS-M99P1111-A***
THERMOPLASTIC POLYOLEFIN ELASTOMER (TPO), INJECTION MOLDING GRADE, EXTERIOR, UV STABILIZED
THERMOPLASTIC POLYOLEFIN ELASTOMER (TPO), MINERAL FILLER - COLOR PIGMENTED - HIGHER MOLD SHRINKAGE - PAINTED, APPLICATIONS ONLY
THERMOPLASTIC POLYOLEFIN ELASTOMER (TPO), MINERAL FILLER - COLOR PIGMENTED - PAINTED APPLICATIONS ONLY
THERMOPLASTIC POLYOLEFIN, ELASTOMER AND GLASS FIBER MODIFIED, MOLDING COMPOUND, INTERIOR GRADE, COLOR PIGMENTED, UV STABILIZED
THERMOPLASTIC POLYURETHANE ELASTOMER, 60 DUROMETER D HARDNESS ***TO BE USED WITH FORD WSS-M99P1111-A***
TOPCOAT, CLEAR, ABRASION RESISTANT, UV CURABLE, TRANSPARENT PLASTIC PARTS
TUBING, FLUOROPOLYMER - HIGH HEAT RESISTANT
TUBING, MESH - POLYETHYLENE FILAMENT
TUBING, POLYOLEFIN - HEAT SHRINKABLE - DUAL WALL - ADHESIVELY LINED - FLEXIBLE
TUBING, POLYOLEFIN - HEAT SHRINKABLE - DUAL WALL - ADHESIVELY LINES - FLEXIBLE - FLAME RETARDED ***TO BE USED WITH FORD WSS-M99P1111-A***
TUBING, POLYOLEFIN, HEAT SHRINKABLE, DUAL WALL, ADHESIVELY LINED - SEMI-RIGID
TUBING, POLYOLEFIN, HEAT SHRINKABLE, DUAL WALL, ADHESIVELY LINED, SEMI-RIGID, FLAME RETARDED ***TO BE USED WITH FORD WSS-M99P1111-A***
TUBING, POLYVINYL CHLORIDE - HEAT SHRINKABLE
TUBING, POLYVINYL CHLORIDE, EXTRUDED
WATERSHIELD, POLYETHYLENE FOAM, DOOR AND QUARTER PANELS
WEBBING, POLYESTER 17MM WIDE
WEBBING, POLYESTER, TIE DOWN STRAP
WELDING ELECTRODE, CO2 PROCESS, COILED

<< Prev Next >>