Accuris Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
Page:
1
300
350
400
450
500
550
590
600
610
620
630
640
645
646
647
648
649
650
651
652
653
654
655
656
657
660
670
680
690
700
710
750
800
850
900
950
1000
1500
1620
| Product Name | Notes |
|---|---|
| Acoustics \x96 Hearing protectors \x96 Part 1: Subjective method for the measurement of sound attenuation | |
| Aerospace series - 24\xb0 interface for adaptors, threaded, with lockring - Geometric configuration | |
| Aerospace series - 60\xb0 interface for adaptors, threaded, with lockring - Geometric configuration | |
| Aerospace series - 8\xb0 30' interface for adaptors, threaded, with lockring - Geometric configuration | |
| Aerospace series - Aluminium alloy AL-P20114A T6511 - Extruded bars and sections a or D > or = 150 mm | |
| Aerospace series - Aluminium alloy AL-P2014A - T6511 - Extruded bar and section - a or D <= 200 mm with peripheral coarse grain control | |
| Aerospace series - Aluminium alloy AL-P2014A-T4 or T42 - Sheet and strip - 0,4 mm <= a <= 6 mm | |
| Aerospace series - Aluminium alloy AL-P2024 - AlCu4Mg1 - T3511 - Extruded bars and sections - 1,2 mm = De = 160 mm with peripheral coarse grain control | |
| Aerospace series - Aluminium alloy AL-P2024-T3511 - Extruded bars and sections 1,2 mm > or = a or D > or = 150 mm | |
| Aerospace series - Aluminium alloy AL-P2124-T351 - Plate - 25 mm < a <= 120 mm | |
| Aerospace series - Aluminium alloy AL-P2618A - Forging stock | |
| Aerospace series - Aluminium alloy AL-P2618A - T852 - Hand and die forgings - a < 150 mm | |
| Aerospace series - Aluminium alloy AL-P6082-T6 - Extruded bars and sections a >or= D >or= 200 mm with peripheral coarse grain control | |
| Aerospace series - Aluminium alloy AL-P6082-T6 - Extruded bars and sections a or D = 200 mm | |
| Aerospace series - Aluminium alloy AL-P7009-T74511 - Extruded bars and sections a or D > or = 125 mm with peripheral coarse grain control | |
| Aerospace series - Aluminium alloy AL-P7009-T74511 - Extruded bars and sections a or D > or = 125 mm | |
| Aerospace series - Aluminium alloy AL-P7009-T7452 - Hand forgings 40 mm > or = a > or = 150 mm | |
| Aerospace series - Aluminium alloy AL-P7075 - T73511 - Extruded bar and section - a or D <= 150 mm with peripheral coarse grain control | |
| Aerospace series - Aluminium alloy AL-P7075-T7351 - Plate - 6 mm < a <= 100 mm | |
| Aerospace series - Ball-ends in corrosion resisting steel swaged on type - Control cable - Dimensions and loads | |
| Aerospace series - Ball-ends, double shank in corrosion resisting steel swaged on type - Control cable - Dimensions and loads | |
| Aerospace series - Bearings, spherical plain in corrosion resisting steel with self-lubricating liner and wide inner ring - Dimensions and loads | |
| Aerospace series - Bearings, spherical plain in corrosion resisting steel without assembly slot - Dimensions and loads | |
| Aerospace series - Bearings, spherical plain in steel with assembly slots - Dimensions and loads | |
| Aerospace series - Bolts, normal hexagonal head, close tolerance normal shank, short thread, in titanium alloy, anodized, MoS2 lubricated - Classification: 1 100 MPa (at ambient temperature) / 315 \xb0C... | |
| Aerospace series - Bolts, shouldered, thin hexagonal head, close tolerance shank, short thread, in alloy steel, cadmium plated - Classification: 1 100 MPa (at ambient temperature) / 235 \xb0C | |
| Aerospace series - Cable, electrical, fire resistant - Operating temperatures between -65 \xb0C and 260 \xb0C - Part 002: General | |
| Aerospace series - Cable, electrical, fire resistant - Operating temperatures between -65 \xb0C and 260 \xb0C - Part 003: DL family, single core - Product standard | |
| Aerospace series - Cable, electrical, fire resistant - Operating temperatures between -65 \xb0C and 260 \xb0C - Part 004: DN family, single UV laser printable and multicore assembly - Light... | |
| Aerospace series - Cables, electrical, for general purpose - Operating temperatures between - 55 \xb0C and 200 \xb0C - Part 002: General | |
| Aerospace series - Cables, electrical, for general purpose - Operating temperatures between - 55 \xb0C and 200 \xb0C - Part 003: Ink jet printable - Product standard | |
| Aerospace series - Cables, electrical, for general purpose - Operating temperatures between - 55 \xb0C and 260 \xb0C - Part 002: General | |
| Aerospace series - Cables, electrical, for general purpose - Operating temperatures between - 55 \xb0C and 260 \xb0C - Part 005: UV laser printable - Product standard | |
| Aerospace series - Cables, electrical, for general purpose - Operating temperatures between -55 \xb0C and 200 \xb0C - Part 005: UV laser printable - Product standard | |
| Aerospace series - Cables, electrical, for general purpose - Operating temperatures between -55 \xb0C and 200 \xb0C - Part 007: UV laser printable multicore jacketed cable - Product standard | |
| Aerospace series - Cables, electrical, for general purpose - Operating temperatures between -55 \xb0C and 260 \xb0C - Part 003: Ink jet printable - Product standard | |
| Aerospace series - Cables, electrical, for general purpose - Operating temperatures between -55 \xb0C and 260 \xb0C - Part 007: DMA family, single ink-jet printable and multicore assembly - Product... | |
| Aerospace series - Cables, electrical, for general purpose - Operating temperatures between -55 \xb0C and 260 \xb0C - Part 008: DM family, single UV laser printable and multicore assembly -... | |
| Aerospace series - Cables, electrical, for general purpose - Operating temperatures between -55 \xb0C and 260 \xb0C - Part 009: DRA family, single and multicore assembly - Product standard | |
| Aerospace series - Cables, electrical, for general purpose - Operating temperatures between -55 \xb0C and 260 \xb0C - Part 010: DR family, single UV laser printable - Product standard | |
| Aerospace series - Carbon fibre preimpregnates - Determination of mass per unit area | |
| Aerospace series - Carbon fibre preimpregnates - Determination of the resin flow | |
| Aerospace series - Carbon fibre preimpregnates - Determination of the volatile content | |
| Aerospace series - Carbon fibre reinforced plastics - Unidirectional laminates - Determination of the apparent interlaminar shear strength | |
| Aerospace series - Carbon fibre reinforced plastics - Unidirectional laminates - Flexural test parallel to the fibre direction | |
| Aerospace series - Carbon fibre reinforced plastics - Unidirectional laminates - Tensile test parallel to the fibre direction | |
| Aerospace series - Carbon fibre reinforced plastics - Unidirectional laminates - Tensile test perpendicular to the fibre direction | |
| Aerospace series - Characteristics of aircraft electrical supplies | |
| Aerospace series - Chromate conversion coatings (yellow) for aluminium and aluminium alloys | |
| Aerospace series - Chromic-sulphuric acid pickle of aluminium and aluminium alloys | |
| Aerospace series - Circular tubes for fluids in aluminium and aluminium alloys - Diameter 3,2 mm >= D >= 100 mm - Thickness 0,6 mm >= a >= 2,5 mm... | |
| Aerospace series - Circular tubes for structures in aluminium and aluminium alloys - Diameter 6 mm >= D >= 100 mm - Thickness 1 mm >= a >= 6 mm... | |
| Aerospace series - Circular tubes, for fluids in heat resisting alloys - Diameter 3,2 mm | |
| Aerospace series - Collars - Alluminium alloy | |
| Aerospace series - Computer output microfiche (COM) - A6 microfiche | |
| Aerospace series - Control cable assemblies - Combinations and dimensions | |
| Aerospace series - Control cable assemblies - Technical specification | |
| Aerospace series - Control cable fittings and turnbarrels - Technical specification | |
| Aerospace series - Crimping of electric cables with conductors defined by EN 2083, EN 4434 and EN 2346 | |
| Aerospace series - Dry abrasive blasting of titanium and titanium alloys | |
| Aerospace series - Elements of electrical and optical connection - Test methods - General | |
| Aerospace series - Elements of electrical and optical connection - Test methods - Part 101: Visual examination | |
| Aerospace series - Elements of electrical and optical connection - Test methods - Part 102: Examination of dimensions and mass | |
| Aerospace series - Elements of electrical and optical connection - Test methods - Part 201: Contact resistance - Low level | |
| Aerospace series - Elements of electrical and optical connection - Test methods - Part 202: Contact resistance at rated current | |
| Aerospace series - Elements of electrical and optical connection - Test methods - Part 203: Electrical continuity at microvolt level | |
| Aerospace series - Elements of electrical and optical connection - Test methods - Part 204: Discontinuity of contacts in the microsecond range | |
| Aerospace series - Elements of electrical and optical connection - Test methods - Part 205: Housing (shell) electrical continuity | |
| Aerospace series - Elements of electrical and optical connection - Test methods - Part 206: Measurement of insulation resistance | |
| Aerospace series - Elements of electrical and optical connection - Test methods - Part 207: Voltage proof test | |
| Aerospace series - Elements of electrical and optical connection - Test methods - Part 208: Temperature rise due to rated current | |
| Aerospace series - Elements of electrical and optical connection - Test methods - Part 209: Current temperature derating | |
| Aerospace series - Elements of electrical and optical connection - Test methods - Part 210: Electrical overload | |
| Aerospace series - Elements of electrical and optical connection - Test methods - Part 212: Surface transfer impedance | |
| Aerospace series - Elements of electrical and optical connection - Test methods - Part 213: Shielding effectiveness from 100 MHz to 1 GHz | |
| Aerospace series - Elements of electrical and optical connection - Test methods - Part 214: Lightning strike, current and voltage pulse | |
| Aerospace series - Elements of electrical and optical connection - Test methods - Part 216: Engagement depth of contacts | |
| Aerospace series - Elements of electrical and optical connection - Test methods - Part 218: Ageing of terminal lugs and in-line splices by temperature and current cycling | |
| Aerospace series - Elements of electrical and optical connection - Test methods - Part 219: Voltage strength for insulated terminal lugs and in-line splices | |
| Aerospace series - Elements of electrical and optical connection - Test methods - Part 220: Contact/conductor joint ageing by current and temperature cycling | |
| Aerospace series - Elements of electrical and optical connection - Test methods - Part 221: Voltage Standing Wave Ratio (VSWR) | |
| Aerospace series - Elements of electrical and optical connection - Test methods - Part 222: Insertion Loss (I.L.) | |
| Aerospace series - Elements of electrical and optical connection - Test methods - Part 223: Measurement of characteristic impedance of a coaxial connector or contact | |
| Aerospace series - Elements of electrical and optical connection - Test methods - Part 224: RF leakage | |
| Aerospace series - Elements of electrical and optical connection - Test methods - Part 225: RF high potential withstanding voltage | |
| Aerospace series - Elements of electrical and optical connection - Test methods - Part 226: Corona level | |
| Aerospace series - Elements of electrical and optical connection - Test methods - Part 227: Partial discharges test | |
| Aerospace series - Elements of electrical and optical connection - Test methods - Part 301: Endurance at temperature | |
| Aerospace series - Elements of electrical and optical connection - Test methods - Part 302: Climatic sequence | |
| Aerospace series - Elements of electrical and optical connection - Test methods - Part 303: Cold/low pressure and damp heat | |
| Aerospace series - Elements of electrical and optical connection - Test methods - Part 304: Damp heat steady state | |
| Aerospace series - Elements of electrical and optical connection - Test methods - Part 305: Rapid change of temperature | |
| Aerospace series - Elements of electrical and optical connection - Test methods - Part 306: Mould growth | |
| Aerospace series - Elements of electrical and optical connection - Test methods - Part 307: Salt mist | |
| Aerospace series - Elements of electrical and optical connection - Test methods - Part 308: Sand and dust | |
| Aerospace series - Elements of electrical and optical connection - Test methods - Part 309: Dry heat | |
| Aerospace series - Elements of electrical and optical connection - Test methods - Part 310: Cold | |
| Aerospace series - Elements of electrical and optical connection - Test methods - Part 311: Low air pressure | |
| Aerospace series - Elements of electrical and optical connection - Test methods - Part 312: Air leakage | |
| Aerospace series - Elements of electrical and optical connection - Test methods - Part 313: Artificial rain | |
| Aerospace series - Elements of electrical and optical connection - Test methods - Part 314: Immersion at low air pressure | |
| Aerospace series - Elements of electrical and optical connection - Test methods - Part 315: Fluid resistance | |
| Aerospace series - Elements of electrical and optical connection - Test methods - Part 316: Ozone resistance | |
| Aerospace series - Elements of electrical and optical connection - Test methods - Part 317: Flammability | |
| Aerospace series - Elements of electrical and optical connection - Test methods - Part 319: Gastightness of solderless wrapped connections | |
| Aerospace series - Elements of electrical and optical connection - Test methods - Part 320: Simulated solar radiation at ground level | |
| Aerospace series - Elements of electrical and optical connection - Test methods - Part 321: Damp heat, cyclic test | |
| Aerospace series - Elements of electrical and optical connection - Test methods - Part 322: Hermeticity | |
| Aerospace series - Elements of electrical and optical connection - Test methods - Part 323: Thermal shock | |
| Aerospace series - Elements of electrical and optical connection - Test methods - Part 324: Interfacial sealing | |
| Aerospace series - Elements of electrical and optical connection - Test methods - Part 325: Ice resistance | |
| Aerospace series - Elements of electrical and optical connection - Test methods - Part 401: Acceleration, steady state | |
| Aerospace series - Elements of electrical and optical connection - Test methods - Part 402: Shock | |
| Aerospace series - Elements of electrical and optical connection - Test methods - Part 403: Sinusoidal and random vibration | |
| Aerospace series - Elements of electrical and optical connection - Test methods - Part 404: Transverse load | |
| Aerospace series - Elements of electrical and optical connection - Test methods - Part 405: Axial load | |
| Aerospace series - Elements of electrical and optical connection - Test methods - Part 406: Mechanical endurance | |
| Aerospace series - Elements of electrical and optical connection - Test methods - Part 407: Durability of contact retention system and seals | |
| Aerospace series - Elements of electrical and optical connection - Test methods - Part 408: Mating and unmating forces | |
| Aerospace series - Elements of electrical and optical connection - Test methods - Part 409: Contact retention in insert | |
| Aerospace series - Elements of electrical and optical connection - Test methods - Part 410: Insert retention in housing (axial) | |
| Aerospace series - Elements of electrical and optical connection - Test methods - Part 411: Insert retention in housing (torsional) | |
| Aerospace series - Elements of electrical and optical connection - Test methods - Part 412: Contact insertion and extraction forces | |
| Aerospace series - Elements of electrical and optical connection - Test methods - Part 413: Holding force of grounding spring system | |
| Aerospace series - Elements of electrical and optical connection - Test methods - Part 414: Unmating of lanyard release connectors | |
| Aerospace series - Elements of electrical and optical connection - Test methods - Part 415: Test probe damage (female contacts) | |
| Aerospace series - Elements of electrical and optical connection - Test methods - Part 417: Tensile strength (crimped connection) | |
| Aerospace series - Elements of electrical and optical connection - Test methods - Part 418: Gauge insertion/extraction forces (female contacts) | |
| Aerospace series - Elements of electrical and optical connection - Test methods - Part 419: Stability of male contacts in insert | |
| Aerospace series - Elements of electrical and optical connection - Test methods - Part 420: Mechanical strength of rear accessories | |
| Aerospace series - Elements of electrical and optical connection - Test methods - Part 421: Free fall | |
| Aerospace series - Elements of electrical and optical connection - Test methods - Part 422: Locking wire hole strength | |
| Aerospace series - Elements of electrical and optical connection - Test methods - Part 423: Connector rear accessories thread strength | |
| Aerospace series - Elements of electrical and optical connection - Test methods - Part 424: Stripping force, solderless wrapped connections | |
| Aerospace series - Elements of electrical and optical connection - Test methods - Part 425: Unwrapping capability, solderless wrapped connections | |
| Aerospace series - Elements of electrical and optical connection - Test methods - Part 426: Contact retention system effectiveness | |
| Aerospace series - Elements of electrical and optical connection - Test methods - Part 427: Robustness of protective cover attachment | |
| Aerospace series - Elements of electrical and optical connection - Test methods - Part 428: Sinusoidal vibrations with passage of current for crimped terminal lugs | |
| Aerospace series - Elements of electrical and optical connection - Test methods - Part 501: Soft solderability | |
| Aerospace series - Elements of electrical and optical connection - Test methods - Part 502: Restricted entry | |
| Aerospace series - Elements of electrical and optical connection - Test methods - Part 503: Contact deformation after crimping | |
| Aerospace series - Elements of electrical and optical connection - Test methods - Part 505: Contact protection effectiveness (scoop-proof) | |
| Aerospace series - Elements of electrical and optical connection - Test methods - Part 506: Use of tools | |
| Aerospace series - Elements of electrical and optical connection - Test methods - Part 507: Plating porosity | |
| Aerospace series - Elements of electrical and optical connection - Test methods - Part 508: Measurement of thickness of coating on contacts | |
| Aerospace series - Elements of electrical and optical connection - Test methods - Part 509: Adhesion of coating on contacts | |
| Aerospace series - Elements of electrical and optical connection - Test methods - Part 512: Effectiveness of non-removeable fixing of hermetically sealed connector shell | |
| Aerospace series - Elements of electrical and optical connection - Test methods - Part 513: Magnetic permeability | |
| Aerospace series - Elements of electrical and optical connection - Test methods - Part 514: Solderability of contacts with self-contained solder and flux | |
| Aerospace series - Elements of electrical and optical connection - Test methods - Part 515: Hydrolytic stability | |
| Aerospace series - Elements of electrical and optical connection - Test methods - Part 601: Optical elements - Insertion loss | |
| Aerospace series - Elements of electrical and optical connection - Test methods - Part 602: Optical elements - Variation of attenuation and optical discontinuity | |
| Aerospace series - Elements of electrical and optical connection - Test methods - Part 603: Optical elements - Change of power distribution | |
| Aerospace series - Elements of electrical and optical connection - Test methods - Part 604: Optical elements - Cleaning capacity of optical face | |
| Aerospace series - Elements of electrical and optical connection - Test methods - Part 605: Optical elements - Return loss | |
| Aerospace series - Elements of electrical and optical connection - Test methods - Part 606: Optical elements - Crosstalk | |
| Aerospace series - Elements of electrical and optical connection - Test methods - Part 607: Optical elements - Immunity to ambient light coupling | |
| Aerospace series - Elements of electrical and optical connection - Test methods - Part 609: Optical elements - Effectiveness of cable attachment - Cable cyclic flexing | |
| Aerospace series - Elements of electrical and optical connection - Test methods - Part 6101: Optical elements - Visual examination | |
| Aerospace series - Elements of electrical and optical connection - Test methods - Part 610: Optical elements - Effectiveness of cable attachment - Cable pulling | |
| Aerospace series - Elements of electrical and optical connection - Test methods - Part 611: Optical elements - Effectiveness of cable attachment - Cable torsion | |
| Aerospace series - Elements of electrical and optical connection - Test methods - Part 612: Optical elements - Effectiveness of cable attachment - Cable axial compression | |
| Aerospace series - Elements of electrical and optical connection - Test methods - Part 613: Optical elements - Impact test | |
| Aerospace series - Elements of electrical and optical connection - Test methods - Part 614: Optical elements - Connector radial compression | |
| Aerospace series - Elements of electrical and optical connection - Test methods - Part 615: Optical elements - Connection integrity at temperature | |
| Aerospace series - Elements of electrical and optical connection - Test methods - Part 617: Optical elements - Temperature cycling | |
| Aerospace series - Elements of electrical and optical connection - Test methods - Part 6301: Optical elements - Endurance at temperature | |
| Aerospace series - Elements of electrical and optical connection - Test methods - Part 6303: Optical elements - Cold/low pressure and damp heat | |
| Aerospace series - Elements of electrical and optical connection - Test methods - Part 6305: Optical elements - Rapid change of temperature | |
| Aerospace series - Elements of electrical and optical connection - Test methods - Part 6306: Optical elements - Mould growth | |
| Aerospace series - Elements of electrical and optical connection - Test methods - Part 6307: Optical elements - Salt mist | |
| Aerospace series - Elements of electrical and optical connection - Test methods - Part 6314: Optical elements - Immersion at low air pressure | |
| Aerospace series - Elements of electrical and optical connection - Test methods - Part 6315: Optical elements - Fluid resistance | |
| Aerospace series - Elements of electrical and optical connection - Test methods - Part 6316: Optical elements - Ozone resistance | |
| Aerospace series - Elements of electrical and optical connection - Test methods - Part 6317: Optical elements - Flammability | |
| Aerospace series - Elements of electrical and optical connection - Test methods - Part 6321: Optical elements - Damp heat, cyclic test | |
| Aerospace series - Elements of electrical and optical connection - Test methods - Part 6323: Optical elements - Thermal shock (Hermetically sealed devices) | |
| Aerospace series - Elements of electrical and optical connection - Test methods - Part 6324: Optical elements - Interfacial sealing | |
| Aerospace series - Elements of electrical and optical connection - Test methods - Part 6401: Optical elements - Acceleration steady state | |
| Aerospace series - Elements of electrical and optical connection - Test methods - Part 6402: Optical elements - Shock | |
| Aerospace series - Elements of electrical and optical connection - Test methods - Part 6403: Optical elements - Vibrations | |
| Aerospace series - Elements of electrical and optical connection - Test methods - Part 6404: Optical elements - Transverse load | |
| Aerospace series - Elements of electrical and optical connection - Test methods - Part 6405: Optical elements - Axial load | |
| Aerospace series - Elements of electrical and optical connection - Test methods - Part 6406: Optical elements - Mechanical endurance | |
| Aerospace series - Elements of electrical and optical connection - Test methods - Part 6414: Optical elements - Unmating of lanyard release optical connectionn elements | |
| Aerospace series - Elements of electrical and optical connection - Test methods - Part 6415: Optical elements - Test probe damage | |
| Aerospace series - Elements of electrical and optical connection - Test methods - Part 701: Electrical elements - Measurement of open circuit impedance of couplers | |
| Aerospace series - Elements of electrical and optical connection - Test methods - Part 702: Electrical elements - Measurement of signal distortion of couplers | |
| Aerospace series - Elements of electrical and optical connection - Test methods - Part 703: Electrical elements - Common mode rejection of couplers | |
| Aerospace series - Elements of electrical and optical connection - Test methods - Part 704: Electrical elements - Measurement of turns ratio on a transformer used in a coupler | |
| Aerospace series - Elements of electrical and optical connection - Test methods - Part 705: Electrical elements - Measurement of stub input impedance of couplers | |
| Aerospace series - Elements of electrical and optical connection - Test methods - Part 706: Electrical elements - Transmission test | |
| Aerospace series - Elements of electrical and optical connection - Test methods - Part 707: Electrical elements - Measurement of characteristic impedance of a bus or a stub terminator | |
| Aerospace series - Elements of electrical and optical connection - Test methods - Part 708: Electrical elements - Measurement of surface transfer impedance of couplers | |
| Aerospace series - Elements of electrical and optical connection - Test methods - Part 709: Electrical elements - Tensile strength of couplers | |
| Aerospace series - Elements of electrical and optical connection - Test methods - Part 7301: Electrical elements - Temperature endurance of couplers | |
| Aerospace series - Elements of electrical and optical connection - Test methods - Parts 6318: Optical elements - Fire resistance | |
| Aerospace series - Elements of electrical and optical connections - Test methods - Part 217: Voltage drop under specified current for terminal lugs and in-line splices | |
| Aerospace series - Elements of electrical and optical connetion - Test methods - Part 416: Contact bending strength | |
| Aerospace series - Ethylene-propylene rubber (EPM/EPDM) - Hardness 50 IRHD | |
| Aerospace series - Ethylene-propylene rubber (EPM/EPDM) - Hardness 60 IRHD | |
| Aerospace series - Ethylene-propylene rubber (EPM/EPDM) - Hardness 70 IRHD | |
| Aerospace series - Ethylene-propylene rubber (EPM/EPDM) - Hardness 80 IRHD | |
| Aerospace series - Ethylene-propylene rubber (EPM/EPDM) - Hardness 90 IRHD | |
| Aerospace series - Eye ends in corrosion resisting steel swaged on type - Control cable - Dimensions and loads | |
| Aerospace series - Eye-ends - Threaded - Control cable in corrosion resisting steel - Dimensions and loads | |
| Aerospace series - Fibre reinforced plastics - Determination of the action of test fluids | |
| Aerospace series - Fibre reinforced plastics - Determination of water absorption by immersion | |
| Aerospace series - Filming of documents - 16 mm microfilm | |
| Aerospace series - Filming of documents - Microfilm 105 mm (microfiche A6) | |
| Aerospace series - Fork ends for rolling bearings in corrosion steel swaged on type - Control cable - Dimensions and loads | |
| Aerospace series - Fork ends in corrosion resisting steel swaged on type - Control cable - Dimensions and loads | |
| Aerospace series - Fork ends, adjustable - Technical specification | |
| Aerospace series - Fork-ends - Threaded - Control cable in corrosion resisting steel - Dimensions and loads | |
| Aerospace series - Fork-ends threaded - Control cable for rolling bearings in corrosion resisting steel - Dimensions and load | |
| Aerospace series - Glass fibre reinforced mouldings and sandwich composites - Production of test panels | |
| Aerospace series - Glass fibre reinforced plastics - Test method - Determination of apparent interlaminar shear strenght | |
| Aerospace series - Hard anodizing of aluminium alloys | |
| Aerospace series - Heat resisting nickel base alloy NiCr20Co3Fe3 - Annealed - Wire - D = 10 mm | |
| Aerospace series - Heat resisting steel FE-PA2601 (X4NiCrTiMoV26-15) - Rm + 900 MPa - Bars for forged bolts - D <= 25 mm | |
| Aerospace series - Heat resisting steel FE-PA2601 (X6NiCrTiMoV26-15) - Rm >= 900 MPa - Bars for machined bolts - D <= 25 mm | |
| Aerospace series - Hole sizes for solid rivets | |
| Aerospace series - Installation and removal requirements for 8\xb0 30' adaptors, threaded, with lockring | |
| Aerospace series - Locking clips for turnbuckles of control cables - Dimensions | |
| Aerospace series - Lockrings for adaptors, threaded, with lockring - Dimensions | |
| Aerospace series - Marking of aerospace products | |
| Aerospace series - Microfilming of drawings - Aperture card for 35 mm microfilm | |
| Aerospace series - Molybdenum disulphide dry lubricants - Coating methods | |
| Aerospace series - Nickel-cadmium batteries - Technical specification | |
| Aerospace series - Non-metallic materials - Structural adhesives - Test method - Part 1: Single lap shear | |
| Aerospace series - Non-metallic materials - Structural adhesives - Test method - Part 2: Peel metal-metal | |
| Aerospace series - Non-metallic materials - Structural adhesives - Test method - Part 3: Peeling test metal-honeycomb core | |
| Aerospace series - Non-metallic materials - Structural adhesives - Test method - Part 4: Metal-honeycomb core flatwise tensile test | |
| Aerospace series - Non-metallic materials - Structural adhesives - Test method - Part 5: Ageing tests | |
| Aerospace series - Non-metallic materials - Structural adhesives - Test method - Part 6: Determination of shear stress and shear strain | |
| Aerospace series - Nuts, anchor, self-locking, floating, two lug, incremental counterbore, in alloy steel, cadmium plated, MoS2 lubricated - Classification: 900 MPa (at ambient temperature)/235\xb0 C | |
| Aerospace series - Nuts, hexagonal, self-locking, ball seat, in alloy steel, cadmium plated, MoS2 lubricated - Classification: 900 MPa (at ambient temperature)/235 \xb0C | |
| Aerospace series - O-rings for adaptors, threaded, with lockring - Survey | |
| Aerospace series - Paints and varnishes - Corrosion resistant chromate-free two component cold curing epoxy primer - Part 006: High corrosion resistance for military application | |
| Aerospace series - Paints and varnishes - Corrosion resistant chromate-free two component cold curing primer - Part 001: Basic requirements | |
| Aerospace series - Paints and varnishes - Corrosion resistant chromate-free two component cold curing primer - Part 002: High corrosion resistance | |
| Aerospace series - Paints and varnishes - Corrosion resistant chromate-free two component cold curing primer - Part 003: High corrosion and fluid resistance | |
| Aerospace series - Paints and varnishes - Corrosion resistant chromate-free two component cold curing primer - Part 004: High corrosion and fluid resistance with surface preparation tolerance | |
| Aerospace series - Paints and varnishes - Corrosion resistant chromate-free two component cold curing primer - Part 005: For exterior use with surface preparation tolerance | |
| Aerospace series - Paints and varnishes - Corrosion resistant chromated two component cold curing primer - Part 001: Minimum requirements | |
| Aerospace series - Paints and varnishes - Corrosion resistant chromated two component cold curing primer - Part 002: High corrosion resistance | |
| Aerospace series - Paints and varnishes - Corrosion resistant chromated two component cold curing primer - Part 003: High corrosion and fluid resistance | |
| Aerospace series - Paints and varnishes - Corrosion resistant chromated two component cold curing primer - Part 004: High corrosion and fluid resistance with surface preparation tolerance | |
| Aerospace series - Paints and varnishes - Corrosion resistant chromated two component cold curing primer - Part 005: High corrosion resistance for military application | |
| Aerospace series - Paints and varnishes - Two component cold curing polyurethane finish - Part 001: Basic requirements | |
| Aerospace series - Paints and varnishes - Two component cold curing polyurethane finish - Part 002: High chemical resistance | |
| Aerospace series - Paints and varnishes - Two component cold curing polyurethane finish - Part 003: Flexible and high fluid resistance for interior | |
| Aerospace series - Paints and varnishes - Two component cold curing polyurethane finish - Part 004: High flexibility | |
| Aerospace series - Paints and varnishes - Two component cold curing polyurethane finish - Part 005: High flexibility and chemical agent resistance for military application | |
| Aerospace series - Pins, shear, headed, close tolerance | |
| Aerospace series - Pipelines for liquids and gases - Definitions | |
| Aerospace series - Plates in titanium and titanium alloys - Thickness 6 mm < a < 100 mm - Dimensions | |
| Aerospace series - Port ends for adaptors, threaded, with lockring - Geometric configuration | |
| Aerospace series - Ports for adaptors, threaded, with lockring - Geometric configuration | |
| Aerospace series - Preparation of carbon fibre reinforced resin panels for test purposes | |
| Aerospace series - Pressure impulse testing of hydraulic system components | |
| Aerospace series - Representation of rivets on drawings for aerospace equipment | |
| Aerospace series - Requirements and test procedures for relays and contactors - Part 201: Visual inspection | |
| Aerospace series - Requirements and test procedures for relays and contactors - Part 202: Examination of dimensions and mass | |
| Aerospace series - Requirements and test procedures for relays and contactors - Part 301: Pick-up and drop-out voltage | |
| Aerospace series - Requirements and test procedures for relays and contactors - Part 302: Insulation resistance | |
| Aerospace series - Requirements and test procedures for relays and contactors - Part 303: Dielectric strength | |
| Aerospace series - Requirements and test procedures for relays and contactors - Part 304: Operate and release time | |
| Aerospace series - Requirements and test procedures for relays and contactors - Part 305: Bounce time | |
| Aerospace series - Requirements and test procedures for relays and contactors - Part 306: Overload d.c. and a.c. | |
| Aerospace series - Requirements and test procedures for relays and contactors - Part 307: Contact voltage drop | |
| Aerospace series - Requirements and test procedures for relays and contactors - Part 308: Coil current | |
| Aerospace series - Requirements and test procedures for relays and contactors - Part 309: Exported spikes | |
| Aerospace series - Requirements and test procedures for relays and contactors - Part 310: Rupture | |
| Aerospace series - Requirements and test procedures for relays and contactors - Part 312: Electrical service life - Mixed load | |
| Aerospace series - Requirements and test procedures for relays and contactors - Part 316: Mechanical life (Endurance at reduced load) | |
| Aerospace series - Requirements and test procedures for relays and contactors - Part 317: Service life of coil switching device | |
| Aerospace series - Requirements and test procedures for relays and contactors - Part 318: Pick-up voltage at high temperature and drop-out voltage at low temperature | |
| Aerospace series - Requirements and test procedures for relays and contactors - Part 319: Miss test | |
| Aerospace series - Requirements and test procedures for relays and contactors - Part 402: Corrosion, salt spray | |
| Aerospace series - Requirements and test procedures for relays and contactors - Part 405: Fluid resistance | |
| Aerospace series - Requirements and test procedures for relays and contactors - Part 407: Cold/low pressure and moist heat | |
| Aerospace series - Requirements and test procedures for relays and contactors - Part 409: Ozone resistance | |
| Aerospace series - Requirements and test procedures for relays and contactors - Part 410: Mould | |
| Aerospace series - Requirements and test procedures for relays and contactors - Part 411: Temperature change | |
| Aerospace series - Requirements and test procedures for relays and contactors - Part 412: Seal | |
| Aerospace series - Requirements and test procedures for relays and contactors - Part 413: Vibration, sinusoidal and random | |
| Aerospace series - Requirements and test procedures for relays and contactors - Part 414: Mechanical shock | |
| Aerospace series - Requirements and test procedures for relays and contactors - Part 415: Acceleration | |
| Aerospace series - Requirements and test procedures for relays and contactors - Part 601: Compass safety distance | |
| Aerospace series - Rivets, solid 100o normal countersunk head with dome, in aluminium alloy 2117, anodized or chromated, inch based series | |
| Aerospace series - Rivets, solid, 100o normal countersunk head with dome, in aluminium alloy 2017A, inch based series | |
| Aerospace series - Rivets, solid, 100o normal countersunk head with dome, in aluminium alloy 2117, inch based series | |
| Aerospace series - Rivets, solid, 100o normal countersunk head with dome, in aluminium alloy 5056A, anodized or chromated, inch based series | |
| Aerospace series - Rivets, solid, 100o normal countersunk head with dome, in aluminium alloy 5056A, inch based series | |
| Aerospace series - Rivets, solid, 100o normal countersunk head, in aluminium 1050A, inch based series | |
| Aerospace series - Rod assemblies for flight controls - Technical specification | |
| Aerospace series - Rod bodies in aluminum alloy for flight controls - Technical specification | |
| Aerospace series - Rod bodies, flight control in aluminium alloy, for adjustable end fittings - Part 1: Dimensions and loads | |
| Aerospace series - Rod ends, adjustable self-aligning plain bearing with self-lubricating liner and threaded shank - Dimensions and loads | |
| Aerospace series - Rod ends, adjustable single fork and threaded shank - Dimensions and loads | |
| Aerospace series - Rod-ends, adjustable double fork and threaded shank - Dimensions and loads | |
| Aerospace series - Round bars, machined in heat resisting alloys - Diameter 10 mm < D< 180 mm - Dimensions | |
| Aerospace series - Screws, 100\xb0 countersunk normal head, slotted, threaded to head, in alloy steel, cadmium plated - Classification: 900 MPa (at ambient temperature)/235\xb0 C | |
| Aerospace series - Screws, pan head, slotted, threaded to head, in alloy steel, cadmium plated - Classification: 900 MPa (at ambient temperature)/235 \xb0C | |
| Aerospace series - Screws, pan head, slotted, threaded to head, in brass, tin plated - Classification: 380 MPa (at ambient temperature)/80\xb0C | |
| Aerospace series - Screws, pan head, slotted, threaded to head, in corrosion resisting steel, passivated - Classification: 600 MPa (at ambient temperature)/425\xb0 | |
| Aerospace series - Sheets, cold rolled in titanium and titanium alloys - Thickness 0,2 mm < a < 6 mm - Dimensions | |
| Aerospace series - Sheets, hot rolled in titanium and titanium alloys - Thickness 0,8 mm < a < 6 mm - Dimensions | |
| Aerospace series - Silicone rubber (VMQ) - Hardness 50 IRHD | |
| Aerospace series - Silicone rubber (VMQ) - Hardness 60 IRHD | |
| Aerospace series - Silicone rubber (VMQ) - Hardness 70 IRHD | |
| Aerospace series - Silicone rubber (VMQ/PVMQ) with high tear strength - Hardness 50 IRHD | |
| Aerospace series - Single-pole circuit breakers temperature compensated rated currents up to 25 A - Product standard | |
| Aerospace series - Spherical plain bearings - Technical specification | |
| Aerospace series - Split pins in steel EN 2573 | |
| Aerospace series - Steel FE-PA3601 (X6CrNiTi18-10) - Softened - Rm <= 780 MPa - Wire - 0,25 mm <= De <= 3 mm | |
| Aerospace series - Steel FE-PA3901 (X1CrNi18-10) - Air melted - Softened - Wires - 0,4 mm <= D <= 12,5 mm - 450 MPa <= Rm <= 650 MPa | |
| Aerospace series - Steel FE-PA3901 (X2CrNi19-11) - Softened - Forgings - De <= 100 mm | |
| Aerospace series - Steel FE-PL1502 (25CrMo4) - Annealed - Bar and wire - De <= 40 mm - For prevailing torque nuts | |
| Aerospace series - Steel FE-PL1502 (25CrMo4) - Annealed - Sheet and strip - 0,3 mm <= a <= 2 mm - For prevailing torque nuts | |
| Aerospace series - Steel FE-PL1503 (35CrMo4) - 1 100 MPa <= Rm <= 1 300 MPa - Bars - De <= 25 mm | |
| Aerospace series - Steel FE-PL1503 (35CrMo4) - 900 MPa <= Rm <= 1 100 MPa - Bars - De <= 40 mm | |
| Aerospace series - Steel FE-PL1505 (15CrMoV6) - 1 080 MPa <= Rm <= 1 250 MPa - Forgings - De <= 100 mm | |
| Aerospace series - Steel FE-PL2102 (34NiCr6) - 900 MPa <= Rm <= 1 100 MPa - Forgings - De <= 40 mm | |
| Aerospace series - Steel FE-PL2102 (35NiCr6) - 900 MPa <= Rm <= 1 100 MPa - Bars - De <= 40 mm | |
| Aerospace series - Steel FE-PL2107 (30NiCrMo16) - 1 220 MPa <= Rm <= 1 370 MPa - Bars - De <= 40 mm | |
| Aerospace series - Steel FE-PL2108 (35NiCrMo16) - 1 100 MPa <= Rm <= 1 300 MPa - Bars - De <= 100 mm | |
| Aerospace series - Steel FE-PL2108 (35NiCrMo16) - 1 100 MPa <= Rm <= 1 300 MPa - Forgings - De <= 100 mm | |
| Aerospace series - Steel FE-PL2108 (35NiCrMo16) - 1 250 MPa <= Rm <= 1 400 MPa - Forgings - De <= 75 mm | |
| Aerospace series - Steel FE-PL2108 (36NiCrMo16) - 1 250 MPa <= Rm <= 1 400 MPa - Bars - De <= 75 mm | |
| Aerospace series - Steel FE-PM1901 (X12Cr13) - 600 MPa <= Rm <= 800 MPa - Bars - De <= 70 mm | |
| Aerospace series - Steel FE-PM1901 (X12Cr13) - 600 MPa <= Rm <= 800 MPa - Forgings - De <= 70 mm | |
| Aerospace series - Strips in aluminium and aluminium alloys - Thickness 0,25 mm < a < 3,2 mm - Dimensions | |
| Aerospace series - Stud-ends in corrosion resisting steel swaged on type - Control cable - Dimensions and loads | |
| Aerospace series - Sulphuric acid anodizing of aluminium and wrought aluminium alloys | |
| Aerospace series - Test methods for the flame resistance rating of non-metallic materials | |
| Aerospace series - Testing of aircraft wiring | |
| Aerospace series - Textile glass fibre preimpregnates - Test method for the determination of mass per unit area | |
| Aerospace series - Textile glass fibre preimpregnates - Test method for the determination of the resin flow | |
| Aerospace series - Textile glass fibre preimpregnates - Test methods for the determination of the content of volatile matter | |
| Aerospace series - Three-pole circuit breakers temperature compensated rated currents up to 25 A - Product standard | |
| Aerospace series - Titanium and titanium alloy remelting stock and castings - Technical specification - Part 2: Remelting stock | |
| Aerospace series - Titanium and titanium alloy remelting stock and castings - Technical specification - Part 3: Pre-production and production castings | |
| Aerospace series - Titanium and titanium alloy remelting stock and castings - Technical specifications - Part 1: General requirements | |
| Aerospace series - Turnbarrels - Control cable in corrosion resisting steel - Dimensions and loads | |
| Aerospace series - Turnbarrels, control cable in copperzinc alloys - Dimensions and loads | |
| Aerospace series - Washers, concave, in alloy steel, cadmium plated | |
| Aerospace series - Washers, lock for flight control rods - Dimensions | |
| Aerospace series - Washers, lock with radial serrations in corrosion resisting steel passivated for flight control rods - Dimensions | |
| Aerospace series - Washers, lock, with radial serrations in alloy steel, cadmium plated for flight control rods - Dimensions | |
| Aerospace series - Washers, lock, with radial serrations in corrosion resisting steel, cadmium plated for flight control rods - Dimensions | |
| Aerospace series - Washers, tab in corrosion resisting steel, cadmium plated for flight control rods - Dimensions | |
| Aerospace series - Welds - Information on drawings | |
| Aerospace series \x96 Aluminium alloy 2014A- \x96 T6 \x96 Tubes for structures \x96 0,6 mm = a = 12,5 mm | |
| Aerospace series \x96 Aluminium alloy 2024- \x96 T3510 \x96 Drawn bar \x96 a = 75 mm | |
| Aerospace series \x96 Aluminium alloy 2024- \x96 T42 \x96 Drawn tubes for structural applications | |
| Aerospace series \x96 Aluminium alloy 2024-T3 \x96 Bars and sections \x96 a = 150 mm | |
| Aerospace series \x96 Aluminium alloy 2024-T3 \x96 Extruded bar and section \x96 1,2 mm = (a or D) = 150 mm with coarse peripheral grain control | |
| Aerospace series \x96 Aluminium alloy 2024-T4 \x96 Drawn bar \x96 a = 75 mm | |
| Aerospace series \x96 Aluminium alloy 6082-T6 \x96 Tubes for structures 0,6 mm = a = 12,5 mm | |
| Aerospace series \x96 Aluminium and aluminium alloy \x96 Square and rectangular extruded bars \x96 Dimensions | |
| Aerospace series \x96 Bases for 10 A electromagnetic plug-in relays, two and four poles double thrown \x96 Part 001: Technical specification | |
| Aerospace series \x96 Bearing, spherical plain in corrosion resisting steel with assembly slots \x96 Dimensions and loads | |
| Aerospace series \x96 Bearings, spherical plain in corrosion resisting steel with self-lubricating liner \x96 Narrow series \x96 Elevated load at ambient temperature \x96 Dimensions and loads | |
| Aerospace series \x96 Bearings, spherical plain in corrosion resisting steel with self-lubricating liner \x96 Wide series \x96 Elevated load at ambient temperature \x96 Dimensions and loads | |
| Aerospace series \x96 Bolts, MJ threads, in heat resisting nickel base alloy NI-PH2601 (Inconel 718) \x96 Classification: 1 275 MPa (at ambient temperature)/650\xb0 C \x96 Technical specification | |
| Aerospace series \x96 Bolts, MJ threads, in heat resisting steel FE-PA2601 (A286) \x96 Classification: 900 MPa (at ambient temperature)/650 \xb0C \x96 Technical specification | |
| Aerospace series \x96 Bushes with self-lubricating liner \x96 Technical specification | |
| Aerospace series \x96 Bushes, flanged aluminium alloy, with self-lubricating liner \x96 Dimensions and loads | |
| Aerospace series \x96 Bushes, flanged corrosion resisting steel with self-lubricating liner \x96 Dimensions and loads | |
| Aerospace series \x96 Bushes, plain corrosion resisting steel with self-lubricating liner \x96 Dimensions and loads | |
| Aerospace series \x96 Bushes, plain, aluminium alloy, with self-lubricating liner \x96 Dimensions and loads | |
| Aerospace series \x96 Cable, electrical, fire resistant \x96 Operating temperatures between \x96 65 \xb0C and 260 \xb0C \x96 Part 005: DW family, single UV laser printable and multicore assembly \x96... | |
| Aerospace series \x96 Cables, electrical, for general purpose \x96 Operating temperatures between -55 \xb0C and 200 \xb0C \x96 Part 008: DRP (pair) DRT (3 cores) DRQ (4 cores) family, multicore... | |
| Aerospace series \x96 Cables, electrical, for general purpose \x96 Operating temperatures between -65 \xb0C and 260 \xb0C \x96 Part 011: DZA family, single and multicore assembly for use in low... | |
| Aerospace series \x96 Cables, electrical, for general purpose \x96 Operating temperatures between -65 \xb0C and 260 \xb0C \x96 Part 012: DZ family, single UV laser printable for use in low... | |
| Aerospace series \x96 Carbon fibre laminates \x96 Determination of the fibre, resin and void contents | |
| Aerospace series \x96 Carbon, glass and aramid fibre preimpregnates \x96 Determination of the resin and fibre content and the mass of fibre per unit area | |
| Aerospace series \x96 Circuit breakers \x96 Technical specification | |
| Aerospace series \x96 Designation of metallic semi-finished products \x96 Rules | |
| Aerospace series \x96 Elements of electrical and optical connection \x96 Test methods \x96 Part 100: General | |
| Aerospace series \x96 Elements of electrical and optical connection \x96 Test methods \x96 Part 228: Ferrule withdrawal force | |
| Aerospace series \x96 Elements of electrical and optical connection \x96 Test methods \x96 Part 318: Fire-resistance | |
| Aerospace series \x96 Elements of electrical and optical connection \x96 Test methods \x96 Part 326: Fire immersion test | |
| Aerospace series \x96 Fluids for assessment of non-metallic materials | |
| Aerospace series \x96 Fluorocarbon rubber (FKM) \x96 Hardness 70 IRHD | |
| Aerospace series \x96 Fluorocarbon rubber (FKM) \x96 Hardness 80 IRHD | |
| Aerospace series \x96 Fluorocarbon rubber (FKM) \x96 Hardness 90 IRHD | |
| Aerospace series \x96 Heat resisting \x96 Nickel base alloy Ni-Cr20Co3Fe3 \x96 Annealed \x96 Bars | |
| Aerospace series \x96 Heat resisting nickel base alloy NI-P96-HT \x96 Cold drawn and precipitation treated \x96 Wire \x96 D = 10 mm | |
| Aerospace series \x96 Passivation of corrosion resisting steels and decontamination of nickel or cobalt base alloys | |
| Aerospace series \x96 Requirements and test procedures for switching devices | |
| Aerospace series \x96 Sheets and strips \x96 Heat resisting alloys \x96 Cold rolled \x96 Thickness a = 3 mm \x96 Dimensions | |
| Aerospace series \x96 Steel 30CrNiMo8 (1.6580) \x96 1 100 MPa = Rm = 1 300 MPa \x96 Forgings \x96 De = 100 mm | |
| Aerospace series \x96 Steel 30CrNiMo8 (1.6580) \x96 Air melted \x96 Hardened and tempered \x96 Bar for machining \x96 De = 100 mm \x96 1 100 MPa = Rm = 1... | |
| Aerospace series \x96 Steel 31Ni10 \x96 1 230 MPa = Rm = 1 420 MPa \x96 Bars \x96 De = 40 mm | |
| Aerospace series \x96 Steel 31Ni10 \x96 1 230 MPa = Rm = 1 420 MPa \x96 Forgings \x96 De = 40 mm | |
| Aerospace series \x96 Steel \x96 Sheet and strip, cold rolled \x96 Thickness 0,1 mm = a = 3 mm \x96 Dimensions | |
| Aerospace series \x96 Steel \x96 Sheets and plates, hot rolled \x96 Dimensions | |
| Aerospace series \x96 Steel FE-PA11 \x96 Softened \x96 Tubes \x96 0,5 mm = a = 5 mm | |
| Aerospace series \x96 Steel FE-PA11 \x96 Softened and cold drawn \x96 Wires for rivets \x96 1 mm = D = 10 mm | |
| Aerospace series \x96 Steel FE-PA18 \x96 Quenched and cold drawn \x96 Wire for spring \x96 D = 4,0 mm | |
| Aerospace series \x96 Steel FE-PA3901 (X2CrNi18-9) \x96 Softened \x96 450 MPa <= Rm <= 680 MPa \x96 Bar for machining \x96 4 mm <= De <= 100 mm | |
| Aerospace series \x96 Steel FE-PM37 \x96 900 MPa = Rm = 1 100 MPa \x96 Forgings \x96 De = 150 mm | |
| Aerospace series \x96 Steel FE-PM37 \x96 900 MPa = Rm = 1 100 MPa \x96 Sheet \x96 a = 6 mm | |
| Aerospace series \x96 Steel X2CrNi18-9 (1.4307) \x96 Air melted \x96 Softened \x96 Plates, sheets and strips \x96 0,4 mm = a = 20 mm \x96 520 MPa = Rm =... | |
| Aerospace series \x96 Steel X5CrNoMoCuNb14-5 (1.4594) \x96 930 MPa = Rm = 1 080 MPa \x96 Bars | |
| Aerospace series \x96 Steel X5CrNoMoCuNb14-5 (1.4594) \x96 930 MPa = Rm = 1 080 MPa \x96 Forgings \x96 De = 150 mm | |
| Aerospace series \x96 Steel X7CrNiAl17-7 (1.4568) \x96 Air melted \x96 Solution treated and precipitation hardened \x96 Sheet and strip \x96 a = 6 mm \x96 1 240 MPa = Rm... | |
| Aerospace series \x96 Textile glass fibre preimpregnates \x96 Test method for the determination of the resin and fibre content and mass of fibre per unit area | |
| Aerospace series \x96 Vacuum deposition of cadmium | |
| Aerospace series \x96 Washers, chamfered, with counterbore, in alloy steel, cadmium plated | |
| Aerospace series \x96 Wires, heat resisting alloys \x96 Diameter 0,2 mm = D = 8 mm \x96 Dimensions | |
| Aerospaces series - Elements of electrical and optical connection - Test Methods - Part 211: Capacitance | |
| Arc-welded joints in steel - Guidance on quality levels for imperfections | |
| Atomizing oil burners - Connecting dimensions between burners and heat generators | |
| Atomizing oil burners - Oil burner pumps and oil burner motors - Connecting dimensions - Part 1: Oil burner pumps | |
| Atomizing oil burners - Oil burner pumps and oil burner motors - Connecting dimensions - Part 2: Oil burner motors | |
| Automotive fuels - Unleaded petrol - Requirements and test methods | |
| Automotive fuels \x96 Unleaded petrol \x96 Requirements and test methods | |
| Baths - Connecting dimensions | |
| Complete filled transport packages - Distribution trials - Information to be recorded | |
| District heating pipes - Preinsulated bonded pipe systems for directly buried hot water networks - Pipe assembly of steel service pipe, polyurethane thermal insulation and outer casing of polyethylene | |
| District heating pipes \x96 Bonded single pipe systems for directly buried hot water networks \x96 Factory made pipe assembly of steel service pipe, polyurethane thermal insulation and a casing of... | |
| Fasteners - Surface discontinuities - Part 1: Bolts, screws and studs for general requirements | |
| Fasteners - Surface discontinuities - Part 3: Bolts, screws and studs for special requirements | |
| Ferronickel - Determination of nickel content - Dimethylglyoxime gravimetric method | |
| Ferronickel - Specifications and delivery requirements | |
| Field test method for determining the relative protective effectiveness of a wood preservative in ground contact | |
| Gas-fired instantaneous water heaters for the production of domestic hot water | |
| General tolerances - Part 1: Tolerances for linear and angular dimensions without individual tolerance indications | |
| General tolerances - Part 2: Geometrical tolerances for features without individual tolerance indications | |
| Geotechnical investigation and testing \x96 Field testing \x96 Part 11: Flat dilatometer test (ISO 22476-11:2017) | |
| Ground thread taps for ISO metric threads of tolerances 4H to 8H and 4G to 6G coarse and fine pitches - Manufacturing tolerances on the threaded portion | |
| Hand- and machine-operated circular screwing dies and hand-operated die stocks | |
| Hardmetals - Determination of cobalt - Potentiometric method | |
| Hardmetals - Determination of contents of metallic elements by X-ray fluorescence - Fusion method | |
| Hardmetals - Determination of contents of metallic elements by x-ray fluorescence - Solution method | |
| Hardmetals - Determination of insoluble (free) carbon content - Gravimetric method | |
| Hardmetals - Determination of titanium - Photometric peroxide method | |
| Hardmetals \x96 Compression test | |
| Hardmetals \x96 Sampling and testing of powders using sintered test pieces | |
| Hardmetals \x96 Vickers hardness test | |
| Heat exchangers - Terminology | |
| Hexagon head bolts \x96 Product grade B \x96 Reduced shank (Shank diameter = pitch diameter) | |
| Liquid petroleum products - Determination of sodium content - Atomic absorption spectrometric method | |
| Liquid petroleum products - Petrol - Determination of low lead concentrations by atomic absorption spectrometry | |
| Liquid petroleum products - Petrol - Determination of the benzene content by infrared spectrometry | |
| Measurement of fluid flow in closed conduits - Vocabulary and symbols | |
| Measurement of liquid flow in closed conduits - Weighing method | |
| Mechanical thermostats for gas-burning appliances | |
| Metallic powders - Determination of apparent density - Part 2: Scott volumeter method | |
| Metallic powders - Determination of particle size by dry sieving | |
| Metallic powders \x96 Determination of acid-insoluble content in iron, copper, tin and bronze powders | |
| Metallic powders \x96 Determination of green strength by transverse rupture of rectangular compacts | |
| Metallic powders \x96 Determination of oxygen content by reduction methods \x96 Part 1: General guidelines | |
| Non-destructive testing. Industrial radiographic illuminators. Minimum requirements | |
| Packages for washing and cleaning powder - Dimensions and volumes of cartons and drums from fibre board | |
| Packaging - Complete, filled transport packages - Rolling test | |
| Paints and varnishes and their raw materials - Temperatures and humidities for conditioning and testing | |
| Permeable sintered metal materials - Determination of bubble test pore size | |
| Petroleum products \x96 Determination of cloud point | |
| Petroleum products and hydrocarbons - Determination of sulfur contents - Wickbold combustion method | |
| Respiratory equipment - Open-circuit self-contained compressed air diving apparatus - Requirements, testing, marking | |
| Rubber- or plactics-coated fabrics \x96 Determination of blocking resistance | |
| Sanitary appliances - Crosslinked cast acrylic sheets for baths and shower trays for domestic purposes | |
| Sanitary appliances - Shower trays made from crosslinked cast acrylic sheets - Requirements and test methods | |
| Sanitary tapware - General specification for electrodeposited coatings of Ni-Cr | |
| Sanitary tapware \x96 General specifications for flow rate regulators | |
| Shower trays - Connecting dimensions | |
| Sintered hardmetals \x96 Sampling and testing | |
| Sintered metal materials and hardmetals - Determination of Young modulus | |
| Sintered metal materials, excluding hardmetals \x96 Unnotched impact test piece | |
| Spot welding - Electrode back-ups and clamps | |
| Spot welding equipment - Taper plug gauges and taper ring gauges | |
| Steel and cast iron \x96 Determination of copper content \x96 Flame atomic absorption spectrometric method | |
| Steel and cast iron \x96 Determination of total silicon content \x96 Reduced molybdosilicate spectrophotometric method \x96 Part 1: Silicon contents between 0,05 and 1,0 | |
| Steel and cast iron \x96 Determination of vanadium content \x96 Potentiometric titration method (ISO 4947:1986) | |
| Steel and iron - Determination of chromium content - Potentiometric or visual titration method | |
| Steel and iron - Determination of sulfur content - Infrared absorption method after combustion in an induction furnace | |
| Straight resistance spot welding electrodes | |
| Wallcoverings - Vocabulary and symbols | |
| Wallcoverings in roll form - Heavy duty wallcoverings - Part 1: Specifications | |
| Wallcoverings in roll form - Heavy duty wallcoverings - Part 2: Determination of impact resistance | |
| Wallcoverings in roll form \x96 Specification for finished wallpapers, wall vinyls and plastics wallcoverings | |
| Wallcoverings in roll form \x96 Specification for wall coverings for subsequent decoration | |
| Wallcoverings in roll form \x96 Specification for wallcoverings for subsequent decoration | |
| Water quality - Detection and enumeration of the spores of sulfite-reducing anaerobes (clostridia) - Part 1: Method by enrichment in a liquid medium | |
| Water quality - Detection and enumeration of the spores of sulfite-reducing anaerobes (clostridia) - Part 2: Method by membrane filtration | |
| Water quality - Determination of dissolved oxygen - Electrochemical probe method | |
| Water quality - Determination of dissolved oxygen - Iodometric method | |
| Water quality - Determination of Kjeldahl nitrogen - Method after mineralization with selenium | |
| Welded, brazed and soldered joints - Symbolic representation on drawings |
| << Prev | Next >> |