Accuris Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
Page:
1
300
350
400
450
500
550
590
600
610
620
630
640
644
645
646
647
648
649
650
651
652
653
654
655
656
660
670
680
690
700
710
750
800
850
900
950
1000
1500
1620
| Product Name | Notes |
|---|---|
| Acoustics - Measurement of sound insulation in buildings and of building elements - Part 2: Determination, verification and application of precision data | |
| Adhesives \x96 Wood adhesives for non-structural applications \x96 Determination of tensile shear strength of lap joints | |
| Aerospace series - Acrylonitrile-butadi ene rubber (NBR) - Hardness 40 IRHD | |
| Aerospace series - Airframe rolling bearings - Technical specification | |
| Aerospace series - Aluminium AL-P1050A - H14 - Sheet and strip - 0,4 mm <= a <= 6 mm | |
| Aerospace series - Aluminium alloy 2017A-T42 - Wire for solid rivets - D <= 10 mm | |
| Aerospace series - Aluminium alloy 2117-T42 - Wire for solid rivets - D <= 10 mm | |
| Aerospace series - Aluminium alloy AL-P2014A - T4 or T42 - Clad sheet and strip - 0,4 mm <= a <= 6 mm | |
| Aerospace series - Aluminium alloy AL-P2014A - T6 or T62 - Clad sheet and strip - 0,4 mm <= a <= 6 mm | |
| Aerospace series - Aluminium alloy AL-P2014A T4511 - Extruded bars and sections a or D > or = 200 mm | |
| Aerospace series - Aluminium alloy AL-P2014A-T6 or T62 - Sheet and strip - 0,4 mm <= a <= 6 mm | |
| Aerospace series - Aluminium alloy AL-P2024-T3 - Clad sheet and strip 0,3 mm <= a <= 6 mm | |
| Aerospace series - Aluminium alloy AL-P2618A - T6 - Hand and die forgings - a < 150 mm | |
| Aerospace series - Aluminium alloy AL-P2618A - T851 - Hand and die forgings - a < 150 mm | |
| Aerospace series - Aluminium alloy AL-P5056A (5056A)-H32 - Wire for solid rivets - D <= 10 mm | |
| Aerospace series - Aluminium alloy Al-P7009-T74 - Hand forgings 20 mm > or = a > or = 150 mm | |
| Aerospace series - Aluminium alloy AL-P7075-T6 or T62 - Clad sheet and strip - 0,4 mm <= a <= 6 mm | |
| Aerospace series - Aluminium alloy AL-P7075-T651 - Plates 6 mm > a > or = 80 mm | |
| Aerospace series - Aluminium alloy AL-P7075-T7351 - Drawn bars - 6 mm > or = a or D > or = 75 mm | |
| Aerospace series - Aluminium alloy AL-P7075-T73511 - Extruded bars and sections a or D > or = 100 mm | |
| Aerospace series - Aluminium alloy forging stock and forgings - Technical specification - Part 1: General requirements | |
| Aerospace series - Aluminium alloy forging stock and forgings - Technical specification - Part 2: Forging stock | |
| Aerospace series - Aluminium alloy forging stock and forgings - Technical specification - Part 3: Pre-production and production forgings | |
| Aerospace series - Aluminium and aluminium alloy wrought products - Technical specification - Part 1: General requirements | |
| Aerospace series - Aluminium and aluminium alloy wrought products - Technical specification - Part 2: Sheet, strip, formed profiles and plate | |
| Aerospace series - Aluminium and aluminium alloy wrought products - Technical specification - Part 3: Bar and section | |
| Aerospace series - Aluminium and aluminium alloy wrought products - Technical specification - Part 4: Tube for structure | |
| Aerospace series - Aluminium and aluminium alloy wrought products - Technical specification - Part 5: Tube used under pressure | |
| Aerospace series - Aluminium and aluminium alloy wrought products - Technical specification - Part 6: Rivet wire | |
| Aerospace series - Aluminium and aluminium alloy wrought products - Technical specification - Part 7: Wrought forging stock | |
| Aerospace series - Aluminium and magnesium alloy ingots and castings - Technical specification - Part 1: General requirements | |
| Aerospace series - Aluminium and magnesium alloy ingots and castings - Technical specification - Part 2: Ingots for remelting | |
| Aerospace series - Aluminium and magnesium alloy ingots and castings - Technical specification - Part 3: Pre-production and production castings | |
| Aerospace series - Beaded L-section extruded, in aluminium alloys - Dimensions | |
| Aerospace series - Bearings spherical plain in corrosion resisting steel with self lubricating liner - Technical specification | |
| Aerospace series - Bearings, precision ball in corrosion resisting steel for instruments and equipment - Technical specification | |
| Aerospace series - Bearings, precision ball with flange in corrosion resisting steel, for instruments and equipment - Dimensions and loads | |
| Aerospace series - Cadmium plating of steels with specified tensile strength <= 1 450 MPa, copper, copper alloys and nickel alloys | |
| Aerospace series - Copper and copper alloys conductors for electrical cables - Product standard | |
| Aerospace series - Cromic acid anodizing of aluminium and wrought aluminium alloys | |
| Aerospace series - Extruded channel section, in aluminium alloys - Dimensions | |
| Aerospace series - Extruded L-section, in aluminium alloys - Dimensions | |
| Aerospace series - Extruded section in aluminium alloys - General tolerances | |
| Aerospace series - Extruded T-section, in aluminium alloys - Dimensions | |
| Aerospace series - Hexagonal bars, drawn in aluminium and aluminium alloys - Tolerance class h 11 - Width across flats 7 mm < a < 50 mm - Dimensions | |
| Aerospace series - Lamp caps - Dimensions | |
| Aerospace series - Lamps, incandescent - Part 001: Technical specification | |
| Aerospace series - Lamps, incandescent - Part 002: Main characteristics | |
| Aerospace series - Lamps, incandescent - Part 003: Lamp, code 44 - Product standard | |
| Aerospace series - Lamps, incandescent - Part 004: Lamp, code 47 - Product standard | |
| Aerospace series - Lamps, incandescent - Part 005: Lamp, code 73 - Product standard | |
| Aerospace series - Lamps, incandescent - Part 006: Lamp, code 73E - Product standard | |
| Aerospace series - Lamps, incandescent - Part 007: Lamp, code 74 - Product standard | |
| Aerospace series - Lamps, incandescent - Part 008: Lamp, code 75 - Product standard | |
| Aerospace series - Lamps, incandescent - Part 009: Lamp, code 83 - Product standard | |
| Aerospace series - Lamps, incandescent - Part 010: Lamp, code 84 - Product standard | |
| Aerospace series - Lamps, incandescent - Part 011: Lamp, code 85 - Product standard | |
| Aerospace series - Lamps, incandescent - Part 012: Lamp, code 95 - Product standard | |
| Aerospace series - Lamps, incandescent - Part 013: Lamp, code 301 - Product standard | |
| Aerospace series - Lamps, incandescent - Part 014: Lamp, code 303 - Product standard | |
| Aerospace series - Lamps, incandescent - Part 015: Lamp, code 304 - Product standard | |
| Aerospace series - Lamps, incandescent - Part 016: Lamp, code 305 - Product standard | |
| Aerospace series - Lamps, incandescent - Part 017: Lamp, code 306 - Product standard | |
| Aerospace series - Lamps, incandescent - Part 018: Lamp, code 307 - Product standard | |
| Aerospace series - Lamps, incandescent - Part 019: Lamp, code 308 - Product standard | |
| Aerospace series - Lamps, incandescent - Part 020: Lamp, code 311 - Product standard | |
| Aerospace series - Lamps, incandescent - Part 021: Lamp, code 313 - Product standard | |
| Aerospace series - Lamps, incandescent - Part 022: Lamp, code 315 - Product standard | |
| Aerospace series - Lamps, incandescent - Part 023: Lamp, code 316 - Product standard | |
| Aerospace series - Lamps, incandescent - Part 024: Lamp, code 327 - Product standard | |
| Aerospace series - Lamps, incandescent - Part 025: Lamp, code 328 - Product standard | |
| Aerospace series - Lamps, incandescent - Part 026: Lamp, code 330 - Product standard | |
| Aerospace series - Lamps, incandescent - Part 027: Lamp, code 334 - Product standard | |
| Aerospace series - Lamps, incandescent - Part 028: Lamp, code 337 - Product standard | |
| Aerospace series - Lamps, incandescent - Part 029: Lamp, code 338 - Product standard | |
| Aerospace series - Lamps, incandescent - Part 030: Lamp, code 345 - Product standard | |
| Aerospace series - Lamps, incandescent - Part 031: Lamp, code 356 - Product standard | |
| Aerospace series - Lamps, incandescent - Part 032: Lamp, code 376 - Product standard | |
| Aerospace series - Lamps, incandescent - Part 033: Lamp, code 377 - Product standard | |
| Aerospace series - Lamps, incandescent - Part 034: Lamp, code 382 - Product standard | |
| Aerospace series - Lamps, incandescent - Part 035: Lamp, code 387 - Product standard | |
| Aerospace series - Lamps, incandescent - Part 036: Lamp, code 388 - Product standard | |
| Aerospace series - Lamps, incandescent - Part 037: Lamp, code 394 - Product standard | |
| Aerospace series - Lamps, incandescent - Part 038: Lamp, code 401 - Product standard | |
| Aerospace series - Lamps, incandescent - Part 039: Lamp, code 600 - Product standard | |
| Aerospace series - Lamps, incandescent - Part 040: Lamp, code 680 - Product standard | |
| Aerospace series - Lamps, incandescent - Part 041: Lamp, code 682 - Product standard | |
| Aerospace series - Lamps, incandescent - Part 042: Lamp, code 683 - Product standard | |
| Aerospace series - Lamps, incandescent - Part 043: Lamp, code 685 - Product standard | |
| Aerospace series - Lamps, incandescent - Part 044: Lamp, code 713 - Product standard | |
| Aerospace series - Lamps, incandescent - Part 045: Lamp, code 714 - Product standard | |
| Aerospace series - Lamps, incandescent - Part 046: Lamp, code 715 - Product standard | |
| Aerospace series - Lamps, incandescent - Part 047: Lamp, code 718 - Product standard | |
| Aerospace series - Lamps, incandescent - Part 048: Lamp, code 718 NPC - Product standard | |
| Aerospace series - Lamps, incandescent - Part 049: Lamp, code 757 - Product standard | |
| Aerospace series - Lamps, incandescent - Part 050: Lamp, code 1064 - Product standard | |
| Aerospace series - Lamps, incandescent - Part 051: Lamp, code 1163 - Product standard | |
| Aerospace series - Lamps, incandescent - Part 052: Lamp, code 1222 - Product standard | |
| Aerospace series - Lamps, incandescent - Part 053: Lamp, code 1308 - Product standard | |
| Aerospace series - Lamps, incandescent - Part 054: Lamp, code 1317 - Product standard | |
| Aerospace series - Lamps, incandescent - Part 055: Lamp, code 1495 - Product standard | |
| Aerospace series - Lamps, incandescent - Part 056: Lamp, code 1506 - Product standard | |
| Aerospace series - Lamps, incandescent - Part 057: Lamp, code 1512 - Product standard | |
| Aerospace series - Lamps, incandescent - Part 058: Lamp, code 1524 - Product standard | |
| Aerospace series - Lamps, incandescent - Part 059: Lamp, code 1591 - Product standard | |
| Aerospace series - Lamps, incandescent - Part 060: Lamp, code 1619 - Product standard | |
| Aerospace series - Lamps, incandescent - Part 061: Lamp, code 1683 - Product standard | |
| Aerospace series - Lamps, incandescent - Part 062: Lamp, code 1810 - Product standard | |
| Aerospace series - Lamps, incandescent - Part 063: Lamp, code 1815 - Product standard | |
| Aerospace series - Lamps, incandescent - Part 064: Lamp, code 1819 - Product standard | |
| Aerospace series - Lamps, incandescent - Part 065: Lamp, code 1820 - Product standard | |
| Aerospace series - Lamps, incandescent - Part 066: Lamp, code 1829 - Product standard | |
| Aerospace series - Lamps, incandescent - Part 067: Lamp, code 1843 - Product standard | |
| Aerospace series - Lamps, incandescent - Part 068: Lamp, code 1864 - Product standard | |
| Aerospace series - Lamps, incandescent - Part 069: Lamp, code 1978 - Product standard | |
| Aerospace series - Lamps, incandescent - Part 070: Lamp, code 2232 - Product standard | |
| Aerospace series - Lamps, incandescent - Part 071: Lamp, code 3011 - Product standard | |
| Aerospace series - Lamps, incandescent - Part 072: Lamp, code 3912 - Product standard | |
| Aerospace series - Lamps, incandescent - Part 073: Lamp, code 4174 - Product standard | |
| Aerospace series - Lamps, incandescent - Part 074: Lamp, code 5086 - Product standard | |
| Aerospace series - Lamps, incandescent - Part 075: Lamp, code 5448 - Product standard | |
| Aerospace series - Lamps, incandescent - Part 076: Lamp, code 5678 - Product standard | |
| Aerospace series - Lamps, incandescent - Part 077: Lamp, code 6832 - Product standard | |
| Aerospace series - Lamps, incandescent - Part 078: Lamp, code 6838 - Product standard | |
| Aerospace series - Lamps, incandescent - Part 079: Lamp, code 6839 - Product standard | |
| Aerospace series - Lamps, incandescent - Part 080: Lamp, code 7007-704 - Product standard | |
| Aerospace series - Lamps, incandescent - Part 081: Lamp, code 7070 - Product standard | |
| Aerospace series - Lamps, incandescent - Part 082: Lamp, code 7079 - Product standard | |
| Aerospace series - Lamps, incandescent - Part 083: Lamp, code 7152 - Product standard | |
| Aerospace series - Lamps, incandescent - Part 084: Lamp, code 7153 - Product standard | |
| Aerospace series - Lamps, incandescent - Part 085: Lamp, code 7265 - Product standard | |
| Aerospace series - Lamps, incandescent - Part 086: Lamp, code 7333 - Product standard | |
| Aerospace series - Lamps, incandescent - Part 087: Lamp, code 7341 - Product standard | |
| Aerospace series - Lamps, incandescent - Part 088: Lamp, code A7512-12 - Product standard | |
| Aerospace series - Lamps, incandescent - Part 089: Lamp, code A7512-24 - Product standard | |
| Aerospace series - Lamps, incandescent - Part 090: Lamp, code 7683 - Product standard | |
| Aerospace series - Lamps, incandescent - Part 091: Lamp, code 7714 - Product standard | |
| Aerospace series - Lamps, incandescent - Part 092: Lamp, code 7715 - Product standard | |
| Aerospace series - Lamps, incandescent - Part 093: Lamp, code 7839 - Product standard | |
| Aerospace series - Lamps, incandescent - Part 094: Lamp, code 8022 - Product standard | |
| Aerospace series - Lamps, incandescent - Part 095: Lamp, code 8552 - Product standard | |
| Aerospace series - Lamps, incandescent - Part 096: Lamp, code 72301-6 - Product standard | |
| Aerospace series - Lamps, incandescent - Part 097: Lamp, code 72601-12 - Product standard | |
| Aerospace series - Lamps, incandescent - Part 098: Lamp, code 416650 - Product standard | |
| Aerospace series - Lamps, incandescent - Part 099: Lamp, code 416700 - Product standard | |
| Aerospace series - Lamps, incandescent - Part 100: Lamp, code 2078 - Product standard | |
| Aerospace series - Lamps, incandescent - Part 101: Lamp, code 404-02 - Product standard | |
| Aerospace series - Metallic materials - General requirements for semi-finished product qualification (excluding forgings and castings) | |
| Aerospace series - Metallic materials - Manufacturing schedule, inspection schedule, inspection and test report - Definition, general principles, preparation and approval | |
| Aerospace series - Metallic materials - Part 001: Conventional designation | |
| Aerospace series - Metallic materials - Part 1: Conventional designation | |
| Aerospace series - Metallic materials - Part 2: Coding of metallurgical condition in delivery condition | |
| Aerospace series - Metallic materials - Test methods - Part 1: Tensile testing at ambient temperature | |
| Aerospace series - Metallic materials - Test methods - Part 2: Tensile testing at elevated temperature | |
| Aerospace series - Pins, headed, close tolerance shank, in alloy steel - Technical specification | |
| Aerospace series - Plates in aluminium alloys - Thickness 6 mm < a < 160 mm - Dimensions | |
| Aerospace series - Quality assurance - EN aerospace products - Approval of the quality system of manufactures | |
| Aerospace series - Rivets, solid, universal head, in aluminium 1050A, inch based series | |
| Aerospace series - Rivets, solid, universal head, in aluminium alloy 2017A, inch based series | |
| Aerospace series - Rivets, solid, universal head, in aluminium alloy 2117, anodized or chromated, inch based series | |
| Aerospace series - Rivets, solid, universal head, in aluminium alloy 2117, inch based series | |
| Aerospace series - Rivets, solid, universal head, in aluminium alloy 5056A, anodized or chromated, inch based series | |
| Aerospace series - Rivets, solid, universal head, in aluminium alloy 5056A, inch based series | |
| Aerospace series - Rod ends with self-aligning ball bearings - Technical specification | |
| Aerospace series - Rod ends with self-lubricating self-aligning bearings - Technical specification | |
| Aerospace series - Round bars, drawn, in aluminium and aluminium alloys - Tolerance class h 11 - Diameter 4 mm < D < 63 mm - Dimensions | |
| Aerospace series - Round bars, extruded in aluminium and aluminium alloys - Diameter 10 mm < D < 220 mm - Dimensions | |
| Aerospace series - Sheets in aluminium and aluminium alloys - Thickness 0,25 mm < a < 6 mm - Dimensions | |
| Aerospace series - Square bars, drawn in aluminium and aluminium alloys - Tolerance class h 11 - Thickness 6 mm < a < 50 mm - Dimensions | |
| Aerospace series - Steel - Forging stock and forgings - Technical specification - Part 2: Forging stock | |
| Aerospace series - Steel - Forging stock and forgings - Technical specification - Part 3: Pre-production and production forgings | |
| Aerospace series - Steel - Forging stock and forgings - Technical specifications - Part 1: General requirements | |
| Aerospace series - Steel FE-PL1502 (25CrMo4) - 650 MPa <= Rm <= 850 MPa - Bars - De <= 150 mm | |
| Aerospace series - Steel FE-PL1502 (25CrMo4) - 900 MPa <= Rm <= 1 100 MPa - Bars - De <= 40 mm | |
| Aerospace series - Steel FE-PL1502 (25CrMo4) - 900 MPa <= Rm <= 1 100 MPa - Sheets, strips and plates - 0,5 mm <= a <= 20 mm | |
| Aerospace series - Steel FE-PL1505 (15CrMoV6) - Air melted - Hardened and tempered - Bars - De <= 16 mm - 980 MPa <= Rm <= 1 180 MPa | |
| Aerospace series - Steel X105CrMo17 (1.3544) - Hardened and tempered - Bars - De = 150 mm | |
| Aerospace series - Steel X105CrMo17 (1.4125) - Hardened and tempered - Hand and die forgings - De = 150 mm | |
| Aerospace series - Steel, nickel base and cobalt base alloy remelting stock and castings - Technical specification - Part 1: General requirements | |
| Aerospace series - Steel, nickel base and cobalt base alloy remelting stock and castings - Technical specification - Part 2: Remelting stock | |
| Aerospace series - Steel, nickel base and cobalt base alloy remelting stock and castings - Technical specification - Part 3: Pre-production and production castings | |
| Aerospace series - Test methods - Titanium and titanium alloys - Part 009: Determination of surface contamination | |
| Aerospace series - Test methods for aluminium and aluminium alloy products - Part 1: Determination of electrical conductivity of wrought aluminium alloys | |
| Aerospace series - Test methods for aluminium and aluminium alloy products - Part 5: Determination of cladding thickness and copper diffusion of clad semi-finished products | |
| Aerospace series - Test methods for metallic materials - Part 005: Uninterrupted creep and stress-rupture testing | |
| Aerospace series - Test methods for transparent materials for aircraft glazing - Part 12: Determination of linear thermal expansion | |
| Aerospace series - Test methods for transparent materials for aircraft glazing - Part 13: Determination of temperature at deflection under load | |
| Aerospace series - Test methods for transparent materials for aircraft glazing - Part 14: Determination of the 1/10 Vicat softening temperature | |
| Aerospace series - Test methods for transparent materials for aircraft glazing - Part 19: Determination of craze resistance | |
| Aerospace series - Test methods for transparent materials for aircraft glazing - Part 21: Determination of resistance to crack propagation (K-factor) | |
| Aerospace series - Test methods for transparent materials for aircraft glazing - Part 2: Determination of water absorption | |
| Aerospace series - Test methods for transparent materials for aircraft glazing - Part 3: Determination of refractive index | |
| Aerospace series - Test methods for transparent materials for aircraft glazing - Part 5: Determination of visible light transmission | |
| Aerospace series - Test methods for transparent materials for aircraft glazing - Part 7: Determination of optical deviation | |
| Aerospace series - Test methods for transparent materials for aircraft glazing - Part 8: Determination of optical distortion | |
| Aerospace series - Test methods for transparent materials for aircraft glazing - Part 9: Determination of haze | |
| Aerospace series - Titanium and titanium alloys - Test methods - Part 010: Sampling for determination of hydrogen content | |
| Aerospace series - Washers, flat, heat resisting steel | |
| Aerospace series - Washers, flat, in aluminium alloy, anodized or chromated | |
| Aerospace series - Washers, flat, in steel, cadmium plated | |
| Aerospace series \x96 Aluminium 1050A-H14 \x96 Wire for solid rivets \x96 D = 10 mm | |
| Aerospace series \x96 Aluminium alloy Al-P16- \x96 T6151 \x96 Plates \x96 6 mm < a = 120 mm | |
| Aerospace series \x96 Bearings, spherical plain in corrosion resisting steel with self-lubricating liner \x96 Light series \x96 Dimensions and loads | |
| Aerospace series \x96 Bearings, spherical plain in corrosion resisting steel with self-lubricating liner \x96 Normal series \x96 Dimensions and loads | |
| Aerospace series \x96 Cable, electrical, fire resistant \x96 Technical specification | |
| Aerospace series \x96 Cables, electrical, general purpose, with conductors in copper or copper alloy \x96 Technical specification | |
| Aerospace series \x96 Heat resisting alloy FE-PA2601 (X6NiCrTiMoV26-15) \x96 Solution treated and precipitation treated \x96 Wires for rivets \x96 2 mm = D = 10 mm \x96 Rm = 960... | |
| Aerospace series \x96 Heat resisting alloy FE-PA2602 (X4NiCrTiMoV26-15) \x96 Solution treated and precipitation treated \x96 Forgings \x96 De = 100 mm \x96 Rm = 850 MPa | |
| Aerospace series \x96 Hexagonal steel bars drawn \x96 Dimensions \x96 Tolerances h 11 and h 12 | |
| Aerospace series \x96 Metallic materials \x96 Test methods \x96 Part 16: Non-destructive testing \x96 Penetrant testing | |
| Aerospace series \x96 Metallic materials \x96 Test methods \x96 Part 21: Radiographic testing of castings | |
| Aerospace series \x96 Rectangular steel bars rolled \x96 Dimensions \x96 Tolerance js 16 | |
| Aerospace series \x96 Round steel bars drawn and/or descaled \x96 Dimensions \x96 Tolerance h 11 | |
| Aerospace series \x96 Round steel bars ground \x96 Dimensions \x96 Tolerance h 8 | |
| Aerospace series \x96 Single and multicore electrical cables, screened and jacketed \x96 Technical specification | |
| Aerospace series \x96 Steel 102Cr6 (1.2067) \x96 Hardened and tempered \x96 Bars | |
| Aerospace series \x96 Steel FE-PL31 \x96 Hardened and tempered \x96 Hand and die forgings | |
| Aerospace series \x96 Steel FE-PL31 \x96 Hardened and tempered \x96 Hollow bars \x96 3,5 mm = a = 55 mm | |
| Aerospace series \x96 Steel FE-PL61 \x96 Carburized, hardened and tempered \x96 Bar \x96 De = 40 mm | |
| Aerospace series \x96 Steel FE-PL75 \x96 1 100 MPa = Rm = 1 250 MPa \x96 Bars \x96 De = 100 mm | |
| Aerospace series \x96 Steels \x96 Test methods \x96 Part 2: Izod impact test | |
| Aerospace series \x96 Strips, cold rolled in steel, Thickness 0,1 mm = a = 2,5 mm \x96 Dimensions | |
| Aerospace series \x96 Test methods for aluminium and aluminium alloy products \x96 Part 7: Reference blocks for the calibration of measuring equipment used in the determination of electrical conductivity of... | |
| Aerospace series \x96 U-section aluminium alloy folded profiles \x96 Dimensions | |
| Aerospace series. Aluminium alloy AL-P7009-T74 - Die forgings 3 mm > or = a > or = 150 mm | |
| Bearings, airframe rolling, double row, self aligning ball bearings, in corrosion resisting steel, diameter series 2 - Dimensions and loads - Aerospace series | |
| Bearings, airframe rolling, rigid, single row ball bearings in corrosion resisting steel, diameter series 0 and 2 - Dimensions and loads - Aerospace series | |
| Bearings, airframe rolling, rigid, single row ball bearings in corrosion resisting steel, diameter series 8 and 9 - Dimensions and loads - Aerospace series | |
| Bearings, airframe rolling, single row, self aligning roller bearings in corrosion resisting steel, diameter series 3 and 4 - Dimensions and loads - Aerospace series | |
| Classification of fires | |
| Classification of thermoplastic wood adhesives for non-structural applications | |
| Clevis pins with head | |
| Clevis pins without head | |
| Concrete - Part 1: Specification, performance, production and conformity | |
| Concrete \x96 Specification, performance, production and conformity \x96 Rules for application of EN 206 in Denmark | |
| Concrete \x96 Specification, performance, production and conformity | |
| Conical fittings with 6 % (Luer) taper for syringes, needles and certain other medical equipment \x96 Part 1: General requirements (ISO 594-1:1986) | |
| Conical fittings with 6 % (Luer) taper for syringes, needles and certain other medical equipment \x96 Part 1: General requirements | |
| Conical fittings with a 6 % (Luer) taper for syringes, needles and certain other medical equipment \x96 Part 1: General requirements | |
| Covered electrodes \x96 Determination of the efficiency, metal recovery and deposition coefficient | |
| Dimensions of seam welding wheel blanks | |
| Electrode taper fits for spot welding equipment - Dimensions | |
| Eurocode 1 - Actions on structures - Part 1-6: General actions - Actions during execution | |
| Eurocode 1 - Actions on structures - Part 3: Actions induced by cranes and machinery | |
| Eurocode 1 - Actions on structures - Part 4: Silos and tanks | |
| Eurocode 1 \x96 Actions on structures \x96 Part 1-3: General actions \x96 Snow loads | |
| Eurocode 1 \x96 Actions on structures \x96 Part 1-7: General actions \x96 Accidental actions | |
| Eurocode 1 \x96 Actions on structures \x96 Part 1-9: Atmospheric icing | |
| Eurocode 1: Actions on structures - Part 1-2: General actions - Actions on structures exposed to fire | |
| Eurocode 1: Actions on structures - Part 1-4: General actions - Wind actions | |
| Eurocode 1: Actions on structures \x96 Part 1-4: General actions \x96 Wind actions \x96 CORRECTIONS 1 | |
| Eurocode 1: Actions on structures \x96 Part 1-5: General actions \x96 Thermal actions | |
| Eurocode 1: Actions on structures \x96 Part 1-7: General actions \x96 Accidental actions | |
| Eurocode 1: Actions on structures \x96 Part 2: Traffic loads on bridges | |
| Eurocode 2 - Design of concrete structures - Part 3: Liquid retaining and containment structures | |
| Eurocode 2 \x96 Design of concrete structures \x96 Concrete bridges \x96 Design and detailing rules | |
| Eurocode 2 \x96 Design of concrete structures \x96 Part 1-1: General rules and rules for buildings, bridges and civil engineering structures | |
| Eurocode 2 \x96 Design of concrete structures \x96 Part 3: Liquid retaining and containment structures | |
| Eurocode 2 \x96 Design of concrete structures \x96 Part 4: Design of fastenings for use in concrete | |
| Eurocode 2: Design of concrete structures - Part 1-2: General rules - Structural fire design | |
| Eurocode 2: Design of concrete structures \x96 Part 1-1: General rules and rules for buildings | |
| Eurocode 2: Design of concrete structures \x96 Part 1-2: General rules \x96 Structural fire design | |
| Eurocode 3 - Design of steel structures - Part 1-11: Design of structures with tension components | |
| Eurocode 3 - Design of steel structures - Part 1-12: Additional rules for the extension of EN 1993 up to steel grades S 700 | |
| Eurocode 3 - Design of steel structures - Part 1-3: General rules - Supplementary rules for cold-formed members and sheeting | |
| Eurocode 3 - Design of steel structures - Part 1-4: General rules - Supplementary rules for stainless steels | |
| Eurocode 3 - Design of steel structures - Part 1-6: Strength and Stability of Shell Structures | |
| Eurocode 3 - Design of steel structures - Part 1-7: Plated structures subject to out of plane loading | |
| Eurocode 3 - Design of steel structures - Part 2: Steel Bridges | |
| Eurocode 3 - Design of steel structures - Part 3-1: Towers, masts and chimneys - Towers and masts | |
| Eurocode 3 - Design of steel structures - Part 3-2: Towers, masts and chimneys - Chimneys | |
| Eurocode 3 - Design of steel structures - Part 4-1: Silos | |
| Eurocode 3 - Design of steel structures - Part 4-2: Tanks | |
| Eurocode 3 - Design of steel structures - Part 6: Crane supporting structures | |
| Eurocode 3 \x96 Design of steel structures \x96 Part 1-13: Beams with large web openings | |
| Eurocode 3 \x96 Design of steel structures \x96 Part 1-2: Structural fire design | |
| Eurocode 3 \x96 Design of steel structures \x96 Part 1-3: Cold-formed members and sheeting | |
| Eurocode 3 \x96 Design of steel structures \x96 Part 1-4: General rules \x96 Supplementary rules for stainless steels | |
| Eurocode 3 \x96 Design of steel structures \x96 Part 1-5: Plated structural elements | |
| Eurocode 3 \x96 Design of steel structures \x96 Part 1-6: Strength and Stability of Shell Structures | |
| Eurocode 3 \x96 Design of steel structures \x96 Part 1-7: Plated structures subject to out of plane loading | |
| Eurocode 3 \x96 Design of steel structures \x96 Part 1-8: Joints | |
| Eurocode 3 \x96 Design of steel structures \x96 Part 4-3: Pipelines | |
| Eurocode 3 \x96 Design of steel structures \x96 Part 5: Piling | |
| Eurocode 3: Design of steel structures - Part 1-10: Material toughness and through-thickness properties | |
| Eurocode 3: Design of steel structures - Part 1-1: General rules and rules for buildings | |
| Eurocode 3: Design of steel structures - Part 1-9: Fatigue | |
| Eurocode 3: Design of steel structures \x96 Part 1-10: Material toughness and through-thickness properties | |
| Eurocode 3: Design of steel structures \x96 Part 1-2: General rules \x96 Structural fire design | |
| Eurocode 3: Design of steel structures \x96 Part 1-6: Strength and Stability of Shell Structures | |
| Eurocode 3: Design of steel structures \x96 Part 1-8: Design of joints | |
| Eurocode 3: Design of steel structures \x96 Part 1-9: Fatigue | |
| Eurocode 4 - Design of composite steel and concrete structures - Part 1-2: General rules - Structural fire design | |
| Eurocode 4 - Design of composite steel and concrete structures - Part 2: General rules and rules for bridges | |
| Eurocode 4: Design of composite steel and concrete structures - Part 1-1: General rules and rules for buildings | |
| Eurocode 4: Design of composite steel and concrete structures - Part 1-2: General rules - Structural fire design | |
| Eurocode 5: Design of timber structures - Part 1-1: General - Common rules and rules for buildings | |
| Eurocode 5: Design of timber structures - Part 1-2: General - Structural fire design | |
| Eurocode 5: Design of timber structures - Part 2: Bridges | |
| Eurocode 5: Design of timber structures \x96 Part 1-2: General \x96 Structural fire design | |
| Eurocode 6 - Design of masonry structures - Part 1-1: General rules for reinforced and unreinforced masonry structures | |
| Eurocode 6 - Design of masonry structures - Part 1-2: General rules - Structural fire design | |
| Eurocode 6 \x96 Design of masonry structures \x96 Part 1-1: General rules for reinforced and unreinforced masonry structures | |
| Eurocode 6 \x96 Design of masonry structures \x96 Part 1-2: General rules \x96 Structural fire design | |
| Eurocode 6 \x96 Design of masonry structures \x96 Part 2: Design considerations, selection of materials and execution of masonry | |
| Eurocode 6 \x96 Design of masonry structures \x96 Part 3: Simplified calculation methods for unreinforced masonry structures | |
| Eurocode 7 - Geotechnical design - Part 2: Ground investigation and testing | |
| Eurocode 7 \x96 Geotechnical design \x96 Part 1: General rules | |
| Eurocode 7 \x96 Geotechnical design \x96 Part 2: Ground investigation and testing | |
| Eurocode 7 \x96 Geotechnical design \x96 Part 3: Geotechnical structures | |
| Eurocode 7: Geotechnical design - Part 1: General rules | |
| Eurocode 7: Geotechnical design \x96 Part 1: General rules | |
| Eurocode 8 \x96 Design of structures for earthquake resistance \x96 Part 1-1: General rules and seismic action | |
| Eurocode 8 \x96 Design of structures for earthquake resistance \x96 Part 4: Silos, tanks and pipelines | |
| Eurocode 8: Design of structures for earthquake resistance - Part 3: Assessment and retrofitting of buildings | |
| Eurocode 8: Design of structures for earthquake resistance \x96 Part 1: General rules, seismic actions and rules for buildings | |
| Eurocode 8: Design of structures for earthquake resistance \x96 Part 2: Bridges | |
| Eurocode 8: Design of structures for earthquake resistance \x96 Part 3: Assessment and retrofitting of buildings | |
| Eurocode 8: Design of structures for earthquake resistance \x96 Part 5: Foundations, retaining structures and geotechnical aspects | |
| Eurocode 8: Design of structures for earthquake resistance \x96 Part 6: Towers, masts and chimneys | |
| Eurocode 8: Design provisions for earthquake resistance of structures \x96 Part 1: General rules, seismic actions and general requirements for buildings | |
| Eurocode 9 - Design of aluminium structures - Part 1-2: Structural fire design | |
| Eurocode 9 \x96 Design of aluminium structures \x96 Part 1-2: Structural fire design | |
| Eurocode 9 \x96 Design of aluminium structures \x96 Part 1-4: Cold-formed structural sheeting | |
| Eurocode 9 \x96 Design of aluminium structures \x96 Part 1-5: Shell structures | |
| Eurocode 9: Design of aluminium structures - Part 1-1: General structural rules | |
| Eurocode 9: Design of aluminium structures - Part 1-3: Structures susceptible to fatigue | |
| Eurocode 9: Design of aluminium structures \x96 Part 1-1: General structural rules | |
| Eurocode 9: Design of aluminium structures \x96 Part 1-3: Structures susceptible to fatigue | |
| Eurocode 9: Design of aluminium structures \x96 Part 1-4: Cold-formed structural sheeting | |
| Fasteners - Clearance holes for bolts and screws | |
| Flued oil stoves with vaporizing burners | |
| Gas heated catering equipment - Part 2-10: Specific requirements - Chargrills | |
| Gas heated catering equipment - Part 2-11: Specific requirements - Pasta cookers | |
| Gas heated catering equipment - Part 2-3: Specific requirements - Boiling pans | |
| Gas heated catering equipment - Part 2-6: Specific requirements - Hot water heaters for beverage | |
| Gas heated catering equipment - Part 2-7: Specific requirements - Salamanders and rotisseries | |
| Gas heated catering equipment - Part 2-8: Specific requirements - Brat pans and pa\xeblla cookers | |
| Gas heated catering equipment - Part 2-9: Specific requirements - Solid tops, warming plates and griddles | |
| Gas heated catering equipment \x96 Part 1: General safety requirements | |
| Gas heated catering equipment \x96 Part 1: General safety rules | |
| Gas heated catering equipment \x96 Part 2-1: Specific requirements \x96 Open burners and wok burners | |
| Gas heated catering equipment \x96 Part 2-2: Specific requirements \x96 Ovens | |
| Gas heated catering equipment \x96 Part 2-4: Specific requirements \x96 Fryers | |
| Mechanical properties of fasteners - Part 2: Nuts with specified proof load values - Coarse thread | |
| Mechanical properties of fasteners - Part 7: Torsional test and minimum torques for bolts and screws with nominal diameters 1 mm to 10 mm | |
| Metallic and other inorganic coatings - Thermal spraying - Zinc, aluminium and their alloys | |
| National Annex to Eurocode 1: Actions on structures - Part 1-3: General actions - Snow loads | |
| National Annex to Eurocode 1: Actions on structures - Part 1-4: General actions - Wind actions | |
| National Annex to Eurocode 1: Actions on structures - Part 1-5: General actions - Thermal actions | |
| National Annex to Eurocode 1: Actions on structures \x96 Part 1-2: General actions \x96 Actions on structures exposed to fire | |
| National Annex to Eurocode 1: Actions on structures \x96 Part 1-2: General actions \x96 Actions on structures exposed tofire | |
| National Annex to Eurocode 1: Actions on structures \x96 Part 1-3: General actions \x96 Snow loads | |
| National Annex to Eurocode 1: Actions on structures \x96 Part 1-4: General actions \x96 Wind actions | |
| National Annex to Eurocode 1: Actions on structures \x96 Part 1-6: General actions \x96 Actions during execution | |
| National Annex to Eurocode 1: Actions on structures \x96 Part 1-7: General actions \x96 Accidental actions | |
| National Annex to Eurocode 2: Design of concrete structures - Part 1-1: General rules and rules for buildings | |
| National Annex to Eurocode 2: Design of concrete structures - Part 1-2: General rules - Structural fire design | |
| National Annex to Eurocode 2: Design of concrete structures \x96 Part 1-1: General rules and rules for buildings | |
| National Annex to Eurocode 3 - Design of steel structures - Part 3-1: Towers, masts and chimneys - Towers and masts | |
| National Annex to Eurocode 3 \x96 Design of steel structures \x96 Part 3-1: Towers, masts and chimneys \x96 Towers and masts | |
| National Annex to Eurocode 3: Design of steel structures - Part 1-1: General rules - Supplementary rules for cold-formed members and sheeting | |
| National Annex to Eurocode 3: Design of steel structures - Part 1-4: General rules - Supplementary rules for stainless steels | |
| National Annex to Eurocode 3: Design of steel structures - Part 1-7: Plated structures subject to out of plane loading | |
| National Annex to Eurocode 3: Design of steel structures - Part 1-8: Joints | |
| National Annex to Eurocode 3: Design of steel structures \x96 Part 1-10: Material toughness and through-thickness properties | |
| National Annex to Eurocode 3: Design of steel structures \x96 Part 1-1: Fatigue | |
| National Annex to Eurocode 3: Design of steel structures \x96 Part 1-1: General rules and rules for buildings | |
| National Annex to Eurocode 3: Design of steel structures \x96 Part 1-2: General rules \x96 Structural fire design | |
| National Annex to Eurocode 3: Design of steel structures \x96 Part 1-3: General rules \x96 Supplementary rules for cold-formed members and sheeting | |
| National Annex to Eurocode 3: Design of steel structures \x96 Part 1-4: General rules \x96 Supplementary rules for stainless steels | |
| National Annex to Eurocode 3: Design of steel structures \x96 Part 1-5: Plated structural elements | |
| National Annex to Eurocode 3: Design of steel structures \x96 Part 1-6: Strength and stability of shell structures | |
| National Annex to Eurocode 3: Design of steel structures \x96 Part 1-8: Joints | |
| National Annex to Eurocode 4: Design of composite steel and concrete structures - Part 1-1: General rules and rules for buildings | |
| National Annex to Eurocode 4: Design of composite steel and concrete structures \x96 Part 1-1: General rules and rules for buildings | |
| National Annex to Eurocode 4: Design of composite steel and concrete structures \x96 Part 1-2: Structural fire design | |
| National Annex to Eurocode 5: Design of timber structures - Part 1-1: General - Common rules and rules for buildings | |
| National Annex to Eurocode 5: Design of timber structures \x96 Part 1-1: General \x96 Common rules and rules for buildings | |
| National Annex to Eurocode 5: Design of timber structures \x96 Part 1-2: General \x96 Structural fire design | |
| National Annex to Eurocode 6: Design of masonry structures - Part 1-1: General rules for reinforced and unreinforced masonry structures | |
| National Annex to Eurocode 6: Design of masonry structures \x96 Part 1-1: General rules for reinforced and unreinforced masonry structures | |
| National Annex to Eurocode 6: Design of masonry structures \x96 Part 1-2: General rules \x96 Structural fire design | |
| National Annex to Eurocode 6: Design of masonry structures \x96 Part 2: Design considerations, selection of materials and execution of masonry | |
| National Annex to Eurocode 7: Geotechnical design - Part 1: General rules | |
| National Annex to Eurocode 7: Geotechnical design \x96 Part 1: General rules | |
| National Annex to Eurocode 7: Geotechnical design \x96 Part 2: Ground investigation and testing | |
| National Annex to Eurocode 9: Design of aluminium structures - Part 1-1: General rules and rules for buildings | |
| National Annex to Eurocode 9: Design of aluminium structures - Part 1-2: General rules - Structural fire design | |
| National Annex to Eurocode 9: Design of aluminium structures \x96 Part 1-1: General rules and rules for buildings | |
| National Annex to Eurocode 9: Design of aluminium structures \x96 Part 1-3: Fatigue | |
| Nationalt anneks to Eurocode 3: Design of steel structures \x96 Part 5: Piling | |
| Packaging - Complete, filled transport packages - Part 1: Identification of parts when testing | |
| Packaging - Complete, filled transport packages - Vertical impact test by dropping | |
| Paper, board and pulps \x96 Standard atmosphere for conditioning and testing and procedure for monitoring the atmosphere and conditioning of samples | |
| Personal eye-protection \x96 Eye-protectors for adjustment work on lasers and laser systems (laser adjustment eye-protectors) | |
| Personal eye-protection equipment \x96 Filters and eye-protectors against laser radiation (laser eye-protectors) | |
| Plastics and rubber machines \x96 Injection moulding machines \x96 Safety requirements | |
| Sanitary tapware - Single taps and combination taps for water supply systems of type 1 and type 2 - General technical specification | |
| Shortened version of DS/EN 1997-1 \x96 Geotechnical design | |
| Shortened version of EN 199x-1-2 \x96 Fire | |
| Shortened version of Eurocode 1 - Actions on structures | |
| Shortened version of Eurocode 2 \x96 Concrete structures | |
| Shortened version of Eurocode 3 - Steel structures | |
| Shortened version of Eurocode 5 \x96 Timber structures | |
| Shortened version of Eurocode 6 \x96 Masonry structures | |
| Slots in platens for projection welding machines | |
| Taper pins - Unhardened | |
| Textile fabrics \x96 Determination of the recovery from creasing of a horizontally folded specimen by measuring the angle of recovery | |
| Textiles - Tests for colour fastness - Part A02: Grey scale for assessing change in colour | |
| Textiles - Tests for colour fastness - Part N01: Colour fastness to bleaching: Hypochlorite | |
| Textiles \x96 Determination of resistance to water penetration \x96 Hydrostatic pressure test | |
| Textiles \x96 Tests for colour fastness \x96 Part A03: Grey scale for assessing staining | |
| Thermostatic radiator valves \x96 Requirements and test methods | |
| Wood preservatives - General guidance on sampling and preparation for analysis of wood preservatives and treated timber | |
| Wood preservatives \x96 Determination of the protective effectiveness against Lyctus brunneus (Stephens) \x96 Part 1: Application by surface treatment (laboratory method) | |
| Wood preservatives \x96 Determination of the protective effectiveness against Lyctus brunneus (Stephens) \x96 Part 2: Application by impregnation (laboratory method) |
| << Prev | Next >> |