Accuris Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
Page:
1
350
400
450
500
550
600
610
620
630
640
650
660
664
665
666
667
668
669
670
671
672
673
674
675
676
680
690
700
710
720
730
750
800
850
900
950
1000
1500
1620
| Product Name | Notes |
|---|---|
| Advanced technical ceramics - Monolithic ceramics - General and textural properties - Part 1: Determination of the presence of defects by dye penetration | |
| Advanced technical ceramics - Monolithic ceramics - General and textural properties - Part 4: Determination of surface roughness | |
| Advanced technical ceramics \x96 Monolithic ceramics \x96 General and textural properties \x96 Part 2: Determination of density and porosity | |
| Amendment 1 \x96 Safety requirements for power electronic converter systems and equipment \x96 Part 1: General | |
| Assessment of electronic and electrical equipment related to human exposure restrictions for electromagnetic fields (0 Hz \x96 300 GHz) | |
| Assessment of the compliance of low power electronic and electrical equipment with the basic restrictions related to human exposure to electromagnetic fields (10 MHz to 300 GHz) | |
| Audio/video, information and communication technology equipment \x96 Part 1: Safety requirements | |
| Automation systems in the process industry - Factory acceptance test (FAT), site acceptance test (SAT) and site integration test (SIT) | |
| Bias-temperature stability test for metal-oxide, semiconductor, field-effect transistors (MOSFET) | |
| Bushings for d.c. application | |
| Cable glands for electrical installations | |
| Cable management systems \x96 Cable ties for electrical installations | |
| Calibration of optical spectrum analyzers | |
| Calibration of wavelength/optical frequency measurement instruments - Part 2: Michelson interferometer single wavelength meters | |
| Calibration of wavelength/optical frequency measurement instruments \x96 Part 1: Optical spectrum analyzers | |
| Commissioning of electrical, instrumentation and control systems in the process industry - Specific phases and milestones | |
| Common control interface for networked digital audio and video products - Part 1: General | |
| Common control interface for networked digital audio and video products - Part 2: Audio | |
| Common control interface for networked digital audio and video products - Part 3: Video | |
| Common control interface for networked digital audio and video products - Part 5-1: Transmission over networks - General | |
| Common control interface for networked digital audio and video products - Part 5-2: Transmission over networks - Signalling (TA4) | |
| Common Control Interface for networked digital audio and video products - Part 7: Measurements | |
| Composite station post insulators for substations with a.c. voltages greater than 1 000 V up to 245 kV - Definitions, test methods and acceptance criteria | |
| Composite station post insulators for substations with AC voltages greater than 1 000 V up to 245 kV - Part 1: Dimensional, mechanical and electrical characteristics | |
| Concentrator photovoltaic (CPV) modules and assemblies \x96 Design qualification and type approval | |
| Concentric lay stranded overhead electrical conductors containing one or more gap(s) | |
| Connectors for electronic equipment - Quality assessment requirements - Part 1: Generic specification | |
| Consumer audio/video equipment digital interface with plastic optical fibre | |
| Continuous handling equipment and systems \x96 Safety and EMC requirements for fixed belt conveyors for bulk materials | |
| Control technology - Rules for the designation of measuring instruments | |
| DC or AC supplied electronic control gear for LED modules \x96 Performance requirements | |
| Degrees of protection provided by enclosures for electrical equipment against external mechanical impacts (IK code) | |
| Dependability of products containing reused parts - Requirements for functionality and tests | |
| Determination of certain substances in electrotechnical products - Part 1: Introduction and overview | |
| Determination of certain substances in electrotechnical products - Part 3-1: Screening - Lead, mercury, cadmium, total chromium and total bromine by X-ray fluorescence spectrometry | |
| Determination of certain substances in electrotechnical products - Part 3-2: Screening - Total bromine in polymers and electronics by Combustion - Ion Chromatography | |
| Determination of certain substances in electrotechnical products - Part 4: Mercury in polymers, metals and electronics by CV-AAS, CV-AFS, ICP-OES and ICP-MS | |
| Determination of certain substances in electrotechnical products - Part 5: Cadmium, lead and chromium in polymers and electronics and cadmium and lead in metals by AAS, AFS, ICP-OES and ICP-MS... | |
| Determination of certain substances in electrotechnical products - Part 6: Polybrominated biphenyls and polybrominated diphenyl ethers in polymers by gas chromatography-mass spectrometry (GC-MS) | |
| Determination of certain substances in electrotechnical products - Part 7-1: Determination of the presence of hexavalent chromium (Cr(VI)) in colorless and colored corrosion-protected coatings on metals by the colorimetric method... | |
| Determination of certain substances in electrotechnical products \x96 Part 2: Disassembly, disjointment and mechanical sample preparation | |
| Determination of certain substances in electrotechnical products \x96 Part 4: Mercury in polymers, metals and electronics by CV-AAS, CV-AFS, ICP-OES and ICP-MS | |
| Determination of RF field strength, power density and SAR in the vicinity of radiocommunication base stations for the purpose of evaluating human exposure | |
| Digital addressable lighting interface - Part 101: General requirements - System | |
| Digital addressable lighting interface - Part 102: General requirements - Control gear | |
| Digital addressable lighting interface - Part 103: General requirements - Control devices | |
| Digital addressable lighting interface - Part 203: Particular requirements for control gear - Discharge lamps (excluding fluorescent lamps) (device type 2) | |
| Digital addressable lighting interface - Part 204: Particular requirements for control gear - Low voltage halogen lamps (device type 3) | |
| Digital addressable lighting interface - Part 205: Particular requirement for control gear - Supply voltage controller for incandescent lamps (device type 4) | |
| Digital addressable lighting interface - Part 206: Particular requirements for control gear - Conversion from digital signal into d. c. voltage (device type 5) | |
| Digital addressable lighting interface - Part 207: Particular requirements for control gear - LED modules (device type 6) | |
| Digital addressable lighting Interface - Part 208: Particular requirements for control gear - Switching function (device type 7) | |
| Digital addressable lighting interface - Part 209: Particular requirements for control gear - Colour control (device type 8) | |
| Digital addressable lighting interface - Part 210: Particular requirements for control gear - Sequencer (device type 9) | |
| Digital addressable lighting interface \x96 Part 101: General requirements \x96 System components | |
| Digital addressable lighting interface \x96 Part 102: General requirements \x96 Control gear | |
| Digital addressable lighting interface \x96 Part 103: General requirements \x96 Control devices | |
| Digital addressable lighting interface \x96 Part 201: Particular requirements for control gear \x96 Fluorescent lamps (device type 0) | |
| Digital addressable lighting interface \x96 Part 202: Particular requirements for control gear \x96 Self-contained emergency lighting (device type 1) | |
| Digital addressable lighting interface \x96 Part 302: Particular requirements \x96 Input devices \x96 Absolute input devices | |
| Digital addressable lighting interface \x96 Part 303: Particular requirements \x96 Input devices \x96 Occupancy sensor | |
| Digital addressable lighting interface \x96 Part 304: Particular requirements \x96 Input devices \x96 Light sensor | |
| Digital audio - Digital input-output interfacing - Transmission of digital audio over asynchronous transfer mode (ATM) networks | |
| Digital living network alliance (DLNA) home networked device interoperability guidelines - Part 1: Architecture and protocols | |
| Digital living network alliance (DLNA) home networked device interoperability guidelines - Part 2: DLNA media formats | |
| Digital living network alliance (DLNA) home networked device interoperability guidelines - Part 3: Link protection | |
| Digital living network alliance (DLNA) home networked device interoperability guidelines - Part 4: DRM interoperability solutions (TA9) | |
| Digital living network alliance (DLNA) home networked device interoperability guidelines - Part 5-1: DLNA Device Profile guidelines | |
| Digital radio mondiale (DRM) - Part 2: Digital radio in the bands below 30 MHz - Methods of measurement for DRM transmitters | |
| Digital terrestrial television receivers for the DVB-T system | |
| Digital video recording with video compression 12,65 mm type D-9 component format 525/60 and 625/50 (digital S) | |
| Dimensions of half pot-cores made of ferrite for inductive proximity switches | |
| DTV profiles for uncompressed digital video interfaces - Part 1: General | |
| Dynamic modules - Part 1-2: Performance standards - Tuneable chromatic dispersion compensator (non-connectorized) | |
| Dynamic modules - Part 1-3: Performance standards - Dynamic gain tilt equalizer (non-connectorized) | |
| Dynamic modules \x96 General and guidance | |
| Dynamic modules \x96 Part 1: Performance standards \x96 General conditions | |
| Dynamic modules \x96 Part 2: Reliability qualification | |
| Dynamic modules \x96 Part 3-1: Performance specification templates \x96 Dynamic channel equalizers | |
| Dynamic modules \x96 Part 3-2: Performance specification templates \x96 Optical channel monitor | |
| Dynamic modules \x96 Part 3-3: Performance specification templates \x96 Wavelength selective switches | |
| Dynamic modules \x96 Part 4-1: Software and hardware interface \x96 1 x 9 wavelength selective switch | |
| Dynamic modules \x96 Test methods \x96 Part 5-1: Dynamic gain tilt equalizer \x96 Response time measurement | |
| Electric and magnetic field levels generated by AC power systems - Measurement procedures with regard to public exposure | |
| Electric cables - Spark-test method | |
| Electric power engineering - Modal components in three-phase a.c. systems - Quantities and transformations | |
| Electric toys - Safety - Interpretation of Clause 18 of EN 62115:2005 | |
| Electric toys - Safety | |
| Electric toys \x96 Safety | |
| Electrical and instrumentation loop check | |
| Electrical resistance trace heating systems for industrial and commercial applications - Part 2: Application guide for system design, installation and maintenance | |
| Electrical resistance trace heating systems for industrial and commercial applications \x96 Part 1: General and testing requirements | |
| Electroacoustics - Audio-frequency induction loop systems for assisted hearing - Part 1: Methods of measuring and specifying the performance of system components | |
| Electronic components \x96 Long-term storage of electronic semiconductor devices \x96 Part 1: General | |
| Electronic components \x96 Long-term storage of electronic semiconductor devices \x96 Part 2: Deterioration mechanisms | |
| Electronic components \x96 Long-term storage of electronic semiconductor devices \x96 Part 5: Die and wafer devices | |
| Electronics assembly technology - Electronic modules | |
| Electronics assembly technology - Part 3: Selection guidance of environmental and endurance test methods for solder joints | |
| Electronics assembly technology - Part 4: Endurance test methods for solder joint of area array type package surface mount devices | |
| Electrotechnical products \x96 Determination of levels of six regulated substances (lead, mercury, cadmium, hexavalent chromium, polybrominated biphenyls, polybrominated diphenyl ethers) | |
| EMC IC modelling \x96 Part 2: Models of integrated circuits for EMI behavioural simulation \x96 Conducted emissions modelling (ICEM-CE) | |
| EMC IC modelling \x96 Part 3: Models of Integrated Circuits for EMI behavioural simulation \x96 Radiated emissions modelling (ICEM-RE) | |
| EMC IC modelling \x96 Part 4: Models of integrated circuits for RF immunity behavioural simulation \x96 Conducted immunity modelling (ICIM-CI) | |
| Empty enclosures for low-voltage switchgear and controlgear assemblies \x96 General requirements | |
| Energy performance of lamp controlgear \x96 Part 1: Controlgear for fluorescent lamps \x96 Method of measurement to determine the total input power of controlgear circuits and the efficiency of the... | |
| Energy performance of lamp controlgear \x96 Part 2: Controlgear for high intensity discharge lamps (excluding fluorescent lamps) \x96 Method of measurement to determine the efficiency of the controlgear | |
| Energy performance of lamp controlgear \x96 Part 3: Controlgear for halogen lamps and LED modules \x96 Method of measurement to determine the efficiency of the controlgear | |
| Enterprise-control system integration - Part 1: Models and terminology | |
| Enterprise-control system integration - Part 2: Objects and attributes for enterprise-control system integration | |
| Enterprise-control system integration \x96 Part 3: Activity models of manufacturing operations management | |
| Enterprise-control system integration \x96 Part 4: Object model attributes for manufacturing operations management integration | |
| Enterprise-control system integration \x96 Part 5: Business to manufacturing transactions | |
| Environmentally conscious design for electrical and electronic products | |
| Equipment reliability - Reliability assessment methods | |
| Evaluation of human exposure to electromagnetic fields from short range devices (SRDs) in various applications over the frequency range 0 GHz to 300 GHz - Part 1: Fields produced by... | |
| Exposure to electric or magnetic fields in the low and intermediate frequency range - Methods for calculating the current density and internal electric field induced in the human body -... | |
| Exposure to electric or magnetic fields in the low and intermediate frequency range \x96 Methods for calculating the current density and internal electric field induced in the human body \x96... | |
| Ferrite cores - Dimensions - Part 13: PQ-cores for use in power supply applications | |
| Ferrite cores - Dimensions -- Part 7: EER-cores | |
| Ferrite cores - Standard inductance factor for gapped cores and its tolerance | |
| Ferrite cores \x96 Dimensions -- Part 4: RM-cores and associated parts | |
| Ferrite cores \x96 Dimensions \x96 Part 11: EC-cores for use in power supply applications | |
| Ferrite cores \x96 Dimensions \x96 Part 12: Ring cores | |
| Ferrite cores \x96 Dimensions \x96 Part 14: EFD-cores for use in power supply applications | |
| Ferrite cores \x96 Dimensions \x96 Part 1: General specification | |
| Ferrite cores \x96 Dimensions \x96 Part 2: Pot-cores for use in telecommunications, power supply, and filter applications | |
| Ferrite cores \x96 Dimensions \x96 Part 4: RM-cores and associated parts | |
| Ferrite cores \x96 Dimensions \x96 Part 5: EP-cores and associated parts for use in inductors and transformers | |
| Ferrite cores \x96 Dimensions \x96 Part 6: ETD-cores for use in power supplies | |
| Ferrite cores \x96 Dimensions \x96 Part 8: E-cores | |
| Ferrite cores \x96 Dimensions \x96 Part 9: Planar cores | |
| Fibre optic active components and devices - Package and interface standards - Part 11: 14-pin active device modules | |
| Fibre optic active components and devices - Package and interface standards - Part 12: Laser transmitters with a coaxial RF connector | |
| Fibre optic active components and devices - Package and interface standards - Part 16: Transmitter and receiver components for use with LC connector interface | |
| Fibre optic active components and devices - Package and interface standards - Part 18: 40-Gbit/s serial transmitter and receiver components for use with the LC connector interface | |
| Fibre optic active components and devices - Package and interface standards - Part 2: SFF 10-pin transceivers | |
| Fibre optic active components and devices - Package and interface standards - Part 3: SFF 20-pin transceivers | |
| Fibre optic active components and devices - Package and interface standards - Part 4: PN 1x9 plastic optical fibre transceivers | |
| Fibre optic active components and devices - Package and interface standards - Part 5: SC 1x9 fibre optic modules | |
| Fibre optic active components and devices - Performance standards - Part 1: General and guidance | |
| Fibre optic active components and devices - Performance standards - Part 6: 650-nm 250-MBit/s plastic optical fibre transceivers | |
| Fibre optic active components and devices - Performance standards - Part 7: 1 310 nm discrete vertical cavity surface emitting laser devices | |
| Fibre optic active components and devices - Performance standards - Part 8: Seeded reflective semiconductor optical amplifier devices | |
| Fibre optic active components and devices - Performance standards - Part 9: Seeded reflective semiconductor optical amplifier transceivers | |
| Fibre optic active components and devices - Test and measurement procedures - Part 1: General and guidance | |
| Fibre optic active components and devices - Test and measurement procedures - Part 2: ATM-PON transceivers | |
| Fibre optic active components and devices - Test and measurement procedures - Part 3: Optical power variation induced by mechanical disturbance in optical receptacles and transceiver interfaces | |
| Fibre optic active components and devices - Test and measurement procedures - Part 4: Relative intensity noise using a time-domain optical detection system | |
| Fibre optic active components and devices \x96 Package and interface standards \x96 Part 12: Laser transmitters with a coaxial RF connector | |
| Fibre optic active components and devices \x96 Package and interface standards \x96 Part 15: Discrete vertical cavity surface emitting laser packages | |
| Fibre optic active components and devices \x96 Package and interface standards \x96 Part 17: Transmitter and receiver components with dual coaxial RF connectors | |
| Fibre optic active components and devices \x96 Package and interface standards \x96 Part 1: General and guidance | |
| Fibre optic active components and devices \x96 Package and interface standards \x96 Part 6: ATM-PON transceivers | |
| Fibre optic active components and devices \x96 Performance standards \x96 Part 2: 850 nm discrete vertical cavity surface emitting laser devices | |
| Fibre optic active components and devices \x96 Performance standards \x96 Part 3: Modulator-integrated laser diode transmitters for 2,5-Gbit/s to 40-Gbit/s fibre optic transmission systems | |
| Fibre optic active components and devices \x96 Performance standards \x96 Part 4: 1 300 nm fibre optic transceivers for Gigabit Ethernet application | |
| Fibre optic active components and devices \x96 Performance standards \x96 Part 5: ATM-PON transceivers with LD driver and CDR ICs | |
| Fibre optic interconnecting devices and passive components - Fibre optic closures - Part 1: Generic specification | |
| Fibre optic wavelength switches - Generic specification | |
| Fibreboards - Specifications - Part 1: General requirements | |
| Fibreboards - Specifications - Part 2: Requirements for hardboards | |
| Fibreboards - Specifications - Part 3: Requirements for medium boards | |
| Fibreboards - Specifications - Part 5: Requirements for dry process boards (MDF) | |
| Fibreboards \x96 Specifications \x96 Part 4: Requirements for softboards | |
| Field device tool (FDT) interface specification - Part 1: Overview and guidance | |
| Field device tool (FDT) interface specification - Part 301: Communication profile integration - IEC 61784 CPF 1 | |
| Field device tool (FDT) interface specification - Part 302: Communication profile integration - IEC 61784 CPF 2 | |
| Field device tool (FDT) interface specification - Part 303-1: Communication profile integration - IEC 61784 CP 3/1 and CP 3/2 | |
| Field device tool (FDT) interface specification - Part 303-2: Communication profile integration - IEC 61784 CP 3/4, CP 3/5 and CP 3/6 | |
| Field device tool (FDT) interface specification - Part 306: Communication profile integration - IEC 61784 CPF 6 | |
| Field device tool (FDT) interface specification - Part 309: Communication profile integration - IEC 61784 CPF 9 | |
| Field device tool (FDT) interface specification - Part 315: Communication profile integration - IEC 61784 CPF 15 | |
| Field Device Tool (FDT) Interface Specification \x96 Part 2: Concepts and detailed Description | |
| Field device tool (FDT) interface specification \x96 Part 301: Communication profile integration \x96 IEC 61784 CPF 1 | |
| Field device tool (FDT) interface specification \x96 Part 303-2: Communication profile integration \x96 IEC 61784 CP 3/4, CP 3/5 and CP 3/6 | |
| Field device tool (FDT) interface specification \x96 Part 315: Communication profile integration \x96 IEC 61784 CPF 15 | |
| Fixed electric double-layer capacitors for use in electric and electronic equipment \x96 Part 1: Generic specification | |
| Fixed electric double-layer capacitors for use in electronic equipment - Part 2-1: Blank detail specification - Electric-double layer capacitors for power application - Assessment level EZ | |
| Fixed electric double-layer capacitors for use in electronic equipment \x96 Part 1: Generic specification | |
| Fixed electric double-layer capacitors for use in electronic equipment \x96 Part 2: Sectional specification \x96 Electric double-layer capacitors for power application | |
| Framework for energy market communications - Part 450: Profile and context modelling rules | |
| Framework for energy market communications - Part 451-2: Scheduling business process and contextual model for CIM European market | |
| Framework for energy market communications - Part 451-3: Transmission capacity allocation business process (explicit or implicit auction) and contextual models for European market | |
| Framework for energy market communications - Part 451-5: Problem statement and status request business processes, contextual and assembly models for European market | |
| Framework for energy market communications \x96 Part 301: Common information model (CIM) extensions for markets | |
| Framework for energy market communications \x96 Part 351: CIM European market model exchange profile | |
| Framework for energy market communications \x96 Part 451-1: Acknowledgement business process and contextual model for CIM European market | |
| Framework for energy market communications \x96 Part 451-2: Scheduling business process and contextual model for CIM European market | |
| Framework for energy market communications \x96 Part 451-3: Transmission capacity allocation business process (explicit or implicit auction) and contextual models for European market | |
| Framework for energy market communications \x96 Part 451-4: Settlement and reconciliation business process, contextual and assembly models for European market | |
| Framework for energy market communications \x96 Part 451-6: Publication of information on market, contextual and assembly models for European style market | |
| Fuel cell technologies - Part 2: Fuel cell modules | |
| Fuel cell technologies - Part 3-200: Stationary fuel cell power systems - Performance test methods | |
| Fuel cell technologies - Part 3-201: Stationary fuel cell power systems - Performance test methods for small fuel cell power systems | |
| Fuel cell technologies - Part 6-100: Micro fuel cell power systems - Safety | |
| Fuel cell technologies - Part 6-300: Micro fuel cell power systems - Fuel cartridge interchangeability | |
| Fuel cell technologies \x96 Part 3-100: Stationary fuel cell power systems \x96 Safety | |
| Fuel cell technologies \x96 Part 3-201: Stationary fuel cell power systems \x96 Performance test methods for small fuel cell power systems | |
| Fuel cell technologies \x96 Part 3-300: Stationary fuel cell power systems \x96 Installation | |
| Fuel cell technologies \x96 Part 4-101: Fuel cell power systems for propulsion other than road vehicles and auxiliary power units (APU) \x96 Safety of electrically powered industrial trucks | |
| Fuel cell technologies \x96 Part 4-102: Fuel cell power systems for industrial electric trucks \x96 Performance test methods | |
| Fuel cell technologies \x96 Part 5-1: Portable fuel cell power systems \x96 Safety | |
| Fuel cell technologies \x96 Part 6-200: Micro fuel cell power systems \x96 Performance test methods | |
| Grading capacitors for high-voltage alternating current circuit-breakers - Part 1: General | |
| Grading capacitors for high-voltage alternating current circuit-breakers \x96 Part 1: General | |
| Grid connected photovoltaic systems \x96 Minimum requirements for system documentation, commissioning tests and inspection | |
| Guidance on system dependability specifications | |
| Heat shrinkable moulded shapes - Part 1: Definitions and general requirements | |
| Heat shrinkable moulded shapes - Part 2: Methods of test | |
| Heat-shrinkable moulded shapes - Part 3: Specification requirements for shape dimensions, material requirements and compatibility performance - Sheet 100: Heat-shrinkable moulded shape dimensions | |
| Heat-shrinkable moulded shapes - Part 3: Specification requirements for shape dimensions, material requirements and compatibility performance - Sheet 101: Heat-shrinkable moulded shapes, polyolefin, semi-rigid, limited fire hazard, material requirements and... | |
| Heat-shrinkable moulded shapes - Part 3: Specification requirements for shape dimensions, material requirements and compatibility performance - Sheet 102: Heat-shrinkable elastomeric moulded shapes, semi-rigid, material requirements and system performance | |
| Helical-scan digital video cassette recording format using 12,65 mm magnetic tape and incorporating MPEG-4 compression - Type D-16 format | |
| Helical-scan digital video cassette recording system using 12,65 mm (0,5 in) magnetic tape - Format HD-D5 - Part 1: VTR specifications | |
| Helical-scan digital video cassette recording system using 12,65 mm (0,5 in) magnetic tape - Format HD-D5 - Part 2: Compression format | |
| Helical-scan digital video cassette recording system using 12,65 mm (0,5 in) magnetic tape - Format HD-D5 - Part 3: Data stream format | |
| High density recording format on CD-R/RW disc system - HD-BURN format | |
| High-current test techniques - Definitions and requirements for test currents and measuring systems | |
| High-voltage switchgear and controlgear - Part 110: Inductive load switching | |
| High-voltage switchgear and controlgear - Part 201: AC solid-insulation enclosed switchgear and controlgear for rated voltages above 1 kV and up to and including 52 kV | |
| High-voltage switchgear and controlgear - Part 205: Compact switchgear assemblies for rated voltages above 52 kV | |
| High-voltage switchgear and controlgear - Part 206: Voltage presence indicating systems for rated voltages above 1 kV and up to and including 52 kV | |
| High-voltage switchgear and controlgear - Part 207: Seismic qualification for gas-insulated switchgear assemblies for rated voltages above 52 kV | |
| High-voltage switchgear and controlgear - Part 211: Direct connection between power transformers and gas-insulated metal-enclosed switchgear for rated voltages above 52 kV | |
| High-voltage switchgear and controlgear \x96 Part 100: Alternating-current circuit-breakers | |
| High-voltage switchgear and controlgear \x96 Part 101: Synthetic testing | |
| High-voltage switchgear and controlgear \x96 Part 102: Alternating current disconnectors and earthing switches | |
| High-voltage switchgear and controlgear \x96 Part 102: High-voltage alternating current disconnectors and earthing switches | |
| High-voltage switchgear and controlgear \x96 Part 103: Switches for rated voltages above 1 kV up to and including 52 kV | |
| High-voltage switchgear and controlgear \x96 Part 104: Alternating current switches for rated voltages higher than 52 kV | |
| High-voltage switchgear and controlgear \x96 Part 105: Alternating current switch-fuse combinations for rated voltages above 1 kV up to and including 52 kV | |
| High-voltage switchgear and controlgear \x96 Part 106: Alternating current contactors, contactor-based controllers and motor-starters | |
| High-voltage switchgear and controlgear \x96 Part 107: Alternating current fused circuit-switchers for rated voltages above 1 kV up to and including 52 kV | |
| High-voltage switchgear and controlgear \x96 Part 108: High-voltage alternating current disconnecting circuit-breakers for rated voltages of 72,5 kV and above | |
| High-voltage switchgear and controlgear \x96 Part 109: Alternating-current series capacitor by-pass switches | |
| High-voltage switchgear and controlgear \x96 Part 112: Alternating current high-speed earthing switches for secondary arc extinction on transmission lines | |
| High-voltage switchgear and controlgear \x96 Part 1: Common specifications | |
| High-voltage switchgear and controlgear \x96 Part 200: AC metal-enclosed switchgear and controlgear for rated voltages above 1 kV and up to and including 52 kV | |
| High-voltage switchgear and controlgear \x96 Part 202: High-voltage/low-vol tage prefabricated substation | |
| High-voltage switchgear and controlgear \x96 Part 203: Gas-insulated metal-enclosed switchgear for rated voltages above 52 kV | |
| High-voltage switchgear and controlgear \x96 Part 204: Rigid gas-insulated transmission lines for rated voltage above 52 kV | |
| High-voltage switchgear and controlgear \x96 Part 209: Cable connections for gas-insulated metal-enclosed switchgear for rated voltages above 52 kV \x96 Fluid-filled and extruded insulation cables \x96 Fluid-filled and dry-type cable-terminations... | |
| High-voltage switchgear and controlgear \x96 Part 212: Compact Equipment Assembly for Distribution Substation (CEADS) | |
| High-voltage switchgear and controlgear \x96 Part 3: Digital interfaces based on IEC 61850 | |
| High-voltage switchgear and controlgear \x96 Part 4: Handling procedures for sulphur hexafluoride (SF6) and its mixtures | |
| Hollow pressurized and unpressurized ceramic and glass insulators for use in electrical equipment with rated voltages greater than 1000 V | |
| Human exposure to radio frequency fields from hand-held and body-mounted wireless communication devices \x96 Human models, instrumentation, and procedures -- Part 1: Procedure to determine the specific absorption rate (SAR)... | |
| Human exposure to radio frequency fields from hand-held and body-mounted wireless communication devices \x96 Human models, instrumentation, and procedures \x96 Part 2: Procedure to determine the specific absorption rate (SAR)... | |
| Hydraulic machines \x96 Guide for dealing with hydro-abrasive erosion in Kaplan, Francis, and Pelton turbines | |
| Hydraulic turbines, storage pumps and pump-turbines \x96 Rehabilitation and performance improvement | |
| Hydroelectric power plant automation - Guide for computer-based control | |
| ID format for 50 mm magneto-optical disc system | |
| Inductive components \x96 Reliability management | |
| Industrial communication networks - High availability automation networks - Part 4: Cross-network Redundancy Protocol (CRP) | |
| Industrial communication networks - High availability automation networks - Part 6: Distributed Redundancy Protocol (DRP) | |
| Industrial communication networks - High availability automation networks - Part 7: Ring-based Redundancy Protocol (RRP) | |
| Industrial communication networks \x96 High availability automation networks \x96 Part 1: General concepts and calculation methods | |
| Industrial communication networks \x96 High availability automation networks \x96 Part 2: Media Redundancy Protocol (MRP) | |
| Industrial communication networks \x96 High availability automation networks \x96 Part 3: Parallel Redundancy Protocol (PRP) and High-availability Seamless Redundancy (HSR) | |
| Industrial communication networks \x96 High availability automation networks \x96 Part 5: Beacon Redundancy Protocol (BRP) | |
| Insulators - Glossary of terms and definitions | |
| Integrated circuits - Measurement of electromagnetic immunity - Part 2: Measurement of radiated immunity - TEM cell and wideband TEM cell method | |
| Integrated circuits - Measurement of electromagnetic immunity - Part 8: Measurement of radiated immunity - IC stripline method | |
| Integrated circuits - Measurement of electromagnetic immunity 150 kHz to 1 GHz -- Part 4: Direct RF power injection method | |
| Integrated circuits - Measurement of electromagnetic immunity, 150 kHz to 1 GHz - Part 1: General conditions and definitions | |
| Integrated circuits - Measurement of electromagnetic immunity, 150 kHz to 1 GHz - Part 5: Workbench Faraday cage method | |
| Integrated circuits - Measurement of impulse immunity - Part 3: Non-synchronous transient injection method | |
| Integrated circuits \x96 EMC evaluation of transceivers \x96 Part 2: LIN transceivers | |
| Integrated circuits \x96 Measurement of electromagnetic immunity, 150 kHz to 1 GHz \x96 Part 3: Bulk current injection (BCI) method | |
| Internet protocol (IP) and transport stream (TS) based service access | |
| Live working - Insulating hoses for use with hydraulic tools and equipment | |
| Live working - Insulating ropes | |
| Live working - Telescopic sticks and telescopic measuring sticks | |
| Magnetic resonance equipment for medical imaging - Part 1: Determination of essential image quality parameters | |
| Magnetic resonance equipment for medical imaging \x96 Part 2: Classification criteria for pulse sequences | |
| Managing risk in projects \x96 Application guidelines | |
| Maritime navigation and radiocommunication equipment and systems - Automatic identification systems (AIS) - Part 3: Repeater stations - Minimum operational and performance requirements - Methods of test and required test... | |
| Maritime navigation and radiocommunication equipment and systems - Electronic chart system (ECS) - Operational and performance requirements, methods of testing and required test results | |
| Maritime navigation and radiocommunication equipment and systems - Presentation of navigation-related information on shipborne navigational displays - General requirements, methods of testing and required test results | |
| Maritime navigation and radiocommunication equipment and systems - Radar for craft not in compliance with IMO SOLAS Chapter V - Performance requirements, methods of test and required test results | |
| Maritime navigation and radiocommunication equipment and systems - Shipborne radar - Performance requirements, methods of testing and required test results | |
| Maritime navigation and radiocommunication equipment and systems \x96 Automatic Identification System (AIS) -- Part 1: AIS Base Stations \x96 Minimum operational and performance requirements, methods of testing and required test... | |
| Maritime navigation and radiocommunication equipment and systems \x96 Automatic identification system (AIS) \x96 Part 2: AIS AtoN Stations \x96 Operational and performance requirements, methods of testing and required test results... | |
| Maritime navigation and radiocommunication equipment and systems \x96 Automatic Identification Systems (AIS) \x96 Part 1: AIS Base Stations \x96 Minimum operational and performance requirements, methods of testing and required test... | |
| Maritime navigation and radiocommunication equipment and systems \x96 Class B shipborne equipment of the automatic identification system (AIS) \x96 Part 1: Carrier-sense time division multiple access (CSTDMA) techniques | |
| Maritime navigation and radiocommunication equipment and systems \x96 Class B shipborne equipment of the automatic identification system (AIS) \x96 Part 2: Self-organising time division multiple access (SOTDMA) techniques | |
| Maritime navigation and radiocommunication equipment and systems \x96 Shipborne radar \x96 Performance requirements, methods of testing and required test results | |
| Material declaration for products of and for the electrotechnical industry | |
| Measurement methods for electromagnetic fields of household appliances and similar apparatus with regard to human exposure | |
| Medical device software - Software life-cycle processes | |
| Medical devices - Application of usability engineering to medical devices | |
| Medical devices - Part 1: Application of usability engineering to medical devices | |
| Medical devices \x96 Part 1: Application of usability engineering to medical devices | |
| Medical electrical equipment - Characteristics of digital x-ray imaging devices - Part 1-1: Determination of the detective quantum efficiency - Detectors used in radiographic imaging | |
| Medical electrical equipment - Characteristics of digital X-ray imaging devices - Part 1-2: Determination of the detective quantum efficiency - Detectors used in mammography | |
| Medical electrical equipment - Characteristics of digital X-ray imaging devices - Part 1-3: Determination of the detective quantum efficiency - Detectors used in dynamic imaging | |
| Medical electrical equipment - Safety of radiotherapy record and verify systems | |
| Medical electrical equipment \x96 Dosimetric instruments as used in brachytherapy \x96 Part 1: Instruments based on well-type ionization chambers | |
| Medical electrical equipment \x96 Recurrent test and test after repair of medical electrical equipment | |
| Metallic communication cable test methods \x96 Part 4-7: Electromagnetic compatibility (EMC) \x96 Test method for measuring of transfer impedance ZT and screening attenuation as or coupling attenuation aC of connectors... | |
| Metallic communication cables test methods \x96 Part 4-7: Electromagnetic compatibility (EMC) \x96 Test method for measuring the transfer impedance and the screening \x96 or the coupling attenuation \x96 Tube in... | |
| Metallic telekommunication cables test methods - Part 1-1: Electrical - Measurement of the pulse/step return loss in the frequency domain using the Inverse Discrete Fourier Transformation (IDFT) | |
| Metallic telekommunication cables test methods - Part 4-2: Electromagnetic compatibility (EMC) - Screening and coupling attenuation - Injection clamp method | |
| Method of evaluating the thermal performance of enclosures | |
| Methods of measurement for consumer-use digital VTRs - Electronic and mechanical performances | |
| Methods of measurement for DVD players | |
| Methods of measurement for minidisc recorders/players | |
| Methods of measurement for radio transmitters - Part 1: Performance characteristics of terrestrial digital television transmitters | |
| Modular component interfaces for surface-mount fluid distribution components - Part 1: Elastomeric seals | |
| Multimedia home network - Network interfaces for network adapter | |
| Multimedia home networks - Home network communication protocol over IP for multimedia household appliances | |
| Multimedia home server systems - Digital rights permission code | |
| Multimedia home server systems - Interchangeable volume/file structure adaptation for broadcasting receivers - Part 1: General description and architecture | |
| Multimedia home server systems - Interchangeable volume/file structure adaptation for broadcasting receivers - Part 2: General recording structure | |
| Multimedia systems - Common communication protocol for inter-connectivity on heterogeneous networks | |
| Noise suppression sheet for digital devices and equipment - Part 1: Definitions and general properties | |
| Noise suppression sheet for digital devices and equipment - Part 2: Measuring method | |
| Noise suppression sheet for digital devices and equipment - Part 2: Measuring methods | |
| Noise suppression sheet for digital devices and equipment - Part 3: Characterization of parameters of noise suppression sheet | |
| Non-domestic gas-fired forced convection air heaters for space heating not exceeding a net heat input of 300 kW, without a fan to assist transportation of combustion air and/or combustion products... | |
| Nuclear power plants - Instrumentation and control systems important to safety - Requirements for coping with Common Cause Failure (CCF) | |
| Nuclear power plants - Main control room - Alarm functions and presentation | |
| Nuclear power plants \x96 Instrumentation and control important for safety \x96 Software aspects for computer-based systems performing category B or C functions | |
| Obsolescence management \x96 Application guide | |
| Organic light emitting diode (OLED) displays - Part 1-1: Generic specifications | |
| Organic light emitting diode (OLED) displays - Part 5-2: Mechanical endurance testing methods | |
| Organic Light Emitting Diode (OLED) displays - Part 5-3: Measuring methods of image sticking and lifetime | |
| Organic Light Emitting Diode (OLED) displays - Part 5: Environmental testing methods | |
| Organic light emitting diode (OLED) displays - Part 6-1: Measuring methods of optical and electro-optical parameters | |
| Organic light emitting diode (OLED) displays - Part 6-2: Measuring methods of visual quality and ambient performance | |
| Organic light emitting diode (OLED) displays - Part 6-3: Measuring methods of image quality | |
| Organic light emitting diode displays - Part 1-2: Terminology and letter symbols | |
| Overhead electrical conductors - Formed wire, concentric lay, stranded conductors | |
| Photobiological safety of lamps and lamp systems - Part 5: Image projectors | |
| Photobiological safety of lamps and lamp systems | |
| Photovoltaic (PV) stand-alone systems - Design verification | |
| Photovoltaic (PV) systems - Requirements for testing, documentation and maintenance - Part 1: Grid connected systems - Documentation, commissioning tests and inspection | |
| Photovoltaic (PV) systems \x96 Requirements for testing, documentation and maintenance \x96 Part 1: Grid connected systems \x96 Documentation, commissioning tests and inspection | |
| Photovoltaic pumping systems \x96 Design qualification and performance measurements | |
| Plugs, socket-outlets, vehicle connectors and vehicle inlets \x96 Conductive charging of electric vehicles \x96 Part 1: General requirements | |
| Plugs, socket-outlets, vehicle connectors and vehicle inlets \x96 Conductive charging of electric vehicles \x96 Part 2: Dimensional compatibility and interchangeability requirements for a.c. pin and contact-tube accessories | |
| Plugs, socket-outlets, vehicle connectors and vehicle inlets \x96 Conductive charging of electric vehicles \x96 Part 3: Dimensional compatibility and interchangeability requirements for d.c. and a.c./d.c. pin and contact-tube vehicle couplers... | |
| Plugs, socket-outlets, vehicle couplers and vehicle inlets - Conductive charging of electric vehicles - Part 1: Charging of electric vehicles up to 250 A a.c. and 400 A d.c. | |
| Polymeric HV insulators for indoor and outdoor use - General definitions, test methods and acceptance criteria | |
| Polymeric thermistors - Directly heated positive step function temperature coefficient - Part 1-1: Blank detail specification - Current limiting application | |
| Polymeric thermistors - Directly heated positive step function temperature coefficient - Part 1: Generic specification | |
| Power line communication systems for power utility applications - Part 1: Planning of analogue and digital power line carrier systems operating over EHV/HV/MV electricity grids | |
| Power line communication systems for power utility applications \x96 Part 2: Analogue power line carrier terminals or APLC | |
| Power systems management and associated information exchange - Interoperability in the long term - Part 2: End to end quality codes for supervisory control and data acquisition (SCADA) | |
| Power systems management and associated information exchange \x96 Data and communications security \x96 Part 11: Security for XML documents | |
| Power systems management and associated information exchange \x96 Data and communications security \x96 Part 3: Communication network and system security \x96 Profiles including TCP/IP | |
| Power systems management and associated information exchange \x96 Data and communications security \x96 Part 7: Network and System Management (NSM) data object models | |
| Power systems management and associated information exchange \x96 Interoperability in the long term \x96 Part 100: CIM profiles to XML schema mapping | |
| Printed boards - Part 1: Generic specification | |
| Printed boards - Part 4: Rigid multilayer boards with interlayer connections - Sectional specification | |
| Printed boards - Part 4: Rigid multilayer printed boards with interlayer connections - Sectional specification - Section 1: Capability Detail Specification - Performance levels A, B and C | |
| Printed boards \x96 Part 20: Printed circuit boards for high-brightness LEDs | |
| Protection against lightning - Part 2: Risk management | |
| Protection against lightning - Part 3: Physical damage to structures and life hazard | |
| Protection against lightning \x96 Part 1: General principles | |
| Protection against lightning \x96 Part 4: Electrical and electronic systems within structures | |
| Radiation protection instrumentation - Passive integrating dosimetry systems for environmental and personal monitoring - Part 1: General characteristics and performance requirements | |
| Radiation protection instrumentation - Portable photon contamination meters and monitors | |
| Radiation protection instrumentation \x96 Hand-held instruments for the detection and identification of radionuclides and for the indication of ambient dose equivalent rate from photon radiation | |
| Radiation protection instrumentation \x96 Installed radiation monitors for the detection of radioactive and special nuclear materials at national borders | |
| Radiation protection instrumentation \x96 Passive integrating dosimetry systems for individual, workplace and environmental monitoring of photon and beta radiation | |
| Radiation protection instrumentation \x96 Spectroscopy-based portal monitors used for the detection and identification of illicit trafficking of radioactive material | |
| Railway applications - Automated urban guided transport (AUGT) - Safety requirements | |
| Railway applications - Urban guided transport management and command/control systems - Part 1: System principles and fundamental concepts | |
| Railway applications \x96 Urban guided transport management and command/control systems \x96 Part 2: Functional requirements specification | |
| Reed switches \x96 Part 1-1: Generic specification \x96 Quality assessment | |
| Reed switches \x96 Part 1: Generic specification | |
| Reflectivity of electromagnetic wave absorbers in millimetre wave frequency - Measurement methods | |
| Reliability growth - Stress testing for early failures in unique complex systems | |
| Representation of process control engineering - Requests in P&I diagrams and data exchange between P&ID tools and PCE-CAE tools | |
| Resistance welding equipment - Part 1: Safety requirements for design, manufacture and installation | |
| Resistance welding equipment \x96 Part 2: Electromagnetic compatibility (EMC) requirements | |
| Safety of power converters for use in photovoltaic power systems \x96 Part 1: General requirements | |
| Safety of power converters for use in photovoltaic power systems \x96 Part 2: Particular requirements for inverters | |
| Safety of primary and secondary lithium cells and batteries during transport | |
| Safety requirements for power electronic converter systems and equipment \x96 Part 1: General | |
| Safety requirements for secondary batteries and battery installations - Part 3: Traction batteries | |
| Secondary cells and batteries containing alkaline or other non-acid electrolytes - Nickel-cadmium prismatic secondary single cells with partial gas recombination | |
| Secondary cells and batteries containing alkaline or other non-acid electrolytes - Safety requirements for portable sealed secondary cells, and for batteries made from them, for use in portable applications | |
| Secondary cells and batteries containing alkaline or other non-acid electrolytes \x96 Safety requirements for portable sealed secondary cells, and for batteries made from them, for use in portable applications \x96... | |
| Semiconductor devices - Constant current electromigration test | |
| Semiconductor devices - Hot carrier test on MOS transistors | |
| Semiconductor devices - Metallization stress void test | |
| Semiconductor devices - Mobile ion tests for metal-oxide semiconductor field effect transistors (MOSFETs) | |
| Semiconductor devices - Part 1: Time-dependent dielectric breakdown (TDDB) test for inter-metal layers | |
| Semiconductor die products - Part 1: Procurement and use | |
| Semiconductor die products - Part 2: Exchange data formats | |
| Semiconductor die products - Part 5: Requirements for information concerning electrical simulation | |
| Semiconductor die products - Part 6: Requirements for information concerning thermal simulation | |
| Service diagnostic interface for consumer electronics products and networks - Implementation for IEEE 1394 | |
| Service diagnostic interface for consumer electronics products and networks \x96 Implementation for echonet | |
| Single crystal wafers for surface acoustic wave (SAW) device applications \x96 Specifications and measuring methods | |
| Solid-state relays | |
| Sound system equipment - Electroacoustic transducers - Measurement of large signal parameters | |
| Sound system equipment - Electroacoustic transducers - Measurement of suspension parts | |
| Specification for dedicated LPG appliances - Room sealed LPG space heating equipment for installation in vehicles and boats | |
| Specification of the radio data system (RDS) for VHF/FM sound broadcasting in the frequency range from 87,5 MHz to 108,0 MHz | |
| Static transfer systems (STS) - Part 3: Method for specifying performance and test requirements | |
| Static Transfer Systems (STS) \x96 Part 1: General and safety requirements | |
| Static transfer systems (STS) \x96 Part 2: Electromagnetic compatibility (EMC) requirements | |
| Super video compact disc - Disc-interchange system-specification | |
| Surface mounting technology - Environmental and endurance test methods for surface mount solder joint - Part 1-1: Pull strength test | |
| Surface mounting technology - Environmental and endurance test methods for surface mount solder joint - Part 1-2: Shear strength test | |
| Surface mounting technology - Environmental and endurance test methods for surface mount solder joint - Part 1-3: Cyclic drop test | |
| Surface mounting technology - Environmental and endurance test methods for surface mount solder joint - Part 1-4: Cyclic bending test | |
| Surface mounting technology - Environmental and endurance test methods for surface mount solder joints - Part 1-5: Mechanical shear fatigue test | |
| Television METADATA - Part 1: Metadata dictionary structure | |
| Television METADATA - Part 2: Data encoding protocol using key-length-value | |
| Teleweb Application - Part 1: General description | |
| Teleweb application - Part 2: Delivery methods | |
| Teleweb application - Part 3: Superteletext profile | |
| TeleWeb application - Part 4: Hyperteletext profile | |
| Temperature - Electromotive force (EMF) tables for pure-element thermocouple combinations | |
| Triggering messages for broadcast applications - Part 1: Format | |
| Triggering messages for broadcast applications - Part 2: Transport methods | |
| Type B residual current operated circuit-breakers with and without integral overcurrent protection for household and similar uses (Type B RCCBs and Type B RCBOs) | |
| Type F and type B residual current operated circuit-breakers with and without integral overcurrent protection for household and similar uses | |
| Ultrasonics - Field characterization - Test methods for the determination of thermal and mechanical indices related to medical diagnostic ultrasonic fields | |
| Ultrasonics - Hydrophones - Part 2: Calibration for ultrasonic fields up to 40 MHz | |
| Ultrasonics - Hydrophones - Part 3: Properties of hydrophones for ultrasonic fields up to 40 MHz | |
| Ultrasonics \x96 Field characterization \x96 Test methods for the determination of thermal and mechanical indices related to medical diagnostic ultrasonic fields | |
| Ultrasonics \x96 Hydrophones \x96 Part 1: Measurement and characterization of medical ultrasonic fields up to 40 MHz | |
| Utility-interconnect ed photovoltaic inverters - Test procedure of islanding prevention measures | |
| Video recording - 12,65 mm type D-11 format - Part 1: Tape recording | |
| Video recording - 12,65 mm type D-11 format - Part 2: Picture compression and data stream | |
| Video recording - 12,65 mm type D-11 format - Part 3: Data mapping over SDTI | |
| Video recording - Helical-scan digital video casette recording format using 12,65 mm magnetic tape and incorporating MPEG-2 compression - Format D-10 | |
| Video systems (625/50 progressive) - Video and accompanied data using the vertical blanking interval - Analogue interface |
| << Prev | Next >> |