Accuris Datasheets for Standards and Technical Documents

Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more

Page: 1 300 350 400 450 500 550 580 590 600 610 620 630 634 635 636 637 638 639 640 641 642 643 644 645 646 650 660 670 680 690 700 750 800 850 900 950 1000 1500 1620
Product Name Notes
Adhesives - Test method for adhesives for floor and wall coverings - Shear test
Adhesives \x96 Test method for adhesives for floor and wall coverings \x96 Peel test
Adhesives for leather and footwear materials - Solvent-based and dispersion adhesives - Testing of bond strength under specified conditions
Advanced technical ceramics \x96 Ceramic composites \x96 Physical properties \x96 Determination of density and apparent porosity
Agricultural machinery - Solid fertilizer broadcasters and full width distributors - Environmental protection - Part 1: Requirements
Agricultural machinery - Solid fertilizer broadcasters and full width distributors - Environmental protection - Part 2: Test methods
Agricultural machinery - Solid fertilizer line-distributors - Environmental protection - Part 1: Requirements
Agricultural machinery - Solid fertilizer line-distributors - Environmental protection - Part 2: Test methods
Agricultural machinery - Sprayers - Inspection of sprayers in use - Part 1: Field crop sprayers
Agricultural machinery \x96 Silos stationary unloaders for round silos \x96 Safety
Air quality - Determination of odour concentration by dynamic olfactometry
Aluminium and aluminium alloys - Scrap - Part 10: Scrap consisting of used aluminium beverage cans
Aluminium and aluminium alloys - Scrap - Part 11: Scrap from aluminium-copper radiators
Aluminium and aluminium alloys - Scrap - Part 12: Turnings consisting of one single alloy
Aluminium and aluminium alloys - Scrap - Part 13: Mixed turnings consisting of two or more alloys
Aluminium and aluminium alloys - Scrap - Part 14: Scrap from post-consumer aluminium packagings
Aluminium and aluminium alloys - Scrap - Part 15: Decoated aluminium scrap from post-consumer aluminium packagings
Aluminium and aluminium alloys - Scrap - Part 16: Scrap consisting of skimmings, drosses, spills and metallics
Aluminium and aluminium alloys - Scrap - Part 1: General requirements, sampling and tests
Aluminium and aluminium alloys - Scrap - Part 2: Unalloyed aluminium scrap
Aluminium and aluminium alloys - Scrap - Part 3: Wire and cable scrap
Aluminium and aluminium alloys - Scrap - Part 4: Scrap consisting of one single wrought alloy
Aluminium and aluminium alloys - Scrap - Part 5: Scrap consisting of two or more wrought alloys of the same series
Aluminium and aluminium alloys - Scrap - Part 6: Scrap consisting of two or more wrought alloys
Aluminium and aluminium alloys - Scrap - Part 7: Scrap consisting of castings
Aluminium and aluminium alloys - Scrap - Part 8: Scrap consisting of non-ferrous materials from shredding processes destined to aluminium separation processes
Aluminium and aluminium alloys - Scrap - Part 9: Scrap from aluminium separation processes of non-ferrous shredded materials
Aluminium and aluminium alloys - Tread plate - Specifications
Assessment of in-situ compressive strength in structures and precast concrete components
Automotive LPG filling system for light and heavy duty vehicles - Nozzle, test requirements and dimensions
Bitumen and bituminous binders - Determination of deformation energy
Bitumen and bituminous binders - Framework for specifying cationic bitumen emulsions
Bitumen and bituminous binders - Specification framework for special paving grade bitumen - Part 1: Hard paving grade bitumens
Bitumen and bituminous binders - Specification framework for special paving grade bitumen - Part 2: Multigrade paving grade bitumens
Bitumen and bituminous binders - Visualisation of polymer dispersion in polymer modified bitumen
Bitumen and bituminous binders \x96 Determination of dynamic viscosity of modified bitumen by cone and plate method
Blank Detail Specification \x96 Fixed aluminium electrolytic a.c. capacitors with non-solid electrolyte for motor starter applications \x96 Qualification approval
Building hardware \x96 Electrically controlled exit systems for use on escape routes \x96 Requirements and test methods
Building valves \x96 Manually operated copper alloy and stainless steel ball valves for potable water supply in buildings \x96 Tests and requirements
Catheters - Test methods for kinking of single lumen catheters and medical tubing
Cathodic protection of buried metallic tanks and related piping
Characterization of waste - Digestion for subsequent determination of aqua regia soluble portion of elements
Characterization of waste \x96 Microwave assisted digestion with hydrofluoric (HF), nitric (HNO3) and hydrochloric (HCl) acid mixture for subsequent determination of elements
Chemical disinfectants \x96 Quantitative suspension test for the evaluation of sporicidal activity of chemical disinfectants used in food, industrial, domestic and institutional areas \x96 Test method and requirements (phase 2,...
Chemical disinfectants and antiseptics - Quantitative non-porous surface test for the evaluation of bactericidal and/or fungicidal activity of chemical disinfectants used in food, industrial, domestic and institutional areas - Test...
Chemical disinfectants and antiseptics - Quantitative suspension test for the evaluation of bactericidal activity in the medical area - Test method and requirements (phase 2, step 1)
Chemical disinfectants and antiseptics - Quantitative suspension test for the evaluation of bactericidal activity of chemical disinfectants for instruments used in the medical area - Test method and requirements (phase...
Chemical disinfectants and antiseptics \x96 Quantitative non-porous surface test for the evaluation of bactericidal and/or fungicidal activity of chemical disinfectants used in food, industrial, domestic and institutional areas \x96 Test...
Chemicals used for treatment of water intended for human consumption - Manganese dioxide
Closed expansion vessels with built in diaphragm for installation in water
Colour coding of taps and valves for use in laboratories
Communication systems for and remote reading of meters \x96 Part 2: Physical and link layer
Communication systems for and remote reading of meters \x96 Part 3: Dedicated application layer
Communication systems for meters - Part 5: Wireless M-Bus relaying
Communication systems for meters \x96 Part 2: Wired M-Bus communication
Communication systems for meters \x96 Part 6: Local Bus
Communication systems for meters \x96 Part 7: Transport and security services
Communication systems for meters and remote reading of meters - Part 1: Data exchange
Communication systems for meters and remote reading of meters \x96 Part 4: Wireless meter readout (Radio meter reading for operation in SRD bands)
Compressors and condensing units for refrigeration \x96 Performance testing and test methods \x96 Part 1: Refrigerant compressors
Compressors and condensing units for refrigeration \x96 Performance testing and test methods \x96 Part 2: Condensing units
Concrete pavements - Part 1: Materials
Concrete pavements - Part 1: Test method for the determination of the thickness of a concrete pavement by survey method
Concrete pavements - Part 2: Functional requirements for concrete pavements
Concrete pavements - Part 2: Test method for the determination of the bond between two layers
Concrete pavements - Part 3: Test methods for the determination of the thickness of a concrete pavement from cores
Concrete pavements - Part 4: Test methods for the determination of wear resistance of concrete pavements to studded tyres
Concrete pavements \x96 Part 3: Specifications for dowels to be used in concrete pavements
Concrete pavements \x96 Part 5: Determination of the bond stress of dowels to be used in concrete pavements
Concrete pavements \x96 Part 6: Test method for the determination of the tensile strength of concrete on cylindrical discs
Cookware \x96 Ovenware for use in traditional domestic ovens
Corrosion protection of metals - Non-electrolytically applied zinc flake coatings on iron or steel components
Cranes - Offshore cranes - Part 2: Floating cranes
Cranes \x96 Offshore cranes \x96 Part 1: General-purpose offshore cranes
Cranes \x96 Offshore cranes \x96 Part 3: Light offshore cranes \x96 CORRECTIONS 1
Cranes \x96 Offshore cranes \x96 Part 3: Light offshore cranes
Cryogenic vessels - Safety devices for protection against excessive pressure - Part 3: Determination of required discharge - Capacity and sizing
Cryogenic vessels \x96 Safety devices for protection against excessive pressure \x96 Part 1: Safety valves for cryogenic service
Cryogenic vessels \x96 Safety devices for protection against excessive pressure \x96 Part 2: Bursting disc safety devices for cryogenic service
Curtain walling \x96 Product standard
Cylindrical helical springs made from round wire and bar - Calculation and design - Part 1: Compression springs
Cylindrical helical springs made from round wire and bar - Calculation and design - Part 2: Extension springs
Cylindrical helical springs made from round wire and bar - Calculation and design - Part 3: Torsion springs
Design and installation of preinsulated bonded pipe systems for district heating
Design, preparation and application of external rendering and internal plastering - Part 1: External rendering
Design, preparation and application of external rendering and internal plastering - Part 2: Internal plastering
Determination of maximum explosion pressure and the maximum rate of pressure rise of gases and vapours - Part 2: Determination of the maximum rate of explosion pressure rise
Determination of the maximum explosion pressure and the maximum rate of pressure rise of gases and vapours - Part 1: Determination of the maximum explosion pressure
Determination of total organic carbon in limestone
District heating pipes \x96 Design and installation of thermal insulated bonded single and twin pipe systems for directly buried hot water networks \x96 Part 1: Design
District heating pipes \x96 Design and installation of thermal insulated bonded single and twin pipe systems for directly buried hot water networks \x96 Part 2: Installation
Domestic water kettles for use on top of stove, cooker or hob - Requirements and test methods
Elimination or reduction of risk of infection related to in vitro diagnostic medical devices
European Ordering Rules - Ordering of characters from Latin, Greek, Cyrillic, Georgian and Armenian scripts
Execution of concrete structures
Explosives for civil uses - Detonators and relays - Part 26: Definitions, methods, and requirements for devices and accessories for reliable and safe function of detonators and relays
Explosives for civil uses - Propellants and rocket propellants - Part 6: Solid rocket propellants - Guide for the determination of integrity of inhibitor coatings
Explosives for civil uses \x96 Detonators and relays \x96 Part 11: Determination of resistance to damage by dropping of detonators and relays
Explosives for civil uses \x96 Detonators and relays \x96 Part 12: Determination of resistance to hydrostatic pressure
Explosives for civil uses \x96 Detonators and relays \x96 Part 13: Determination of resistance of electric detonators against eletrostatic discharge
Explosives for civil uses \x96 Detonators and relays \x96 Part 15: Determination of equivalent initiating capability
Explosives for civil uses \x96 Detonators and relays \x96 Part 16: Determination of delay accuracy
Explosives for civil uses \x96 Detonators and relays \x96 Part 17: Determination of no-fire current of electric detonators
Explosives for civil uses \x96 Detonators and relays \x96 Part 18: Determination of series firing current of electric detonators
Explosives for civil uses \x96 Detonators and relays \x96 Part 19: Determination of firing impulse of electric detonators
Explosives for civil uses \x96 Detonators and relays \x96 Part 1: Requirements
Explosives for civil uses \x96 Detonators and relays \x96 Part 20: Determination of total resistance of electric detonators
Explosives for civil uses \x96 Detonators and relays \x96 Part 21: Determination of flash-over voltage of electric detonators
Explosives for civil uses \x96 Detonators and relays \x96 Part 22: Determination of capacitance, insulation resistance and insulation breakdown of leading wires
Explosives for civil uses \x96 Detonators and relays \x96 Part 23: Determination of the shock-wave velocity of shock tube
Explosives for civil uses \x96 Detonators and relays \x96 Part 24: Determination of the electrical non-conductivity of shock tube
Explosives for civil uses \x96 Detonators and relays \x96 Part 25: Determination of transfer capability of surface connectors, relays and coupling accessories
Explosives for civil uses \x96 Detonators and relays \x96 Part 2: Determination of thermal stability
Explosives for civil uses \x96 Detonators and relays \x96 Part 3: Determination of sensitiveness to impact
Explosives for civil uses \x96 Detonators and relays \x96 Part 4: Determination of resistance to abrasion of leading wires and shock tubes
Explosives for civil uses \x96 Detonators and relays \x96 Part 5: Determination of resistance to cutting damage of leading wires and shock wires
Explosives for civil uses \x96 Detonators and relays \x96 Part 6: Determination of resistance to cracking in low temperatures of leading wires
Explosives for civil uses \x96 Detonators and relays \x96 Part 7: Determination of the mechanical strength of leading wires, shock tubes, connections, crimps and closures
Explosives for civil uses \x96 Detonators and relays \x96 Part 8: Determination of the resistance to vibration of plain detonators
Explosives for civil uses \x96 Detonators and relays \x96 Part 9: Determination of resistance to bending of detonators
Explosives for civil uses \x96 High explosives \x96 Part 7: Determination of safety and reliability at extreme temperatures
Explosives for civil uses \x96 Part 1: Terminology
Explosives for civil uses \x96 Part 3: Information to be provided by the manufacturer or his authorised representative to the user
Explosives for civil uses \x96 Propellants and rocket propellants \x96 Part 1: Requirements
Explosives for civil uses \x96 Propellants and rocket propellants \x96 Part 2: Determination of resistance to electrostatic energy
Explosives for civil uses \x96 Propellants and rocket propellants \x96 Part 3: Determination of deflagration of detonation transition
Explosives for civil uses \x96 Propellants and rocket propellants \x96 Part 4: Determination of burning rate under ambient conditions
Explosives for civil uses \x96 Propellants and rocket propellants \x96 Part 5: Determination of voids and fissures
Explosives for civil uses \x96 Propellants and rocket propellants \x96 Part 7: Determination of properties of black powder
Fairground and amusement park machinery and structures \x96 Safety
Fibrous gypsum plaster casts \x96 Definitions, requirements and test methods
Filament-wound FRP pressure vessels \x96 Materials, design, manufacturing and testing
Fire resistance for loadbearing elements - Part 6: Stairs
Fire resistance test for service installations - Part 6: Raised access and hollow core floors
Fire resistance tests - Part 2: Alternative and additional procedures
Fire resistance tests for loadbearing elements - Part 1: Walls
Fire resistance tests for loadbearing elements - Part 2: Floors and roofs
Fire resistance tests for loadbearing elements - Part 3: Beams
Fire resistance tests for loadbearing elements - Part 4: Columns
Fire resistance tests for loadbearing elements - Part 5: Balconies and walkways
Fire resistance tests for non-loadbearing elements - Part 1: Walls
Fire resistance tests for non-loadbearing elements - Part 3: Curtain walling - Full configuration (complete assembly)
Fire resistance tests for non-loadbearing elements - Part 4: Curtain walling - Part configuration
Fire resistance tests for non-loadbearing elements \x96 Part 2: Ceilings
Fire resistance tests for service installations - Part 1: Ventilation ducts
Fire resistance tests for service installations - Part 2: Fire dampers
Fire resistance tests for service installations - Part 4: Linear joint seals
Fire resistance tests for service installations - Part 7: Conveyor systems and their closures
Fire resistance tests for service installations \x96 Part 10: Smoke control dampers
Fire resistance tests for service installations \x96 Part 11: Fire protective systems for cable systems and associated components
Fire resistance tests for service installations \x96 Part 12: Non-mechanical fire barrier for ventilation ductwork
Fire resistance tests for service installations \x96 Part 13: Chimneys
Fire resistance tests for service installations \x96 Part 1: Ventilation ducts
Fire resistance tests for service installations \x96 Part 3: Penetration seals
Fire resistance tests for service installations \x96 Part 4: Linear joint seals
Fire resistance tests for service installations \x96 Part 5: Service ducts and shafts
Fire resistance tests for service installations \x96 Part 8: Smoke extraction ducts
Fire resistance tests for service installations \x96 Part 9: Single compartment smoke extraction ducts
Flexible sheets for waterproofing - Bitumen, plastic and rubber sheets for roof waterproofing - Determination of resistance to root penetration
Flexible sheets for waterproofing - Bitumen, plastic and rubber sheets for roof waterproofing - Determination of watertightness after stretching at low temperature
Flexible sheets for waterproofing - Reinforced bitumen sheets for roof waterproofing - Definitions and characteristics
Flexible sheets for waterproofing \x96 Definitions and characteristics of underlays \x96 Part 1: Underlays for discontinuous roofing
Flexible sheets for waterproofing \x96 Definitions and characteristics of underlays \x96 Part 2: Underlays for walls
Flexible sheets for waterproofing \x96 Plastic and rubber sheets for roof waterproofing \x96 Definitions and characteristics
Flexible sheets for waterproofing \x96 Waterproofing of concrete bridge decks and other concrete surfaces trafficable by vehicles \x96 Determination of shear strength
Floor cutting-off machines \x96 Safety
Food processing machinery - Bread slicers - Safety and hygiene requirements
Food processing machinery - Cooking kettles equipped with powered stirrer and/or mixer - Safety and hygiene requirements
Food processing machinery \x96 Bread slicers \x96 Safety and hygiene requirements
Food processing machinery \x96 Bulk milk coolers on farms \x96 Requirements for performance, safety and hygiene
Food processing machinery \x96 Clipping machines \x96 Safety and hygiene requirements
Food processing machinery \x96 Cooking kettles equipped with powered stirrer and/or mixer \x96 Safety and hygiene requirements
Food processing machinery \x96 Cubes cutting machinery \x96 Safety and hygiene requirements
Food processing machinery \x96 Portion cutting machines \x96 Safety and hygiene requirements
Foodstuffs - Detection of irradiated food using Direct Epifluorescent Filter Technique/Aerobic Plate Count (DEFT/APC) - Screening method
Foodstuffs - Detection of irradiated food using photostimulated luminescence
Foodstuffs - Determination of acesulfame K in table top sweetener preparations - Spectrometric method
Foodstuffs - Determination of aspartame in table top sweetener preparations - Method by high performance liquid chromatography
Foodstuffs - Determination of cyclamate and saccharin in liquid table top sweetener preparations - Method by high performance liquid chromatography
Foodstuffs - Determination of saccharin in table top sweetener preparations - Spectrometric method
Foodstuffs - Determination of trace elements - Performance criteria, general considerations and sample preparation
Foodstuffs - Determination of trace elements - Pressure digestion
Foodstuffs - DNA Comet Assay for the detection of irradiated foodstuffs - Screening method
Foodstuffs \x96 Detection of irradiated food containing crystalline sugar by ESR spectroscopy
Foodstuffs \x96 Determination of trace elements \x96 Determination of mercury by cold-vapour atomic absorption spectrometry (CVAAS) after pressure digestion
Foodstuffs \x96 Determination of trace elements \x96 Part 2: Determination of total mercury in foodstuffs by atomic fluorescence spectrometry (AFS) \x96 cold vapour technique after pressure digestion
Foodstuffs \x96 Determination of trace elements \x96 Part 3: Determination of total mercury in foodstuffs with atomic absorption directly from the foodstuff (elemental mercury analysis)
Footwear protecting against chemicals \x96 Part 1: Terminology and test methods
Footwear protecting against chemicals \x96 Part 2: Requirements for footwear resistant to chemicals under laboratory conditions
Footwear protecting against chemicals \x96 Part 3: Requirements for footwear highly resistant to chemicals under laboratory conditions
Forged steel shackles for general lifting purposes \x96 Dee shackles and bow shackles \x96 Grade 6 \x96 Safety
Founding - Liquid penetrant inspection - Part 1: Sand, gravity die and low pressure die castings
Founding - Liquid penetrant inspection - Part 2: Investment castings
Founding - Magnetic particle inspection
Founding - Surface roughness inspection by visual tactile comparators
Founding \x96 Austenitic cast irons
Furniture - Assessment of the surface gloss
Furniture - Operating mechanisms for seating and sofa-beds - Test methods
Furniture \x96 Assessment of the surface reflectance
Garden equipment - Pedestrian controlled lawn aerators and scarifiers - Safety
Garden equipment \x96 Integrally powered shredders/chippers \x96 Safety
Garden equipment \x96 Pedestrian controlled lawn aerators and scarifiers \x96 Safety
Gas fired central heating boilers - Type B boilers of nominal heat input exceeding 300 kW, but not exceeding 1 000 kW
Geosynthetics \x96 Determination of the long term protection efficiency of geosynthetics in contact with geosynthetic barriers
Geotextiles and geotextile-related products - Determination of pullout resistance in soil
Grout for tiles - Requirements, evaluation of conformity, classification and designation
Grouts for ceramic tiles \x96 Part 1: Requirements, classification, designation, marking and labelling
Grouts for ceramic tiles \x96 Part 2: Test methods
Gypsum board thermal/acoustic insulation composite panels \x96 Definitions, requirements and test methods
Hearing protectors - Testing - Part 1: Physical test methods
Hearing protectors - Testing - Part 2: Acoustic test methods
Hearing protectors \x96 Testing \x96 Part 1: Physical test methods
Hearing protectors \x96 Testing \x96 Part 3: Supplementary acoustic test methods
Helmets for canoeing and white water sports
Helmets for canoeing and whitewater sports
Helmets for equestrian activities
Hot applied joint sealants - Part 12: Test method for the manufacture of concrete test blocks for bond testing (recipe methods)
Hot applied joint sealants - Part 13: Test method for the determination of the discontinuous extension (adherence test)
Hot applied joint sealants - Part 1: Test method for the determination of density at 25 \xb0C
Hot applied joint sealants - Part 2: Test method for the determination of cone penetration at 25 \xb0C
Hot applied joint sealants - Part 9: Test method for the determination of compatibility with asphalt pavements
Hot applied joint sealants \x96 Part 10: Test method for the determination of adhesion and cohesion following continuous extension and compression
Hot applied joint sealants \x96 Part 11: Test method for the preparation of asphalt test blocks used in the function test and for the determination of compatibility with asphalt pavements...
Hot applied joint sealants \x96 Part 3: Test method for the determination of penetration and recovery (resilience)
Hot applied joint sealants \x96 Part 4: Test method for the determination of heat resistance \x96 Change in penetration value
Hot applied joint sealants \x96 Part 5: Test method for the determination of flow resistance
Hot applied joint sealants \x96 Part 6: Method for the preparation of samples for testing
Hot applied joint sealants \x96 Part 7: Function testing of joint sealants
Hot applied joint sealants \x96 Part 8: Test method for the determination of the change in weight of fuel resistance joint sealants after fuel immersion
Hydrometry - Specification for a reference raingauge pit
Industrial valves \x96 Cast iron globe valves
Industrial valves \x96 Steel globe and globe stop and check valves
Inland navigation vessels - Winches for ship operation - Safety requirements
Installations and equipment for liquefied natural gas - Design of onshore installations with a storage capacity between 5 t and 200 t
Irrigation techniques - Localised irrigation systems - Terminology and data to be supplied by the manufacturer
Irrigation Techniques - Solid set sprinkler systems - Part 1: Selection, design, planning and installation
Irrigation techniques - Solid set sprinkler systems - Part 2: Test methods
Leisure accomodation vehicles \x96 Terms and definitions
LGP cylinders \x96 Filling procedures
Lifting bag systems for fire and rescue service use \x96 Safety and performance requirements
Lighters \x96 Child safety requirements for lighters \x96 Safety requirements and test methods
Liquid pumps - Safety requirements - Agrifoodstuffs equipment - Design rules to ensure hygiene in use
Liquid pumps \x96 Safety requirements \x96 Agrifoodstuffs equipment; Design rules to ensure hygiene in use
LPG equipment and accessories \x96 Contents gauges for Liquefied Petroleum Gas (LPG) pressure vessels
LPG equipment and accessories \x96 Filling and discharge procedures for LPG road tankers
LPG equipment and accessories \x96 Filling procedures for LPG cylinders
LPG equipment and accessories \x96 Pressure relief valves for transportable refillable cylinders for Liquefied Petroleum Gas (LPG)
Machine readable cards - Health care applications - Cards: General characteristics
Manufactured articles solely filled with feather and down - Requirements for upholstered parts and cushions
Manufactured articles solely filled with feathers and down - Measurement of thickness and compressibility of cushions - Part 1: Test method by rotation
Manufactured articles solely filled with feathers and down - Measurement of thickness and compressibility of cushions - Part 2: Test method by oscillation
Materials and articles in contact with foodstuffs - Silicate surfaces - Part 1: Determination of the release of lead and cadmium from ceramic ware
Materials and articles in contact with foodstuffs - Silicate surfaces - Part 2: Determination of the release of lead and cadmium from silicate surfaces other than ceramic ware
Medical vehicles and their equipment - Air ambulances - Part 1: Requirements for medical devices used in air ambulances
Medical vehicles and their equipment - Air ambulances - Part 2: Operational and technical requirements of air ambulances
Medical vehicles and their equipment \x96 Air ambulances \x96 Part 1: Requirements for medical devices used in air ambulances
Medical vehicles and their equipment \x96 Air ambulances \x96 Part 2: Operational and technical requirements for air ambulances
Metal lath and beads - Definitions, requirements and test methods - Part 1: Internal plastering
Metal lath and beads - Definitions, requirements and test methods - Part 2: External rendering
Metal lath and beads \x96 Definitions, requirements and test methods \x96 Part 1: Internal plastering
Metal lath and beads \x96 Definitions, requirements and test methods \x96 Part 2: External rendering
Method of test for smoothing and/or levelling compounds - Determination of shrinkage
Methods of test for screed materials - Part 1: Sampling, making and curing specimens for test
Methods of test for screed materials - Part 2: Determination of flexural and compressive strength
Methods of test for screed materials - Part 3: Determination of wear resistance - B\xf6hme
Methods of test for screed materials - Part 4: Determination of wear resistance BCA
Methods of test for screed materials - Part 5: Determination of wear resistance to rolling wheel of screed material for wearing layer
Methods of test for screed materials - Part 6: Determination of surface hardness
Methods of test for screed materials - Part 7: Determination of wear resistance to rolling wheel of screed material with floor coverings
Methods of test for screed materials - Part 8: Determination of bond strength
Methods of test for screed materials \x96 Part 9: Dimensional stability
Minimum requirements for the content of the user manual for automotive LPG systems
Natural stone test methods - Determination of water absorption at atmospheric pressure
Non destructive testing - X ray diffraction from polycrystalline and amorphous materials - Part 3: Instruments
Non-active medical devices -Test methods for primary wound dressing - Part 6: Odour control
Non-active medical devices \x96 Test methods for primary wound dressings \x96 Part 3: Waterproofness
Non-active medical devices \x96 Test methods for primary wound dressings \x96 Part 4: Comformability
Non-destructive testing - Visual testing - Equipment
Non-destructive testing - X-ray diffraction from polycrystalline and amorphous material - Part 1: General principles
Non-destructive testing - X-ray diffraction from polycrystalline and amorphous materials - Part 2: Procedures
Oil fired forced convection air heaters - Stationary and transportable for space heating
Pallet production specification - Part 1: Construction specification for 800 mm x 1200 mm flat wooden pallets
Pallet production specification - Part 2: Construction specification for 1000 mm x 1200 mm flat wooden pallets
Personal protective equipment - Ergonomic principles
Petroleum and natural gas industries - Pipeline transportation systems - Pipeline valves
Petroleum products - Determination of low lead contents in gasolines - Wavelength-dispersiv e X-ray flourescence spectrometry (XRF)
Pigments and extenders \x96 Methods of dispersion and assessment of dispersability in plastics \x96 Part 6: Determination by film test
Pigments and extenders \x96 Methods of dispersion and assessment of dispersibility characteristics in plastics \x96 Part 2: Determination of colouristic properties and ease of dispersion in plasticized polyvinyl chloride by...
Pigments and extenders \x96 Methods of dispersion and assessment of dispersibility in plastics \x96 Part 1: General introduction
Pigments and extenders \x96 Methods of dispersion and assessment of dispersibility in plastics \x96 Part 3: Determination of colouristic properties and ease of dispersion of black and colour pigments in...
Pigments and extenders \x96 Methods of dispersion and assessment of dispersibility in plastics \x96 Part 4: Determination of colouristic properties and ease of dispersion of white pigments in polyethylene by...
Pigments and extenders \x96 Methods of dispersion and assessment of dispersibility in plastics \x96 Part 5: Determination by filter pressure value test
Plastics \x96 Mulching thermoplastic films for use in agriculture and horticulture
Plastics piping systems - Glass-reinforced thermosetting plastics (GRP) pipes - Determination of initial longitudinal tensile properties
Plastics piping systems - Glass-reinforced thermosetting plastics (GRP) pipes - Determination of the apparent initial circumferential tensile strength
Polymer coated paper and board intended for food contact - Detection of pinholes
Postal service - Quality of service - Measurement of the transit time of end-to end-services for single piece priority mail and first class mail
Postal Services - Quality of Services - Measurement of the transit time of end-to-end services for single piece priority mail and first class mail
Postal services \x96 Apertures of private letter boxes and letter plates \x96 Requirements and test methods
Potentially explosive atmospheres \x96 Explosion prevention and protection \x96 Determination of minimum ignition energy of dust/air mixtures
Precast concrete products \x96 Floor plates for floor systems
Precast concrete products \x96 Special roof elements
Prefabricated gypsum plasterboard panels with a cellular paperboard core \x96 Definitions, requirements and test methods
Products and systems for the protection and repair of concrete structures - Test methods - Determination of fatigue under dynamic loading - Part 1: During cure
Products and systems for the protection and repair of concrete structures - Test methods - Determination of fatigue under dynamic loading - Part 2: After hardening
Products and systems for the protection and repair of concrete structures - Test methods - Determination of the durability of structural bonding agents
Products and systems for the protection and repair of concrete structures - Test methods - Determination of thermal compatibility - Part 1: Freeze-thaw cycling with de-icing salt immersion
Products and systems for the protection and repair of concrete structures - Test methods - Determination of thermal compatibility - Part 2: Thunder-shower cycling (thermal shock)
Products and systems for the protection and repair of concrete structures - Test methods - Determination of thermal compatibility - Part 3: Thermal cycling without de-icing salt impact
Products and systems for the protection and repair of concrete structures - Test methods - Determination of thermal compatibility - Part 4: Dry thermal cycling
Products and systems for the protection and repair of concrete structures - Test methods - Determination of thermal compatibility - Part 5: Resistance to temperature shock
Products used for treatment of water intended for human consumption - Bentonite
Products used for treatment of water intended for human consumption - Granular activated alumina
Protective clothing for firefighters \x96 Requirements and test methods for fire hoods for firefighters
Protective footwear for motorcycle riders \x96 Requirements and test methods
Protective helmets for drivers and passengers of snowmobiles and bobsleighs
Railway applications - Measuring of new and modified freight wagons - Part 1: Measuring principles
Railway applications - Measuring of new and modified freight wagons - Part 2: Freight wagons with bogies
Railway applications - Measuring of new and modified freight wagons - Part 3: Freight wagons with 2 wheelsets
Railway applications - Measuring of new and modified freight wagons - Part 4: Bogies with 2 wheelsets
Railway applications - Measuring of new and modified freight wagons - Part 5: Bogies with 3 wheelsets
Railway applications - Measuring of new and modified freight wagons - Part 6: Multiple and articulated freight wagons
Railway applications - Rubber suspension components - Elastomer-based mechanical parts
Railway applications - Suspension components - Hydraulic dampers
Railway applications - Track - Rail - Part 1: Vignole railway rails 46 kg/m and above
Railway applications - Track - Rail - Part 2: Switch and crossing rails used in conjunction with Vignole railway rails 46 kg/m and above
Railway applications - Track - Track geometry quality - Part 1: Characterisation of track geometry
Railway applications - Track - Track geometry quality - Part 2: Measuring systems - Track recording vehicles
Railway applications - Track - Track geometry quality - Part 6: Characterisation of track geometry quality
Railway applications - Wheelsets and bogies - Methods of specifying structural requirements of bogie frames
Railway applications - Wheelsets and bogies - Wheels - Wheels tread
Railway applications \x96 Track \x96 Rail \x96 Part 1: Vignole railway rails 46 kg/m and above
Railway applications \x96 Track \x96 Rail \x96 Part 2: Switch and crossing rails used in conjunction with Vignole railway rails 46 kg/m and above
Railway applications \x96 Track \x96 Rail \x96 Part 3: Check rails
Railway applications \x96 Track \x96 Rail \x96 Part 4: Vignole railway rails from 27 kg/m to, but excluding 46 kg/m
Railway applications \x96 Track \x96 Track alignment design parameters \x96 Track gauges 1 435 mm and wider
Railway applications \x96 Track \x96 Track geometry quality \x96 Part 1: Characterization of track geometry
Railway applications \x96 Track \x96 Track geometry quality \x96 Part 3: Measuring systems \x96 Track construction and maintenance machines
Railway applications \x96 Track \x96 Track geometry quality \x96 Part 4: Measuring systems \x96 Manual and lightweight devices
Railway applications \x96 Track \x96 Track geometry quality \x96 Part 5: Geometric quality levels \x96 Plain line, switches and crossings
Railway applications \x96 Track \x96 Track geometry quality \x96 Part 5: Geometric quality levels \x96 Plain line
Railway applications \x96 Track \x96 Track geometry quality \x96 Part 6: Characterisation of track geometry quality
Railway applications \x96 Wheelsets and bogies \x96 Method of specifying the structural requirements of bogie frames
Railway applications \x96 Wheelsets and bogies \x96 Wheels \x96 Tread profile
Reaction to fire tests for building products - Building products excluding floorings exposed to the thermal attack by a single burning item
Reaction to fire tests for building products \x96 Building products excluding floorings exposed to the thermal attack by a single burning item
Reinforced plastic composites - Specifications for pultruded profiles - Part 1: Designation
Reinforced plastics composites - Specifications for pultruded profiles - Part 2: Methods of test and general requirements
Reinforced plastics composites - Specifications for pultruded profiles - Part 3: Specific requirements
Reinforced thermoplastic moulding compounds - Specification for GMT - Part 1: Designation
Reinforced thermoplastic moulding compounds - Specification for GMT - Part 2: Methods of test and general requirements
Reinforced thermoplastic moulding compounds - Specification for GMT - Part 3: Specific requirements
Resilient floor coverings \x96 Polyvinyl chloride floor coverings with particle based enhanced slip resistance \x96 Specification
Resilient, laminate and textile floor coverings - Parameters for the measurement of dynamic coefficient of friction on dry floor surfaces
Respiratory equipment \x96 Open-circuit self-contained diving apparatus for use with compressed Nitrox and oxygen \x96 Requirements, testing, marking
Respiratory protective devices - Fresh air hose breathing apparatus for use with full face mask, half mask or mouthpiece assembly - Requirements, testing, marking
Respiratory protective devices \x96 Full face masks \x96 Requirements, testing, marking
Respiratory protective devices \x96 Self-cointained closed-circuit breathing apparatus for escape \x96 Requirements, testing, marking
Respiratory protective devices \x96 Self-contained open-circuit compressed air breathing apparatus with full face mask \x96 Requirements, testing, marking
Roller sports equipment - Inline-skates - Safety requirements and test methods
Roller sports equipment \x96 Roller skates \x96 Safety requirements and test methods
Safety of amusement rides and amusement devices \x96 Part 1: Design and manufacture
Safety of amusement rides and amusement devices \x96 Part 2: Operation, maintenance and use
Safety of amusement rides and amusement devices \x96 Part 3: Requirements for inspection during design, manufacture, operation and use
Safety of machine tools \x96 Pneumatic presses
Safety of machinery - Guidance for the application of ergonomics standards in the design of machinery
Safety of machinery \x96 Safety requirements for tube forming and rolling mills and their finishing line equipment
Safety requirements for cableway installations designed to carry persons \x96 Carriers \x96 Part 1: Grips, carrier trucks, on-board brakes, cabins, chairs, carriages, maintenance carriers, tow-hangers
Safety requirements for cableway installations designed to carry persons \x96 Carriers \x96 Part 2: Slipping resistance tests for grips
Safety requirements for cableway installations designed to carry persons \x96 Carriers \x96 Part 3: Fatigue testing
Safety requirements for cableway installations designed to carry persons \x96 Carriers \x96 Part 3: Fatigue tests
Safety requirements for cableway installations designed to transport persons \x96 Carriers \x96 Part 2: Slipping resistance tests for grips
Safety requirements for coated abrasive products
Screed material and floor screeds \x96 Screed material \x96 Properties and requirements
Shutters and external venetian blinds \x96 Performance requirements including safety
Soil improvers and growing media - Determination of nitrogen - Part 1: Modified Kjeldahl method
Soil improvers and growing media - Determination of nitrogen - Part 2: Dumas method
Soil improvers and growing media - Extraction of aqua regia soluble elements
Soil improvers and growing media - Extraction of calcium chloride/DTPA (CAT) soluble nutrients
Soil improvers and growing media - Extraction of water soluble nutrients and elements
Stability testing of in vitro diagnostic reagents
Steel cord conveyor belts - Determination of the lateral and vertical displacement of steel cords
Structural Adhesives - Guidelines for surface preparation of metals and plastics prior to adhesive bonding
Surface active agents - Alkoxylated derivatives - Determination of hydroxyl value - N-methyl imidazole method
Surface active agents - Determination of Krafft point and solubility of ionic surface active agents
Surface active agents - Determination of primary, secondary and tertiary amino nitrogen - Potentiometric titration
Surface active agents - Determination of total base nitrogen - Potentiometric titration
Surfaces for sports areas - Determination of dimensional changes due to the effect of varied water, frost and heat conditions
Surfaces for sports areas - Determination of resistance to abrasion of non-filled synthetic turf
Surfaces for sports areas - Determination of specular reflectance
Surfaces for sports areas - Determination of tensile strength of synthetic yarns
Surfaces for sports areas - Procedure for accelerated ageing by exposure to hot air
Surfaces for sports areas - Procedure for accelerated ageing by immersion in hot water
Surfaces for sports areas \x96 Determination of angled ball behaviour \x96 Tennis
Surgical clothing and drapes \x96 Requirements and test methods \x96 Part 1: Surgical drapes and gowns
Surgical clothing and drapes \x96 Requirements and test methods \x96 Part 2: Clean air suits
Surgical drapes, gowns and clean air suits, used as medical devices for patients, clinical staff and equipment - General requirements for manufacturers, processors and products, test methods, performance requirements and...
Surgical drapes, gowns and clean air suits, used as medical devices for patients, clinical staff and equipment - Part 2: Test methods
Surgical drapes, gowns and clean air suits, used as medical devices for patients, clinical staff and equipment - Part 3: Performance requirements and performance levels
Surgical drapes, gowns and clean air suits, used as medical devices, for patients, clinical staff and equipment - Part 1: General requirements for manufacturers, processors and products
Tanks for transport of dangerous goods - Service equipment for tanks - Overfill prevention systems for liquid fuels
Tanks for transport of dangerous goods \x96 Service equipment for tanks \x96 Overfill prevention systems for liquid fuels
Temporary structures - Tents - Safety
Tensional strapping - Guide to selection and use of tensional strapping
Terrazzo tiles \x96 Part 1: Terrazzo tiles for internal use
Terrazzo tiles \x96 Part 2: Terrazzo tiles for external use
Test methods for primary wound dressings \x96 Part 1: Aspects of absorbency
Test methods for primary wound dressings \x96 Part 2: Moisture vapour transmission rate of permeable film dressings
Tests for thermal and weathering properties of aggregates - Part 1: Determination of resistance to freezing and thawing
Tests for thermal and weathering properties of aggregates - Part 2: Magnesium sulfate test
Tests for thermal and weathering properties of aggregates - Part 3: Boiling test for "Sonnenbrand basalt"
Tests for thermal and weathering properties of aggregates - Part 4: Determination of drying shrinkage
Tests for thermal and weathering properties of aggregates - Part 5: Determination of resistance to thermal shock
Tests for thermal and weathering properties of aggregates - Part 6: Determination of resistance to freezing and thawing in the presence of salt (NaCl)
Tests for thermal and weathering properties of aggregates - Part 7: Determination of resistance to freezing and thawing of Lightweight aggregates
Tests for thermal and weathering properties of aggregates - Part 8: Determination of resistance to disintegration of Lightweight Aggregates
Textiles - Determination of the abrasion resistance of knitted footwear garments
Textiles - Monofilaments - Determination of tensile properties
Textiles - Monofilaments - Determination of thermal shrinkage
Textiles - Solar UV protective properties - Part 1: Method of test for apparel fabrics
Textiles - Solar UV protective properties - Part 2: Classification and marking of apparel
Textiles and textile products - Burning behaviour - Curtains and drapes - Classification scheme
Textiles and textile products - Burning behaviour - Curtains and drapes - Measurement of flame spread of vertically oriented specimens with large ignition source
Thermal insulating materials for building applications - Determination of organic content
Thermal insulation products for building applications - Determination of behaviour under cyclic loading
Thermal performance acceptance testing of mechanical draught series wet cooling towers
Thermal spraying - Acceptance inspection of thermal spraying equipment - Part 1: General requirements
Thermal spraying - Acceptance inspection of thermal spraying equipment - Part 2: Flame spraying including HVOF
Thermal spraying - Acceptance inspection of thermal spraying equipment - Part 3: Arc spraying
Thermal spraying - Acceptance inspection of thermal spraying equipment - Part 4: Plasma spraying
Thermal spraying - Acceptance inspection of thermal spraying equipment - Part 6: Manipulator systems
Thermal spraying \x96 Acceptance inspection of thermal spraying equipment \x96 Part 5: Plasma spraying in chambers
Thermoplastic multi-layer (non-vulcanized) hoses and hose assemblies for the transfer of hydrocarbons, solvents and chemicals - Specification
Thermoplastic multi-layer (non-vulcanized) hoses and hose assemblies for the transfer of liquid petroleum gas and liquefied natural gas \x96 Specification
Timber structures - Test methods - Load bearing nails, screws, dowels and bolts
Timber structures - Test methods - Load bearing stapled joints
Timber structures - Test methods - Pull through resistance of timber fasteners
Timber Structures - Test methods - Withdrawal capacity of timber fasteners
Touch and close fasteners - Determination of longitudinal shear strength
Tourism services - Travel agencies and tour operators - Terminology
Transport - Logistics and Services - Goods transport chains - Code of practice for the provision of cargo transport services
Transportable gas cylinders - Filling conditions for acetylene battery vehicles
Transportable gas cylinders \x96 Battery vehicles and multiple-element gas containers (MEGCs) \x96 Design, manufacture, identification and testing
Transportation - Logistics and services - Public passenger transport - Service quality definition, targeting and measurement
Valves for gas distribution systems with maximum operating pressure less than or equal to 16 bar - Performance requirements
Ventilation for non-residential buildings \x96 Performance requirements for ventilation and room-conditioning systems
Water quality - Guidance standard for the routine sampling and pretreatment of benthic diatoms from rivers
Welding of thermoplastics - Machines and equipment for hot gas welding (including extrusion welding)
Wood floor \x96 Terminology
Wood flooring - Test methods to determine elasticity and resistance to wear and impact resistance
Wood flooring and wood panelling and cladding \x96 Determination of geometrical characteristics
Wood preservatives \x96 Determination of the eradicant action against Hylotrupes bajulus (Linnaeus) larvae \x96 Laboratory method
Wood-based panels - Determination of edgewise bending properties
Wood-based panels - Floating floors - Part 1: Performance specifications and requirements
Workplace exposure \x96 Procedures for measuring a chemical agent present as a mixture of airborne particles and vapour \x96 Requirements and test methods
Workplace exposure \x96 Procedures for measuring metals and metalloids in airborne particles \x96 Requirements and test methods

<< Prev Next >>